-
Supplier: Transcat, Inc.
Description: Product Highlights Versatile ID measuring gages for holes diameters, groove thickness, tube thickness, and hard-to-reach dimensions. The Digimatic Caliper Gages provide error-free LCD readings as well as data output for SPC analysis. Range .79-1.58in 20-40mm Resolution .0005in 0.01mm Accuracy
- Features: Caliper
-
Supplier: Transcat, Inc.
Description: Mitutoyo 209-557 Digital Internal Caliper Gages 2.36-3.15" /60-80mm
- Range: 2.362206 to 3.149608 inch
- Features: Caliper
-
Supplier: Transcat, Inc.
Description: Product Highlights Range .59-2.56in 15-65mm Resolution .001in 0.02mm Accuracy .002in 0.06mm Measuring Contact Ball .06/1.5mm dia. Mass 415g
- Range: 0.5905515 to 2.5590565 inch
- Features: Caliper
-
-
Supplier: Transcat, Inc.
Description: Product Highlights Inside dimension (ID) measurement capability for making comparison measurements of hole diameters and groove and tube thickness Large measuring depth for hard-to-reach outside dimensions Combination analog/digital LCD readout displays in inches or metric units for viewing
- Range: 0.393701 to 1.181103 inch
- Features: Caliper
-
Supplier: Flexbar Machine Corporation
Description: FLEXBAR DIGITAL ELECTRONICINTERNAL & EXTERNAL CALIPER GAGES For the Precision Measurement of Diameters,Grooves, Recesses, etc. Common Features: Easy to hold RS232 output Rugged housing Large, LCD display Resolution: .0005"/.01mm Accuracy: ±0008"/±02mm Preset capability Direct
- Features: Caliper
-
Supplier: Flexbar Machine Corporation
Description: FLEXBAR DIGITAL ELECTRONICINTERNAL & EXTERNAL CALIPER GAGES For the Precision Measurement of Diameters,Grooves, Recesses, etc. Common Features: Easy to hold RS232 output Rugged housing Large, LCD display Resolution: .0005"/.01mm Accuracy: ±0008"/±02mm Preset capability Direct
- Features: Caliper
-
Supplier: Flexbar Machine Corporation
Description: FLEXBAR DIGITAL ELECTRONICINTERNAL & EXTERNAL CALIPER GAGES For the Precision Measurement of Diameters,Grooves, Recesses, etc. Common Features: Easy to hold RS232 output Rugged housing Large, LCD display Resolution: .0005"/.01mm Accuracy: ±0008"/±02mm Preset capability Direct
- Features: Caliper
-
Supplier: Flexbar Machine Corporation
Description: FLEXBAR DIGITAL ELECTRONICINTERNAL & EXTERNAL CALIPER GAGES For the Precision Measurement of Diameters,Grooves, Recesses, etc. Common Features: Easy to hold RS232 output Rugged housing Large, LCD display Resolution: .0005"/.01mm Accuracy: ±0008"/±02mm Preset capability Direct
- Features: Caliper
-
Supplier: Mahr Inc.
Description: measurement Thread M2.5 measuring jaws to accommodate measuring anvils for internal and external measurements Data interface USB Opto RS232C Digimatic Wireless IP protection category IP 65 Scope of delivery Battery Case Instruction manual Avils Energy supply Battery, life span ca. 3 years
- Range: 0 to 20 inch
- Resolution: 0.0005 inch
- Graduation / Resolution: 0.0005 inch
- Features: Caliper, Handheld / Portable, Mechanical
-
Description: If a large direct reading range is important to you, choose the Lab micrometer measuring system. Designed for gage calibration laboratories requiring precise internal and external measurements over long lengths. It's popular with aerospace and defense contractors because of its robust design.
- Range: 0 to 64 inch
- Resolution: 0.0000001 inch
- Graduation / Resolution: 0.0000001 inch
- Range / Travel: 0 to 64 inch
-
Description: raceway diameter, inner raceway diameter, radial internal play (radial internal clearance) and axial internal play (axial internal clearance). Other specialty measuring applications include: gears, shafts, optics, film thickness, automotive parts, aerospace parts
- Range: 0.02 to 14 inch
- Resolution: 0.0000001 inch
- Graduation / Resolution: 0.0000001 inch
- Range / Travel: 0.02 to 14 inch
-
Supplier: Mad City Labs, Inc.
Description: the field for on-site measurements. An on-screen zeroing button provides a simple means to accomplish relative measurements and makes the Nano-Gauge™ as easy to use as standard machinist’s digital calipers. A displayed “up/down” measurement rate selector determines the data acquisition
- Range: 0.00000005905515 to 1 inch
- Resolution: 0.00000005905515 to 0.0000001968505 inch
- Range / Travel: 0.00000005905515 to 1 inch
- Graduation / Resolution: 0.00000005905515 to 0.0000001968505 inch
Find Suppliers by Category Top
Featured Products Top
-
ability to measure both internal and external parts, gages or standards. Additionally, as a high precision, direct-reading metrology instrument, it is equally capable of checking critical components such as shafts, bores, O-rings, or just about any ID/OD part. The USM digital bench micrometer can serve (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Setting Standards (Frames, Rods) Dial / Test / Digital Indicators Long Gauge Blocks and Meter Bars LVDTs Calipers Snap Gages Large Diameter Gages (special frames: bridge, hump, "C", donut, adjustable) Gears (read more)
Browse Bore and ID Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
, transducers, optical components, semiconductor devices, gear-spline-thread assemblies. Calibration laboratory applications include: gage blocks, internal and external threads, national pipe threads (NPT), cylindrical plugs, pin gages, ring gages, dial/test indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts. (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
devices, gear-spline-thread assemblies. Calibration laboratory applications include: gage blocks, internal and external threads, national pipe threads (NPT), cylindrical plugs, pin gages, ring gages, dial/test indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts. (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
. Calibration laboratory applications include: gage blocks, internal and external threads, national pipe threads (NPT), cylindrical plugs, pin gages, ring gages, dial/test indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts. (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Supermicrometer (USM), offers the advantage of being two instruments in one, by providing the ability to measure both internal and external parts, gages or standards. Additionally, as a high precision, direct-reading metrology instrument, it is equally capable of checking critical components such as shafts (read more)
Browse Depth Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Supermicrometer (USM), offers the advantage of being two instruments in one, by providing the ability to measure both internal and external parts, gages or standards. Additionally, as a high precision, direct-reading metrology instrument, it is equally capable of checking critical components such as shafts (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Universal Supermicrometer® measures: Length standards External threads Ball bearings Plugs & pins Plain ring gages Setting Standards (Frames, Rods) Dial, digital and test (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
900 or 1600 measuring system. Designed for gage calibration laboratories and shop floor environments requiring precise internal and external measurements over long lengths. Additionally, the Labmicrometer is ideal for use as a setting bench and adjusting instrument offering precision setting of (read more)
Browse Bore and ID Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
reproducibility Motorized probe - Improves system stability and eliminates operator influence Digital laser interferometer - Guarantees maximum resolution, traceability, and performance Two (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc.