-
Supplier: AMETEK Sensors, Test & Calibration
Description: Ultra rugged, intrinsically safe, digital test gauge with 0.1% of reading accuracy. Now available up to 15 000 psi Marine grade enclosure resists corrosion Accuracy not affected from -10 to 50°C Replaces 5 or more digital test gauges Fast pressure safety valve
- Accuracy: 0.02 to 0.25 ±% FS
- Operating Temperature: 14 to 122 F
- Working Pressure Range: 15,000 psi
- Pressure Connection Size: 0.25 inch
-
Supplier: Cole-Parmer
Description: high-accuracy, low-cost digital gauges have a four-digit, 1/2"H LCD and read in psi, bar, mPa, and kg/cm2. Gauges have a 1 3/4" (44.5 mm) dial and come in three styles
0 to 145 psi in 1/8" or 1/4" NPT(M) connection, and vacuum to 100 psi in 1/8" - Operating Temperature: 32 to 131 F
- Display Type: Digital
-
Supplier: Busch Vacuum Solutions
Description: The mobile gauge TPP 900 is a battery operated handheld solution combining a piezoresistive sensor with a robust spiral coil filament Pirani sensor. This vacuum gauge provides a full and accurate range of pressure measurement from 1200 to 1 ∙ 10-4 mbar. Excellent
- Vacuum Range: 0.00037514237900850825 to 900.3417095999995 torr
- Accuracy: 0.3 ±% FS
- Operating Temperature: 41 to 122 F
- Display Type: Digital
-
-
Supplier: AMETEK Sensors, Test & Calibration
Description: Ultra rugged, intrinsically safe, Differential Pressure Gauge with 0.1% of reading accuracy, capable of continuous vacuum measurement. High accuracy, long term vacuum measurement 0.1% of reading wet/wet differential transducer Customizable for panel mounting or portable
- Accuracy: 0.02 to 0.1 ±% FS
- Operating Temperature: 14 to 122 F
- Working Pressure Range: 100 psi
- Pressure Connection Size: 0.125 inch
-
Supplier: Fredericks Company - Televac
Description: Miniature Bayard Alpert Ionization Active Vacuum Gauge (1x10-2 to 2x10-10 Torr) Wide Range: Measures from 1x10-2 to 2x10-10 Torr High Performance: Dual, coated and supported filaments for maximum life. Exceptionally low x-ray limit of < 1x10-10 Torr. One button electronic
- Vacuum Range: 0.00999999999992553 to 0.000000001998972720684832 torr
- Operating Temperature: 32 to 104 F
- Features: Bottom, Flange, Gauge, Other, TTL Compatible Switch, Vacuum
- Display Type: Digital
-
Supplier: Busch Vacuum Solutions
Description: The Analog Transmitter GCD 200 is a capacitive vacuum gauge especially designed for steel degassing or other applications requiring accurate pressure measurement in the range of 200 to 0.1 mbar. It is a very robust sensor made of aluminum oxide ceramic combining high reliability
- Vacuum Range: 0.07502847579998712 to 150.05695159999993 torr
- Accuracy: 0.25 ±% FS
- Operating Temperature: 41 to 140 F
- Signal Output: Analog Current
-
Supplier: Busch Vacuum Solutions
Description: The Analog Transmitter GTP 100 C is a corrosion resistant Pirani vacuum gauge ideal for challenging applications. Equipped with a reliable and robust spiral coil filament, this transmitter provides a wide range of pressure measurement from atmosphere to 5 ∙ 10-4 mbar. Platinum /
- Vacuum Range: 0.00037514237900850825 to 750.2847579999996 torr
- Operating Temperature: 41 to 140 F
- Signal Output: Analog Voltage
- Media: Gas
-
Supplier: Keller America, Inc.
Description: LEO Record is an autonomous battery powered instrument with digital display designed to record pressure and temperature over long periods. Both the piezoresistive LEO Record as well as the capacitive LEO Record (ideal for low pressure ranges) offer the following
- Accuracy: 0.1 ±% FS
- Operating Temperature: 32 to 122 F
- Working Pressure Range: -14.50377 to 14,503.77 psi
- Pressure Connection Size: 0.25 inch
-
Supplier: Busch Vacuum Solutions
Description: The Analog Transmitters GRP 100 / 200 are piezoresistive vacuum gauges perfectly suited for pressure measurements between 1400 and 1 mbar. Thanks to their durable aluminum oxide ceramic sensor, they are nearly insensitive to contamination and are therefore ideal for challenging
- Vacuum Range: 0.7502847579999613 to 1,050.3986611999994 torr
- Accuracy: 0.3 ±% FS
- Operating Temperature: 41 to 140 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: OMEGA Engineering, Inc.
Description: • NEW RANGES! Sealed Gage, Compound Gage, Vacuum and, Barometric Ranges • 5-Point NIST Traceable Calibration Included • High 0.08% Accuracy on most Ranges • Selectable 4 to 20 mA, 0 to 5V or 0 to 10V Analog Output • Large Backlit Display with 25 mm (1") Digits • 11 Selectable Pressure
- Working Pressure Range: 0.36127 to 5,000 psi
- Accuracy: 0.08 ±% FS
- Operating Temperature: 0 to 150 F
- Pressure Connection Size: 0.25 inch
-
Supplier: Thyracont Vacuum Instruments GmbH
Description: Absolute Pressure 100 mbar to 5 x 10-4 mbar (=hPa), 75 Torr to 5 x 10-4 Torr VD83 digital vacuum meter measures absolute pressure in the fine vacuum range. It is equipped with USB interface and can be used as data logger (save up to 2000 measurements). The VD83 can
- Vacuum Range: 0.0005000000007001402 to 74.99999999999969 torr
- Operating Temperature: 41 to 122 F
- Display Type: Digital
- Features: Gauge, Other, Vacuum
-
Supplier: Cole-Parmer
Description: R507, R508B) these accurate gauges allow you to choose the temperature (
F or C) and pressure units (PSI, bar, kPa and kg/cm3) your most comfortable using. The low side gauge has a pressure scale of 30 inHg VAC to 250 psig and the high side - Display Type: Digital
-
Supplier: Cole-Parmer
Description: standard. If you would like a different unit of measure, please specify at time of ordering Digital devices use multiple configurations to perform and solve pressure needs in all types of applications. From controlling low vacuum, measuring pressures up to 200
- Signal Output: Analog Voltage
- Display Type: Digital
-
Supplier: Cole-Parmer
Description: and kg/cm3) your most comfortable using. The low side gauge has a pressure scale of 30 inHg VAC to 250 psig and the high side gauge has a pressure scale of 0 to 800 psig. Gauges come with a backlight to enhance the view and make the gauges
- Display Type: Digital
-
Supplier: Thyracont Vacuum Instruments GmbH
Description: Absolute Pressure 1200 - 5 x 10-4 mbar (=hPa), 900 - 5 x 10-4 Torr VD85 digital vacuum meter reads pressure over 7 decades in the rough and fine vacuum range. Its sensor combination of piezo and Pirani guarantees high resolution and precision over the whole range.
- Vacuum Range: 0.0005000000007001402 to 899.9999999999999 torr
- Operating Temperature: 41 to 122 F
- Features: Center Back, Gauge, Other, Vacuum
- Display Type: Digital
-
Supplier: Transcat, Inc.
Description: Pressure Range. 5 X Pressure Range or 25,000 PSI (whichever is less) Burst Rating Tare: 0 to 20% of Full Scale Offset Capability Operating Media: The 3D DPG-6600 utilizes a 316 SSTL Isolated Pressure Sensor. Any media (liquid or gas) suitable for contact with 316 Stainless Steel
- Working Pressure Range: 50 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: 1, Division 1, Groups A, B, C, and D hazardous areas (approval pending). Proof Pressure without calibration shift: 2 X Pressure Range. 5 X Pressure Range or 25,000 PSI (whichever is less) Burst Rating. Tare: 0 to 20% of Full Scale Offset Capability. Operating Media: The 3D
- Working Pressure Range: 200 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: 1, Division 1, Groups A, B, C, and D hazardous areas (approval pending). Proof Pressure without calibration shift: 2 X Pressure Range. 5 X Pressure Range or 25,000 PSI (whichever is less) Burst Rating. Tare: 0 to 20% of Full Scale Offset Capability. Operating Media: The 3D
- Working Pressure Range: 5,000 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: 1, Division 2, Groups C, and D hazardous areas. Class 1, Division 1, Groups C and D when used with a CSA Certified Zener Barrier (approval pending). Proof Pressure without calibration shift: 2 X Pressure Range. 5 X Pressure Range or 25,000 PSI (whichever is less) Burst Rating.
- Type: Gauge
-
Supplier: Schmalz Inc.
Description: Electronic manometer with digital display for use in vacuum and pressure systems for recording and displaying of vacuum (-1 to 0 bar) and pressure (0-10 bar) Installation into panels due to cubic design Installation in handling systems directly at the site thanks
- Working Pressure Range: -14.50377 to 145.0377 psi
- Operating Temperature: 32 to 122 F
- Type: Gauge
-
Supplier: Schmalz Inc.
Description: Electronic manometer with digital display for use in vacuum and pressure systems for recording and displaying of vacuum (-1 to 0 bar) and pressure (0-10 bar) Installation into panels due to cubic design Installation in handling systems directly at the site thanks
- Working Pressure Range: -14.50377 to 145.0377 psi
- Operating Temperature: 32 to 122 F
- Type: Gauge
-
Supplier: HydraCheck Inc.
Description: case pressure, charge pressure, and system pressure simultaneously. A universal pressure gauge test kit is ideal for this purpose. Gauge scales (pressures) can be changed to suit your unique requirements. The kit also consists of 60” Microbore hoses,
- Features: Analog
- Type: Gauge
- Scale Units: bar, psi
-
Supplier: HydraCheck Inc.
Description: pressures as low as 70-PSI. Also, a vacuum gauge is needed to check the health of a hydraulic pump’s inlet. There are instances when more than one pressure gauge is needed to set up and/or troubleshoot a hydraulic system. The PD Series pressure
- Features: Analog
- Type: Gauge
- Scale Units: bar, psi
-
Supplier: HydraCheck Inc.
Description: pressures as low as 70-PSI. Also, a vacuum gauge is needed to check the health of a hydraulic pump’s inlet. There are instances when more than one pressure gauge is needed to set up and/or troubleshoot a hydraulic system. The Snap-Check pressure
- Features: Analog
- Type: Gauge
- Scale Units: bar, psi
-
Supplier: Schmalz Inc.
Description: Electronic vacuum switch for system monitoring of vacuum systems Optimization of cycle times and regulation circuits to increase efficiency of vacuum systems Compact construction and low weight permit use directly on the suction cup For use in all areas of automated
- Working Pressure Range: -14.50377 to 0 psi
- Operating Temperature: -4 to 158 F
- Switched Current: 0.125 amps
- Switched DC Volts: 12 to 24 volts
-
Supplier: OMEGA Engineering, Inc.
Description: • High Resolution to 0.001 inH2O • Low Range 0 to 1.999 inH2O, High Range 0 to 10.04 inH2O • Rugged, Water- Resistant Case • Measure Differential, Gage, or Vacuum • Selectable Engineering Units InH2O, mmH2O, mbar, PSI, PA, InHg, mmHg • Accuracy: 0.2% FS of high range • Operating Temp.:
- Vacuum Range: 760 to 741.2425786376 torr
- Accuracy: 0.2 ±% FS
- Operating Temperature: 14 to 122 F
- Pressure Connection Size: 0.155 to 0.195 inch
-
Supplier: Schmalz Inc.
Description: Vacuum and pressure switch for use in vacuum and pressure systems for process monitoring and optimizing cycle times Creating control circuits to improve the efficiency of systems The switch can be mounted in panels due to its cubic construction; optional mounting frame
- Working Pressure Range: -14.50377 to 0 psi
- Operating Temperature: 32 to 122 F
- Switched Current: 0.1 amps
- Switched DC Volts: 12 to 24 volts
-
Supplier: ANVER Corporation
Description: consisting of a pressure sensor, an audible warning horn, red warning light, and test switch that are all controlled by a solid state microchip. All ANVER Vacuum Lifters, Vacuum Tilters, and Specialty Vacuum Lifting Machinery can be equipped with a VLS-08 Series Solid
- Features: Center Back, Gauge, Vacuum
- Display Type: Digital
- Media: Gas
-
Supplier: Kelly Pneumatics, Inc.
Description: regulators, needle valves, and bleed valves or bleed orifice discreet component systems. Vacuum Pressure Control Precise Low Volume Outlet Flow Electronic Performance Feedback Optional Digital Display Available Excellent Resolution and Repeatability Pressure Range
- Pressure Rating: -14.7 to 98 psi
- Number of Ports/Ways: 2
- Media Temperature: 0 to 150 F
- Number of Positions: 2
-
Supplier: Ralston Instruments, Inc.
Description: DV0V-30HG-D DV0V (25"Hg / 650 mm Hg Vac) pump, 30 In Hg vacuum digital gauge, 3ft hose, 1/4" MNPT process conn. Create a vacuum and calibrate pressure devices with included vacuum pump and vacuum gauge Light weight, compact pump generates
- Operating Temperature: 0 to 130 F
- Body Material: Aluminum
-
Supplier: Edwards Vacuum
Description: The Model 1575 Pressure Display is a low cost, microprocessor based, digital display and set-point controller for the Barocel 600, 622 and 655 capacitance manometers. The Model 1575 incorporates power supply, digital display, four user-selectable set-points, along with
- Vacuum Range: 0 to 7,502.847579999996 torr
- Accuracy: 0.005 ±% FS
- Operating Temperature: 32 to 131 F
- Features: Controller, Gauge, Mechanical Deflection, Other, Vacuum
-
Supplier: Fredericks Company - Televac
Description: storage and transport vessels. • Vacuum jacketed gas delivery manifolds. • Mechanical vacuum pumps and blowers. • House vacuum systems Instrument Selection The ideal instrument to use to read the VacuMini is the Televac VacuGuard. This low cost digital instrument
- Vacuum Range: 0.0020000000004543484 torr
- Operating Temperature: -65 to 2 F
- Signal Output: Analog Voltage
- Media: Gas
Find Suppliers by Category Top
Featured Products Top
-
The 8MPP2 low-pressure sensor utilizes Sensata’s field-proven automotive Micro-Electro-Mechanical-Systems (MEMS) technology that outputs fully conditioned pressure values via the digital I²C bus. The 8MPP2 features best-in-class performance including high accuracy, low power (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
. The low level signal from the sensing chip is amplified, temperature-compensated, calibrated and converted to digital data proportional to the applied pressure. Gauge or differential pressure sensor. Features Differential version now available (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
Ultra low pressure and vacuum to pressure crossover switch. Unique construction using efficient Nega-Rate® Belleville disc spring for stable set points and high proof pressure. Explosion proof enclosure and wide range of wetted materials makes this switch especially well suited for hazardous or (read more)
Browse Vacuum Switches Datasheets for Neo-Dyn -
The pressure transducer PHPS8500 is a pressure and temperature sensing device specially developed for ultra-low pressure ranges and demanding space constrictions. High (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
pressures as low as 70-PSI. Also, a vacuum gauge is needed to check the health of a hydraulic pump’s inlet. There are instances when more than one pressure gauge is needed to set up and/or troubleshoot a hydraulic system. Take for example a closed-loop system where it’s necessary (read more)
Browse Pressure Gauges Datasheets for HydraCheck Inc. -
FAM absolute pressure sensor has a surface mount package or terminal leads. Features Low cost, high reliability Small Dual (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
The PRD pressure regulator is an excellent choice for gas and pneumatic pressure regulation applications and is particularly useful when space and weight are critical. Ideal for consistent inlet pressures, the regulator will control outlet pressures as low as (0 -30) psig. The (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
The APP-9U is an ultra low pressure sensor with calibration ranges from 0-5 mbar up to 200 mbar. With an unamplified output, the APP-9U is available in gauge, differential and (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
The PRD3 pressure regulator is an excellent choice for gas and pneumatic pressure regulation applications and is particularly useful when space and weight are critical. Ideal for fluctuating inlet pressures and controls outlet pressures as low as (0 to 30) psig (0 to 2.07) bar. Maintains a (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
BLE functionality. Sensata's new BLE TPMS leverages its field proven tire pressure monitoring sensors by replacing the ultra high frequency (UHF) radio with BLE radio to enable two-way communication. These new BLE TPMS solutions are available in both clamp-in and snap-in configurations (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies
More Information Top
-
The effects of heat sinks and environmental pressure on the transient thermal response of a resistance temperature detector (RTD)
The analog gauge was used for all of the pressure readings except for the lowest pressure level of 10.8 mbar, where the digital vacuum gauge was employed to obtain a higher level of resolution.
-
Low Pressure DC Glow Discharge Air Plasma Surface Treatment of Polyethylene (PE) Film for Improvement of Adhesive Properties
Low pressures of the order of 10−3 millibar inside the vacuum chamber were measured us- ing a digital pirani gauge , which has its own controller displaying the pressure in units of millibar.
-
Subject Index: Advanced Materials & Processes January - December 2007, Vol. 165, No. 1-12
… METALS AL 4565 Alloy: Superaustenitic Stainless Steel [Alloy Data Sheet] 2-31 Lean High-Temperature Bearing Steels 9-49 Low - Pressure Vacuum Carburizing 3-31 The … … Steels 9-39 FORECASTS Digital Radiography: Now and in … … Future: Does the Fuel Gage Read Empty?
-
Preparation of nanocrystalline titanium carbonitride coatings using Ti(N(Et)2 )4
Flow diagram of a setup for the low pressure chemical deposition of titanium containing … … inlet; (5) ammonia inlet; (6) vacuum seal of reactor; (7 … … controller; (11) Shch 300 digital multimeter; (12) VIT 3 ionization thermocouple vacuum gage ; (13) manometric tube; (14 …
-
A Computerized Monitoring and Control System for the Gas-Mixture Preparation Complex for Experiments on Muon-Catalyzed Fusion
Block diagram of target control: (H1) high-power heater (~1 kW); (H2) low -power heater (~300 W … … TD) thermodiode; (SG) strain gauges ; (PT) ëÄèîàê pressure transducer; (VG) vacuum gauges (Balzers); (CS) current … … module; (I-7050) multichannel digital -input/output module; and (TPG …
-
A Loschmidt cell combined with holographic interferometry for binary diffusion experiments in gas mixtures including first measurements on the argon–neon system
… adsorption trap, (4) vacuum gauge , (5) venting valve, (6 … … valves, (9) valve for pressure compensation, (10) and (11 … … 18) buffer reservoir, (19) vacuum reservoir; (c) pressure measuring … … 29) PID controllers, (30) digital analogue converter, (31) programmable … … multimeter. . process in the lower half cell and in …
-
ZHTP00707P053
Low -Melting Alloys; Powder Metals; Refractory Metals/Alloys Induction … … Controls; Dew Point Instruments; Dew Point/Moisture Transmitters; Digital Indicators; Flame Safeguard Controls … … Panels; Gas Nitriding Controls; Gauges , Air Velocity; Gauges, Vacuum ; Meters, Gas Flow; Mixers … … Sensors; Potentiometers; Power Controllers; Pressure Controls; Pressure Transducers; Probes …
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/22142/hart_dissertation_20122.pdf?sequence=1
The digital pressure gauge cannot be used for vacuum . For pressures lower than .
-
http://dspace.mit.edu/bitstream/handle/1721.1/46599/424643725-MIT.pdf?sequence=2
Digital camera image of (a) vacuum gauges for high vacuum (red circle at bottom left) and low vacuum (red circle at upper right), (b) turbomolecular pump, PID controllable butterfly valve, and gate valve for turbomolecular pump connection, and (c) PID controllable butterfly … … iCVD and oCVD process, only primary dry pump is necessary and the process pressure is ranged from …
-
Shuttling device for high‐resolution measurements of relaxation and related phenomena in solution at low field, using a shared commercial 500 MHz NMR instrument
The operator may guess values for the raisetime and droptime, based on experience, and provisionally start the first run, looking at the pressure reported as a function of time as reported by the digital oscilloscope. The raisetime delay should be just long enough so that the length of time that the shuttle is at the top of its travel, as gauged by the length of the lowest pressure (highest vacuum ) trough shown in Fig. 3c, after the …
Indicates content that may require registration and/or purchase.