-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Full auto range for V.A and Ω functions. Data hold function freezes the reading in dimly lit or hard to reach places. Low battery indication. Built-in buzzer for continuity test. Safety design throughout with no exposed metal parts. Shielded banana plugs and recessed input terminals.
- DC Voltage Range: 400 to 600 volts
- AC Voltage Range: 400 to 600 volts
- DC Current Range: 400 to 1,000 amps
- AC Current Range: 400 to 1,000 amps
-
Supplier: AlphaLab, Inc.
Description: The Model HR2 meter measures resistance in nine ranges from 1 ohm to 1.9999 Tera ohms (1.9999x1012 ohms), and conductance in a single range of 0.00 to 199.99 pS (pico siemens, or pico mhos), all at low voltage of < 2 volts across the sample. Basic accuracy
- Resistance / Impedance Range: 19.999 to 1,999,900,000 kohms
- Display Digits: 5 Digits
- Options & Features: Battery Powered
- Form Factor: Handheld
-
Supplier: SMC International
Description: The low resistance ohmeter PME-10 is used to measure accurately the contact resistances of switches, circuits breakers, motor and transformers windings and others. The measurement is performed through the current evaluation and the voltage drop on the unknown resistance,
- Resistance / Impedance Range: 0.0000001999 to 0.1999 kohms
- Operating Temperature: 0 to 50 C
- Options & Features: Auto-Ranging, Battery Powered
- Form Factor: Handheld
-
-
Supplier: Computer Network Accessories, Inc.
Description: Economy digital clamp meter. Features: 3 1/2 digit LCD display with automatic polarity indication Data-hold function AC current measurements: 1,000A max. Insulation test: 2,000M Ohms Voltage measurements: AC: 750V max. DC: 1,000V max. Resistance measurements: 20,000
-
Supplier: Sonel Test
Description: Multifunctional earthing and soil resistivity meter The Sonel MRU-200 earth resistance and soil resistivity meter for earth resistance and soil resistivity measurements with the use of various methods. The feature that definitely distinguishes this model from other
- Display: Digital Meter
- Testing Method: Manual
- Features: Other
-
Supplier: TelephoneStuff.com
Description: Digital insulation testing up to 5000 volts. The Fluke 1550B is a digital insulation tester capable of testing switchgear, motors, generators and cables at up to 5000 V DC. It can be used for a wide range of tests: from simple spot checks to timed tests and breakdown tests. Measurement
-
Supplier: Laurel Electronics LLC
Description: Intertek #4006497 RoHS 3 Compliant CE Certificate Features Digital panel meter optimized for weighing applications Accuracy of 0.01% of reading ± 2 counts Display toggle between gross or net weight 4- or 6-wire hookup to avoid lead resistance effects 10 Vdc excitation to power
- Number of Digits: 5
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Supplier: AlphaLab, Inc.
Description: The HRLC meter measures resistance in six ranges from 1 K ohm to 1.9999 T ohms (1.9999x1012 ohms), and conductance in two ranges. covering from 0.001 pico siemens (pS) to 19.999 nano siemens (nS), all at low voltage of < 4 volts. Basic accuracy is +/- 2% of
- Resistance / Impedance Range: 19,999 to 1,999,900,000 kohms
- Display Digits: 5 Digits
- Options & Features: Battery Powered
- Form Factor: Handheld
-
Supplier: Newark, An Avnet Company
Description: Laureate 1/8 DIN digital panel meter, basic DPM with red LEDs, low voltage power 12-30 Vac or 10-48 Vdc, two 130 mA solid state relays, no analog output, USB communications, 0-2.0000 ohm resistance measurement
-
Supplier: Newark, An Avnet Company
Description: Laureate 1/8 DIN digital panel meter, basic DPM with red LEDs, low voltage power 12-30 Vac or 10-48 Vdc, no relays, no analog output, no communication option, 0-200.00 ohm resistance measurement RoHS Compliant: Yes
-
Supplier: Computer Network Accessories, Inc.
Description: Digital clamp meter with temperature probe. Features: LCD display with automatic polarity indication Data-hold function DC voltage: 1,000V max. AC voltage: 750V max. AC current: 1,000A max. 2" max. diameter for conductor Resistance measurements: 2M Ohms max. Frequency
-
Supplier: Allied Electronics, Inc.
Description: cards, listed separately at the bottom of this page. Features: 1⁄8 DIN, 3.5, 4 or 6 Digit Digital Indicators and Controllers Selectable Display Color On BD40: Red, Amber or Green Dual (Analog/Digital) Backlit LCD Display on BD60 Modular Design Facilitates Many Different Inputs/Outputs
-
Supplier: ValueTronics International, Inc.
Description: The 316 is a Clamp Meter from BK Precision. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter. Additional Features: Auto
-
Supplier: Newark, An Avnet Company
Description: Laureate 1/8 DIN digital panel meter, basic DPM with green LEDs, low voltage power 12-30 Vac or 10-48 Vdc, two 130 mA solid state relays, no analog output, USB communications, 0-200.00 ohm resistance measurement
-
Supplier: Allied Electronics, Inc.
Description: Low Voltage Micro-Ohmmeter Model 444 measures resistances from 1 micro-ohm to 20 ohms, in either AC pulse or DC polarity switching measurement modes. Extremely small test voltage (100 μV max.) prevents “punching through” contamination or corrosion. The 444 features a 41⁄2
-
Supplier: Allied Electronics, Inc.
Description: Low-Ohm LCR Meter, 3-1⁄2 Digit LCD The rugged 875B LCR is a reliable easy to use workhorse that will measure inductors, resistors and capacitors quickly and accurately. Utilizing special circuitry, the measurement more closely replicates true in circuit measurements. Ten range
-
Supplier: Transcat, Inc.
Description: up to 200mA test current Test lead resistance compensation for accurate low resistance measurements Auto HOLD function to "freeze" readings Large and bright dual display with blue backlight Auto Power Off Ergonomic over-molded case with back-stand Complies with International
-
Supplier: Tinsley Precision Instruments
Description: An accurate mains/battery powered portable 100A Micro-Ohmmeter. Using the 4 terminal measurement technique the Tinsley 5897 gives basic accuracy of 0.2% and an overall resistance range of 0.1µOhm to 40 Ohm. With an internal mains re-chargeable battery supply the Tinsley 5897 may
- Resistance / Impedance Range: 0.0000000039999999999999994 to 0.000004 kohms
- Options & Features: Battery Powered
- Form Factor: Bench / Free-Standing
- Output Interface: RS232
-
Supplier: TEGAM, Inc.
Description: accuracy. A four wire kelvin technique eliminates the effects of lead resistance and offset compensation removes the errors caused by thermal contact voltages. The 1750 even monitors its performance over time and adjusts its calibration against a set of internal low temperature
- Resistance / Impedance Range: 0.00002 to 20,000 kohms
- Sampling Rate: 18 to 100 Hz
- Operating Temperature: 0 to 50 C
- Display Digits: 7 or More Digits
-
Supplier: Tinsley Precision Instruments
Description: An accurate mains/battery powered portable 200A Micro-Ohmmeter. Using the 4 terminal measurement technique the Tinsley 5898 gives basic accuracy of 0.2% and an overall resistance range of 0.1 µhm to 6 Ohm. With an internal mains re-chargeable battery supply the Tinsley 5898 may be used
- Resistance / Impedance Range: 0.00000006000000000000001 to 0.006 kohms
- Options & Features: Battery Powered
- Form Factor: Bench / Free-Standing
- Output Interface: RS232
-
Supplier: Tradeport Electronics Group
Description: True RMS AC/DC voltage measurements Frequency measurements from 0.01 Hz resolution to over 20 kHz Capacitance check from 10pF to 10,000 m F Lo-Ohms range provides high resolution and increased noise rejection for low resistance measurements High resolution analog bar graph with
-
Supplier: Transcat, Inc.
Description: check the insulation of cables and equipment. It includes a digital multimeter, insulation tester, line splitter and flexible current sensor 5217 Digital Multimeter 5217 TRMS, 6000-cts, NCV, V, A, AC/DC, Ohm, T, Frequency, Auto Hold True RMS (TRMS) Non-Contact Voltage detection
-
Supplier: Allied Electronics, Inc.
Description: Readings Per Second Agilent Digital Multimeters Measure DC and AC Voltage, DC and AC Current, Resistance, Frequency, and with Laboratory Accuracy and System Speed. They Deliver Dependable Results and Convenient Features That Minimize Test and Troubleshooting Times. 34401A
-
Supplier: HAVE, Inc.
Description: Double-shielded: 100% Foil and >93% Braid coverage Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 18 AWG Solid Annealed Copper Conductor DC Resistance: < 7.0 ohms/1000 ft. Shield DC Resistance: < 2.1 ohms/1000 ft.
- Features: Other
-
Supplier: HAVE, Inc.
Description: Double-shielded: 100% Foil and >93% Braid coverage Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 18 AWG Solid Annealed Copper Conductor DC Resistance: < 7.0 ohms/1000 ft. Shield DC Resistance: < 2.1 ohms/1000 ft.
- Connector Type: BNC
- Features: Other
-
Supplier: HAVE, Inc.
Description: Double-shielded: 100% Foil and >93% Braid coverage Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 18 AWG Solid Annealed Copper Conductor DC Resistance: < 7.0 ohms/1000 ft. Shield DC Resistance: < 2.1 ohms/1000 ft.
- Features: Other
-
Supplier: HAVE, Inc.
Description: Double-shielded: 100% Foil and >93% Braid coverage Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 18 AWG Solid Annealed Copper Conductor DC Resistance: < 7.0 ohms/1000 ft. Shield DC Resistance: < 2.1 ohms/1000 ft.
- Connector Type: BNC
- Features: Other
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Furthermore, the measurement of low-resistance resistors up to 400 Ω and a measurement function for alternating and also DC voltages is offered by this insulation tester. A continuity tester with a beep is also part of the equipment of the insulation meter. In addition to a
- Resistance Range: 4,000,000 kohms
- Display: Digital Meter
- Safety Agency Rating: IEC
- Testing Method: Manual
-
Supplier: Cole-Parmer
Description: life • Relative mode to remove test lead resistance from low ohms measurements • Auto and manual ranging for maximum flexibility • Optional magnetic hanger (TPAK) for easy setup and viewing while freeing your hands for other tasks Available for sale in the United States and
- DC Voltage Range: 1,000 volts
- AC Voltage Range: 1,000 volts
- DC Current Range: 10 amps
- AC Current Range: 10 amps
-
Supplier: Transcat, Inc.
Description: specific test voltages are required. Product highlights Digital w/Analog Bargraph, Alarm, 50V, 100V, Ohm, Continuity, V, kΩ, Cap, Mem, Bluetooth w/DataView® software Selectable test voltages from 10 to 1000V (model dependent) Insulation resistance measurement up to 200GΩ (model
-
Supplier: Gefran
Description: gauge, pressure or force sensor inputs, with positive or symmetrical polarisations, calibration with sensitivity auto-calculation (from 1,5 up to 4 mV/V), indication of probe power supply break. The first input channel can also receive signals from potentiometers with 100 Ohm min.
- Number of Digits: 4
- Width: 96 mm
- Height: 96 mm
- Depth: 113 mm
-
Supplier: Transcat, Inc.
Description: Safety Standards Improved Sleep Mode for Long Battery Life Relative Mode to Remove Test Lead Resistance from Low Ohms Measurements Auto and Manual Ranging for Maximum Flexibility Optional Magnetic Hanger for Easy Setup and Viewing While Freeing your Hands for other Tasks MSHA
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: to excel in Harsh environmen t, still, remaining low cost and affordable. They can be operated with rechargeable batt eries, alkaline or low cos t general purpose batteries. This Family of Originally Designed Unique Produc ts have features ranging from Insula tion Resistance
- DC Voltage Range: 0 to 950 volts
- AC Voltage Range: 0 to 700 volts
- Operating Temperature: -20 to 70 C
- Display Digits: 7 or More Digits
-
Supplier: Vitrek Corporation
Description: AC & DC voltage outputs and extremely low leakage current measurement. Then we added a 4-wire milli-ohmmeter with dynamic range up to 100K ohms and an overlapping Tera-ohm class Insulation Resistance function. Top that off with an available 40 Amp Ground Bond capability
- AC Voltage: 20 to 10,000 volts
- DC Voltage: 20 to 15,000 volts
- Resistance Range: 50,000,000 to 4,000,000,000 kohms
- Current Leakage Range: 0 to 200 milliamps
-
Supplier: Fluke
Description: measurements on adjustable speed motor drives and other electrically noisy equipment LoZ Volts. Low impedance voltage function prevents false readings due to “ghost voltage 50 ohm range – useful for measuring and comparing differences in motor winding resistance Fluke-i400 AC
Find Suppliers by Category Top
Featured Products Top
-
S. Himmelstein and Company, a leader in torque measurement technology since 1960, announces the release of its MCRT® 84800V and MCRT® 85800V Ultra-Precise Bearingless Digital Mechanical Power Meters, engineered to deliver exceptional real-world accuracy, speed, and reliability (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
Instrument engineers at municipal water/wastewater facilities and industrial process plants with wastewater treatment operations will find the new Ultra Mag® Flow Meter from McCrometer's features a streamlined advanced sensor design that makes it lighter and easy to install--yet durable and (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Electronics Our Range of DPMs (Digital Panel Meters) And Multi Chanel Signal Conditioning Menu of Load Cells (Force Sensors) (read more)
Browse Digital Panel Meters Datasheets for RDP Electrosense -
liquids, slurries and sludge with low maintenance and long-life to set a new standard for performance, ease-of-use and value. The advanced Ultra Mag is a leading-edge electromagnetic flowmeter, which is field-proven to meet the specific needs of users in the water and process control industries (read more)
Browse Liquid Flow Meters Datasheets for McCrometer, Inc. -
S. Himmelstein and Company has launched the MCRT® 84800V and 85800V Series Ultra-Precise Bearingless Digital Mechanical Power Meters. They are built for real-world accuracy, speed, and reliability in demanding industrial applications. The key new feature is simultaneous output of (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
µOhms — tens of millionths of an ohm. For example, Isabellenhütte’s BAN shunt, appropriate for monitoring very high currents, has a resistance of just 25 µOhm. In this case, a current of 1,000 amps would produce a voltage drop of .025 V (1,000 A x .000025 Ohm), minimizing (read more)
Browse Shunt Resistors Datasheets for Isabellenhutte USA -
µOhms — tens of millionths of an ohm. For example, Isabellenhütte’s BAN shunt, appropriate for monitoring very high currents, has a resistance of just 25 µOhm. In this case, a current of 1,000 amps would produce a voltage drop of .025 V (1,000 A x .000025 Ohm), minimizing (read more)
Browse Current Sensors Datasheets for Isabellenhutte USA -
In this case, a current of 1,000 amps would produce a voltage drop of .025 V (1,000 A x .000025 Ohm), minimizing current loss due to resistance heating. The tradeoff to using minimal R values, which produce a low voltage drop across the shunt, is that the resulting current measurement (read more)
Browse Shunt Resistors Datasheets for Isabellenhutte USA -
Plug & Play Digital Panel Mount Meter Model DPM-3 and the SmartPlug & Play Portable Hand Held Indicator Model SSI. These smart plug and play meters offer a variety of current and planned benefits including (read more)
Browse Torque Sensors Datasheets for Transducer Techniques, LLC -
's possible to obtain a more accurate measurement. This is very important when taking low-resistance measurements, such as anything below 10 ohms. At Triad Magnetics, we test everything using the 4-wire measurement technique to ensure the highest accuracy, quality, and reliability. While 4-wire (read more)
Browse Power Transformers Datasheets for Triad Magnetics
More Information Top
-
Resistance / Ohmmeters
The RUGGED and "O-RING" SEALED digital low resistance Ohm and Contact Meter is specially designed to measure very low resistance accurately and give the result directly on the large and clear LCD.
-
NAVAL POSTGRADUATE SCHOOL
In the four lead resistive ohm meter mode, the digital voltmeter measures the resistance of the two high end leads and of the two low end leads.
-
CR4 - Thread: Digital Fire Alarm Control Signal
We are trying to select the most appropriate type of Low Voltage Signal Line Circuit (SLC)cable required to transer digital and super imposed signal from … be not more than 76pF/ meter and resistance max 50 ohm per loop of 2…
-
Physical traineeship
The temperature can be measured then indirectly via the electrical resistor of the temperature sensor ' by known value for E that one can measure by an ohm meter of a 4,5-stelligen digital thermometer sufficiently exactly. .... receiving of the preperiod, it is well comminuted and well dry ice in small pieces to give…
-
Electrochemical Dictionary
Analog multime- ters are often referred to as ‘volt- ohm - meters ’, VOM, digital m’s – as DMM. .... the galvanometer across the voltage drop to be mea- sured, whereas the current is measured by putting the meter in the circuit itself, for most accurate measurements, a voltmeter needs a high input resistance , whereas an amperemeter – a very low resistance.
-
Electrochemical Dictionary
Analog multimeters are often referred to as ‘volt- ohm - meters ’, VOM, digital m’s – as DMM. .... vanometer across the voltage drop to be measured, whereas the current is measured by putting the meter in the circuit itself, for most accurate measurements, a volt- meter needs a high input resistance , whereas an am- peremeter – a very low resistance.
-
Copyright and use of this thesis
Variations of this type of device can be found in low temperature (Cold Wire) applications as well as gas flow monitoring e.g. some digital flow meters and spirometers. .... The thermistor filaments used in this experimental work had resistance values of 2200 ohms .
-
Reliability studies of an isotropic electrically conductive adhesive
Resistance Measurement: Because of the very low resistance of the ICA-joint a standard micro- ohm - meter could not be used. .... Instead a digital current source with a current of 1A and a 6-digit multimeter .
-
Help on Testing Diodes - What do I have?
Most digitals (by design) don't provide enough current on the ohms scale to trigger a diode, but if it … you should be able to measure a high resistance in the back direction … and possibly a very low resistance in the forward .... Low resistance if your meter provides enough current that is.
-
Electrical Design of Overhead Power Transmission Lines > Lightning Performance of Transmission Lines
This means that standard two-terminal digital ohm - meters with low excitation voltage are completely unsuitable for grounding tests. .... The four-terminal earth resistance tester can be used directly to measure resistivity using the Wenner method.
Indicates content that may require registration and/or purchase.