-
Supplier: Laurel Electronics LLC
Description: derived from consecutive readings Laureate™ 1/8 DIN Digital Panel Meter for digital process are a cost-effective solution for process signals such as 4-20 mA, 0-10V, or 0-5V. Full-scale voltage input ranges from ±200 mV to ±600V and current ranges from ±2 mA to ±5 A are jumper
- Number of Digits: 5
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Supplier: OTEK Corporation
Description: & RTD), flow calculations, and a variety of other mathematical functions make this digital meter an ideal tool for process monitoring and automation. The voltage-to-frequency input signal conditioner converts the meter to an integrating totalizer or rate meter for
- Local Interface: Digital Front Panel
- Display: Digital Readouts
- Mounting Options: Panel Mount (Meter)
- Input Options: RTD Inputs, Thermocouple Inputs
-
Supplier: Spirax-Sarco
Description: The M800 gas flow computer receives signals from various pipeline transmitters and converts them to display flowrate, total flow, pressure and temperature. The flow computer operates with Gilflo, ILVA, linear flowmeters, vortex and orifice plates. The M800 can provide density
- Operating Temperature: 32 to 131 F
- Features: Alarm
- Outputs: Analog Current, Analog Voltage, Frequency / Pulse
- Display Types: Digital
-
-
Supplier: Spirax-Sarco
Description: independent timers, which are capable of recording the total flow and peak flow with the time of occurrence within a settable period of time. A customer selectable security code is provided to avoid casual tampering.
- Operating Temperature: 32 to 131 F
- Features: Alarm
- Outputs: Analog Current, Analog Voltage, Frequency / Pulse
- Display Types: Digital
-
Supplier: Laurel Electronics LLC
Description: Features Provides automatic control for repetitive liquid fill operations Available for turbine flow meter pulse signals from 0 Hz to 1 MHz or analog flow meter signals (4-20 mA, 0-1 mA or 0-10V) ±999,999 for batch total, grand total, number of batches, or flow
- Operating Temperature: -40 to 158 F
- Functions: Batch Counter
- Mounting: DIN Rail Mount
- Signal Input Type: Frequency / Pulse
-
Supplier: Laurel Electronics LLC
Description: Features Provides automatic control for repetitive liquid fill operations Available for turbine flow meter pulse signals from 0 Hz to 1 MHz or analog flow meter signals (4-20 mA, 0-1 mA or 0-10V) ±999,999 for batch total, grand total, number of batches, or flow
- Operating Temperature: -40 to 158 F
- Functions: Batch Counter
- Mounting: DIN Rail Mount
- Signal Input Type: Frequency / Pulse
-
Supplier: Laurel Electronics LLC
Description: Features Provides automatic control for repetitive liquid fill operations Available for turbine flow meter pulse signals from 0 Hz to 1 MHz or analog flow meter signals (4-20 mA, 0-1 mA or 0-10V) ±999,999 for batch total, grand total, number of batches, or flow
- Operating Temperature: -40 to 158 F
- Functions: Batch Counter
- Mounting: DIN Rail Mount
- Signal Input Type: Frequency / Pulse
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CONFIGURABLE FLOW METER MODULE, PLC 5, 4 DIGITAL INPUTS, MAGNETIC PROXIMITY PICKUP, 50 MV - 200 VAC PEAK, BENTLY 3300, 4 DIGITAL OUTPUTS, 5-40 VDC, TTL, 1 SLOT. FREE 2 YEAR RADWELL WARRANTY
- Output: AC Output, DC Output
-
Supplier: Cole-Parmer
Description: • No more sloppy chromatograms • Operate pump via keypad, PC, or use voltage flow and digital run/stop controls • Automatic shutoff when pressure exceeds upper or lower limits prevents damage from malfunctions • Digital stepper motor ensures accuracy at low flow rates
- Maximum Discharge Flow: 0.00132086025 GPM
- Maximum Discharge Pressure: 18,000 psi
- Power Source: AC Powered
- Pump Type: Metering Pumps
-
Supplier: Watson-Marlow Fluid Technology Group
Description: pumpheads: flow rates up to 2,000 l/hr (8.8 GPM) at 2 bar (30psi) peak pressure Extension pumpheads: flow rates up to 2,000 l/hr (8.8 GPM) at 1 bar (15psi) peak pressure 0.1 rpm to 360 rpm with speed accuracy to 0.1 rpm: 3,600:1 turndown Manual control; remote analogue
- Maximum Discharge Flow: 0.0009686308573333333 to 8.805735066666667 GPM
- Maximum Discharge Pressure: 29.00754 psi
- Discharge Size: 0.50000027 to 1.00000054 inch
- Power Source: AC Powered
-
Supplier: Watson-Marlow Fluid Technology Group
Description: pumpheads: flow rates up to 2,000 l/hr (8.8 GPM) at 2 bar (30psi) peak pressure Extension pumpheads: flow rates up to 2,000 l/hr (8.8 GPM) at 1 bar (15psi) peak pressure 0.1 rpm to 360 rpm with speed accuracy to 0.1 rpm: 3,600:1 turndown Manual control; remote analogue
- Maximum Discharge Flow: 0.0009686308573333333 to 8.805735066666667 GPM
- Maximum Discharge Pressure: 29.00754 psi
- Discharge Size: 0.50000027 to 1.00000054 inch
- Power Source: AC Powered
-
Supplier: Watson-Marlow Fluid Technology Group
Description: pumpheads: flow rates up to 18 l/min at 2 bar (30psi) peak pressure RE pumpheads using STA-PURE PCS elements: flow rates up to 18 l/min at 4 bar (60psi) peak pressure RE4 pumpheads: flow rates up to 13 l/min at 2 bar (30psi) peak pressure Precise 2,650:1
- Maximum Discharge Flow: 0.000792 to 3.432 GPM
- Maximum Discharge Pressure: 30 psi
- Discharge Size: 0.4724412 to 0.6692917 inch
- Power Source: AC Powered
-
Supplier: Watson-Marlow Fluid Technology Group
Description: peak pressure RE pumpheads using STA-PURE PCS elements: flow rates up to 18 litre/min at 4 bar (60 psi) peak pressure Precise 2,650:1 speed control range from 0.1 to 265 rpm in 0.1 rpm increments Retractable rollers for tube loading and CIP and SIP Rugged, tool-unlockable guard
- Maximum Discharge Flow: 0.000264 to 4.752 GPM
- Maximum Discharge Pressure: 60 psi
- Discharge Size: 0.4724412 to 0.6692917 inch
- Power Source: AC Powered
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Analog Input 0-5 V, 0-10 V, 1-5 V 4-20 mA or 0-20 mA Display Rate, Total, Peak or Valley Completely User Programmable Analog or Serial Communications NEMA 4X Front Panel The KOBOLD INT series of controllers is designed to allow totalization and rate metering with sensors
- Number of Inputs: 2 inputs
- Number of Control Outputs: 3 outputs
- Outputs: Analog Current, Analog Voltage, Switch
- Display Types: Digital
-
Supplier: Watson Marlow Pumps Group
Description: They are designed for industrial and washdown environments. All models include MemoDose for accurate, easy, single-shot dosing. Remote, analogue or digital control of 620UN and 620DuN models is achieved via D-connectors. R pumpheads: flow rates up to 4.2 gpm (16 litre/min) at 30 psi (2
- Maximum Discharge Flow: 4.23 GPM
- Maximum Discharge Pressure: 60 psi
- Power Source: AC Powered
- Pump Type: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps, Self-Priming Pump
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Operating Range (Temp.) 5 °C ; 60 °C ; 41 °F ; 140 °F Sample Flow rate 50 – 250 mL / min Process Connection Sample inlet: 6 mm or 1/4" OD tube SS compression fitting Drain hose: 19 x 25.4 mm (¾ x 1"), 2 m (6 ft) length included Ingress Protection IP66 / NEMA4X (Electronics) Silica Measurement
- Operating Temperature: 41 to 140 F
- Electrical Output: Analog Frequency Output
- Form Factor: Lab / Benchtop
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Operating Range (Temp.) 5 °C ; 60 °C ; 41 °F ; 140 °F Sample Flow rate 50 – 250 mL / min Process Connection Sample inlet: 6 mm or 1/4" OD tube SS compression fitting Drain hose: 19 x 25.4 mm (¾ x 1"), 2 m (6 ft) length included Protection Rating IP55 Ingress Protection IP55 (Enclosure); IP66
- Operating Temperature: 41 to 140 F
- Electrical Output: Analog Frequency Output
- Form Factor: Lab / Benchtop
-
Supplier: Sonel Test
Description: holding of the measurement result while working with both hands is now possible thanks to the AutoHold function, measurements of the current loop 4-20 mA in analogue circuits controlling temperature, pressure, humidity or flow sensors are possible thanks to the special function that displays
- Features: Other
-
Supplier: Alfa Laval Inc.
Description: range of tank equipment instrumentation for use in brewery, food and beverage, biopharm industries. Conductivity sensor Electronical pressure gauge (above) Level switch Potentiometric level transmitter Rotacheck Weighing systems UltraPure Flow transmitter Flow meter Temperature
- Working Pressure Range: -14.50377 to 580.1508 psi
- Dial Diameter: 3.93701 inch
- Operating Temperature: -13 to 176 F
- Dial Size: 3.93701 inch
-
Supplier: Panametrics
Description: including the original 7100 and its digital replacement, the 7168. Features Measures velocity, volumetric and mass flow Standard velocity range to 100 m/s (328 ft/s) standard Extended velocity range to 120 m/s (394 ft/s) Measures instantaneous average molecular weight Measures
- Pipe Diameter: 2 to 120 inch
- Velocity Flow Rate: 393.7007874015748 ft/sec
- Operating Temperature: -4 to 131 F
- Operating Pressure: -2 to 1,500 psi
-
Supplier: ABB Measurement & Analytics
Description: Swirl flowmeters are used for highly accurate measurement of the flow of gases, liquids and steam over a wide range of temperatures in almost any application. Swirl meters are ideal for use on low viscose liquids, demineralized water, and for direct, cost-effective steam mass
- Pipe Diameter: 0.5 to 16 inch
- Operating Temperature: -40 to 185 F
- Operating Pressure: 217.55655 to 5,801.508 psi
- Media Temperature: -67 to 536 F
-
Supplier: Sierra Instruments, Inc.
Description: Smart-Trak® 50 low cost flow meters are designed to meet the low-cost budgetary requirements of OEM's while maintaining excellent quality, application flexibility, and performance. 50 series low cost flow meters build on the same core sensor, LFE and valve technology
- Pipe Diameter: 0.375 to 0.5 inch
- Gas Volumetric Flow Rate: 0 to 7.062146892655368 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 145 psi
-
Supplier: EXAIR
Description: What Is The Digital Flowmeter? EXAIR’s Digital Flowmeter is the easy way to monitor compressed air consumption and waste! The digital display shows the exact amount of compressed air being used downstream. This makes it possible to save thousands of dollars per year in
- Pipe Diameter: 0.5 to 4 inch
- Gas Volumetric Flow Rate: 1 to 2,000 SCFM
- Operating Pressure: 30 to 140 psi
- Media Temperature: 40 to 120 F
-
Supplier: Sierra Instruments, Inc.
Description: Fast-Flo® 620S insertion mass flow meters are the ideal mass flow meter for air and gases for light-industrial applications where a NEMA 4X (IP65) enclosure is acceptable. 620S mass flow meters have an accuracy is ± 1% of full scale, 0.2% of full scale
- Pipe Diameter: 1 to 48 inch
- Gas Volumetric Flow Rate: 0 to 700 SCFM
- Operating Temperature: -40 to 120 F
- Operating Pressure: 150 psi
-
Supplier: Panametrics
Description: PanaFlow FLI is a robust and reliable ultrasonic flow measurement system for monitoring wide ranging gas flow in challenging conditions. PanaFlow FLI is available in either a flowcell (spool piece) or nozzle only design providing flexibility to your existing or new flow
- Pipe Diameter: 3 to 16 inch
- Velocity Flow Rate: 0 to 328.0839895013124 ft/sec
- Media Temperature: 1.4 to 401 F
- Media Temperature Range: 1.4 to 401 F
-
Supplier: ABB Measurement & Analytics
Description: WaterMaster's performance adheres to the most stringent global industry standards and is certified to key international approvals. Proven in the toughest applications, Its rugged, robust and buriable sensors eliminate the need of expensive meter chambers. Thereby, WaterMaster flowmeters
- Pipe Diameter: 10 to 84 inch
- Media Temperature Range: 21 to 158 F
- Operating Temperature: -4 to 158 F
- Media Temperature: 21 to 158 F
-
Supplier: Sierra Instruments, Inc.
Description: Boiler-Trak™ 620S-BT insertion thermal mass flow meters provide an economical and easy-to-install boiler and heater efficiency solution for natural gas flow measurement applications. 620S-BT insertion thermal mass flow meters are also suited for compliance to new
- Pipe Diameter: 3.7 to 24 inch
- Gas Volumetric Flow Rate: 80 to 1,600 SCFM
- Operating Temperature: -40 to 120 F
- Operating Pressure: 0 to 30 psi
-
Supplier: Panametrics
Description: The Sentinel LNG ultrasonic custody transfer liquid flow meter extends cryogenic applications to -200 C. Like other Sentinel meters it is reliable, robust and cost effective. With no moving parts, a robust path configuration and bundled waveguide technology, the signals can
- Pipe Diameter: 4 to 24 inch
- Media Temperature Range: -328 to 248 F
- Velocity Flow Rate: 1.6404199475065617 to 32.808398950131235 ft/sec
- Operating Temperature: -40 to 140 F
-
Supplier: ABB Measurement & Analytics
Description: VIS meets the most demanding requirements of the Oil and Gas sectors providing the best performing meter for: Upstream O&G: – Production well testing – Exploration well testing – Production allocation – Hydrate control – Formation water monitoring – Real-time reservoir management Gas storage
- Operating Pressure: 1,450 to 3,300 psi
- Media Temperature: -40 to 572 F
- Media Temperature Range: -40 to 572 F
- Electrical Output: Analog Current
-
Supplier: Sierra Instruments, Inc.
Description: Smart-Trak® 50 low cost flow meters are designed to meet the low-cost budgetary requirements of OEM's while maintaining excellent quality, application flexibility, and performance. 50 series low cost flow meters build on the same core sensor, LFE and valve technology
- Pipe Diameter: 0.125 to 0.25 inch
- Gas Volumetric Flow Rate: 0 to 1.765536723163842 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 145 psi
-
Supplier: ABB Measurement & Analytics
Description: VortexMaster flowmeters accurately measure the flow of gases, liquids and steam over a wide range of temperatures. Vortex meters are ideal for use on all kinds of gases, low viscose liquids, and demineralized water, and they are ideal for direct, cost-effective steam mass flow
- Pipe Diameter: 0.5 to 12 inch
- Operating Temperature: -40 to 185 F
- Operating Pressure: 217.55655 to 4,351.131 psi
- Media Temperature: -67 to 536 F
-
Supplier: Panametrics
Description: The TransPort PT900 portable ultrasonic liquid flow meter is Panametrics’ newest portable clamp-on flow meter. It easily attaches to the piping fixture to measure flow within the pipe. Users have no need to cut into the pipe and cause delays and downtime. The PT900
- Pipe Diameter: 0.5 to 300 inch
- Media Temperature Range: -328 to 752 F
- Velocity Flow Rate: 0.0984251968503937 to 39.993438320209975 ft/sec
- Operating Temperature: -4 to 131 F
-
Supplier: EXAIR
Description: equally short amount of installation time as the standard meters. The digital display shows the exact amount of compressed air being used, making it easy to identify costly leaks or inefficient air products. No cutting, welding, adjustments or calibration are ever required. Available
- Pipe Diameter: 2 to 8 inch
- End Fittings: Clamp
- Process Media Type: Gas
- Features: In-line, Recorder / Totalizer Functions
-
Supplier: Hamamatsu Photonics Europe
Description: The C16723 series are an immunochromatoreaders for reagent development and quality control. C16723-50 is a fluorescence lines (Europium) measurement model that uses a fluorescence method. This unit is not a medical device. Do not use it for medical diagnosis and treatment.
- Interface Options: Serial / Digital
-
Supplier: Brooks Instrument
Description: Engineered for the challenging conditions associated with high temperature delivery of condensable precursors and dopants, the 9861 Series high temperature thermal mass flow controllers and meters from Brooks Instrument feature a high purity, high leak integrity metal flow path
- Media Temperature Range: 302 F
- Operating Pressure: 0.192898996345072 to 50.762893775019 psi
- Mass Flow Rate: 0.000008259 to 0.02753 lbs/min
- Mass Flow Rate Range: 0.000008259 to 0.02753 lbs/min
Find Suppliers by Category Top
Featured Products Top
-
Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line-the 240S and (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
The compact design of pygmy meters - the bucket wheel is just 3/4 inch by 2 inches in diameter - allows measurement of shallower and lower velocity flows. The pygmy meter provides reliable measurements of flows down to 0.05 feet per second at depths as shallow as 3 inches. Except for the absence (read more)
Browse Open Channel Flow Meters Datasheets for Gurley Precision Instruments -
AutomationDirect has added ProSense DPM4 series advanced digital panel meters which combine precision and versatility in a compact 1/8 DIN package. They accept a variety of sensor inputs and provide customizable analog, discrete, and serial outputs via optional expansion cards. Features include (read more)
Browse Digital Panel Meters Datasheets for Automationdirect.com -
d·flux Multiparameter Mass Flow MeterMultiparameter Mass Flow Meters and Controllers for Gases Measure and control five process variables: Mass flow, volumetric flow, temperature, pressure, and density (read more)
Browse Gas Flow Meters Datasheets for Sierra Instruments, Inc. -
, multi-tone, and digitally modulated signals such as GSM/EDGE, CDMA/EV-DO, WCDMA/HSDPA, WiMAX, and TD-SCDMA. The forward path includes a 4 MHz bandwidth channel with peak and comparator/integrator circuits, enabling measurement functions like PEP power, crest factor, CCDF, and burst average power (read more)
Browse Power Meters Datasheets for Anritsu Company -
pipe sizes and flow conditions With its broad range of measurement velocities, and its ability to measure flow in any pipe from small to very large, one DigitalFlow GM868 meter does the job of several conventional meters. It handles pipes from 1 to 120 inches in (read more)
Browse Flow Meters Datasheets for Panametrics -
water flow measurement in agricultural, turf and other irrigation applications. Mc Propeller Flow Meters now feature a more durable bearing assembly, and an improved design of the standard canopy, transmitter, and digital register to prevent water intrusion. Additional features include a (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
. In another view, it also displays the volume flow rate for the day, month, and year. Additionally, the flow meter can output the measurement value as an analog signal (4 ... 20mA) and digitally via an RS485 interface. With a power supply range of (read more)
Browse Flow Meters Datasheets for PCE Instruments / PCE Americas Inc. -
Instrument engineers at municipal water/wastewater facilities and industrial process plants with wastewater treatment operations will find the new Ultra Mag® Flow Meter from McCrometer's features a streamlined advanced sensor design that makes it lighter and easy to install--yet durable and (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
ideal fit for various applications. From analog, easy-to-read variable area flow meters to advanced ultrasonic flowmeters and full-bore magmeters, our comprehensive portfolio supports diverse requirements and operating conditions - ensuring accuracy, efficiency, and long (read more)
Browse Flow Meters Datasheets for Georg Fischer Piping Systems Ltd
More Information Top
-
The validity and acceptability of a text‐based monitoring system for pediatric asthma studies
These text messages related to symptom reporting and to expiratory peak flow values recorded by digital peak flow meters .
-
ScreenFlow: Strategy for Finding Cases of Moderate-to-Severe COPD
ScreenFlow is a chronic obstructive pulmonary disease (COPD) screening tool currently being studied and iteratively developed that incorporates a questionnaire administered on a tablet and data from a digital peak flow meter to calculate a risk score to identify the risk of…
-
Mobile Health
Examples are BP meters, blood glucose meters, HR monitors, thermometers, spirometers and digital peak flow meters with USB, Bluetooth and / or Wi-Fi connectivity that were launched in the past decade.
-
Dysphagia Research Society Annual Meeting and Post-Graduate Course
Each patient produced three strong coughs into a digital peak flow meter and values were recorded.
-
Sensing Asthma with Portable Devices Equipped with Ultrasensitive Sensors Based on Electrospun Nanomaterials
Some devices on market for monitoring asthma pathology based on NO detection (a–c) and flow measure (d–f): a) Nioxmi- no-Aerocrine [6], b) Nobreath Bedfont [7]; c) Nanomix Inc.[8]; d) Digital Peak Flow Meter -Asthma.ca [9]; e) wheezometer iSonea [10…
-
Double burden: a cross-sectional survey assessing factors associated with underweight and overweight status in Danang, Vietnam
Spirometry was repeated three times using a Microlife, PF100 digital peak flow meter (Microlife USA, Inc., Clearwater, FL, USA) to obtain forced expiratory volume (FEV) and peak expiratory volume (PEV).
-
Dysphagia Research Society Annual Meeting
and Post-Graduate Course
Comparison of age and gender demonstrated a strong correlation between the digital peak flow meter and pneumotachograph in HC males.
-
Poster Presentations
Comparison of age and gender demonstrated a strong correlation between the digital peak flow me- ter and pneumotachograph in HC males.
-
Efficacy and Tolerability Study in Severe Chronic Obstructive Pulmonary Disease (COPD) Patients
…70%, pre-bronchodilator - Total symptom score of 2 or more per day for at least half of run-in period (breathing, cough and sputum scores from the diary card) and complete morning recordings of Digital Peak Flow Meter data at least 7…
-
CRANFIELD UNIVERSITY
QuickMedical (2008), Piko-6 Digital Peak Flow Meter , Available at: http://www.quickmedical.com/nspire/piko-6-peak-flow-meter.html (accessed 30th October 2008).
Indicates content that may require registration and/or purchase.