Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: MACOM
Description: Modules, Phase Cancellation and Electronic Warfare. Our family of phase shifters are packaged in a convenient surface mount PQFN and boasts 360° Coverage, Fast Switching Speed and Low Phase Error.
- Frequency Range: 1,200 to 12,000 MHz
- Insertion Loss: 2.5 dB
- Input VSWR: 6.5 :1
- Number of Bits (for Digital Phase Shifters): 6
-
Supplier: Custom MMIC
Description: The CMD174 die is a GaAs MMIC 5-bit phase shifter. The CMD174 operates from 3 to 6 GHz and provides 0 to 360 degrees of monotonic phase coverage, with a LSB of 11.25 degrees. The device is controlled with single bit negative logic of 0 or -3 V and features an insertion loss of
- Frequency Range: 3,000 to 6,000 MHz
- Insertion Loss: 7.6 dB
- Number of Bits (for Digital Phase Shifters): 5
- Phase Shift Range: 360
-
Supplier: Custom MMIC
Description: positive logic of 0 or +3 V and features an insertion loss of 8 dB and a phase error of ± 5 degrees. The CMD176P4 phase shifter is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. Features 360° phase shift, LSB = 22.5° Low
- Frequency Range: 13,000 to 17,000 MHz
- Insertion Loss: 8 dB
- Number of Bits (for Digital Phase Shifters): 4
- Phase Shift Range: 360
-
-
Supplier: Pulsar Microwave Corporation
Description: RoHS compliant, Custom frequency bands &optimized specifications available
- Frequency Range: 1.25 to 1.35 MHz
- Insertion Loss: 3.5 dB
- Input VSWR: 1.8 :1
- Number of Bits (for Digital Phase Shifters): 8
-
Supplier: Qorvo
Description: Qorvo's TGP2109 is a 6-bit digital phase shifter, fabricated on Qorvo's high performance 0.15um GaAs pHEMT process. It operates over 8 to 12 GHz and provides 360° of phase coverage with a LSB of 5.625°. It also achieves a low RMS phase error of 4° with 6 dB of
- Frequency Range: 8,000 to 12,000 MHz
- Insertion Loss: 6 dB
- Control Voltage (for Analog Phase Shifters): 0 to 5 volts
- Phase Shift Range: 360
-
Supplier: Qorvo
Description: Qorvo's TGP2615-SM is a 6-bit digital phase shifter fabricated on Qorvo's high-performance PHT15 GaAs pHEMT process. It operates over 15 to 19 GHz, and provides 360° of phase coverage with a LSB of 5.625°. It also achieves a low RMS phase error of 4°, with 7 dB
- Frequency Range: 15,000 to 19,000 MHz
- Insertion Loss: 7 dB
- Control Voltage (for Analog Phase Shifters): 0 to 3.3 volts
- Phase Shift Range: 360
-
Supplier: Qorvo
Description: Qorvo's TGP2107 is a 6-bit, digital phase shifter fabricated on Qorvo's high performance 0.15um GaAs pHEMT process. It operates over 6 to 18 GHz and provides 360 degrees of phase coverage with a LSB of 5.625 degrees. It also achieves a low RMS phase error of 5
- Frequency Range: 6,000 to 18,000 MHz
- Insertion Loss: 10 dB
- Control Voltage (for Analog Phase Shifters): -5 to 0 volts
- Phase Shift Range: 360
-
Supplier: Qorvo
Description: Qorvo's TGP2105 is a 6-bit, digital phase shifter fabricated on Qorvo's high performance 0.15um GaAs pHEMT process. It operates over 6 to 18 GHz and provides 360 degrees of phase coverage with a LSB of 5.625 degrees. It also achieves a low RMS phase error of 4
- Frequency Range: 6,000 to 18,000 MHz
- Insertion Loss: 10 dB
- Control Voltage (for Analog Phase Shifters): 0 to 5 volts
- Phase Shift Range: 360
-
Supplier: QuinStar Technology, Inc.
Description: resolution. The phase shifter is controlled by a precision stepping motor and all control and driver electronics are packaged within the phase shifter housing. Microprocessor-based electronics translates the desired phase shifter setting into the required
- Operating Frequency Range: 10 to 110 GHz
- Features: 0° - 360°
- Profile: Circular
- Component Type: Phase Shifters
-
Supplier: Richardson RFPD
Description: The MAPS-010165 is a GaAs pHEMT 6-bit digital phase shifter with an integrated CMOS driver in a 4 mm PQFN plastic surface mount package. Step size is 5.6° providing phase shift from 0° to 360° in 5.6° steps. This design has been optimized to minimize variation in
- Frequency Range: 3,500 to 6,000 MHz
- Insertion Loss: 5.5 dB
- Phase Shift Range: 360
- Features: Other
-
Supplier: Custom MMIC
Description: General Description The XM-A4Y5-0604D is a Phase Shifter featuring the Custom MMIC part number CMD174P4 provided as a drop-in on an 0604 format. The CMD174P4 is a GaAs MMIC 5-bit phase shifter housed in a leadless 4×4 mm plastic surface mount (SMT) package. The CMD174P4
- Development Tool: Break Out Board
- Features: Other
- Supported System: RF
-
Supplier: Custom MMIC
Description: General Description The XM-A4Y9-0604D is a Phase Shifter featuring the Custom MMIC part number CMD176P4 provided as a drop-in on an 0604 format. The CMD176P4 is a GaAs MMIC 4-bit phase shifter housed in a leadless 4×4 mm plastic surface mount (SMT) package. The CMD176P4
- Development Tool: Break Out Board
- Features: Other
- Supported System: RF
-
Supplier: APITech
Description: API Weinschel's Model 8421 Series Multichannel Programmable Phase Shifter systems allow for multiple phase shift channels to be controlled across a variety of interfaces, or via a front panel. The 8421 series are housed in full rack enclosures and can be configured for up to 16
-
Supplier: APITech
Description: API Weinschel's Model 8420 Series Multichannel Programmable Phase Shifter systems allow for multiple phase shift channels to be controlled across a variety of interfaces, or via a front panel. The 8420 series are housed in half rack enclosures and can be configured for up to 4
-
Supplier: Advanced Technical Materials, Inc.
Description: Digital counting dial for adjustment, direct reading display optional
- Operating Frequency Range: 5.4 to 6 GHz
- EIA Waveguide Size (WR): 137
- VSWR: 1.2 :1
- Insertion Loss: 0.25 dB
-
Supplier: APITech
Description: Frequency: DC - 6 GHz Nominal Impedence: 50 Ohm Max. RF Input Power: +30 dBm (Hot Switching) Rated Switch Life: 5 million cycles per cell RF Connectors: SMA Special Configurations Available on Request Model - Control Option 984-X Parallel +12V (Solderable Lead) 984-X-1 Parallel TTL (0.1" 10-Pin
-
Supplier: APITech
Description: Coaxial Trough Line Phase Shifters (DC to 1 GHz)
-
Supplier: SAE International
Description: deformation by using a reference object. However, due to its low acquisition rate, the existing temporal phase-shift shearography system can be only used under static loading situations. This paper introduces a digital shearography system which utilizes the spatial phase-shift
-
Supplier: Monarch Instrument
Description: The Phaser-Strobe pbx incorporates the unique design features of the Nova-Strobe dbx with an increased operating range of 30 to 50,000 flashes per minute, as well as external phase- shifting. The unique digital adjustment knob can select the decade for adjustments, so coarse and fine
- Flash Rate Range: 30 to 32,500 FPM (Flashes/min)
- Flash Rate Resolution: 0.05 ±FPM
- Flash Duration: 10 µs
- Features: Battery Powered
-
Supplier: Renesas Electronics Corporation
Description: The ISL78171 is a 6-channel, 50mA, LED driver capable of very high dynamic range dimming. It offers an integrated boost converter, six high precision, adjustable current sinks and a SMBus/I2C interface for digital programmability and extensive diagnostics. These features provide the ISL78171
- Input Voltage: 4.5 to 26.5 volts
- Output Voltage: 40 volts
- Output Current: 50 milliamps
- Efficiency: 92.9 %
-
Supplier: Microtest Corporation
Description: MICROTEST’s single phase power meter 7110/7120 has the wave crest factor of the input current as CF3/CF9 and able to measure all the values within measuring ranges. They have the fastest auto-shift speed amongst other testers of the same level, and the measuring span can be locked on rapidly
- Real Power Range: 0.01 to 15,999.999999999985 watts
- Bandwidth: 15 to 100,000 Hz
- Form Factor: Bench / Free-Standing
- Display Type: Digital
-
Supplier: Acme Chip Technology Co., Limited
Description: DIGITAL PHASE SHIFTER SAMPLE BRD
- Category: Development Board
-
Supplier: SPIE
Description: presents the principles and applications of phase shift digital shearography, especially spatial phase shift digital shearography, and reviews the state-of-the-art improvements and new developments of digital shearography for nondestructive testing and strain
-
Supplier: Data Device Corporation (DDC)
Description: Compact and reliable, DDC's RD-19242 resolver-to-digital converter offers a low cost off-the-shelf solution for today's rugged, high reliability motion feedback applications. These cost-effective converters offer programmability and flexibilty, with a small footprint and a temperature range
- Operating Temperature: -55 to 125 C
-
Supplier: ULTRAVIEW Corporation
Description: These devices provide two synchronized DDS-based RF channels on a single PCI card. With fine frequency and phase control, triggered operation, and the ability to accept an external clock, the Synth300 products enable a number of advanced applications at a fraction of the cost of conventional
-
Supplier: Monarch Instrument
Description: rate you want. The all digital controlled microprocessor keeps readings rock steady dax Kit, includes carry case and spare lamp Internal phase shifting allows the target to be jogged clockwise or counter clockwise in 5° increments Times 2 and divide by 2 push buttons allow easy
- Flash Rate Range: 30 to 20,000 FPM (Flashes/min)
- Flash Rate Resolution: 0.01 ±FPM
- Flash Duration: 10 µs
- Features: Battery Powered
-
Supplier: ValueTronics International, Inc.
Description: The WAVESURFER 3024 is a 200 MHz, 4 Channel digital oscilloscope from LeCroy. Digital oscilloscopes make use of binary numbers that correspond to samples of the electronic equipment’s voltage. This is in contrast to analog oscilloscopes, which use continually varying voltages.
- Bandwidth: 200 MHz
- Number of Input Channels: 4 (# channels)
-
Supplier: KRYTAR, Inc.
Description: The NEW KRYTAR 4×4 Butler Matrix uses KRYTAR’s high-performance 90- and 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability. A Butler matrix is a beamforming network used to feed a phased array of antenna elements. Its purpose is to
- Frequency Range: 10,000 to 40,000 MHz
- Insertion Loss: 12 dB
- Input VSWR: 2 :1
- Input Power: 43.01029995663981 dBm
-
Supplier: Mesta Electronics, Inc.
Description: Compensation provided for all reactive currents Balances three phase loads and extends plant equipment life M.T.B.F of all Mesta equipment is over 200,000 hours Applications The Mesta DPM™ is a critical addition to a plant, that is being required to become IEEE-519-1992 compliant. It is a
- Operating Temperature: 0 to 40 C
- Input Voltage: 208 V, 240 V, 480 V
- Frequency: 50 Hz, 60 Hz
- Filter Type: Active
-
Supplier: Microchip Technology, Inc.
Description: unique product combines the performance of a high-speed analog solution, including high-efficiency and fast transient response, with the configurability and communication interface of a digital solution. Combining these solution types creates a new family of devices that maximizes the
- Features: Other
-
Supplier: Data Device Corporation (DDC)
Description: Description: The SB-36410IX card provides a complete PMC solution for resolver/synchro-to-digital conversion. The card utilizes an RD-19230FX monolithic converter, one of DDC's flagship products with a longstanding history of success throughout applications worldwide. The SB-36410IX helps
-
Supplier: Honeywell Sensing & IoT
Description: The SNG-Q Series Quadrature Speed and Direction Sensors are designed to provide both speed and direction information. Speed information is provided from digital square wave outputs; direction is provided using a quadrature output with signals 90° phase shifted from each other. With the
- Operating Temperature: -40 to 302 F
- Power Requirements: DC Powered
-
Supplier: Honeywell Sensing & IoT
Description: The SNG-Q Series Quadrature Speed and Direction Sensors are designed to provide both speed and direction information. Speed information is provided from digital square wave outputs; direction is provided using a quadrature output with signals 90° phase shifted from each other. With the
- Operating Temperature: -40 to 302 F
- Power Requirements: DC Powered
-
Supplier: Honeywell Sensing & IoT
Description: The SNG-Q Series Quadrature Speed and Direction Sensors are designed to provide both speed and direction information. Speed information is provided from digital square wave outputs; direction is provided using a quadrature output with signals 90° phase shifted from each other. With the
- Operating Temperature: -40 to 302 F
- Power Requirements: DC Powered
Find Suppliers by Category Top
Featured Products Top
-
Impact of Additive Phase Noise on Frequency Multiplier Chains for SATCOM Mini-Circuits Vice President of Engineering, Joe Merenda discusses the impact of additive phase noise on frequency multiplier chains using SATCOM frequency converter example. The talk covers BUC (read more)
Browse RF Phase Shifters Datasheets for Mini-Circuits -
and test equipment announces a New 4X4 BUTLER Matrix with broadband frequency coverage from 2.4 to 7.25 GHz. A Butler matrix is a beamforming network used to feed a phased array of antenna elements. Its purpose is to control the direction of a beam, or beams, of radio transmission. KRYTAR’s (read more)
Browse RF Phase Shifters Datasheets for KRYTAR, Inc. -
In this webinar, we’ll break down the key findings from the 2026 State of Smart Manufacturing Report, explore how manufacturers are turning digital transformation into measurable operational performance, and why the industry is shifting from pilots to enterprise (read more)
Browse AC Motor Drives Datasheets for Allen-Bradley / Rockwell Automation -
explore how manufacturers are turning digital transformation into measurable operational performance. Learn why 90% of manufacturers now view digital transformation as essential to competitiveness, and how the industry is shifting from pilots to enterprise-wide execution. We’ll examine (read more)
Browse Data Acquisition Datasheets for Allen-Bradley / Rockwell Automation -
information beyond the physical resolution of the target code wheel. The A to D converter transforms the sinusoidal signals into digital signals for both channels A and B, maintaining a 90-degree phase shift. To enhance precision, interpolation algorithms analyze the frequency and amplitude of these (read more)
Browse Rotary Encoders Datasheets for Portescap -
With single-phase Direct-to-Chip Liquid Cooling (D2C) firmly established as the baseline for next-generation rack power densities exceeding 100 kW, the engineering challenge has shifted from basic coolant transport to active system optimization. Operating these complex liquid loops at peak efficiency (read more)
Browse Control Valves Datasheets for Georg Fischer Piping Systems Ltd -
Simulation models replicate physical systems and environments – they serve as the digital twin of your system. They enable software-based development to shift testing earlier in the process, reducing costs and risks while accelerating development cycles. By replacing real components in (read more)
Browse Modeling and Simulation Software Datasheets for dSPACE Inc. -
, such as the LN-251 navigation system, that supports real-time kinematic data that can be phase-shifted data, can include high-speed accuracy of airborne inertial data through the GPS transmission and include anti-spoofing electronics. A key to future battlefield is in serving the (read more)
Browse Electrical Connectors Datasheets for Omnetics Connector Corporation
Conduct Research Top
-
8-Bit Digital Phase Shifter Series Provides Enhanced Performance to 37 GHz
. A pivotal device enabling these systems is the digital phase shifter, used to ensure the precise control and beam forming of the antenna array.
-
Simplifying Advanced Power Systems Design
temperature, enabling energy savings with adaptive dead-time control, dynamic voltage scaling, frequency shifting, phase dropping and discontinuous switching modes.
-
PLL Jitter and its Effects on ECAN TM Technology Communications (.pdf)
Phase Locked Loop (PLL) circuits are increasingly used in microcontrollers to achieve higher internal clock frequencies. Incorporation of PLL circuits allows better performance while reducing overall noise. Microchip.s dsPIC33F Digital Signal Controllers and PIC24H 16-bit microcontrollers feature
More Information Top
-
Antenna Arrays and Automotive Applications
This chapter introduces the reader to the analog and digital phase shifters , which are important parts of the array with electronic beam steering control.
-
Array Pattern Synthesis Using Digital Phase Control by Quantized Particle Swarm Optimization
Abstract—A modified PSO algorithm called quantized PSO (QPSO) is described for the synthesis of antenna array patterns by digital phase shifters .
-
Design and development of a CPW-based 5-bit switched-line phase shifter using inline metal contact MEMS series switches for 17.25 GHz transmit/receive module a...
Many researchers have concentrated their efforts on the development of DMTL-based digital phase shifters .
-
A Novel Amplitude-Only Measurement Method to Determine Element Fields in Phased Arrays
The proposed method can determine a complex element field at every phase shift of a digital phase shifter in phased arrays.
-
Amplitude and phase quantization effects on synthesized array factors including one beam and one prescribed null
Abstract— In this article, investigations into the amplitude and phase quantization effects for a 16-element linear array with half-wavelength element spacing and digital phase shifters are reported for an array factor having a main beam and a prescribed null.
-
Analog/Digital Ferrite Phase Shifter for Phased Array Antennas
By introducing multiple switchable sections with different lengths, a multibit digital phase shifter can also be realized.
-
Reconfigurable array by digital phase control using particle swarm optimization
Abstract- This paper proposes a new method for interference suppression by controlling the digital phase shifters of a linear antenna array using the binary particle swarm optimization (BPSO) algorithm.
-
Fast Measurement Technique for Phased Array Calibration
Digital phase shifters are connected with all elements and the successive phase shifts are made with them.
-
Digital - Analog Phase Shifters with Ferroelectric Varactors for 2D Phased Array Antenna
Taking into account that phase resolution is defined by phase error the device elaborated is equivalent to 6-bit digital phase shifter .
-
Time Multiplexed Beam-Forming with Space-Frequency Transformation
After mixing, filtering, and analog to digital conversion, the multiplexed signal is de-multiplexed in the digital domain, and digital phase shifters are applied to compensate the phase differences for each channel.
Indicates content that may require registration and/or purchase.