Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Silicon Labs
Description: The Si468x single-chip digital receivers are the first members of a family of 100% CMOS digital radio broadcast receiver ICs from Silicon Labs. The Si46xx family provides revolutionary advances in size, power consumption, and performance to enable
- Operating Frequency: 76 to 108 MHz
- Supply Voltage: 1.8 V
- Features: Other
- Package Type: QFN, WLCSP
-
Supplier: Skyworks Solutions, Inc.
Description: Dgtl Radio Receiver w RDS
- Features: Other
- Package Type: QFN
- Device Type: Receiver
-
Supplier: Silicon Labs
Description: The Si4702/03 FM radio receiver ICs extend Silicon Labs' Si4700/01 FM tuner family and increase the ease and attractiveness of adding FM radio reception to mobile devices through small size and board area, minimum component count, flexible programmability and superior, proven
- Number of Receivers: 1 #
- Operating Frequency: 76 to 108 MHz
- Number of Devices in Package: 1 #
- RF Modulation: Frequency Modulation (FM)
-
-
Supplier: Skyworks Solutions, Inc.
Description: Digital Radio Receivers
- Features: Other
- Package Type: QFN
-
Supplier: Silicon Labs
Description: delivering the high performance and design simplicity desired for all weather alert radios. Leveraging Silicon Labs' proven and patented Si4700/01 FM tuner's digital low intermediate frequency (low-IF) receiver architecture, the Si4707 delivers superior RF performance combined
- Number of Receivers: 1 #
- Operating Frequency: 162.4 to 162.55 MHz
- Number of Devices in Package: 1 #
- Supply Voltage: 3 V, 3.3 V, 3.6V, 5 V
-
Supplier: Silicon Labs
Description: Si4738/39 AM/FM/WB radio receivers provide the space savings and low power consumption necessary for portable devices while delivering the high performance and design simplicity desired for all AM/FM/WB solutions. Leveraging Silicon Labs' proven and patented digital low
- Number of Receivers: 1 #
- Operating Frequency: 0.52 to 162.55 MHz
- Number of Devices in Package: 1 #
- Supply Voltage: 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V, 5 V
-
Supplier: Skyworks Solutions, Inc.
Description: The Si47981 is a complete AM/FM receiver and serves as a digital radio tuner with audio processing bringing outstanding radio performance to the automotive industry. The Si47981 provides excellent sensitivity in weak signal environments and selectivity and intermodulation
- Features: Other
- Package Type: QFN
- Device Type: Receiver
-
Supplier: Skyworks Solutions, Inc.
Description: The Si47925 is a complete AM/FM receiver and serves as a digital radio tuner with audio processing bringing outstanding radio performance to the automotive industry. The Si47925 provides excellent sensitivity in weak signal environments and selectivity and intermodulation
- Features: Other
- Package Type: QFN
- Device Type: Receiver
-
Supplier: Linx Technologies
Description: LR Series RF Transmitter and Receiver Modules Longer Range Transmitters and Receivers for Digital Data Send or receive digital data, control or command information with LR Series transmitter and receiver modules. Use the receiver with a matching or
- Operating Frequency: 418 MHz
- Data Rate: 10 kbps
- Supply Voltage: 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
- RF Modulation: On-Off Key (OOK)
-
Supplier: Linx Technologies
Description: LR Series RF Transmitter and Receiver Modules Longer Range Transmitters and Receivers for Digital Data Send or receive digital data, control or command information with LR Series transmitter and receiver modules. Use the receiver with a matching or
- Operating Frequency: 433 MHz
- Data Rate: 10 kbps
- Supply Voltage: 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
- RF Modulation: On-Off Key (OOK)
-
Supplier: Linx Technologies
Description: LR Series RF Transmitter and Receiver Modules Longer Range Transmitters and Receivers for Digital Data Send or receive digital data, control or command information with LR Series transmitter and receiver modules. Use the receiver with a matching or
- Operating Frequency: 315 MHz
- Data Rate: 10 kbps
- Supply Voltage: 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
- RF Modulation: On-Off Key (OOK)
-
Supplier: Richardson RFPD
Description: The ADRV9008-1 is a highly integrated, dual radio frequency (RF), agile receiver (Rx) offering integrated synthesizers and digital signal processing functions. The IC delivers a versatile combination of high performance and low power consumption required by 3G/4G/5G macrocell,
- Supply Voltage: 1.8 V
- Package Type: BGA
- Features: Other
- Device Type: Receiver
-
Supplier: ODG (Origin Data Global)
Description: XBEE PRO DIGITAL EX RPSMA
- Data Rate: 250 kbps
- Sensitivity: -102 dBm
- Device Type: Transceiver, Transmitter
-
Supplier: Richardson RFPD
Description: Analog Devices' breakthrough design for digital radio receivers lets you bring programmable wideband radio base stations to market with complete confidence. This advanced 'software' receiver is based on Analog Devices' function-rich, high-performance AD6640 and
- Resolution: 12 bits
- Package Type: QFP
-
Supplier: Rochester Electronics
Description: SI4738-C40 - BROADCAST AM/FM RADIO RECEIVER
- Features: Other
- Package Type: SOP, SSOP
- Packing Method: Shipping Tube / Stick Magazine
-
Supplier: QUALCOMM, Incorporated
Description: Output Power Up to +9dBm Bluetooth Radio 50Ω -90dBm receiver sensitivity USB USB Version USB 2.0 Audio Digital Microphone Input 1 digital mic MCU MCU Clock Speed 80MHz Power Management Maximum Input Voltage 3.2V Memory RAM 56KB RAM ROM 8Mb ROM Input/Output Analog I/O 22
- Operating Frequency: 80 MHz
- Package Type: BGA, QFN
- Technology: Bluetooth
- Features: Bluetooth® Single Chip Solutions, Other
-
Supplier: Richardson RFPD
Description: the transmit and receivepaths, respectively (4T2R). The AD9986 features a 16 lane, 24.75Gbps JESD204C or 15.5 Gbps JESD204B serial data port, anon-chip clock multiplier, and digital signal processing capabilitytargeted at multiband, direct-to-RF radio applications.
- Input Voltage Range (Vpp): 0.95 to 2.1 volts
- Features: Other
-
Supplier: QUALCOMM, Incorporated
Description: CSR8311 is a Bluetooth v4.1 single-chip radio and baseband IC for automotive applications. CSR8311’s dual-mode radio enables it to connect to the billions of Bluetooth products already on the market, as well as a new generation of Bluetooth low energy devices. The CSR8311
- Technology: Bluetooth
- Features: Bluetooth® Single Chip Solutions, Class I, Class II, Class III, Other, PCM, UART
- Interface: I2C, USB
- Package Type: QFN
-
Supplier: Linx Technologies
Description: LR Series RF Transmitter and Receiver Modules Longer Range Transmitters and Receivers for Digital Data Send or receive digital data, control or command information with LR Series transmitter and receiver modules. Use the receiver with a matching or
- Operating Frequency: 433 MHz
- Data Rate: 10 kbps
- Supply Voltage: 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
- Features: On-Off Key (OOK), Other, RoHS Compliant
-
Supplier: Richardson RFPD
Description: The ADRV9029 is a highly integrated, radio frequency (RF) agile transceiver offering four independently controlled transmitters, dedicated observation receiver inputs for monitoring each transmitter channel, four independently controlled receivers, integrated synthesizers, and
- Supply Voltage: 1.8 V
- Package Type: BGA
- Features: Other
- Device Type: Transceiver
-
Supplier: Microchip Technology, Inc.
Description: The IS2020 Stereo Audio Chip is a compact, highly integrated, CMOS single-chip RF and baseband IC for Bluetooth 5.0 applications. This chip is fully compliant with Bluetooth specification and completely backward-compatible with Bluetooth 3.0, 2.0 or 1.2 systems. It incorporates
- Pin Count: 48 #
- Supply Voltage: 3 V, 3.3 V, 3.6V
- Technology: Bluetooth
- Interface: I2C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Radio Controlled Clock Receiver Product overview: U4221B from TEMIC Semiconductors is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing
-
Supplier: Microchip Technology, Inc.
Description: microcontroller. It comprises the analog radio transceiver and the digital demodulation including time and frequency synchronization, and data buffering. All RF-critical components are integrated on a single chip minimizing the number of required external components to the
- Operating Frequency: 2,400 MHz
- Supply Voltage: 1.8 to 3.6 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Microchip Technology, Inc.
Description: It comprises the analog radio transceiver and the digital demodulation including time and frequency synchronization, and data buffering. All RF-critical components are integrated on a single chip minimizing the number of required external components to the antenna, crystal and
- Operating Temperature: -40 to 125 C
- Features: Other
-
Supplier: Cirrus Logic, Inc.
Description: analog-to digital (A/D) converters to pass multiple audio channels to a DSP chip for audio processing. An auxiliary serial input is available for an additional two channels of PCM (pulse code modulation) data. The increased input capability enables audio/video (A/V) receivers
- Supply Voltage: 3.3 V, 3.6V, 5 V
- Device Type: Codec
- Features: Other
-
Supplier: Cirrus Logic, Inc.
Description: allows up to eight single-ended or six differential audio input sources to be incorporated and up to eight single-ended or differential output sources. This high level of integration eliminates the need for external analog-to-digital (A/D) converters to pass multiple audio channels to a DSP
- Supply Voltage: 3.3 V, 3.6V, 5 V
- Device Type: Codec
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
and a chip. Through the digital exchange of data via the tag, it is possible to localize and identify all workpieces at every station, from body construction to the paint shop to final assembly. Being a passive RFID label, it receives its energy for data transmission from the read/write device. Click to read the full article (read more)
Browse RFID Readers Datasheets for SICK -
- 4 differential receivers - 2 observation receivers with 2 (read more)
Browse RF Transceivers Datasheets for Richardson RFPD -
The ADRV9002 is a highly integrated, RF transceiver that has dual-channel transmitters, dual-channel receivers, integrated synthesizers, and digital signal processing functions. The IC delivers a versatile combination of high performance and low power consumption required by (read more)
Browse RF Transceivers Datasheets for Richardson RFPD -
the junction during automated or manual handling. The flip chip configuration is suitable for pick-and-place insertion. The high cutoff frequencies of these diodes allow use through W-band frequencies. Typical applications include single and double balanced mixers in radio (read more)
Browse Schottky Diodes Datasheets for Richardson RFPD -
. Applications: 1. Communication Systems: Crystal oscillators are used in radio frequency (RF) transmitters and receivers to maintain signal integrity and synchronization. 2. Computers and Servers: They provide the clock signal for processors and memory devices, ensuring data is processed (read more)
Browse Crystal Filters Datasheets for Unikey Electronics Pte. Ltd. -
TQFP package Typical Applications: Digital narrowband voice radios (DMR (read more)
Browse Uncategorized Products Datasheets for Win Source Electronics -
RF Signal Generator Buying Guide Radio Frequency (RF) signal generators are essential tools for professionals working in wireless communications, aerospace, defense, semiconductor testing, and research and (read more)
Browse RF Generators Datasheets for Uni-Trend US -
Digital processing chips are everywhere—from smartphones and appliances to MRI systems and industrial equipment. The rise of the Internet of Things has only increased the use of Wi-Fi, Bluetooth, and other high-frequency communications. With this growth comes a greater risk of (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
Wireless InSite is a suite of RF propagation models, providing 3D ray-tracing, fast ray-based methods, and empirical models for the analysis of site-specific radio wave propagation and wireless communication systems. Through its combined modeling, simulation, and (read more)
Browse Communications Software Datasheets for Remcom (USA) -
technologies required. Electrical circuitry used in both transmitters and receivers are handling volumes of highspeed digital information and finding electrical solutions in managing EMI, Signal Noise, Jamming and other interference issues. Specialty shielding, filtering and pulsed modulation (read more)
Browse Electrical Connectors Datasheets for Omnetics Connector Corporation
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Sampling shift spurs digital receiver gains A new sampling technique may lead to simpler single-chip radio receivers that can be produced without special filters. The circuit technique, described at the International Conference of Signal Processing Applications and Technology here, allows sampling
More Information Top
-
An Automatic Gain Control topology for CMOS digital radio receiver
An AGC topology that was used in a digital radio receiver chip was introduced.
-
A complex bandpass ΔΣ converter for digital radio
ABSTRACT A new architecture is proposed for a single- chip digital radio receiver .
-
Continuous-Time Complex Bandpass Modulator: Key Component for Highly Digitized Receiver
Abstract—This paper presents a highly digitized receiver for a single chip digital radio receiver .
-
Semi-coherent GFSK receiver for DECT standard
Furthermore, The PLL..based receiver is suitable for integration leading to a single chip digital radio receiver for DECT standard.
-
Quadrature bandpass ΔΣ modulation for digital radio
As such, this architecture is often considered for use in single- chip digital radio receivers [7]–[10].
-
A novel adaptive mismatch cancellation system for quadrature IF radio receivers
This architecture has received a great deal of interest recently as a potential candidate for use in single- chip digital radio receivers [5], [24]; but it is vulnerable to mismatch.
-
The effects of mismatch in complex bandpass ΔΣ modulators
A quadrature-IFsystemusing a complex band- pass AZ modulator. sin le chip digital - radio receivers , since it alleviates many pro%lims with the direct-conversion scheme [2].
-
A quadrature bandpass ΣΔ modulator for digital radio
This quadrature modulator is useful in architectures as shown in Figure 1for a single- chip digital - radio receiver [21.
-
Enabling Components for Multi-Standard Software Radio Base Stations
An example of a GSM IF sampling architecture consists of a three chip digital software radio receiver (Figure 10) with AD6600, AD6620 and DSP processor [17].
-
Recore Systems receives US$ 3 million funding
The company aims to enter the market for digital radio /TV receiver chips and to expand global sales and marketing.
Indicates content that may require registration and/or purchase.