Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: NOSHOK, Inc.
Description: switch output, relay or transistor, Utilizes PT100 O RTD Class A element for temperature sensing, Micro M12 Male plug or cable gland for electrical connection, IP 65 / NEMA 4 rated environmental protection, All stainless 316 construction, Easy installation with various mounting configurations
- Sensed Temperature: -325 to 1,100 F
- Operating Temperature: -40 to 176 F
- Reference Resistance: 100 Ohms
- Output: Analog Current (e.g., 4-20 mA)
-
Supplier: KOBOLD Instruments, Inc.
Description: 304 stainless steel enclosures. We offer a number of standardized temperature sensing ranges in units of Fahrenheit or Celsius. However, because of its electronic nature, any desired units or temperature ranges are possible (within the device's operating limits). If you don't see what
- Sensed Temperature Range: -30 to 750 F
- Fahrenheit Display Range: -30 to 750 F
- Fahrenheit Scale Divisions: 1 deg F
- Local Interface: Digital Front Panel
-
Supplier: Littelfuse, Inc.
Description: The Littelfuse setP™ temperature indicator helps protect USB Type-C plugs from overheating. It has been designed to the unique specifications of USB Type-C and is capable of helping to protect even the highest levels of USB Power Delivery. Compact footprint 0805 mils Sensitive and
-
-
Supplier: Sensitech, Inc.
Description: Designed for last-mile monitoring of your freeze-sensitive products, the FreezeAlert™ is an ideal alternative to chemical indicators. This cost-effective, validated temperature indicator provides the reliability and accuracy of electronic temperature measurement in a
- Celsius Display Range: -20 to 55 C
- Celsius Display: Celsius / Centigrade
- Features: Datalogger
- Local Interface: Digital Front Panel
-
Supplier: Sensitech, Inc.
Description: TagAlert® indicators are compact, highly accurate electronic indicators, ideal for a variety of in-transit temperature monitoring applications. These cost-effective, single-use indicators are often chosen to monitor smaller shipments to clinical or patient sites. TagAlert
- Celsius Display Range: -20 to 70 C
- Celsius Display: Celsius / Centigrade
- Features: Datalogger
- Local Interface: Digital Front Panel
-
Supplier: Fluidwell bv
Description: The F040 is a straight forward temperature indicator with large 26mm (1") high digits. The measuring unit to be displayed below the temperature is simply selected through an alphanumeric configuration menu. No adhesive labels have to be put on the outside of the enclosure: a
- Fahrenheit Display Range: -99,999 to 199,999 F
- Celsius Display Range: -99,999 to 199,999 C
- Features: Battery Powered
- Celsius Display: Celsius / Centigrade
-
Supplier: Sensitech, Inc.
Description: Sensitech Inc.'s most advanced electronic temperature indicator integrates multi-alarm, last-mile cold chain monitoring with detailed time-temperature alarm excursion history information. The VaxAlert indicator enables logistics staff, receivers and quality assurance
- Celsius Display Range: -30 to 55 C
- Celsius Display: Celsius / Centigrade
- Features: Datalogger
- Local Interface: Digital Front Panel
-
Supplier: West Control Solutions
Description: The West N8080 temperature indicator offers highly accurate process monitoring and unparalleled display quality. It features custom-designed LED 5 digit display which offers larger, clearer numbers than other instruments of the same size. There is a choice of color for the display and
- Computer Interface: Computer Interface
- Features: Controller
- Local Interface: Digital Front Panel
- Display: Digital Readouts
-
Supplier: Sensitech, Inc.
Description: The ThermoAlert™ dual alarm, electronic temperature indicator monitors the last-mile distribution segment for pharmaceuticals and biologics, providing "accept/reject" information relative to in-transit and storage temperature conditions. Features and Benefits Two
- Celsius Display Range: -20 to 50 C
- Celsius Display: Celsius / Centigrade
- Features: Datalogger
- Local Interface: Digital Front Panel
-
Supplier: Minco
Description: The display range is field programmable via coarse dip switches and two fine adjustment potentiometers. Wiring is easy. Simply connect the indicator in ser ies with the 4 to 20 mA loop. Forward voltage drop is o nly 2.8 VDC. Local indication of process variable for convenient visual
- Sensed Temperature Range: 20 to 120 F
- Fahrenheit Display Range: 20 to 120 F
- Local Interface: Digital Front Panel
- Display: Digital Readouts
-
Supplier: Fluidwell bv
Description: The D040 is a straight forward, panel mount temperature indicator. The measuring unit to be displayed is simply selected through an alfa-numerical configuration menu. No adhesive labels have to be put on the outside of the enclosure: a weather proof and user friendly solution! The
- Fahrenheit Display Range: -99,999 to 199,999 F
- Celsius Display Range: -99,999 to 199,999 C
- Features: Battery Powered
- Celsius Display: Celsius / Centigrade
-
Supplier: Isotech North America
Description: Quite simply the Isotech TTI-22 High Accuracy Thermometer sets new standards in the price to performance ratio for industrial and secondary resistance thermometry. If you need high accuracy at an affordable price you have to look at the TTI-22. The TTI-22 has an accuracy of 0.001°C and a resolution
- Celsius Scale: -250 to 960 C
- Celsius Scale Divisions: 0 C
- Digital: Application Software Included, Has Internal Timers or Counters, Performs Self-test or Diagnostics, Records Min/Max Values
- Display / Scale Characteristics: Celsius
-
Supplier: Minco
Description: The display range is field programmable via coarse dip switches and two fine adjustment potentiometers. Wiring is easy. Simply connect the indicator in ser ies with the 4 to 20 mA loop. Forward voltage drop is o nly 2.8 VDC. Local indication of process variable for convenient visual
- Sensed Temperature Range: 32 to 392 F
- Celsius Display Range: 0 to 200 C
- Celsius Display: Celsius / Centigrade
- Local Interface: Digital Front Panel
-
Supplier: Pyromation
Description: input/output options and large LED display, the digital indicator is fitted with one latchable relay as standard. Plug-in modules allow two additional relays, process variable retransmission, or transmitter power supply. Each alarm has its own LED indicator for fast
- Celsius Display: Celsius / Centigrade
- Computer Interface: Computer Interface
- Features: Controller, Datalogger, Min/Max Recorder
- Local Interface: Digital Front Panel
-
Supplier: Enercorp Instruments Ltd.
Description: Dual RTD Digital Indicator The DIS-2000 digital indicator is a low cost, instrument for displaying one or two temperatures from RTD sensors. The standard version accepts two Pt100 RTD temperature sensor inputs. The first value is continually displayed and
-
Supplier: Gefran
Description: Microprocessor based indicator in 72x36 format manufactured with SMT. The instruments have a lexan membrane faceplate (guaranteed to IP65) which has 3 keys, a 2, 3 / 4-digit display. The input signal can be selected from a wide range of sensors: Thermocouples of type J, K, R, S, T, B, E, N, L
- Number of Digits: 3
- Width: 72 mm
- Height: 36 mm
- Depth: 54 mm
-
Supplier: KOBOLD Instruments, Inc.
Description: displays temperature and provides a 4-20 mA output proportional to temperature along with an optional NPN or PNP switch. The digital sensor ensures a long life with virtually no calibration drift. These features along with a robust stainless steel housing makes the TDA ideal for
- Sensed Temperature Range: -58 to 250 F
- Fahrenheit Display Range: -58 to 250 F
- Fahrenheit Scale Divisions: 1 deg F
- Local Interface: Digital Front Panel
-
Supplier: SensorsONE, Ltd.
Description: The 2400 digital panel indicator has a single 5 digit red LED display which can be switched to read out any of the 4 input or maths function channels. The main inputs 1 & 2 can sample at a rate of 2 msec for dynamic measurements. The front panel keypad of the 2400 configurable
-
Supplier: Qualitrol Company, LLC
Description: Display features large, highly visible, bright red LEDs Accepts a 4-20 mA signal which represents the temperature range of 0-150ºC
-
Supplier: West Control Solutions
Description: The 6010+ is a digital panel process indicator with a high contrast, high visibility display. The indicator is designed for optimal ease of use in a wide variety of temperature and related process applications. The 6010+ provides a jumperless configuration, plug in output
- Number of Control Outputs: 4 outputs
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail
- Interface: Digital Front Panel
-
Supplier: West Control Solutions
Description: The 8010+ is a digital panel process indicator which provides a high contrast, high visibility display. The indicator is designed for optimal ease of use in a wide variety of temperature and related process applications. The 8010+ provides a jumperless configuration, plug
- Number of Control Outputs: 5 outputs
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail
- Interface: Digital Front Panel
-
Supplier: Keller America, Inc.
Description: The EV-120 is a digital pressure indicator, designed for use in conjunction with a KELLER Series 30 transmitter. Together, these two instruments build a highly precise pressure measuring device. At startup, the EV-120 communicates with the Series 30 transmitter and displays the
- Working Pressure Range: 0 to 14,503.77 psi
- Operating Temperature: 32 to 122 F
- Accuracy: 0.25 ±% FS
- Pressure Measurement: Absolute, Gauge, Sealed
-
Supplier: Qualitrol Company, LLC
Description: drive up to 6 adjustable switches and various remote outputs for monitoring applications. Features The original bellows technology temperature indicator with integrated winding temperature simulation All new RS-485 Modbus digital communication option to allow more data to
- Features: Thermocouple
-
Supplier: OMEGA Engineering, Inc.
Description: The FMA1000 Series industrial air velocity/ temperature transmitter/indicator measures and displays air velocity as well as air temperature in research and development labs, HVAC applications, and other manufacturing processes. The sensor design is based on three RTD elements,
- Sensed Temperature: -40 to 340 F
- Operating Temperature: -40 to 340 F
- Reference Resistance: 100 Ohms, 1000 Ohms
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
-
Supplier: Imao-Fixtureworks
Description: Features Using a shaft sleeve allows accepting a shaft of 12mm, 14mm, 15mm, 16mm, 18mm, 20mm, 22mm or 25mm diameter. Lightweight Displayed figure height : 7mm Furnished With Rubber cushion Technical Information Working temperature : Up to 80°C
- Classification: Gauge / Indicator
-
Supplier: Status Instruments, Inc.
Description: can be programmed to read in three different colors and two levels of brightness. Red, Green and Orange. Colors can be programmed in a variety of different ways. For example alarm, normal running or high scale can be displayed in different colors. Suitable For Load Cell, Temperature and
- Number of Digits: 5
- Response Time: 50 milliseconds
- Accuracy: 0.1 ± % of Full Scale
- Width: 96 mm
-
Supplier: Define Instruments
Description: The Merlin process indicator accepts analog inputs from a range of industrial sensors, including: process, temperature, flow, frequency, and voltage from 200mV to 300V. It features a wide range power supply that suits both AC mains and 24V DC applications, and supplies the excitation
- Number of Digits: 4
- Analog Input Channels: 1
- Voltage Range: -10 to 300 volts
- Current Range: 0 to 0.02 amps
-
Supplier: Status Instruments, Inc.
Description: The DM3600 is an intelligent digital panel meter that can accept inputs from a wide variety of sensors. The DM3600 is available in two models. The DM3600U is a universal input panel indicator and the DM3600A, a universal panel indicator with totalizer functions. Alarm relays and
- Number of Digits: 6
- Response Time: 300 milliseconds
- Accuracy: 0.05 ± % of Full Scale
- Width: 53.5 mm
-
Supplier: Traceable® Products
Description: 5/8 inches. Weight is 2-1/2 ounces. Replacement battery Cat. No. 1112. Control Company Cat. No. 4096 Traceable® Humidity/Temperature Meter with Dual Min/Max Memories Control Company Cat. No. 4094 Traceable® Digital Humidity Meter Control Company Cat. No. 4095 Traceable® Digital
- Relative Humidity Range: 25 to 95 %
- Relative Humidity Accuracy: 2 %
- Operating Temperature: 32 to 122 F
- RH/aw Range: 25 to 95 %
-
Supplier: SensorsONE, Ltd.
Description: The SRP N118 IP65 protected digital indicator can be used to power and read the output of any type sensor that has a 4-20mA current loop including pressure, liquid level, temperature, flow, etc.... The sensor can be calibrated to provide a linear conversion to any engineering
-
Supplier: GSE Scale Systems
Description: The Model 250X Indicator is the solution for applications that require high pressure and high temperature cleaning with water and solvents. The food-grade composite enclosure with its IP69K protection rejects ingress of moisture during the cleaning process of high pressure (1450 PSI)
- Number of Lines: 1
- Number of Characters per Line: 6
- Display Type: Character Display
- Backlight: Light Emitting Diode (LED)
-
Supplier: OMEGA Engineering, Inc.
Description: The OS91 infrared temperature scanner is a fast and accurate instrument for general purpose surface temperature measurement. The OS91 is microprocessor powered and computer calibrated for high stability, and features a patented Automatic Emissivity Compensation System (AECS) for close
- Celsius Scale: -46 to 288 C
- Spectral Range: 2 to 20 microns
- Additional Output Options: "Output" is a switch or alarm signal
- Configuration/ Features: Automatic Emissivity Adjustment
-
Supplier: Status Instruments, Inc.
Description: INTRODUCTION The DM720 is a compact panel mounted loop powered indicator that is designed to connect in series with a 4 to 20 mA current loop and display the value in engineering units. The DM720 is housed in a 48mm x 24mm DIN standard panel mount case and provides 10mm high LED digits. The
- Number of Digits: 4
- Width: 48.006 mm
- Height: 24.003 mm
- Depth: 39.878 mm
-
Supplier: Gefran
Description: input channel can be configured for inputs from temperature sensors (TC, RTD, PTC, NTC) and for mV, V, mA signals, with the ability to have of having a customized input for each kind of sensor. The selection of the different options is available from keyboard. There is the possibility of
- Number of Digits: 4
- Width: 96 mm
- Height: 96 mm
- Depth: 113 mm
Find Suppliers by Category Top
Featured Products Top
-
ABB is expanding its XIO series of remote input/output controllers to provide customers with increased options to meet the digital connectivity challenges of today’s oil and gas industry. (read more)
Browse Flow Computers, Totalizers, and Indicators Datasheets for ABB Measurement & Analytics -
Altech’s low-voltage push-button digital indicators combine clear 7-segment LED displays with compact sizing and multiple color options. Available models support voltage, current, temperature, and frequency monitoring for panel applications where visibility and (read more)
Browse Pushbutton Switches Datasheets for Altech Corp. -
) Dial / Test / Digital Indicators Long Gauge Blocks and Meter Bars Precision Measuring Tapes & Rules LVDTs Calipers Lead Gage Setting Standards Snap Gages Large Diameter Gages (special frames: bridge, hump, "C", donut (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
at temperatures of up to 1800 °C, with smoke, dust and furnace gases making visual inspection unreliable or impossible. In this environment, temperature becomes one of the most reliable indicators of process behaviour. LAND thermal imagers are used across smelting, tapping and slag (read more)
Browse Datasheets for LAND -
performance indicators, providing transparency and, ultimately, predictive maintenance measures that optimize processes and increase throughputs. Step 5: Verification and Validation Lastly, SICK is your partner from beginning to end on your digital transformation (read more)
Browse Predictive Maintenance and Condition Monitoring Systems Datasheets for SICK -
Temperature controllers, indicators, counters, and rate (read more)
Browse Digital Panel Meters Datasheets for Altech Corp. -
) Fused distribution panels Alarm circuits e.g. Form C module fail alarm Low battery disconnect, battery temperature compensation Meters: digital or analogue for volt and/or current LED indicators Front panel adjustment RoHS compliance (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
Contacts Options, Front Panel Mounted LED Output Indicator, Temperature monitor, handles, chassis slides, Digital Voltage and Current Meters and more. Linear operation minimizes output noise so these power supplies are ideal for use in test equipment, analog systems, controls, medical (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
at temperatures of up to 1800 °C, with smoke, dust and furnace gases making visual inspection unreliable or impossible. In this environment, temperature becomes one of the most reliable indicators of process behaviour. LAND thermal imagers are used across smelting, tapping and slag (read more)
Browse Thermal Imagers Datasheets for LAND -
DT-670 Series silicon diodes offer better accuracy over a wider temperature range than any previously marketed silicon diodes. Conforming to the Curve DT-670 standard voltage versus temperature response curve, sensors within the DT-670 series are interchangeable, and for many applications do not (read more)
Browse Temperature Indicators Datasheets for Lake Shore Cryotronics, Inc.
Conduct Research Top
-
How to Protect USB Type-C Connectors from ESD and Overtemperature
Mobile device engineers can protect their designs by using TVS diodes to safeguard the USB lines and digital temperature indicators to protect the USB Type-C connectors.
-
Air Velocity Temperature Measurment All-in-One (.pdf)
If you are involved in HVAC installation or maintenance, or if you work with air flow in an industrial process, lab, or. research facility, then you will want to know about the new FMA1000 Air Velocity/Temperature Transmitter-Indicator. from Omega Engineering. This compact, full-featured unit
-
Battery Fuel Measurement Using Delta-Sigma ADC Devices
specifications. These devices are still relatively expensive for cost-sensitive product design- INTRODUCTION ers. Furthermore, due to the limitations in bit resolution The battery fuel status indicator is a common feature of of the internal ADC circuit, the accuracy may not be the battery-supported
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
meter backwards. When installing a vortex flow meter, make sure the orientation of your meter is in the direction the flow, so your meter's flow sensor can measure your fluid accurately. Most vortex flow meters have some type of flow direction indicator to help you point downstream. Our InnovaMass
More Information Top
-
Long-Term Carbon Injection Field Test for 90% Mercury Removal for a PRB Unit with a Spray Dryer and Fabric Filter
Digital Temperature Indicator 1-1 .
-
Evaluation of Control Strategies to Effectively Meet 70-90% Mercury Reduction on an Eastern Bituminous Coal Cyclone Boiler with SCR
Digital Temperature Indicator 2-1 .
-
Sample data proportional control comparison between half and zero‐order hold
The thermo- couples transmit temperature readings in voltage to five (one for each thermocouple) ‘Model 199 Omega digital tem- perature indicators ’ that are mounted on a vertical panel to enable a visual inspection of the temperature profile in the control system.
-
ISA CALBRTN TECH GUD - Calibration: A Technician's Guide
Calibrate the following temperature instrument types (to ISA standards, where applicable) and determine acceptability: • Glass and Dial Thermometers • Temperature sensors (RTDs, thermocouples, and thermistors) • Temperature transmitters • Digital temperature indicators and controllers • Temperature switches Select proper calibration procedure …
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/74-0000s/74-1504.pdf
W9076A1000 Digital Temperature Indicator Any Temp.
-
Manual of the Technical temperature measurement
By temperaturlinearen output signals, e.g., digital temperature displays of the radiation thermometer, the output quantities in equation must (13.185) be replaced with respective beam densities that can be calculated over the radiation laws and with the spectral sensitivity of R …
-
Kinetic studies of wheat straw hydrolysis using sulphuric acid
A thermo- couple probe inside the reactor was connected to a digital temperature indicator and chart recorder.
-
Basic Process Measurements
Before the appearance of digital controls, a system known as a digital temperature indicator (DTI) was developed for such applications.
-
Kinetic studies of corn stover saccharification using sulphuric acid
A thermocouple probe in- side the reactor was connected to a digital temperature indicator and chart recorder.
-
Laboratory devices
As universe11einsetzbares Zusatzgerat, still a new set value transmitter fiir becomes a versatilely programmable Temperaturfuhrung in the region of -150 to 2400 of Mettler " offered C rnit of digital temperature display .
Indicates content that may require registration and/or purchase.