Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Utmel Electronic Limited
Description: Switching Voltage Regulators 0.8A 6MHz Digitally Programmable Reg.
- Regulated Output Voltage (Volt): 1.4375 volts
- Output Current (IOUT): 1 amps
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 3.6 volts
-
Supplier: VAST STOCK CO., LIMITED
Description: Switching Voltage Regulators 3A, 2.4MHZ,DIGITALLY PROGRAM TINYBUCK TM
- Features: Switching Regulator
-
Supplier: Lingto Electronic Limited
Description: DIGITALLY PROGRAMMABLE LCD GAMMA
- Features: Switching Regulator
-
-
Supplier: Infineon Technologies AG
Description: accurate reference voltage Intel VR12.5 (rev 1.5); VR13 (rev 1.0) and SVID (rev 1.7) compliant Enhanced line/load regulation with feedforward Frequency programmable by PMBus up to 1.5 MHz Enable input with voltage monitoring capability Remote sense amplifier with true
- Regulated Output Voltage (Volt): 0.5 to 14 volts
- Output Current (IOUT): 30 amps
- Output Voltage Type: Adjustable
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 5A, 2.4 MHz, Digitally Programmable TinyBuck® Regulator, 3000-REEL Product overview: FAN53200UC35X from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is
- Operating Temperature: -40 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 3.0A, 2.4MHz, Digitally Programmable TinyBuck® Regulator, 3000-REEL Product overview: FAN53525UC48X from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is
- Operating Temperature: -40 C
-
Supplier: Renesas Electronics Corporation
Description: means of the enable bit (EN), this disables the PWM and Linear regulator combination and helps conserve power.brbr The input to the linear regulator is derived from the current mode boost converter, such that the required voltage is the sum of the output voltage and the
- Regulated Output Voltage (Volt): 13 to 18 volts
- Input Voltage (VIN): 8 to 14 volts
- Features: Linear Regulator, Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 1.1A / 1A / 0.8A, 3MHz Digitally Programmable Regulator, 3000-REEL Product overview: FAN5355UC03X from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is
- Regulated Output Voltage (Volt): 1.5375 volts
- Output Current (IOUT): 1 amps
- Operating Temperature: -40 C
- Output Voltage Type: Adjustable
-
Supplier: Infineon Technologies AG
Description: compensated internal over-current protection with eight selectable settings PMBus system interface for reporting of temperature, voltage, current & power telemetry Multiple time programming up to 16 writes to the USER section for a single image configuration file Digitally
- Regulated Output Voltage (Volt): 0.25 to 5 volts
- Output Current (IOUT): 40 amps
- Output Voltage Type: Adjustable
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: converters provide the linear regulators with input voltages that are set to the final output voltages, plus typically 0.8V to insure minimum power dissipation across each linear regulator. This maintains constant voltage drops across each linear pass element while
- Regulated Output Voltage (Volt): 13.3 to 19.3 volts
- Input Voltage (VIN): 8 to 14 volts
- Features: Linear Regulator, Other
-
Supplier: Renesas Electronics Corporation
Description: regulator with input voltage that is set to the final output voltages, plus typically 0.8V to insure minimum power dissipation across each linear regulator. This maintains constant voltage drop across the linear pass element while permitting adequate voltage
- Regulated Output Voltage (Volt): 13.3 to 19.3 volts
- Input Voltage (VIN): 8 to 14 volts
- Features: Linear Regulator, Other
-
Power Supplies - Power - DC-DC Converters - Integrated POL Voltage Regulators - TDA38820 -- TDA38820Supplier: Infineon Technologies AG
Description: OptiMOS™ IPOL 20 A Single Output High Efficiency Buck Regulator The TDA38820 OptiMOSTM IPOL is an easy-to-use, fully integrated DC-DC buck regulator. It uses a fast Constant-On-Time (COT) control scheme, which simplifies the design effort and achieves fast control response. The onboard
- DC Input Voltage: 4.3 to 17 volts
- DC Output Voltage: 0.6 to 6 volts
- DC Output Current: 20 amps
- Type: DC/DC Converter
-
Supplier: Infineon Technologies AG
Description: OptiMOS™ single-voltage synchronous buck regulator 40 A with SVID and I2C The TDA38640 OptiMOS™ IPOL is an easy-to-use, fully integrated and highly efficient 40A synchronous buck regulator with Intel SVID and I2C interfaces. The TDA38640 can be used for Intel VR12, VR 12.5,
- DC Input Voltage: 5 to 17 volts
- DC Output Voltage: 0.25 to 2.65 volts
- DC Output Current: 40 amps
- Type: DC/DC Converter
-
Supplier: Rochester Electronics
Description: Switching Regulator, Digitally Programmable Buck Regulator
- Features: Other, Switching Regulator
-
Supplier: Renesas Electronics Corporation
Description: operation in a +90°C ambient without airflow.brbr The regulator operates from an input voltage of 2.97V to 5.5V, and provides a 0.6% accurate output voltage over the full operating temperature range. Intersil's patented R4™ control architecture provides exceptional transient
- Regulated Output Voltage (Volt): 0.6 to 2.16 volts
- Output Current (IOUT): 10 amps
- Quiescent Current (IQ): 0.0000004 amps
- Input Voltage (VIN): 2.97 to 5.5 volts
-
Supplier: Microchip Technology, Inc.
Description: adjustable on the fly, using the integrated programmable gain amplifier in the feedback path and the integrated adjustable reference voltage. In addition, the internal compensation network can also be adjusted, preserving phase margin and transient response over a wide (0.3V to 16V)
- Features: Other
-
Supplier: Broadcom Inc.
Description: This digital data is available as a serial bit stream and as a PWM signal. An internal voltage regulator allows the AEAT-6600 magnetic encoder to operate at either 3.3V or 5V supplies.
- Resolution: 10 to 12 bits
- Maximum Update Rate: 10 to 13 kHz
- Diameter or Width: 0.1968505 inch
- Maximum Mechanical Shaft Speed: 200 to 7,000 rpm
-
Supplier: Microchip Technology, Inc.
Description: regardless of input voltage, output voltage, or load current; the desired MIC5163 output voltage can be externally programmed by forcing the reference voltage. The MIC5163 operates from an input voltage as low as 0.75V up to 6V, with a second bias supply input
- Features: Other
-
Supplier: ACCES I/O Products, Inc.
Description: inputs rather than single- ended. • Different full-scale voltage ranges. • Inputs from thermocouples and other low-level voltage sources. Each AIM-16 can accommodate up to 16 single-ended or differential analog inputs and contains a programmable-gain instrumentation amplifier.
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Resolution: 12 bits
- RAM / On-board Memory: 0.032 MB
-
Supplier: VAST STOCK CO., LIMITED
Description: Switching Controllers Quad Channel Programmable Digital Buck Controller 40V.
- Features: Switching Regulator
-
Supplier: Microchip Technology, Inc.
Description: (PWM) control Integrated 8-Bit PIC® Microcontroller Significant configurability: adjustable output voltage, output current, MOSFET deadtime, leading edge blanking time, thermal responses, slope compensation, over-current protection, over and under voltage lockout levels Available fixed
- SSPC Type: AC/DC Controller, Analog
-
Microcontrollers (MCU) - Dual Channel Digitally Enhanced Power Analog Current Controller -- MCP19214Supplier: Microchip Technology, Inc.
Description: dynamically tailoring the operation to the environment, or intelligently responding to faults for robust operation. The MCP19214 has independent voltage and current control, and can be configured for constant voltage or constant current operation on each of the two control loops.
- ROM Type: Flash
- Features: Other
-
Supplier: Cirrus Logic, Inc.
Description: The WM8958 is a highly integrated, ultra-low power hi-fi codec with an integrated stereo Class D/AB speaker driver and Class W headphone driver to minimize power consumption during audio playback. The device requires only two voltage supplies, with all other internal supply rails generated
- Supply Voltage: 1.8 V
- Device Type: Codec
- Package Type: WLCSP
-
Supplier: ROHM Semiconductor USA, LLC
Description: watermark interrupt. The KXTIA features enhanced embedded Screen Rotation, Directional Tap/Double Tap, Orientation detection and Low Power Motion Interrupt. The KXTIA has internal voltage regulators that allow operation from 1.8 V to 3.6 V and is delivered in a 3 x 3 x 0.9 mm, 10-pin,
- Operating Temperature: -40 to 185 F
- Measurement Axes: Triaxial
-
Supplier: Richardson RFPD
Description: The DAC-8800 Trim DAC™ is designed to be a general purpose digitally controlled voltage adjustment device. The output voltage range can be independently set for each set of four D/A converters. In addition, both unipolar and bipolar output voltage ranges are easy to
- Resolution: 8 bits
-
Supplier: ROHM Semiconductor USA, LLC
Description: Power Motion Interrupt. The KXTIK has an internal voltage regulator that allows operation from 1.8 V to 3.6 V with an operating temperature range of -40°C to +85°C. Not Recommended for New Designs.
- Operating Temperature: -40 to 185 F
- Measurement Axes: Triaxial
-
Supplier: ROHM Semiconductor USA, LLC
Description: 0.9 mm LGA plastic package operating from a 1.71 – 3.6V DC supply. Voltage regulators are used to maintain constant internal operating voltages over the range of input supply voltages. This results in stable operating characteristics over the range of input supply
- Operating Temperature: -40 to 185 F
- Measurement Axes: Triaxial
-
Supplier: Nexperia B.V.
Description: 2.5 V to 5.0 V Synchronous boost converter (ELVDD) 4.6 V to 5.0 V output voltage with 100 mV steps 4.6 V default output voltage ±0.5% output accuracy VIN (VAVIN;PVIN) and VOUT bi-directional isolation Synchronous inverting buck-boost converter (ELVSS) -6.6 V to -0.5 V output
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Fully Programmable Digital Power Controller IC Product overview: UCD3028RHAR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing
- Features: Other
-
Supplier: Custom Silicon Solutions, Inc.
Description: This device monitors up to four engine parameters (temperature, voltage, pressure, etc.) and activates the corresponding warning light if the parameter is out of range. The sensor inputs may be absolute or ratiometric. They are digitally filtered and may include hysteresis to eliminate
-
Description: algorithmic pressure control to a wide range of applications. It can be used as a standalone unit to control the pressure of clean, dry inert gases from 0–100 psig / 0–6.9 bar, or be connected to any pneumatically actuated regulator or valve. Used with TESCOM regulators, the ER5000
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 0.05 ±% FS
- Control Signal: Analog Voltage, Current Loop, Serial / Digital
-
Supplier: Nexperia B.V.
Description: channel 2-bit global, 6-bit independent current setting Current accuracy within ±5 % from 5 mA to 100 mA Low voltage drops: 600 mV at 100 mA 12-bit independent PWM dimming Programmable PWM frequency: 200 Hz to 23.4 kHz Linear and exponential dimming method Integrated CAN compatible
-
Supplier: Nexperia B.V.
Description: independent current setting Current accuracy within ±5 % from 18 mA to 100 mA Low voltage drops: 600 mV at 100 mA 12-bit independent PWM dimming Programmable PWM frequency: 50 Hz to 23.4 kHz Linear and exponential dimming method Integrated UART interface: Data rate up to 2 Mbit/s
-
Supplier: Promarks, Inc.
Description: PD-01 Digital control panel Pump size Voltage Gas Flush Stainless steel cart Soft air Custom chamber sizes available PNC-01 Computerized water-resistant control panel (IP-56, 12 programs with oil indicator) PA-01 Analog control panel Stainless steel construction Clear see-through lid Bladder
- Machine Type: Vacuum Chamber Machines
Find Suppliers by Category Top
Featured Products Top
-
This regulator includes integrated high-side and low-side N-channel MOSFETs, an internal LDO for single-supply operation, and a programmable switching frequency from 270 kHz to 800 kHz. The output voltage is adjustable from 0.6 V to 12 V, with ±0.5% accuracy over temperature. Additional (read more)
Browse IC Voltage Regulators Datasheets for DigiKey -
Programmable Power Supply — the PS630 With fully adjustable output voltage and current controls, our new PS630 uses serial communications to control all aspects of the power supply. Arc and short circuit protection along with low ripple, interlock (read more)
Browse Power Supplies Datasheets for Voltage Multipliers, Inc. -
Embedded electronic systems require stable and reliable voltage regulation to maintain consistent performance under changing input conditions and load variations. The LM7805 is a three-terminal linear voltage regulator designed to deliver a fixed 5V (read more)
Browse IC Linear Voltage Regulators Datasheets for Win Source Electronics -
onsemi's NCP731 device is based on a unique feature combination of very low noise, low quiescent current, fast transient response, and high input and output voltage ranges. The NCP731 LDO regulator is designed for up to 38 V input voltage and 150 mA output current. Very low noise (read more)
Browse Linear Actuators Datasheets for DigiKey -
Fargo Controls Inc. is proud to announce its latest addition, the TC series. This series is a powerful 6-digit multifunction programmable preset Timer/Counter with a communication interface. It has RS-232, RS-485, RS-422 Serial Communications and (read more)
Browse Digital Timers Datasheets for Fargo Controls, Inc. -
SAN DIEGO, CA (December 6, 2022) – AMETEK Programmable Power is pleased to unveil the new California Instruments Sequoia and Tahoe Series of precision programmable AC and DC sources. The (read more)
Browse AC Power Sources Datasheets for AMETEK Programmable Power -
Microchip Technology MIC5219-2.5YM5-TR Overview The MIC5219-2.5YM5-TR is a high-performance linear voltage regulator designed to provide a fixed 2.5V output with exceptional accuracy and efficiency. This regulator is capable of sourcing up to 500mA of continuous current (read more)
Browse Voltage Regulators Datasheets for Win Source Electronics -
ADI's ADR1001 is a fully integrated, ultra-low drift, buried Zener precision voltage reference solution in a single chip. By integrating the entire signal conditioning circuitry required by the LTZ1000 into a single chip, the ADR1001 significantly reduces the overall solution (read more)
Browse Current Sensors Datasheets for DigiKey -
's family of programmable AC-DC power supplies feature single and wide-adjust output voltages from 0-5V to 0-135V and current (read more)
Browse Switching Power Supplies Datasheets for Acopian Power Supplies -
Designed for large?scale industrial applications, this 6U programmable DC power supply packs up to 60 kW into a standard 19?inch rack. Active power factor correction (0.99) and up to 96% efficiency reduce energy losses and cooling demands. The digital control system supports constant (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH
Conduct Research Top
-
16HV785: Programmable Lead Acid Battery Charger
features include an internal voltage regulator and an internal clock oscillator that reduce external component count. The 16HV785 can be configured as either a Switch mode or a linear charger. In Switch mode, it will support either primary or secondary side control. In Linear mode, it can be designed
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
demand Three-Five Systems set to raise $136 million in shares sale Morgan targets semiconductor ceramics with new business unit Cadence licenses physical library formats to Synopsys Insider Trading (April and May) On Semi offers smart voltage regulator, linear controller for power management JMAR
-
Broadcast FM Radio Tuner for Portable Applications
measurement. Programmable de-emphasis (50/75 µs). Adaptive noise suppression. Volume control. Line-level analog output. 32.768 kHz reference clock. 2-wire and 3-wire control interface. 2.7 to 5.5 V supply voltage. Integrated LDO regulator allows direct connection to battery. 3 x 3 mm 20-pin QFN package
More Information Top
-
Product Overview
The MC33470 is a digitally programmable switching voltage regulator , specifically designed for Microprocessor supply, Voltage Regulator Module and general purpose applications, to provide a high power regulated output voltage using a minimum of external parts.
-
MC33470DWG: Synchronous Rectification, DC-DC Converter, Programmable Integrated Controller
The MC33470 is a digitally programmable switching voltage regulator , specifically designed for Microprocessor supply, Voltage Regulator Module and general purpose applications, to provide a high power regulated output voltage using a minimum of external parts.
-
MC33470: Synchronous Rectification, DC-DC Converter, Programmable Integrated Controller
The MC33470 is a digitally programmable switching voltage regulator , specifically designed for Microprocessor supply, Voltage Regulator Module and general purpose applications, to provide a high power regulated output voltage using a minimum of external parts.
-
MC33470DWG: Synchronous Rectification, DC-DC Converter, Programmable Integrated Controller
The MC33470 is a digitally programmable switching voltage regulator , specifically designed for Microprocessor supply, Voltage Regulator Module and general purpose applications, to provide a high power regulated output voltage using a minimum of external parts.
-
A hybrid spur compensation technique for finite-modulo fractional-N phase-locked loops
Also, the output of the voltage regulator is digitally programmable so that the delay time of each delay cell can be controlled by changing the output voltage of the on-chip voltage regulator.
-
DC-DC converters with high efficiency over wide load ranges
In all modes of operation, the regulator output voltage is digitally programmable .
-
A Hybrid Spur Compensation Technique for Finite-Modulo Fractional-N Phase-Locked Loops
To vary the delay amount of the single-ended delay cell, a digitally programmable on-chip voltage regulator is used to control the supply voltage of the delay cell.
-
Wireless Power Transfer for Medical Microsystems
(2007) Programmable voltage regulator design based on digitally controlled potentiometer.
-
An on-chip programmable multichannel power supply for a lab-on-chip platform
[7] A. Guochen and S. Zhanyou, “ Programmable voltage regulator design based on digitally controlled potentiometer,” ICEMI, pp. 453-456, July 2007.
-
Table of Contents
1.101 Programmable Voltage Regulator Design based on Digitally Controlled Potentiometer .
Indicates content that may require registration and/or purchase.