Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Corning Optical Communications
Description: process which results in highly consistent glass and excellent reliability. Applications: Photonic products and fused-fiber couplers Component fiber for erbium-doped fiber amplifiers (EDFAs), couplers, other dense wavelength division multiplexing (DWDM) components Pigtails for
- Fiber Core Size: 5.7 µm
- Wavelength: 1,480 nm
- Numerical Aperture: 0.2
- Maximum Attenuation: 0.5 dB/km
-
Supplier: Newport MKS
Description: m: 28%. Established Doped Fiber for Fiber Lasers Neodymium doped fiber was one of the very first rare-earth doped single-mode fibers produced by the ground-breaking work of the Southampton University Optical Fiber Group in the 1980s. Fibercore’s F-DF1000 is
- Wavelength: 1,085 nm
- Numerical Aperture: 0.18 to 0.22
- Maximum Attenuation: 20 dB/km
-
Supplier: Accuris
Description: Measuring methods of laser diode modules for optical fiber amplifier
-
-
Supplier: Accuris
Description: General rules of laser diode modules for optical fiber amplifier
-
Supplier: Accuris
Description: Safe Use of Optical Fiber Communication Systems Utilizing Laser Diode and LED Sources
-
Supplier: Newport MKS
Description: solution with a minor increase in sensitivity to length or variations in absorption. This bare fiber does not include a protective fiber jacket. Standard pricing is per meter. The following volume discount schedule is applied when ordering continuous lengths of optical
- Numerical Aperture: 0.21 to 0.23
- Maximum Attenuation: 10 dB/km
-
Supplier: Broadcom Inc.
Description: Avago Technologies’ AFBR-725SMZ optical trans-ceiver supports high speed serial links over multi-mode optical fiber at signalling rates up to 25.78 Gb/s (the seri-al line rate of 25GE). The product is compliant with Small Form Pluggable industry agreements SFP and SFP+ for
- Wavelength: 850 nm
- Operating Voltage: 3.3 volts
- Data Rate: 25 Gbps
- Operating Temperature: 32 to 158 F
-
Supplier: Infineon Technologies AG
Description: Light Fiber suitable for light triggered Thyristors (LTT). These ceramic discs offer an easy way of triggering by using Laser Diodes and optical fibers to avoid insulation problems between load and trigger unit. The Light Fiber is usable for Thyristor type T533N in
-
Supplier: Hamamatsu Photonics Europe
Description: This LD was achieved excellent characteristics both high power and high electric-to-optical power conversion efficiency with our unique device structures. In addition, we developed long tern reliable fiber output packages. This LDs could be used as for high brightness light sources in
- Wavelength Range: 915 nm
- Operating Voltage: 2 volts
- Operating Current Range: 11,000 milliamps
- Operating Temperature Range: 5 to 35 C
-
Supplier: Electro Optical Components, Inc.
Description: is coupled with the housing in a way that ensures mechanical and thermal stability. A special glass asphere is placed in the optical path and focuses the diode’s divergent laser beam directly onto the single mode fiber (~3.5 μm core diameter). The fiber is aligned
- Wavelength Range: 450 to 850 nm
- Laser Power: 1 to 40 milliwatts
- Operating Voltage: 5 to 9 volts
- CDRH Classification: Class I, Class II, Class IIIa, Class IIIb, Class IIa
-
Description: intended for visual communications.1 For purposes of this standard, OCS includes end-to-end optical fiber based links (optical fiber communications systems OFCS), fixed terrestrial point-to-point free-space links (free space optical communications systems FSOCS) or
-
Description: fiber. An equally significant development occurred in optical networks, where switching and routing of signals takes place in the optical domain. This technology places special demands on the optical sources (lasers) used in the system. This text offers a description of
-
Supplier: Broadcom Inc.
Description: Avago Technologies’ AFBR-57G5MZ optical trans-ceiver supports high speed serial links over multi-mode optical fiber at signalling rates up to 28.05 Gb/s (the seri-al line rate of 32GFC). The product is compliant with Small Form Pluggable industry agreements SFP and SFP+ for
- Wavelength: 850 nm
- Data Rate: 28 Gbps
- Operating Temperature: 32 to 158 F
- Connector Type: LC
-
Supplier: Infineon Technologies AG
Description: Light Fiber suitable for light triggered Thyristors (LTT). These ceramic discs offer an easy way of triggering by using Laser Diodes and optical fibers to avoid insulation problems between load and trigger unit. The Light Fiber is usable for Thyristor types
- Features: Other, Power Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: Broadcom Inc.
Description: The AFBR-5978Z ethernet POF transceiver provides the system designer with the ability to implement Fast Ethernet (100 Mbps) or Ethernet (10 Mbps) over 50 meter standard bandwidth 0.5±0.05 NA POF and 100 meter standard bandwidth 0.37±0.04 NA HCS fiber. The connectivity available for the
- Wavelength: 850 nm
- Data Rate: 1 Gbps
- Operating Temperature: 14 to 185 F
- Light Source: Laser Diode
-
Supplier: Broadcom Inc.
Description: The SFH250V is a low-cost 650nm receiver diode for simple optical data transmission with polymer optical fiber. It incorporates an analog photodiode and can be used for speeds up to 100MBd. The V-housing allows easy coupling of unconnectorized 2.2mm plastic optical
- Data Rate: 100 Mbps
- Operating Temperature: -40 to 185 F
- Features: Other
- Photodiode Semiconductor: Silicon (400nm to 1100nm)
-
Supplier: OSI Optoelectronics
Description: OSI Laser Diode, Inc.‘s (LDI) PINFET provides an excellent solution for optical receiver systems that require both high sensitivity and wide dynamic range. Applications include telecommunication line-terminating equipment or repeaters and optical sensor systems. The receiver
- Data Rate: 6 to 350 Mbps
- Sensitivity: -56 to -32 dB
- Dynamic Range: 25 to 53 dB
- Bandwidth: 3 to 250 MHz
-
Supplier: SPIE
Description: Buus, Amann, and Blumenthal significantly expand the 1998 edition of Tunable Laser Diodes, which reflects the developments in the engineering and applications of the field. The authors cover essential subjects on tunable laser diodes, from theory to applications, as well as those of
-
Supplier: OFS
Description: OFS offers this fiber optimized for use in pigtailing pump laser diodes emitting at 980 nm. 980 fibers with larger MFDs couple more light from the diode into the fiber. The exact pigtail MFD requirements are dependent upon your specific design and the other
- Fiber Core Size: 5.3 µm
- Wavelength: 980 nm
- Numerical Aperture: 0.14
- Maximum Attenuation: 2 dB/km
-
Supplier: OFS
Description: OFS Short Wavelength Photonic Fibers are differentiated by operating wavelength. Offered in a standard size 125 μm core with 245 μm dual-acrylate coating, these fibers perform in a wide variety of applications, some requiring visible light. Light sources for these fibers can be
- Fiber Core Size: 3.7 µm
- Wavelength: 820 nm
- Numerical Aperture: 0.16
- Maximum Attenuation: 5 dB/km
-
Supplier: OSI Optoelectronics
Description: OSI Laser Diode, Inc’s (LDI) MCW Combiner Series fiber couples lasers are designed to meet the performance demands of the optical test equipment marketplace. These high peak optical power lasers serve 850 nm through 1650 nm wavelengths and are available in a compact
- Wavelength Range: 850 to 1,625 nm
- Laser Power: 50 to 250 milliwatts
- Operating Temperature Range: -20 to 50 C
- CDRH Classification: Class IIIb
-
Supplier: MACOM
Description: MACOM's transmitter optical sub-assemblies (TOSA) are focused on enabling our customers high performance/high bit rate optical transceivers operating at 100G and beyond. Our current 100G TOSAs are high performance and low power consumption 4 x 25G 1310nm LAN-WDM TOSA, consisting of an
- Data Rate: 25.8 to 28 Gbps
- Wavelength: 1,310 nm
- Maximum Optical Output Power: 0 to 4 dBm
- Connector Type: LC
-
Supplier: Artifex Engineering
Description: Precision measurement of optical power from pW to mW. Properties The OPM series of optical power monitors employs photodiodes to measure optical power. Precision dual transimpedance input stages provide for high common mode rejection and linearity throughout the full dynamic
- Wavelength Range: 200 to 2,100 nm
- Operating Temperature: 0 to 60 C
- Test Equipment Type: Bench Top
- Features: Fiber Optic Power Meter, Other
-
Supplier: OSI Optoelectronics
Description: OSI Laser Diode, Inc’s (LDI) TCW Tribiner Series fiber coupled lasers are designed to meet the performance demands of the optical test marketplace. These high peak optical power lasers serve 850 nm through 1550 nm wavelengths and are available in a compact triplex
- Wavelength Range: 650 to 1,550 nm
- Laser Power: 0.5 to 225 milliwatts
- Operating Temperature Range: -20 to 50 C
- CDRH Classification: Class IIIb
-
Supplier: ValueTronics International, Inc.
Description: emitting diodes, optical waveguides, optical detectors, and electro-optic modulators is becoming more important as applications for fiber optics in telecommunications and data communications expand. These Optical-to-Electrical Converters offer fiber optic
-
Supplier: Newport MKS
Description: Temperature Controlled Mount. The 50/125 multimode fiber pigtail is terminated with an FC style fiber optic connector. Applications include high-speed data and telecommunications systems and instrumentation, and optical instruments requiring a laser diode light source.
- Lamp / Output Power: 0.004 watts
- Features: Specialty / Other
-
Supplier: Newport MKS
Description: Temperature Controlled Mount. The 50/125 multimode fiber pigtail is terminated with an FC style fiber optic connector. Applications include high-speed data and telecommunications systems and instrumentation, and optical instruments requiring a laser diode light source.
- Lamp / Output Power: 0.025 watts
- Features: Specialty / Other
-
Supplier: OSI Optoelectronics
Description: OSI Laser Diode, Inc. (LDI) PINAMPs provide a low cost, high performance miniature optical receiver module which integrates a high speed, high responsivity, low leakage current InGaAs photodiode with a GaAs transimpedance amplifier. The transimpedance amplifier incorporates automatic
- Data Rate: 4 to 622 Mbps
- Sensitivity: -50 to -33 dB
- Responsivity: 0.85 to 0.9 A/W
- Operating Temperature: -40 to 185 F
-
Supplier: PI (Physik Instrumente) L.P.
Description: This optical power meter can convert an optical signal into a voltage signal in high resolution and with an extremely high bandwidth. The design of the optical input enables measuring of the optical signal independent of the position of the optical fiber in
- Wavelength Range: 400 to 1,550 nm
- Operating Temperature: 5 to 40 C
- Power Range: 0.000000085 to 0.085 watts
- Optical Meter Type: Power Meter
-
Supplier: Artifex Engineering
Description: Precision measurement of optical power from pW to mW. Properties The OPM series of optical power monitors employs photodiodes to measure optical power. Precision dual transimpedance input stages provide for high common mode rejection and linearity throughout the full dynamic
- Optical Power Range: 6.499999999999999 dBm
- Wavelength Range: 200 to 2,100 nm
- Operating Temperature: 0 to 60 C
- Test Equipment Type: Bench Top
-
Supplier: Edmund Optics Inc.
Description: UV/VIS Optical Fibers High OH Content Fused Silica Core Stepped Index Multimode Fiber VIS/NIR Optical Fibers Low OH Content Ideal for Use with NIR Diode Lasers Fused Silica Core Stepped Multimode Fiber These optical fibers are ideal for
- Fiber Core Size: 100 µm
- Numerical Aperture: 0.22
- Bending Radius: 14.000000000000002 to 35 mm
- Operating Temperature: -190 to 385 C
Find Suppliers by Category Top
Featured Products Top
-
High-performance laser systems require gain materials with efficient pump absorption, excellent thermal management, and stable optical performance. Yb:YAG (Ytterbium Doped Yttrium Aluminum Garnet) crystal is a promising laser-active material designed for diode-pumped solid-state laser (read more)
Browse Optical Crystals Datasheets for CASTECH, Inc. -
diodes Varied diode powers for indoor or outdoor applications Binocular sensors for laser scanning Laser (read more)
Browse Optical Triangulation Position Sensors Datasheets for RIFTEK EUROPE Sp. z.o.o. -
cross section Low laser threshold Extremely low quantum defect Broad output @994–1050nm High slope efficiency with diode pumping (up to 55%) Various Yb-doping concentrations available Demonstrated Performance (read more)
Browse Optical Crystals Datasheets for CASTECH, Inc. -
diode-pumping efficiency for stable and low-loss operation Broad emission bandwidth supporting picosecond to femtosecond pulses (read more)
Browse Optical Crystals Datasheets for CASTECH, Inc. -
Compatible with Diode and Lamp Pumping High Optical Quality Crystal Processing Precision Dimension Control AR Coating for 1064nm Laser Systems Custom Rod Sizes Available Key Specifications Material: Nd (read more)
Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
high quantum efficiency, integrating lasers without complex cooling systems, and maintaining precise optical quality for demanding medical, meteorological, and military applications. CTH:YAG 2100nm Laser (read more)
Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
thresholds. Diode pumping achieves slope efficiencies up to 55%, enabling powerful outputs even with moderate pump power. This material is highly versatile (read more)
Browse Optical Crystals Datasheets for CASTECH, Inc. -
monochromatic light source and produce a sharp, thin line. Acylindrical lenses are often a good choice for use with lighting technology, laser scanners, optical metrology and spectroscopy. Two crossed acylinders can be used with the asymmetrical outputs of laser diodes to (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
Threshold Suitable for Diode-Pumped and Lamp-Pumped Lasers 1064 nm Laser Operation Excellent Optical Quality and Surface Finish Multiple Crystal Sizes Available Dopant (read more)
Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
tailored to individual needs. This includes the ability to select substrate materials, coatings, and surface quality based on the laser type, wavelength, and power level. Whether it’s a CO2 laser, high-power fiber laser, solid-state laser, or laser diode, Avantier provides a wide range of (read more)
Browse Optical Lenses Datasheets for Avantier Inc.
Conduct Research Top
-
Properties & Reliability of Improved Large Acceptance Optical Fibers
The high power diode laser systems, but must be flexible, and have not only good strength but also good fatigue behavior. Th with their laser diode bars and arrays not only require special fibers to couple directly to the diode emitters, but also require special fibers to couple from the laser
-
Micro-Optical Sensors for Boundary Layer Flow Studies (.pdf)
sensors incorporate specially designed diffractive optical elements and use single-mode optical fiber or integrated diode lasers for illumination.
-
Optical Sensor Application Notes
LEDs (Light Emitting Diodes), semiconductor light sources, have been introduced and developed for several decades. LEDs are. applied in many devices as indicators and general illumination products such as lighting components. As a "green" light source, LEDs. can provide long life time and high
-
Phase Conjugate Laser Optics - Preface
years are the increase in laser output power or. pulse energy by orders of magnitude due to the introduction of the. diode pumping of the gain media. This technology also led to a. remarkable improvement of the electrical to optical efficiency as. well as compactness and reliability of the sources
More Information Top
-
1979-1980 Conference Index
…1.6 jim region; lnGaAsP/lnP lasers and detectors; Nakamura, M.; 1CC 79 Vol 4 Paper 53.5 sensitivity effects of infrared detector temperature; Jensen, Arthur S.; NA ECON 80 Vol 2 799-806 Infrared-emitting diodes optical fiber communication sources; device technology…
-
P‐99: A Backlight Based on a Laser Diode and Its Design Considerations
laser diode optical fiber .
-
RF Characterization Of Wideband Optical Link For Interconnection Of Microwave RF Subsystems For Airborne Communications Satellite Terminals
Preliminary RF link measurements of the a commercial laser diode optical fiber system as an RF device under test has revealed potential areas of concern that may restrict their application.
-
Optical fiber-based power and data delivery system for high voltage electronic current transformer
Local unit Laser diode Optical fiber Signal out Power out .
-
Optical fiber speckle sensor for wire net fence application
Laser Diode Optical Fiber Sensor .
-
Low-coherence optical fibre speckle interferometry
…W and Weir K 1994 The optimized wavelength combinations of two broad- band sources for white light interferometry J. Lightwave Technol. 12 909–15 [38] Wang C, Xiao H, Hong H and Ye S Pulsed laser diode optical fiber interferometer absolute distance measurement…
-
Back cover
1315-1324 Optical fiber transmitters, lasers; cf.Superluminescent diodes Optical fibers acoustooptic modulators for single-modefibers.
-
Fiber coupling design of high power cm-bar laser diodes based on Zemax
Fig. 7 The 808 nm laser diodes optical fiber coupling module optical path diagram .
-
Optical fiber laser of multifrequency emission
Tuneable Laser Diode Optical Fiber .
-
Device geometry considerations for ridge waveguide quantum dot mode-locked lasers
…R, Mikhrin S S, Livshits D A and Krestnikov I L 2006 Absorber length optimisation for sub-picosecond pulse generation and ultra-low jitter performance in passively mode-locked 1.3 µm quantum-dot laser diodes Optical Fiber Communication Conf. (Anaheim, CA…
Indicates content that may require registration and/or purchase.