Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Kollmorgen Corporation
Description: Our exclusive Cartridge DDR® servo motors combine the performance advantages of a frameless motor with the ease of installation of a full-frame motor. They feature an integrated, factory-aligned high resolution feedback device and a unique bearingless design that couples
- Other Output Power: 1.03867079829969 to 15.680578503363 HP
- Continuous Current: 2.38 to 32.7 amps
- Continuous Torque: 39.6 to 4,512 In-lbs
- Rotor Inertia: 0.021 to 2.23 oz-in-sec²
-
Supplier: Genesis Motion
Description: No Gearbox. No Downtime. No Contamination. Bring performance accuracy and reliability, lower total cost of ownership to your robotics and machines with LiveDrive® LDD – our patented direct drive motor eliminates the need for servo gearheads while simplifying robot and
- Torque Constant: 1,515.12 in-oz/amp
- Other Output Power: 1.67527548112853 HP
- Continuous Current: 5.23 amps
- Continuous Torque: 431.858407079646 In-lbs
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: Mitsubishi Electric servo systems have become one of the most globally respected names in factory automation. The broad range of high quality servo offerings include standard safety features, multi-axis amplifiers, linear and direct drive motors, and world class
- Other Output Power: 0.0134022038490282 to 0.0402066115470846 HP
- Continuous Torque: 0.28141592920354 to 0.845132743362832 In-lbs
- Shaft Speed: 3,000 to 5,750 rpm
- Features: Integral Brake
-
-
Supplier: Yaskawa America, Inc. - Motion Division
Description: 1.3-240Nm torque, large bore Applications with large loads requiring high torque, precision, and rigidity will benefit from the iron core, outer rotor design of the SGM7D series motors. The large center aperture allows for cables and tubing to pass through the motor, saving space.
- Motor Shape: Cylindrical Body
- Shaft Orientation: Hollow, In-line
- Features: Other
-
Supplier: Aerotech, Inc.
Description: Design Features Direct-drive, slotless, brushless servomotor Zero cogging motor for outstanding velocity stability Outstanding error motion and wobble performance Direct coupled, high-accuracy rotary encoder Low-profile planar design No mechanical contact
- Load Capacity: 8.82 to 213.885 lbs
- Maximum Torque: 7.25663716814159 to 212.212389380531 In-lbs
- Rotary Velocity / Speed: 1,800 to 3,000 deg/sec
- Positioning Accuracy: 0.000555555555555556 to 0.000833333333333333 degrees
-
Supplier: Aerotech, Inc.
Description: Design Features High torque output, direct-drive, slotless, brushless servomotor Zero-cogging motor for outstanding velocity stability Outstanding error motion and wobble performance Direct coupled, high-accuracy rotary encoder Large diameter clear aperture No
- Load Capacity: 6.615 to 152.145 lbs
- Maximum Torque: 12.3893805309735 to 235.398230088496 In-lbs
- Rotary Velocity / Speed: 3,600 to 7,200 deg/sec
- Positioning Accuracy: 0.000555555555555556 degrees
-
Supplier: Aerotech, Inc.
Description: Design Features Designed for highly accurate motion generation Velocity stability of 0.0001% over 360 degrees Position resolution to 0.02 arc sec Payloads to 230 kg Integrated slip rings and fluid rotary unions Direct-drive brushless motor options for high speed or high
- Load Capacity: 66.15 to 507.15 lbs
- Maximum Torque: 103.53982300885 to 1,292.03539823009 In-lbs
- Rotary Velocity / Speed: 1,500 deg/sec
- Positioning Accuracy: 0.000694444444444444 degrees
-
Supplier: Aerotech, Inc.
Description: Design Features High torque output, direct-drive brushless servomotor Cog-free slotless motor design for outstanding velocity stability Direct coupled, high-accuracy rotary encoder Ultra-low-profile minimizes working height
- Load Capacity: 6.615 to 88.2 lbs
- Rotary Velocity / Speed: 2,400 to 9,000 deg/sec
- Positioning Accuracy: 0.00166666666666667 to 0.0222222222222222 degrees
- Platter Diameter: 3.7401595 to 7.480319 inch
-
Supplier: Primatics, Inc.
Description: Primatics PDR110B rotary tables are among the most advanced direct drive tables available. They feature a high performance direct drive motor that creates sub arc-second repeatability and fast settling times, making the PDR series ideal for semiconductor
- Load Capacity: 22.05 lbs
- Maximum Torque: 23.8938053097345 In-lbs
- Rotary Velocity / Speed: 180 to 2,100 deg/sec
- Positioning Accuracy: 0.0130555555555556 to 0.02 degrees
-
Supplier: Kollmorgen Corporation
Description: Kollmorgen Housed Direct Drive Rotary (DDR) motors offer high performance and zero maintenance in a precision servo solution. These motors combine large diameter, short length and a high number of magnetic poles to provide outstanding torque density, while
- Continuous Torque: 51.6 to 3,000 In-lbs
- Rotor Inertia: 0.86376 to 76.7472 oz-in-sec²
- Shaft Speed: 800 rpm
- Diameter / Width: 6.900791128 to 14.245283283 inch
-
Supplier: Celera Motion
Description: bearings, the OmniRH rotary actuators provide the benefits of direct drive rotary motor performance in a standard NEMA 23 motor package. Benefits High performance direct drive motor technology and high precision encoder Integrated
- Supply Voltage: 24 volts
- Features: Other
-
Supplier: Celera Motion
Description: encoder technology from MicroE and precision bearings, the AgilityRH rotary actuators provide the benefits of direct drive rotary motor performance in a standard NEMA 23 motor package. Benefits High performance direct drive motor
- Torque Constant: 5.5 in-oz/amp
- Continuous Current: 2.75 amps
- Continuous Torque: 1.41592920353982 In-lbs
- Rotor Inertia: 0.000544 oz-in-sec²
-
Supplier: Newport MKS
Description: The CONEX-AG-PR100P is a piezo motor rotary stage with direct encoder feedback and closed-loop piezo motor controller/driver. Initially targeted for repeatable positioning of polarizing optics, it can also be used as a miniature rotation stage for precision positioning of
- Load Capacity: 0.4496 lbs
- Maximum Torque: 0.17699115044247787 In-lbs
- Rotary Velocity / Speed: 1.5 deg/sec
- Drive Mechanism: Direct Drive
-
Supplier: Baumer Ltd.
Description: Dynamically and precisely For optimum performance, lifetime and control properties, the positioning drive MSIA has an integrated brushless DC motor.
- Load Capacity: 67.44 lbs
- Maximum Torque: 1.32743362831858 In-lbs
- Rotary Velocity / Speed: 28,320 deg/sec
- Positioning Accuracy: 1 degrees
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Bulletin RDB - Bearingless Rotary Direct Drive Servo Motor, 400V Class, Frame Size 290mm BDC, 1 Magnet Stack, 375 RPM, Multi-turn High-Resolution Heidenhain, IP65 Housing / Blind Bore, Circular, Right Angle connector, 180° Rotatable, DIN, No Brake
- Shaft Speed: 375 rpm
-
Supplier: Centricity
Description: Direct drive indexer - ideal for low inertia applications requiring very high accuracy. Comes standard with Centricity's Drive/Control Package. The MS Series indexer is a high precision, highly flexible servo indexer designed to work directly with today's PLC or PC
- Load Capacity: 150 lbs
- Maximum Torque: 405 In-lbs
- Rotary Velocity / Speed: 6,000 deg/sec
- Positioning Accuracy: 0.0028 degrees
-
Supplier: MFP Automation Engineering
Description: MFP supplies quality motors from a number of fine manufacturers: Baldor AC Motors Parker Gear Motors Direct Drive Linear Servo Stepper Sumitomo Gear Motors WEG AC Motors
- Motor Type: AC Servomotor, Stepper Motor
- Features: Geared
-
Supplier: Newport MKS
Description: The BGS50CC uses a miniature DC servo motor with a motor mounted rotary encoder, a reduction gear and a belt drive in order to fold the motor. The result is a very small and lightweight package providing a very high resolution output and great minimum
- Rated Speed: 0.000393700787401575 in/sec
- Motor Features: Motor Encoder Feedback
- Axis Configuration: Tip/Tilt Axes
-
Supplier: Newport MKS
Description: servo motor, kept in a compact, lightweight package. All other models feature a high resolution, worm mounted rotary encoder which bypasses most drive train errors, resulting in improved bi-directional repeatability. The BGM models use high torque DC motors with a
- Rated Speed: 0.00078740157480315 in/sec
- Motor Features: Motor Encoder Feedback
- Axis Configuration: Tip/Tilt Axes
-
Supplier: Newport MKS
Description: servo motor, kept in a compact, lightweight package. All other models feature a high resolution, worm mounted rotary encoder which bypasses most drive train errors, resulting in improved bi-directional repeatability. The BGM models use high torque DC motors with a
- Rated Speed: 0.00078740157480315 in/sec
- Motor Features: Motor Encoder Feedback
- Axis Configuration: Tip/Tilt Axes
-
Supplier: IntelLiDrives, Inc.
Description: utilizes direct drive three phase segmented brush-less motor technology which allows to optimize torque-speed performance of the stage. "Lo-Cog” magnetic design assures smooth rotation and dynamic performance. Accurate Positioning performance is assured with precision encoder
-
Supplier: IntelLiDrives, Inc.
Description: friction. ULTRATHIN ServoRing stage has large clear center aperture that can be used for air or wire line feed-through or beam delivery. Planar ServoRing utilizes direct drive three phase planar brushless motor technology. There are no brushes to replace and no gear trains or
-
Supplier: PI (Physik Instrumente) L.P.
Description: or Horizontal Mounting Direct Drive Brushless Torque Motor Optical Encoder Completely Non-contact and Frictionless
- Load Capacity: 12.8136 to 270.4344 lbs
- Maximum Torque: 5.044247787610619 to 1,250.442477876106 In-lbs
- Platter Diameter: 1.968505 to 11.81103 inch
- Overall Length: 3.2283482 to 14.3700865 inch
-
Supplier: IntelLiDrives, Inc.
Description: friction. ULTRATHIN ServoRing stage has large clear center aperture that can be used for air or wire line feed-through or beam delivery. Planar ServoRing utilizes direct drive three phase planar brushless motor technology. There are no brushes to replace and no gear trains or
-
Supplier: IntelLiDrives, Inc.
Description: utilizes direct drive three phase segmented brush-less motor technology which allows to optimize torque-speed performance of the stage. "Lo-Cog” magnetic design assures smooth rotation and dynamic performance. Accurate Positioning performance is assured with precision encoder
-
Supplier: PI (Physik Instrumente) L.P.
Description: flatness, and wobble performance. 3-Phase Torque MotorBrushlessSlotlessLow cogging torque Absolute encoder (optional)Absolute encoders supply explicit position information that enables immediate determination of the position. This means that referencing is not required during switch-on,
- Load Capacity: 11.24 to 44.96 lbs
- Maximum Torque: 79.64601769911503 In-lbs
- Platter Diameter: 7.9133901 inch
- Overall Length: 8.8582725 inch
-
Supplier: ABTech, Inc.
Description: requirements, we provide configura¬tion flexibility as an integral part to our design philosophy. All rotary tables can be customized with a variety of options and accessories. This includes motor drives, vacuum worktables, high-resolution optical encoders, digital readout (DRO)
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
- Drive Mechanism: Electric Drive, Manual Drive
- Features: Indexing, Position Encoder, Tilting Table
-
Supplier: Conic Systems
Description: The HDC is a zero-backlash harmonic gear component set. It is an excellent choice as a high ratio, gear reducer for precision rotary positioning, servo gearing, robotic, and high accuracy industrial drive applications. The standard wave generator includes an Oldham coupling
- Gear Ratio: 64 to 315 (X : 1)
- Output Torque: 39.8230088495575 to 35,398.2300884956 In-lbs
- Maximum Input Speed: 12,000 rpm
- Backlash: 0 arcmin
-
Supplier: Yaskawa America, Inc. - Motion Division
Description: autotuning, and tuning-less commissioning right out of the box. The SGDXS SERVOPACK supports Yaskawa's full line of rotary, linear, and direct drive servo motors.
- Rated Power: 50 watts
- Supply Voltage (AC): 200 volts
- Setup: Computer Interface
- Communication: Ethernet
-
Supplier: Yaskawa America, Inc. - Motion Division
Description: box. The SGDXT SERVOPACK supports Yaskawa's full line of rotary, linear, and direct drive servo motors.
- Number of Axes / Motors: 3
- Rated Power: 200 watts
- Supply Voltage (AC): 200 volts
- Setup: Computer Interface
-
Supplier: PI (Physik Instrumente) L.P.
Description: stages which feature direct drive linear and rotary servo motors and high resolution encoders. 1, 2, & 4 Axes of Motion Fully Integrated Closed Loop Servo Control, Motor Drives, and Power Supplies Quiet PWM Drives Encoder Inputs Support
- Number of Axes / Motors: 1 to 4
- Maximum Output Voltage: 60 volts
- Rated Power: 500.00000000000006 watts
- Continuous Output Current: 5 amps
-
Supplier: ABTech, Inc.
Description: flexibility as an integral part to our design philosophy. All linear stages can be customized with a variety of options and accessories including motor drives, vacuum carriage top, high-resolution optical encoders, digital readout (DRO) displays, inspection-grade granite surface plates
- Bearing Type: Air Bearing
- Motor Type: DC Brushless Servo
- Drive Type: Direct Drive
- Device Type: Dovetail Slide
-
Supplier: ABTech, Inc.
Description: many unique requirements, providing configura¬tion flexibility is integral to our design philosophy. All linear stages can be customized with a variety of options and accessories including motor drives, vacuum carriage top, high-resolution optical encoders, digital readout (DRO)
- Bearing Type: Air Bearing
- Motor Type: DC Brushless Servo
- Drive Type: Direct Drive
- Device Type: Dovetail Slide
-
Supplier: Dynapar Corp.
Description: Harowe brushless resolvers are the ideal position feedback transducer for brushless motors, robots and direct-drive motors in precision rotary platforms and similar servo applications. Resolvers are the most versatile position transducers available for
- Operating Temperature: 392 F
- Output: Analog Voltage
- Technology: Resolver
- Classification: Sensor / Transducer
-
Linear Slides and Linear Stages - High Load Precision Motorized Planar XY Positioning Stage -- L-738Supplier: PI (Physik Instrumente) L.P.
Description: This low profile, integrated XY linear table is available with stepper and servo motors. Driven by a ball screw and guided by precision anti-creep crossed roller bearings for higher stiffness and lower friction, the stage provides repeatability to 0.25µm. Noncontact optical linear
- Stroke or X-Axis Travel: 8.0708705 inch
- Y-Axis Travel: 8.0708705 inch
- Rated Speed: 3.93700787401575 in/sec
- Carriage Load: 44.1 lbs
Find Suppliers by Category Top
Featured Products Top
-
Oriental Motor USA is pleased to announce the launch of the new Planetary PN Geared Type for the AZ Series Hybrid Step-Servo Motors. This latest addition expands the geared motor lineup with a compact, high-precision solution that delivers zero backlash, ideal for applications requiring both (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
Torrance, CA – Oriental Motor USA is pleased to announce the expansion of its DGII Series Hollow Rotary Actuators, featuring the AZ Series Hybrid Step-Servo Motor with absolute encoder technology. The new models enhance installation flexibility and simplify wiring, while delivering the (read more)
Browse Electric Rotary Actuators Datasheets for Oriental Motor USA -
stepper motors, servo motors, and integrated drive systems. With advanced motor design, precision manufacturing, and flexible customization capabilities, 3X Motion helps customers develop reliable motion solutions for industrial automation and precision applications. (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
on robotic end effectors Available Lineup Frame Sizes: 20 mm and 28 mm To learn more about Oriental Motor’s AZ Series Hybrid Step-Servo product lineup, contact the Technical Support group at 800 (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
Setting New Standards for Stepper Motors With the new FDM 0620 stepper motor series, MICROMO presents a high performance FAULHABER stepper motor with minimal size. Setting new standards for compact drive (read more)
Browse Stepper Motors (rotary) Datasheets for FAULHABER MICROMO -
Oriental Motor is pleased to introduce the DGII Series Hollow Rotary Gearhead, a versatile solution designed for seamless integration with servo motors from various manufacturers . Key Features: Standalone Hollow Rotary Gearhead (read more)
Browse Electric Rotary Actuators Datasheets for Oriental Motor USA -
About MICROMO MICROMO (FAULHABER Group) specializes in high precision, micro drive systems, servo components and drive electronics. The product range includes small brushless DC motors (read more)
Browse Incremental Rotary Encoders Datasheets for FAULHABER MICROMO -
-free multiturn function, powered by a Wiegand pulse with every rotation. The gear-free, compact and economically optimized concept is ideal for integration into servo, stepper or BLDC motors. No special equipment is required for the installation. There are various mechanical configurations starting from 22 mm outer diameter. Enhanced signal processing software enables high-resolution position measurement with excellent latency compensation. (read more)
Browse Rotary Encoders Datasheets for POSITAL B.V. -
incremental sensors. This allows the stepper motor to be driven in servo-mode, achieving 100% of motor performance and making it an effective solution for high torque (multipolar) applications up to a few thousand RPM in direct drive. Benefits Precise (read more)
Browse Stepper Motors (rotary) Datasheets for Portescap -
interface are ideal for commutation and position feedback in BLDC servo motors. Moreover, their excellent performance characteristics, compact size (36 mm diameter, 32 mm high), and low energy requirements make these IXARC encoders excellent candidates for complex, multi-axis motion control (read more)
Browse Rotary Encoders Datasheets for POSITAL B.V.
Conduct Research Top
-
Direct-Drive Servo Tutorial, Application Update
Solving low speed rotary servo applications with direct-drive motors avoids hidden initial costs, while saving money over the life of the machine. Example shows $73,000 annual savings on a widget-making machine.
-
Piezo Motors: Principle of Operation for Engineers
devices. Travel can be linear or rotary, depending on the coupling mechanism. Closed loop servo control can be provided with standard off-the-shelf servo controllers, or with the Nanomotion servo controller that offers full PID control at 20 kHz servo rate. Further, the motors can operate in actuation
More Information Top
-
Integrated modeling of the Euro50
The actuators have not yet been designed but as a reasonable straw-man concept, roller screw servos with direct drive torque motors together with rotary tachometers and encoders have been assumed.
-
A parallel integrated model of the Euro50
The actuators have not yet been designed but as a reasonable straw-man concept, roller screw servos with direct drive torque motors together with rotary tachometers and encoders have been assumed.
-
Status of the integrated model of the Euro50
The actuators are modeled as roller screw servos with direct drive torque motors together with rotary tachometers, encoders and local controllers.
-
Low speed high torque PMSM design based on unequal teeth structure
The servo motor connects rotary table directly in the direct drive NC rotary table, so the rotary table operates with low dissipation, short electrical time constant, high accelerated speed and high dynamic response.
-
The series structure dual-rotor PMSM design based on phase-shifting winding
The servo motor is the actuator of direct drive NC rotary table, which performances will affect the rotary table operation directly.
-
Mechanical Engineering, Materials Science and Civil Engineering
Actuator consists of I-FORC series direct drive linear (DDL) motor, Kollmorgen direct drive rotary (DDR) motor , and Accelnet Micro Panel servo drives.
-
Coordinated control of multiple manipulator systems
Each rotary joint is actuated by a direct - drive servo motor .
-
http://repository.kulib.kyoto-u.ac.jp/dspace/bitstream/2433/172233/1/j.ijmachtools.2013.01.001.pdf
: rotary servo motor 'Nlt A and C: direct drive .
-
Machinery Electronics and Control Engineering II
The simulation results and analysis show that the designed controller guarantees strong robustness of servo system for parameters variations, external disturbances, it satisfies the performance requirement of the servo system of the direct - drive motor with NC rotary table.
-
Drive solutions
By the election of the technology (e.g., standard- rotary current motor or servo motor, gear motor or direct drive , frequency converter or servodrive), these are to deduce it decisively from the requirements of the application and no to make too much …
Indicates content that may require registration and/or purchase.