Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: KADANT
Description: A direct steam injection heater provides a cost-effective method to heat water and other fluids by injecting steam directly into the fluid. The direct injection heater is designed to handle a wide range of flow rates and deliver hot fluids at
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: Pick Heaters Inc.
Description: The Pick "BX Series" of Direct Steam Injection Heaters is designed for use in paper mills where high-volumes of starch can be cooked in-line. The generous flow-through design assures negligible pressure drop in the slurry, and provides thorough cooking at a precisely
- Fuel / Energy Source: Hot Water / Steam
- Features: Inline Heater, Other, Stainless Steel, Steam Injection Heater, Steel
-
Supplier: ProSonix Corporation
Description: flange for steam and tank connection. 300 psig available as an option. Single or Multiple unit configurations. PSX J-Series Steam Sparger Direct Steam Injection Heaters High velocity steam for smooth operation & energy savings On/Off Design (ATO/ATC)
- Features: Clean Water Heating, Inline Heater, Other, Process Waters, Stainless Steel, Steam Injection Heater, Steel, Water Heater
-
-
Supplier: ProSonix Corporation
Description: Steam Injection controls mass flow of steam allowing for smooth and stable operation. Energy Savings from the low pressure drop across the PSX DSI heater. Positional Steam Inlet allows steam inlet flange to be rotated in 360° for ease of steam piping
- Features: Inline Heater, Other, Process Waters, Stainless Steel, Steam Injection Heater, Steel, Water Heater
-
Supplier: ProSonix Corporation
Description: The ProSonix® Direct Steam Injection heater is designed for water heating, difficult to pump slurries such as pulp stock, wastewater sludge, mineral slurries, and other aggressive fluids. ProSonix® unique method of direct steam injection utilizes
- Features: Inline Heater, Other, Process Waters, Stainless Steel, Steam Injection Heater, Steel, Water Heater
-
Supplier: Pick Heaters Inc.
Description: The Pick Variable Flow Direct Steam Injection Heater is designed to deliver hot water at a precisely controlled temperature over a wide range of water flows. It will also reliably supply hot water for applications with frequent start-stop cycles, such as hose stations.
- Fuel / Energy Source: Hot Water / Steam
- Features: Iron, Steam Injection Heater
-
Supplier: ProSonix Corporation
Description: Heater is designed to supply on demand hot water. The unique 2-stage self-modulating steam flow control design, maintains high steam flow velocity through a wider range of operation. This assures complete condensation of steam in the water, for precise temperature
- Heating Capacity: 316.548 to 2,608.59 kW
- Features: Clean Water Heating, Inline Heater, Other, Process Waters, Stainless Steel, Steam Injection Heater, Water Heater
-
Supplier: Schutte & Koerting
Description: used if air and other non-condensables are present. Direct Contact, High Capacity, Continuous Heaters are inline and therefore, require no containment vessels. These heaters can supply hot water at low levels requiring no barometric legs when the steam is below
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: Schutte & Koerting
Description: large supply of heated liquid. Heat transfer in direct contact heaters is better than shell and tube heaters because heat transfer resistances like film, fouling, and wall, are not present. Since heat transfer is more effective, a small direct contact heater can be
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: Schutte & Koerting
Description: water inlet. Direct Contact, High Capacity, Counter-Current Heaters have no moving parts, give fast continuous heating, are easy to install, and can be supplied at low cost in corrosion-resistant materials. Heat transfer in direct contact heaters is better than shell and
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: Pick Heaters Inc.
Description: The Pick Constant Flow Direct Steam Injection Heater is used wherever a constant flow of heated liquid at a precisely controlled temperature is required.
- Fuel / Energy Source: Hot Water / Steam
- Features: Iron, Stainless Steel, Steam Injection Heater, Steel
-
Supplier: Schutte & Koerting
Description: Continuous Heaters are used to heat liquids quickly through direct contact with steam where a hot water under pressure is required. The liquid under pressure attains a high velocity passing through the nozzle. Steam enters through a series of nozzles in the combining tube
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: Armstrong International
Description: The use of hot water is indispensable in food processing,cleaning, and plating operations. Although the simplest and most efficient way to provide the water is by direct steam sparging, such a format often results in vibration and noise caused by steam blowing into the water
- Maximum Operating Temperature: 190 F
- Maximum Operating (Sheath) Temperature: 190 F
- Features: Clean Water Heating, Stainless Steel, Steam Injection Heater, Water Heater
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: Hydro-Thermal Corporation
Description: The ATTEC® Process Skid System is a custom-built, direct steam injection skid system designed for precise heating applications. Each system is engineered to your specific process needs, incorporating a Hydroheater® that ensures rapid and efficient heat transfer without hammering
- Fuel / Energy Source: Hot Water / Steam
- Features: None, Steam Injection Heater
-
Supplier: Hydro-Thermal Corporation
Description: The EZ Skid™ is an integrated, compact pre-engineered hot water set heating system, utilizing the direct steam injection EZ Heater®. All components needed for liquid heating applications are included; simply connect to plant utilities: steam, water, air, and power.
- Features: Clean Water Heating, None, Other, Process Waters, Steam Injection Heater, Water Heater
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: Thermocold Costruzioni Srl
Description: Multifunctional Air-Cooled unit with hot water production. • Semi-hermetic reciprocating compressor optimized for heat pump with innovative vapour injection system. • Direct drive double inlet centrifugal fans, statically and dynamically balanced. • Water side and hot sanitary water
- Heating Capacity: 5.1 to 8.2 kW
- AC Voltage Required: 230 volts
- Fuel / Energy Source: Hot Water / Steam, Solar
- Sleeve (Sheath) Material: None
-
Supplier: Inproheat Industries Ltd.
Description: cost-effective alternative to boiler/heat exchanger systems and direct steam injection. Several plants have adopted SubCom® as a solution to their heating challenges. The Technology The use of fossil fuels has helped industrialization enormously, but this has resulted in an
- Features: Canada Only, North America, Other
- Services: Complete Machine / Turnkey System, Component / Sub-system Upgrades, Design Assistance
- Process: Evaporation
- Industry Served: Foods / Beverages, Oil Refining, Pulp and Paper, Waste Water Treatment
Find Suppliers by Category Top
Featured Products Top
-
maintain. Upgrading to more efficient solutions can drastically enhance process performance and reduce costs. Chemical production using Direct Steam Injection heater technology offers a highly efficient and reliable alternative, providing fast, accurate heating with several distinct (read more)
Browse Steam Injection Heaters Datasheets for Hydro-Thermal Corporation -
As we enter spring, this might be the first time you’ve thought about it heating up. We’ve been thinking about heating all year long. Using Direct Steam Injection (DSI), Hydro-Thermal’s heaters use steam to instantaneously heat your liquid or slurry. This saves time, energy, and results in a more consistent product in your process. (read more)
Browse Fluid Heat Transfer Systems Datasheets for Hydro-Thermal Corporation -
Today as we enter spring, this might be the first time you’ve thought about it heating up. We’ve been thinking about heating all year long. Using Direct Steam Injection (DSI), Hydro-Thermal’s heaters use steam to (read more)
Browse Industrial Heaters Datasheets for Hydro-Thermal Corporation -
If your heating equipment is violently shaking, then it is a concern that needs to be addressed. It is not only dangerous, but it also can be an expensive maintenance problem. Externally modulated technologies such as heat exchangers or unsophisticated forms of direct steam injection, such as spargers, can cause steam hammer. Learn more about external vs. internal modulation, direct and indirect heating, and why direct steam injection works! (read more)
Browse Fluid Heat Transfer Systems Datasheets for Hydro-Thermal Corporation
Conduct Research Top
-
Direct Steam Injection Heaters
Direct steam injection heaters are used for heating water and water-based fluids. Steam bubbles are injected directly into the target fluid with a nozzle or diffuser. The steam bubbles transfer heat energy to the fluid.
-
The Benefit of Precise and Accurate Temperature Control with Direct Steam Injection Heaters
Direct Steam Injection (DSI) Heaters are systems that inject steam directly into a liquid or slurry to heat it up to a desired temperature. They are widely used in various industries, such as food processing, chemical, pharmaceutical, pulp and paper, or general industrial process heating. DSI
-
How to Choose the Right Direct Steam Injection Heater for Your Needs
Pick Direct Steam Injection (DSI) Heaters can be used to heat any water-miscible liquid or slurry instantaneously where sufficient steam pressure is available. Pick Heaters offers a DSI solution for a variety of applications. When choosing a DSI heater, there are a few factors you need to consider
-
5 Reasons to Replace Tank Spargers with In-Line Direct Steam Injection Heaters
Fluids at precisely controlled and elevated temperatures are integral to a wide range of industrial processes. To generate the necessary supply of heated liquid, many plants utilize a simple tank sparging system. In this setup a steam hose or perforated pipe known as a sparger is positioned near
-
In-line Variable Flow Direct Steam Injection Heater is Ideal for Food and Beverage Manufacturing
Just as there are numerous industrial applications for water heating, so too are there many challenges - maximizing energy efficiency, minimizing maintenance costs and many others. Nowhere is this more apparent than in the food and beverage industry, where adherence to strict regulations around the
-
Improve Jacketed Heating Systems with Direct Steam Injection
Steam still has an important role to play in jacketed heating, but a Direct Steam Injection (DSI) Heater provides the most precise and energy-efficient method for heating the jacket water to the desired temperature.
-
Innovation in Plant Sanitation
Pick Heaters, an American manufacturer of direct steam injection (DSI) heaters, used a unique approach to meet the requirements of a specific customer and in the process hit upon a system design with an unprecedented degree of utility.
More Information Top
-
De-aerator & Boiler Feedwater Heating
ProSonix Direct Steam Injection Heater Solution .
-
Fibrous Slurry Heating
Inline direct steam injection heaters are capable of high temperature rise and can be arranged in a multi- stage layout to allow for precise temperature control and smooth operation.
-
1.8.07 -- New PowerPhasePRO Raises The Bar In Metal Detection
Constant Flow Direct Steam Injection Heater .
-
2.5.07 -- Strategic Diagnostics Secures Food Pathogen Testing Business From Three Major Food Processors
Variable Flow Direct Steam Injection Heater .
-
10.14.09 -- How To Choose The Right Connector
Variable Flow Direct Steam Injection Heater .
-
12.15.08 -- Spotlight On Process Equipment
Constant Flow Direct Steam Injection Heater .
-
03.23.2009 -- Spotlight On Tubing, Valves, And Fittings
Variable Flow Direct Steam Injection Heater .
-
2.2.09 -- High Growth Forecasted For The Top Global Food And Beverage Companies
Constant Flow Direct Steam Injection Heater .
-
10.29.07 -- PerkinElmer Introduces New HPLC Solution For Environmental And Food Analysis Laboratories
Variable Flow Direct Steam Injection Heater .
Indicates content that may require registration and/or purchase.