Products/Services for Disposable Mortar And Pestles

  •  
    Mortars and Pestles - (16 companies)
    Mortar and pestle sets are used to crush, grind, and mix small solids or slurries. The mortar has the shape of a small, heavy walled cup. The pestle looks like a miniature baseball bat, the end of which is used for crushing or grinding. Mortars...
  • Disposable (Primary) Batteries-Image
    Disposable (Primary) Batteries - (373 companies)
    Disposable primary batteries are replaced once the energy supply is depleted. Their energy is produced when the materials within the battery react and are exhausted. Disposable (or primary) batteries are non-rechargeable cells in which...
  • Polymer Concrete and Mortar-Image
    Polymer Concrete and Mortar - (127 companies)
    Polymer concrete and mortar are binders, compounds, and aggregate mixtures that use epoxy, polyester, vinyl ester or other polymer resin bonds. They cure or set through chemical reactions, thermoset bonds, and multiple component binder systems...
  • Specialty Cement, Concrete, and Mortar-Image
    Specialty Cement, Concrete, and Mortar - (273 companies)
    Specialty cement, concrete and mortar contain specialized binders such as K silicate, calcium aluminate, sulfur, and oxysulfate or polymer resins. They cure or set through film drying (air setting), chemical reactions, thermoset bonds, hydraulic...
  • Cement, Concrete, and Mortar-Image
    Cement, Concrete, and Mortar - (592 companies)
    Cement, concrete and mortar are polymer or cement-based binders, compounds or aggregate mixtures for joining components and forming structures. Cement, concrete, and mortar are polymer or cement-based binders, compounds, or aggregate mixtures...
  •  
    Grinders and Grinding Machines - (994 companies)
    Grinders and grinding machines use an abrasive that is bonded to a wheel, belt or disc to remove material and improve surface finish.
  •  
    Paint Brushes and Applicators - (83 companies)
    Paint brushes and applicators are used to apply paints, adhesives, sealants, oils, cleaners, acids or etchants, mortar or cement treatments, and other coating products to surfaces. There are many different types of paint brushes and paint rollers...
  •  
    Light Sticks - (12 companies)
    A light stick (glow stick) is a short-term, disposable light source that consists of chemicals that react to create chemiluminescence. Light sticks, more commonly called glow sticks, are self-contained light sources that produce light via...
  •  
    Hydraulic and Portland Cement - (133 companies)
    ...for product type include: grouts, caulks, and fillers. coatings and thinset. concrete with coarse aggregates. cement-based liners and lining systems. mortars. stock products available in particulate form. Choices for setting or curing technology include...
  •  
    Industrial Homogenizers - (88 companies)
    ...for industrial homogenizers include internal heating or cooling elements, a magnetic drive, non-stick lining or coating, a timer, programming options, explosion-proof housing, and interchangeable or disposable rotors. Also, additional capabilities...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire