-
Supplier: Mettler-Toledo Technologies GmbH
Description: Tunable Diode Laser for O₂ Measurement The GPro® 500 oxygen gas analyzer is a unique tunable diode laser spectrometer designed for safety applications. It uses a folded-path laser beam design for simple installation and measurement. Fast Response In Safety Applications An oxygen
- Accuracy: 2 % FS
- Operating Pressure Range: 11.603016 to 72.51885 psi
- Mounting: In-Line (Insertion)
-
Supplier: Owlstone Inc.
Description: Lonestar is a portable gas analyzer that can detect a broad range of analytes at part per billion concentrations, with high selectivity in just a few seconds.
- Operating Temperature: 41 to 104 F
- User Controls: Computer Interface
- Water Quality Parameters: Conductivity / Dissolved Solids, pH
- Instrument Specific Features: Controller Functionality
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Tunable Diode Laser for O₂ Measurement The GPro® 500 oxygen gas analyzer is a unique tunable diode laser spectrometer designed for safety applications. It uses a folded-path laser beam design for simple installation and measurement. Fast Response In Safety Applications An oxygen
- Form Factor: Lab / Benchtop
-
-
Supplier: Qualitrol Company, LLC
Description: The TM3 is Serveron®’s highly accurate and repeatable 3 gas online DGA monitor. Based on an analytical platform built around a Gas Chromatogram (GC) the TM3 takes the recognized laboratory technology onto your transformer and used it to provide you with data capable of employing the
-
Supplier: Qualitrol Company, LLC
Description: grid. For the first time, the benefits of on-line condition monitoring can be realized across the distribution transformer fleet. Hydrogen gas buildup in transformer oil is an early indicator of incipient transformer faults. The Serveron® TM1 continuously monitors hydrogen PPM Levels and can
-
Supplier: HORIBA Instruments, Inc.
Description: The MEXA 1170 SX is a new instrument used to measure sulfur for after treatment and transient lubricant oil consumption. The analyzer uses ultraviolet fluorescence (UVF) for detection and it can be operated in a total sulfur mode, analyzing sulfur oxides, hydrogen sulfide and all organic
- Display Type: Digital Display
- User Controls: Digital Front Panel
- Form Factor: In-Situ / Field
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
-
Supplier: Hiden Analytical
Description: The HPR-40 dissolved species gas analysis system is a compact bench-top gas analysis system for monitoring of dissolved / evolved gases
- Mass Range: 510 (amu)
- Remote Interface: Application Software Included, Computer Interface, Other, Serial Interface
- Display: None
- General Features: Quantitative Analysis Capabilities
-
Supplier: CO2Meter.com
Description: ensures that your DO analyzer is always ready for use. The optical oxygen sensor is not affected by other gases including nitrogen or carbon dioxide. Measurements are taken in seconds. The data can be logged to the internal memory and downloaded via USB. A micro-pump inside this
- Dissolved O2 Range: 0 to 2 ppm
- Accuracy: 20,000 ppm
- Form Factor: Modular
-
Supplier: CSA Group
Description: rivers, estuaries), as well as for industrial process streams and process liquids. Whilst in principle amperometric oxygen-analyzers are applicable in gaseous phases, the expression of performance in the gas phase is outside the scope of this document. This document is applicable to
-
Description: rivers, estuaries), as well as for industrial process streams and process liquids. Whilst in principle amperometric oxygen-analyzers are applicable in gaseous phases, the expression of performance in the gas phase is outside the scope of this document. This document is applicable to
-
Supplier: Analytical Technology, Inc.
Description: problems. In wastewater systems, they can cause damage to concrete structures in collection systems and contribute to odor problems in treatment facilities. Measurement of dissolved sulfide concentrations has been done primarily by the use of analyzers employing selective ion
-
Supplier: MO2 Inc.
Description: The PetroCheck Portal Hydrocarbon Analyzer (PHA) is the ideal instrument for precise measurement and quantification of petroleum hydrocarbons dissolved in water and/or as vapor. The PetroCheck PHA is designed to meet rigorous field monitoring requirements and has proven itself in
- Response Time: 4.999999999999998 seconds
- Operating Temperature: 32 to 122 F
- Application: Ambient Air Monitoring, Process Gas
- Electrical Outputs: Analog Voltage
-
Supplier: Analytical Systems Int’l. Keco
Description: The petrochemical, gas processing, and gas pipeline industry has required an accurate and dependable, low maintenance and cost-effective CO2 analyzer for quality and process control purposes. Analytical Systems International has met these requirements with their proven
- Dissolved CO2 Range: 1,000,000 ppm
- Operating Temperature: 32 to 122 F
- Electrical Output: Analog Current Output, Switch / Alarm Relay Output
- Features and Functionality: Built-in or Self-calibration
-
Supplier: Quantachrome Instruments
Description: and other cementitious materials Paper and coatings Hydrophobic surface treatments Microporous and nanostructured carbons The Aquadyne DVS are fully automated, gravimetric, one (Aquadyne DVS-1) or two (Aquadyne DVS-2, DVS-2HT) sample water vapor sorption analyzers. They measure adsorption and
- Properties Analyzed: Absorption / Water Absorption, Porosimetry / Pore Volume
- Test Media: Adhesives / Coatings, Ceramics / Glass, Concrete / Cement, Food / Drugs, Powders / Granular Materials, Textiles
- Mounting / Loading Options: Laboratory / Batch
-
Supplier: Qualitrol Company, LLC
Description: The TM8 is the industry’s leading 8 gas online dissolved gas analysis monitor. Based on an analytical platform built around Gas Chromatogram (GC), the Serveron TM8 takes the recognized laboratory technology onto your transformer. Unprecedented accuracy and repeatability
-
Supplier: AMETEK Spectro Scientific
Description: fluids and coolants. The SpectrOil M/N-W uses the time-tested and reliable rotating disc electrode (RDE) technique to measure quantities of dissolved and suspended fine particles in natural or synthetic petroleum based products and coolants. It was tested and selected by the U.S. Government
-
Supplier: Qualitrol Company, LLC
Description: Luer fitting for easy sample collection Mounting Options DGA 150 – Drain Valve – 1.5” NPT Union fitting (thread mount) DGA 250 – RPRR – 2.5” NPT Union fitting (thread mount) DGA 400 – RPRR (flange mount) Applications Qualitrols DGA series enables online monitoring of dissolved hydrogen in a
-
Supplier: Anton Paar
Description: The Carbo 2100 CO2 MVE (Multiple Volume Expansion) analyzer is for online CO2 measurement. It is a special model for products with extremely high nitrogen or oxygen content. Carbo 2100 CO2 MVE is installed in a bypass. It stores all your product-specific data (target concentration, alarm
- Dissolved CO2 Range: 0 to 20,000 ppm
- Accuracy: 50 ppm
- Display Type: Analog Meter
- User Controls: None
-
Supplier: Maselli Measurements
Description: ultra-high accuracy model UR-21 in-line refractometer for the Brix measurement, which is now also sensitive enough to measure the concentration of diet flavors. The IB-05 also includes the model UC-04 carbonation analyzer, which measures the amount of CO2 gas or carbonation
-
Supplier: Bronkhorst USA
Description: gas/liquid ratio Lower working temperature than conventional system Applications CVD (Chemical Vapour Deposition), e.g. for hardening, thin film coating or planarization processes Testing/calibration of analyzers with reference gas vapor concentrations Toxic gas effects
-
Supplier: ASTM International
Description: to an exited NO2. As the excited NO2 returns to the ground state, it emits radiation that is measured photo-electrically. 1.3 Total and dissolved organic carbon analysis by Test Method D7573 can be analyzed at the same time on the same sample simultaneously using a properly equipped
Find Suppliers by Category Top
Featured Products Top
-
fuel analysis is a necessity. It fulfills the requirements of ASTM D 6728, Standard Test Method for Determination of Contaminants in Gas Turbine and Diesel Engine Fuel by Rotating Disc Electrode Atomic Emission Spectrometry. The SpectrOil M/F-W is a compact, rugged and easy to use (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
More Information Top
-
Subject Index 2011
RMP Neural Network Based Dissolved Gas Analyzer for Fault Diagnostic of Oil-Filled Electrical Equipment .
-
Continuous Measurement of Dissolved Gases in Water
FIG. 4.—Mobile Dissolved Gas Analyzer .
-
CR4 - Thread: Transformer Maintenance Tools
Dissolved gas analyzer and transformer insulation tester .
-
Hydrogen Sensor for Oil Transformer Health Monitoring
Abstract – A hydrogen sensor for detection of H2 dissolved in transformer oil has been developed for the use in a stand-alone dissolved gas analyzer (DGA) which will also assess the relative humidity saturation of oil.
-
http://dspace.mit.edu/bitstream/handle/1721.1/29756/54663675-MIT.pdf?sequence=2
The core design concept of the NEREUS membrane inlet mass spectrometer, was to develop an in-situ dissolved gas analyzer that is fast, robust and highly optimized for operation onboard a small autonomous underwater vehicle and various other submerged platforms, including as …
-
http://dspace.mit.edu/bitstream/handle/1721.1/76975/824796289-MIT.pdf?sequence=2
The ACI data acquisition system records from ten thermocouples, three pressure sensors, four dissolved gas analyzers , two electrical resistivity sensors, and various reactor status variables.
-
Denitrification in coastal ecosystems: methods, environmental controls, and ecosystem level controls, a review
Dissolved Gas Analyzer (DGA) for the high precision analysis of N2:Ar gas ratios in water samples (Kana et al., 1994).
-
Intelligent fault types diagnostic system for dissolved gas analysis of oil-immersed power transformer
[12] H. Wu, X. Li and D. Wu, “RMP neural network based dissolved gas analyzer for fault diagnostic of oil-filled electrical equipment”, IEEE Trans. Dielectr.
-
Disentangling the Interactions Between Photochemical and Bacterial Degradation of Dissolved Organic Matter: Amino Acids Play a Central Role
… was measured with a Membrane Inlet Mass Spectrometer (Pfeiffer Vacuum d-35614 Assler and, Bay Instruments LLC membrane, Eas- ton, USA) controlled by Quadstar 32-bit Version 7.03 soft- ware (2005, Inficon AG) and Dissolved Gas Analyzer (DGA) Control Program 2 …
-
Mathematical and Statistical Models and Methods in Reliability
• High-voltage power transformers can be monitored by an automatic dissolved gas analyzer (DGA) system (e.g., [STW+ 05]).
Indicates content that may require registration and/or purchase.