-
Supplier: CO2Meter.com
Description: Use, On-the-Go analysis Data logging and download via USB Measures 0 - 2,000 ppb Li-ion rechargeable batteries Designed for the beverage, biological, and industrial applications Arrives with certificate of calibration Models TS-600 - Dissolved Oxygen Meter TS-700 - Sampling
- Dissolved O2 Range: 0 to 2 ppm
- Accuracy: 20,000 ppm
- Form Factor: Modular
-
Supplier: CO2Meter.com
Description: Li-ion rechargeable batteries Designed for beverage, biological, and industrial 1-year warranty with certificate of calibration Models TS-700 - Dissolved Oxygen Meter - Sampling TS-600 - Dissolved Oxygen Meter -Flow Through Warranty 1-year warranty - see CO2Meter Terms &
- Dissolved O2 Range: 0 to 2 ppm
- Accuracy: 20,000 ppm
- Form Factor: Modular
-
Supplier: Anton Paar
Description: OxyQC and OxyQC Wide Range are the precise O2 meters that remain unaffected by other dissolved gases. Whether for portable at-line use from process lines, tanks, kegs or casks during production process or as a stand-alone version for the laboratory - OxyQC and OxyQC Wide Range are
- Dissolved O2 Range: 0 to 4 ppm
- Accuracy: 0.0001 ppm
- Features and Functionality: Battery Powered
- Display Type: Digital Display
-
-
Supplier: GasLab
Description: The TecPen Dissolved Oxygen Meter provides accurate oxygen measurement in mg/L or parts per billion (ppb) in water and other liquids. This portable, rechargeable DO meter is useful for measuring trace oxygen levels from 0-2,000 ppb for quality control in packaged liquids like
-
Supplier: HORIBA Instruments, Inc.
Description: High stability measurement dissolved oxygen in low concentration HF. Automatically switches between three measurement ranges from μg/L to mg/L. Measurement range : 0 - 20.00 mg/L. Automatic range-switching function Automatically switches between three measurement ranges from μg/L to mg/L,
- Dissolved O2 Range: 0 to 20 ppm
- Display Type: Digital Display
- User Controls: Digital Front Panel
- Form Factor: In-Situ / Field
-
Supplier: ASTM International
Description: 1.1 This field practice covers the detection and estimation of combustible gases in the gas blanket above the oil or in gas detector relays in transformers using portable instruments. It is applicable only with transformers using mineral oil as the dielectric fluid. Gases
-
Supplier: ASTM International
Description: 1.1 This test method covers the detection and estimation of combustible gases in the gas blanket above the oil or in gas detector relays in transformers using portable field instruments. It is applicable only with transformers using mineral oil as the dielectric fluid. Gases
-
Supplier: Anton Paar
Description: CarboQC is the precise CO2 meter which allows reliable QC on finished packages as well as highly accurate measurements in the laboratory for product development. It gives you fast, accurate and reliable determination of dissolved carbon dioxide in beverages.
- Operating Temperature: 26.6 to 104 F
- Gas Types: Carbon Dioxide (CO2)
- Measurement Type: Leakage, Trace
- Number of Gases Monitored: Single Gas
-
Description: for compressed gases or mixtures up to 300 bar (30 MPa), and carbon dioxide (CO2), for use in welding, cutting and allied processes. Typical processes using this equipment are: tungsten inert-gas arc welding (TIG), metal-arc inert-gas welding (MIG), metal-arc active-gas welding
-
Supplier: CSA Group
Description: for compressed gases or mixtures up to 300 bar (30 MPa), and carbon dioxide (CO2), for use in welding, cutting and allied processes. Typical processes using this equipment are: tungsten inert-gas arc welding (TIG), metal-arc inert-gas welding (MIG), metal-arc active-gas welding
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Tunable Diode Laser for O₂ Measurement The GPro® 500 oxygen gas analyzer is a unique tunable diode laser spectrometer designed for safety applications. It uses a folded-path laser beam design for simple installation and measurement. Fast Response In Safety Applications An oxygen gas
- Form Factor: Lab / Benchtop
-
Supplier: Owlstone Inc.
Description: Lonestar is a portable gas analyzer that can detect a broad range of analytes at part per billion concentrations, with high selectivity in just a few seconds.
- Operating Temperature: 41 to 104 F
- User Controls: Computer Interface
- Water Quality Parameters: Conductivity / Dissolved Solids, pH
- Instrument Specific Features: Controller Functionality
-
Supplier: HORIBA Instruments, Inc.
Description: The MEXA 1170 SX is a new instrument used to measure sulfur for after treatment and transient lubricant oil consumption. The analyzer uses ultraviolet fluorescence (UVF) for detection and it can be operated in a total sulfur mode, analyzing sulfur oxides, hydrogen sulfide and all organic sulfur
- Display Type: Digital Display
- User Controls: Digital Front Panel
- Form Factor: In-Situ / Field
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
-
Supplier: Anton Paar
Description: The Carbo 2100 CO2 MVE (Multiple Volume Expansion) analyzer is for online CO2 measurement. It is a special model for products with extremely high nitrogen or oxygen content. Carbo 2100 CO2 MVE is installed in a bypass. It stores all your product-specific data (target concentration, alarm limits,
- Dissolved CO2 Range: 0 to 20,000 ppm
- Accuracy: 50 ppm
- Display Type: Analog Meter
- User Controls: None
-
Supplier: Analytical Systems Int’l. Keco
Description: The petrochemical, gas processing, and gas pipeline industry has required an accurate and dependable, low maintenance and cost-effective CO2 analyzer for quality and process control purposes. Analytical Systems International has met these requirements with their proven microprocessor
- Dissolved CO2 Range: 1,000,000 ppm
- Operating Temperature: 32 to 122 F
- Electrical Output: Analog Current Output, Switch / Alarm Relay Output
- Features and Functionality: Built-in or Self-calibration
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: 2L or 5L working volume Cell culture package Integrated 4 gas mixing system (Air, O2 , N2 CO2 ) Freely selectable gas composition to sparge or overlay 4 Flow meter assembly DO control via agitation, gas mix and substrate addition pH control via CO2 / Acid and Base Special
- Number of Vessels: 1 #
- Vessel Volume: 0.39999999999999997 to 4.999999999999999 liters
- Stirrer Speed: 20 to 1,200 rpm
- Temperature Range: 60 C
-
Supplier: Alfa Laval Inc.
Description: meters in the wort and air pipes measure the actual flows. A specially designed mixer / accelerator ensures that the oxygen dissolves rapidly into the product by a combination of turbulent flow and increased pressure. The desired air / wort ratio is pre-selected, with any variations in the
-
Supplier: Fortrans Inc.
Description: patented Dif-Jet gas mixing device which dissolves over 90% of carbon dioxide gas into carbonic acid. The 5000B pH Control and Monitoring System for industrial process water from Fortrans offers proven technology to enable operators to control the pH and total suspended solids of
- Market: Industrial, Other
Find Suppliers by Category Top
Featured Products Top
-
The Multi Gas Safety System Oxygen Sensor is designed to ensure gas safety and monitor oxygen levels down to -50°C across a variety of industry applications. This sensor integrates with our (read more)
Browse Dissolved Oxygen Sensors Datasheets for CO2Meter.com -
Ultra-fine activated carbon particles used in the activated carbon filter cartridges have excellent adsorption performance and can effectively filter harmful gases, remove peculiar smells, and part of heavy metal substances. Breakdown of Key Components (read more)
Browse Filter Elements Datasheets for Harbory Filtration
More Information Top
-
The random vibration effects on dissolution testing with USP apparatus 2
Total Dissolved Gas Meter , Model P4 Tracker, Point Four Systems Inc., Canada.
-
Study of turbulent single-phase heat transfer and onset of nucleate boiling in high aspect ratio mini-channels to support the MITR LEU conversion/
Total dissolved gas meters measure use a gas permeable membrane and pressure sensor to measure the partial pressures of non-condensable gases in a system.
-
::: Application Flash
The portable dissolved gas meters .
-
Augmented Fish Health Monitoring, 1987-1988 Annual Report.
Dissolved Gas Meters (14 units at $4,880 each) . .
-
The Dissertation Committee for Kevin Patrick O’Donnell Certifies that this
is the approved version of the following dissertation:
Pharmaceutical Technologies f...
Effects of deaeration methods on dissolution testing in aqueous media: A study using a total dissolved gas pressure meter ." .
-
Ghost-Pill-Buster: A Case Study of Intact Levetiracetam Extended-Release Tablets after Dissolution Testing
Effects of deaeration methods on dissolution testing in aqueous media: a study using a total dissolved gas pressure meter .
-
A novel off‐center paddle impeller (OPI) dissolution testing system for reproducible dissolution testing of solid dosage forms
Effect of deaeration methods on dissolution test in aque- ous media: A study using a total dissolved gas pressure meter .
-
Mathematical modeling of variables involved in dissolution testing
Effects of deaeration methods on dissolution testing in aqueous media: A study using a total dissolved gas pressure meter .
-
Effects of vessel geometric irregularity on dissolution test results
Effects of deaeration methods on dissolution testing in aqueous media: A study using a total dissolved gas pressure meter .
-
In Vitro Dissolution Testing with Flow-Through Method: A Technical Note
Effects of deaeration methods on dissolution testing in aqueous media: a study using a total dissolved gas pressure meter .
Indicates content that may require registration and/or purchase.