Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: FLSmidth
Description: General The diverter gate offers high operating efficiency and long life. Body, end plates, and gate are rugged castings, fully ribbed to ensure dimensional stability. The body and diverter gate are machined to close tolerances to prevent leakage and ensure smooth
- Valve Type: Diverter Valves
-
Supplier: DeZURIK, Inc.
Description: Hilton H-2200 Fabricated Diverter Knife Gate Valves are custom manufactured in true-Y, branch-Y, tee or special configurations. Diverter Knife Gate Valves are available with metal or resilient seats in bonneted or bonnetless configurations.
- Valve Type: Diverter Valves, Gate / Knife Valves
-
Supplier: DeZURIK, Inc.
Description: DeZURIK Mixing and Diverting Knife Gate Valves are used to either combine or divide media. Diverters in one inlet: 2-outlet, 3-outlet and 4-outlet configurations are available in True-Y pattern arrangements; one inlet: 2-outlet configurations are available in Y-Lateral arrangements.
- Valve Type: Diverter Valves, Gate / Knife Valves, Mixing Valves
-
-
Supplier: Taylor Products / Smoot
Description: many different styles of diverters from flapper style to plug / tunnel style to a knife gate style to a hose style. How does a user best determine which valve design is best for them?
- Valve Type: Diverter Valves
- Media: Powder / Solids
-
Supplier: Broadcom Inc.
Description: The ACNV4506, inteligent power module and gate drive device contains a GaAsP LED optically coupled to an integrated high gain photo detector. Minimized propagation delay between devices makes these optocouplers excellent s for improving inverter efficiency through reduced switching dead time.
- Collector Emitter Breakdown Voltage: 5 volts
- Operating Temperature: -40 to 105 C
- Input: DC
- Features: Other
-
Supplier: Lumaco Sanitary Valves
Description: Solid body design available in 304 or 316 stainless steel
- Valve Size: 2.5 inch
- Pressure Rating: 90 psi
- Number of Ports/Ways: 2
- Number of Ports: 2
-
Supplier: Lumaco Sanitary Valves
Description: Aseptic model features stainless steel bellow for low maintenance and long life. Stem teflon sliding bushing gives positive alignment and minimum friction. Floating glass filled teflon "O" ring for thorough cleaning.
- Valve Size: 3 inch
- Pressure Rating: 60 psi
- Number of Ports/Ways: 2
- Number of Ports: 2
-
Supplier: Valcor Engineering Corporation
Description: Description Valcor is known for our “Floating Seal” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 3
- Media Temperature: -65 to 165 F
-
Supplier: Rotork plc
Description: LA-2500 linear actuators for reliable positioning of dampers, combustion controls, gates, diverters, hydraulic variable speed drives, or other linear positioning applications. AC powered, self-contained, bi-directional and internally geared to produce up to 7,117 N (1,600 lbf) thrust.
- Features: Electric
- Valve Motion: Linear Motion Valve
- Operation: Modulating
- AC Phase: Single Phase, Three Phase
-
Supplier: Rotork plc
Description: LA-2400 linear actuators for reliable positioning of dampers, combustion controls, gates, diverters, hydraulic variable speed drives, or other linear positioning applications. AC or DC powered, self-contained, bi-directional and internally geared to produce up to 6,672 N (1,500 lbf)
- Features: Electric
- Valve Motion: Linear Motion Valve
- Operation: Modulating
- AC Phase: Single Phase, Three Phase
-
Supplier: Diversi-Tech, Inc.
Description: All Diversi-Tech Downdraft tables are available with built-in articulating capture arms. This arm provides the user with ventilation for items that may be too large or too heavy to place on the table. The arm comes included with a sliding gate to divert air as needed. Adding an arm gives you
- Efficiency: 99.5 %
- Minimum Particle Size Filtered: 0.5 µm
- Airflow: 5,050 SCFM
- Collector Type: Downdraft Table
-
Description: IEC 61643-341:2020 specifies standard test circuits and methods for thyristor surge suppressor (TSS) components. These surge protective components, SPCs, are specially formulated thyristors designed to limit overvoltages and divert surge currents by clamping and switching actions. These SPCs are
-
Supplier: OMEGA Engineering, Inc.
Description: DRG Pneumatic Rotary Actuators can be utilized in many industrial, R&D, lab, and production applications where low precision end stop positioning are acceptable. Typical applications include diverter gates, escapements and ejection stations. These rotary actuators can handle small to
- Operating Pressure Range: 40 to 100 psi
- Maximum Torque: 33.2 In-lbs
- Operating Temperature: -30 to 180 F
- Rotation Angle: 180°, 90°
-
Supplier: TNA Solutions Pty. Ltd.
Description: breakage and reduced maintenance requirements. The chip-sizing pan features a range of variable chip-sizing screens with a quick-release function, for fast and easy cleaning. Designed to enable seamless product flow with fewer stoppages, the tna roflo® VMCS 3 pan also includes product-divert
- Industry: Food / Beverage
- Machine Type: Sorting Machines
- Features: Stainless Steel Construction
-
Supplier: Littelfuse, Inc.
Description: tracking programmable component Supports battery voltages down to -170V Low gate triggering current 5 mA max Fails in a short circuit condition when it is surged in excess of its ratings to protect all downstream equipment Surge capability does not degrade after multiple surge events within
- IH: 150,000 mA
- Standards and Certifications: RoHS Compliant
- Thyristor Type: Sidac, Silicon Controlled Rectifier (SCR)
-
Supplier: Millennium Power Services
Description: Valve Repair & On Site Services Millennium Power repairs every type of valve and actuator in the paper, process, and power industries. Our technicians are highly trained to handle any size job within the tightest deadlines. Our customers appreciate these efficient, economy-minded measures. They
- Valve Type Repaired: Angle Valves, Balancing Valves, Ball Valves, Bellows Valves, Block and Bleed Valves, Blow Off Valves, Butterfly Valves, Check Valves, Choke Valves, Control Valves, Cryogenic Valves, Diaphragm Valves, Directional Valves, Diverter Valves, Dome Valves, Double Flap Airlock / Flap, Drain Valves, Excess
- Services: Bench (Off-site), Field / On-site, OEM / Warranty Authorized Shop, Online Documentation, Pick-up and Delivery, Preventative Maintenance / Service Contracts, Rapid Turnaround, Troubleshooting
- Features: North America, Northeast US Only, Other, Southern US Only, United States Only
-
Supplier: Boeing Company (The)
Description: and weight-bearing structures. Designed with accessibility in mind, the Next-Generation 737 is readily serviced at the gate without specialized ground equipment.
Find Suppliers by Category Top
Featured Products Top
-
Paper, Mail and Currency Sorting / Handling Rotary solenoids are ideal for use in diverter gates for mail, package or paper handling, where fast operation and a high cycle life may be required. In such applications, our solenoids are used to divert or sort items into (read more)
Browse Rotary Solenoids Datasheets for GEEPLUS Inc. -
measuring bulk solids continuously in a process. The Type II Meter works well for feed systems that allow product to move in a vertical direction, such as screw conveyors, rotary valves and slide gates. The enclosure is great for containing dusty products and for minimizing contamination to the (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
Valve – A valve with three ports used to mix, divert, or switch flow between different lines. Common in HVAC systems and process piping. 4-Way Valve – A valve with four ports typically used in reversing applications, such as (read more)
Browse Water Valves Datasheets for McWane Plant and Industrial
Conduct Research Top
-
Triggering and Gate Characteristics of Thyristors (.pdf)
There are two major categories of transient suppressors: a) those that attenuate transients, thus preventing their propagation into the sensitive circuit; and b) those that divert transients away from sensitive loads and so limit the residual voltages. Attenuating a transient, that is, keeping
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
with proportional control of motion. Within a mail room or fulfillment center, linear and rotary solenoids are used as Diverter Gates to sort by zip code and to automate the movement of trays or conveyor bins. Replacing these manual functions with automated controls is what drives our thriving
More Information Top
-
Duct injection for SO{sub 2} control, Design Handbook, Volume 1, Process design and engineering guidelines
If a positive pressure or mechanical ash handling system exists at the plant, a diverter gate may be installed in the ash line(s) to the existing ash silo to direct the ashkorbent waste to a recycle bin for a portion of…
-
Solid waste fuel and additive handling for cement production
2 x Feed Belt Conveyors 1 x Reversing Belt 2 x Diverter Gates / Chutes 4 x Special Buffer Bins 1 x Rotary Plough 2 x Weigh Belt Feeders 2 x Apron Feeders 2 x Clean-up Drags 4 x Support Structures…
-
Urban Wood-Based Bio-Energy Systems in Seattle
Sand Bucket #1 Elevator Diverter Gate Close .
-
DEMONSTRATION OF AN ADVANCED INTEGRATED CONTROL SYSTEM FOR SIMULTANEOUS EMISSIONS REDUCTION
Real-time on-line coal handling system data, such as weigh scale readings, on/off status of syntrons and diverter gate positions • .
-
Air cushion vehicle
A pair of pivotally mounted diverter gates are mounted in the plenum chamber at the stern of the vehicle.
-
Handbook of Clean Energy Systems, 6 Volume Set
…given air volume in the wet dust extractor design, the total static pressure must be greater than all of the resistances offered by the pickup points, the velocity in and the geometry of interconnecting ducts, any diverter gates , balancing dampers, filter media…
-
Design of Municipal Wastewater Treatment Plants: WEF Manual of Practice No. 8 ASCE Manuals and Reports on Engineering Practice No. 76, Fifth Edition > CENTRIFU...
The most successful way to handle this is with a diverter gate .
-
Theoretical perspectives on strategic environmental management
Installed diverter gate constructed out of sheet metal.
-
Waste Receiving and Processing Facility Module 2A: Advanced Conceptual Design Report. Volume 1
A diverter gate and chutes are used to route the shredded material as required.
-
WRAP 2A advanced conceptual design report comments
Revised section 5.9.3.2. to state that diverter gate will be set to .
Indicates content that may require registration and/or purchase.