Products/Services for Diverter Pole DC Generators
-
Electrical Power Generators - (961 companies)AC or DC power and are typically powered by a fuel engine. Characteristics Generators produce electricity from mechanical inputs through the physical process of electromagnetic induction. In their simplest form, generators...Fuel TypePortabilityPhase -
Diverter Valves - (256 companies)Diverter valves direct flow from one inlet to one of two or more outlets. Diverter valves are processing valves designed to direct flow from an inlet to one of two or more outlets. They can also be used for flow control and to converge two lines... -
DC Motors - (1248 companies)DC motors are most commonly used in variable speed and torque applications. They include brushless and gear motors, as well as servomotors. How to Select DC Motors. Image Credit: Dart Controls, Inc.; Galil Motion Control; Stock Drive Products... -
Towers, Masts, and Poles - (275 companies)Towers, masts and poles elevate, support and/or position personnel and equipment such as antennas, lighting, surveillance cameras or sensors, wind turbines, weather instruments, and power lines. Towers, masts, and poles are used to provide elevation... -
DC Servomotors - (500 companies)DC servomotors are generally small and powerful for their size, and easy to control. Common types of DC servomotors include brushless or gear motors. DC servomotors are DC motors that incorporate encoders and are used with controllers for providing... -
DC-DC Converters - (852 companies)DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems. How to Select DC-DC Converters. What are DC-DC...
-
Hydraulic Pumps - (689 companies)Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid.
-
DC Power Supplies - (1240 companies)DC power supplies accept an input power and output the desired form of DC power. Common types of DC power supplies include linear power supplies, switching power supplies, DC-DC converters, and silicon controlled rectifier (SCR) type power supplies...
-
Signal Generators - (411 companies)Signal generators and waveform generators are used to test and align all types of transmitters and receivers, to measure frequency and to generate a signal, waveform or noise source. Signal generators can use AC energy, audio frequency (AF...
-
Pulse Generators - (105 companies)Pulse generators are electrical test equipment used to generate pulses that are injected into devices under test in order to study the behavior of these devices. Basic pulse generators allow users to control: the frequency or pulse repetition rate...
Product News
-
Beswick Engineering Co., Inc.
Miniature Mixing and Diverting Ball Valve The MBVMD mixing and diverting ball valve is incredibly small. It weighs only 12 grams and is exceptionally compact with a height of just 0.77 inch (19.4mm). The valve has a common inlet port which can be put in communication with the outlet ports either individually, for diverting service, or simultaneously, for mixing applications. Imagine the possibilities this valve offers to you for your next design. The valve is machined with 10-32 UNF internal threaded inlet and outlet ports... (read more)Browse Ball Valves Datasheets for Beswick Engineering Co., Inc. -
Shanghai Thinktank Process Management Co., Ltd
3-Way Valves for Mixing & Diverting Industrial engineers often face challenges ensuring accurate fluid control, high efficiency, and reliable performance in systems with complex mixing or diverting requirements. Inconsistent valve operation can lead to energy waste, process inefficiency, and equipment stress, impacting overall productivity. The HMT and HDT three-way control valves deliver precision control and operational reliability for mixing and diverting services. Key features include: Robust construction from A216 WCB, A216... (read more)Browse Mixing Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
ThermOmegaTech®
3-way Thermostatic Mixing and Diverting Valves ThermOmegaTech (R) 's M/D temperature control valve is designed for 3-way mixing or diverting applications. For fast response, the valve is compact and low mass. ThermOmegaTech (R) 's valves are designed around our exclusive Thermoloid (R) sensor/controller that automatically and accurately proportions the flow in response to fluid temperature. The Thermoloid (R) sensor/controller is the most advanced and reliable thermal actuator of its type available today. For mixing applications, the M/D... (read more)Browse Mixing Valves Datasheets for ThermOmegaTech® -
GEEPLUS Inc.
Rotary Solenoids - Ideal for use in diverter gates Paper, Mail and Currency Sorting / Handling. Rotary solenoids are ideal for use in diverter gates for mail, package or paper handling, where fast operation and a high cycle life may be required. In such applications, our solenoids are used to divert or sort items into different containers, separated by any number of factors. For large mail and package handling equipment, a 'Pick & Hold ' circuit may be helpful to stabilize against voltage and temperature fluctuations. High speed and a long-life... (read more)Browse Rotary Solenoids Datasheets for GEEPLUS Inc. -
JiuJiang Ingiant Technology Co., Ltd.
High Performance Generator Carbon Brushes High Performance Carbon Brush Blocks for Large Hydrogen-Cooled Turbine Generators We supply professional carbon brush blocks and matched brush holder components dedicated to large hydrogen-cooled turbine generators, serving power generation enterprises for equipment maintenance, replacement and performance upgrade. Our carbon brush products are fully compatible with old and new generation equipment, and pass strict performance tests to deliver stable, efficient and durable operation under harsh... (read more)Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Cryo H&I Co.,Ltd.
LN2 Generator Cryo H &I: On-site LN2 Generator. Produce high-purity liquid nitrogen anywhere with Cryo H &I. Our generator provides a reliable, continuous supply, eliminating the need for complex delivery logistics. Key Benefits: On-Demand: Constant LN2 supply without waiting for deliveries. Cost Saving: Lower long-term costs by producing your own nitrogen. High Purity: Over 99% purity for medical and lab use. Plug & Play: Compact design with fully automated operation. Applications: Medical & Bio: Sample... (read more)Browse Gas Generation Equipment Datasheets for Cryo H&I Co.,Ltd. -
Volktek Corporation
Case Study: Reliable Connectivity for Smart Poles Smart poles are a foundational element of modern smart cities, integrating surveillance, intelligent lighting, Wi-Fi, sensors, and emergency systems. Supporting these applications requires a reliable networking solution engineered to perform in harsh outdoor environments. To meet these demands, a rugged and intelligent networking backbone is essential. This deployment leverages a managed industrial PoE switch that delivers stable power and high-performance connectivity at the network edge... (read more)Browse Network Switches Datasheets for Volktek Corporation -
OKW Enclosures, Inc.
Pole/Mast Bracket for Enclosures Used Outdoors OKW has launched a new universal bracket (accessory) for mounting IP-rated electronic enclosures on poles and masts in harsh outdoor or industrial environments. It is suitable for poles of minimum o1.181" ( o30 mm) or > o2.756" ( o70 mm). Mounting enclosures high on poles can help to protect them from impact. OKW 's bracket is ideal for applications including plant/machine construction, HVAC, IoT/IIoT, smart factory/Industry 4.0, gateways, data loggers, ICT, electrical installations... (read more)Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc. -
AgozTech LLC
Pole-Mount Shelf for Industrial Label Printers AgozTech has introduced a new pole-mounted shelf designed to support industrial label printers at warehouse, manufacturing, distribution, retail, healthcare, and facility workstations. The mounting system provides a dedicated elevated platform for positioning a printer near active packing, receiving, production, inventory, and identification workflows while helping preserve valuable table, cart, and counter space. The system combines a stainless steel printer tray with an adjustable swing arm... (read more)Browse Operator Interface Mounts and Arms Datasheets for AgozTech LLC -
Anderson Power Products
NEW 6 Pole Mini SPEC Pak® Connector Anderson Power, a leader in high-performance electrical connectors, is introducing the 6 Pole Mini SPEC (R) Pak Connector - a revolutionary new product for the e-mobility and lawn & garden equipment sectors. The 6 Pole Mini SPEC (R) Pak Connector offers a robust and reliable electrical connection system that's set to transform battery-powered equipment design. This innovative connector addresses the growing need for reliable, long-lasting components in the rapidly evolving electric equipment... (read more)Browse Electrical Connectors Datasheets for Anderson Power Products
-
American Electricians' Handbook, Sixteenth Edition > PRINCIPLES, CHARACTERISTICS, AND MANAGEMENT OF DC GENERATORS (DYNAMOS)
Diverter - pole generators are a special type of dc generators (developed by the Electric Products Co.) that have particular advantages for the charging of batteries by the floating method.
-
Direct-current generator
Besides the common dc generators discussed in this article there are a number of special types, including the homopolar, third-brush, diverter - pole , and Rosenberg generators.
-
SRE STANDARD OPERATING PROCEDURES
5) The diverter - pole M-G set in 2 ) above reverts back to a dc generating unit operating now on power supplied by the diesel generator , and again supplies the dc load and recharges the batteries.
-
MSRE DESIGN AND OPERATIONS REPORT. PART I. DESCRIPTION OF REACTOR DESIGN
AC- DC , 3-kw, Motor- Generator Sets. Each of the two identi- cal units is an Electric Products Compmy diverter - pole , motor-generator ryPe h796u.
-
Photovoltaics System Design and Practice
Figure 4.83 Sputnik MaxConnect Array junction box for up to 16 strings: a, surge diverter (varistors); b, string module with ammeters … … strings); c, 6 mm2 string, positive- pole connection terminals (without string … … and disconnect terminal; k, DC load break switch; l … Figure 4.84 Plastic generator junction box for a small 3.3 kWp system with a high …
-
Nelson River HVdc Bipole-Two Part I - System Aspects
dc side insulation levels and voltage dimensioning of present thyristor valves are based mainly on switching surge overvoltages, on the surge diverter characteristics for switching surges, and on the design margins. … 1.2 p.u. above nominal caused by a complete block of one pole on bipole-one … This represents an approximate 66% load rejection for connected generators .
-
Handbook of Electric Power Calculations, Fourth Edition > Section 3: DC Motors and Generators
A given DC generator is to be flat compounded. … 1100 r/min, armature-circuit resistance Ra = 0.023 Ω, shunt-field turns per pole = 1100, series-field … … from the series field, for flat compounding at 250 V, and the resistance value of the diverter .
-
Handbook of Electric Power Calculations, Third Edition > DC MOTORS AND GENERATORS
A given dc generator is to be flat compounded. … 1100 r/min, armature-circuit resistance R a=0.023Ω, shunt-field turns per pole =1100, series-field … … from the series field, for flat compounding at 250 V, and the resistance value of the diverter .
-
75 Hz uninterruptible power supply for the Apollo high voltage direct current transmission terminal
The overcurrent diverters were positioned between the converter transformer and the six pulse converter bridge (see Figure 1.) and were activated only in an emergency conditionwhere fast isolation of the AC and DC systems was required. This power is suppliedby a secure Motor- Generator set. A pole differential protection with a protective trip from anotherbridge.
-
Author index
A Hybrid Diverter Design for Distribution Level On-Load Tap Changers Design Considerations for High-Voltage DC Bus Architecture and Wire Mechanization for Electric/Hybrid Electric Vehicle Applications Design and Control of a High-Efficiency Doubly-Fed Brushless Machine for Wind Power Generator Application … of Saturation and Current Command Selection on the Performance of Sensorless Controlled Three- Pole Active Magnetic Bearings .
Indicates content that may require registration and/or purchase.