Products/Services for Dobbins Power Sprayers
-
Sprayers and Spray Coating Equipment - (402 companies)Backpack sprayers may be motorized or manual pump powered, and provide an applicator at arm's length. Air gun sprayer Image credit: TZ Manufacturing Spray guns consist of a refillable reservoir integrated directly to the applicator, as well...TypeSystem Option / ComponentMaterials of Construction -
Spray Painting Equipment (Paint Sprayers) - (251 companies)...systems support multiple applicators. Image credit: Wikipedia. Power source. A powered paint sprayer is supplied by either a gas-powered or electric motor, whose operational strength is rated in horsepower. Image credit: Northern Tool. Pressure source... -
Power Supplies - (3083 companies)Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal. Power supplies are electrical devices that deliver electric power to one... -
Power Transformers - (1034 companies)Power transformers convert power-level voltages from one level or phase configuration to another. They can include features for electrical isolation, power distribution, and control and instrumentation applications. Power transformers convert... -
DC Power Supplies - (1240 companies)DC power supplies accept an input power and output the desired form of DC power. Common types of DC power supplies include linear power supplies, switching power supplies, DC-DC converters, and silicon controlled rectifier (SCR) type power supplies... -
AC Power Connectors - (317 companies)AC power connectors transfer alternating current through a variety of electronic devices. AC power connectors include simple AC inlets, outlets, and power entry modules. AC power connectors transfer alternating current through a variety...
-
Power Meters - (389 companies)Power meters are used for high-accuracy measurements of power over a wide-frequency bandwidth, and from both AC and DC circuits. Power meters are used for high-accuracy measurements of power over a wide-frequency bandwidth, and from both AC and DC...
-
Power Connectors - (807 companies)Power connectors transfer AC or DC through a variety of electronic devices and are used in a variety of commercial, industrial, and residential applications. Power connectors range from simple AC or DC inlets and outlets to sophisticated power entry...
-
Power Strips - (240 companies)Power strips are used in applications where multiple AC outlets are needed, often without surge or line noise protection. Power strips are used in applications where multiple AC outlets are needed, often without surge or line noise protection. Power...
-
Power MOSFET - (242 companies)Power MOSFETs are majority carrier devices which have high input impedance and do not exhibit minority carrier storage effects, thermal runaway, or secondary breakdown. Power MOSFETs have higher breakdown voltages than bipolar junction transistors...
Product News
-
AENOR
Inspection of sprayers in agricultural machinery Know the requirements that must be met during the inspection of any type of equipment for the application of phytosanitary products, used in agriculture. The new parts of the UNE-EN ISO 16122 standard on sprayer inspections are now available, whose main objectives are: - Reduce the potential risk of environmental contamination by plant protection products. - Control pests through the minimum possible application of phytosanitary products. Here's a brief summary of Part 1: - UNE-EN ISO 16122-1... (read more)Browse Standards and Technical Documents Datasheets for AENOR -
AENOR
Standard for agricultural sprayer inspection Know the requirements that must be met during the inspection of any type of equipment for the application of phytosanitary products, used in agriculture. The new parts of the UNE-EN ISO 16122 standard on sprayer inspections are now available, whose main objectives are: - Reduce the potential risk of environmental contamination by plant protection products. - Control pests through the minimum possible application of phytosanitary products. Here's a brief summary of Part 1: - UNE-EN ISO 16122-1... (read more) -
Sames North American Corporation
SAMES Robotic Finishing Sprayers Thanks to more than 65 years of experiences, SAMES Technologies has built up a unique know-how in lots of different fields of activity. Numerous installations such as car manufacturing, tier 1 & 2 and many other industrials markets are equipped with our electrostatic solutions. This know-how is for you the guarantee that we are experienced team members, able to understand your needs and to speak the same language. It is also the guarantee for you to work with technicians that are able to lead... (read more)Browse Spray Painting Equipment (Paint Sprayers) Datasheets for Sames North American Corporation -
Sames North American Corporation
Robotic Sprayer - Multi Trigger Technology Robotic sprayer for solvent based paint equipped with multi trigger technology. Minimum color change loss. Compact design. 7th range quality. Multi trigger technology means that the color change block is integrated inside this atomizer's body. 1 superhigh runner and 5 high runner colors have very low loss of paing and solvent during color changes. It also means a high speed color change. (read more)Browse Spray Painting Equipment (Paint Sprayers) Datasheets for Sames North American Corporation -
Sames North American Corporation
Robotic Sprayer - PPH 707 Solvent Based Robotic sprayer for solvent based paint equipped with high speed rotary bell. High performance bell atomizer. High reliability for Automotive paintshop. Easy to maintain. PPH 707-SB is a sprayer dedicated to the electrostatic application with internal charge of solvent based paint. It is equipped with the high speed turbin (HVI) with magnetic bell. "SB" index means that this type of sprayer is dedicated to solvent based paing application. The high speed allows a high rotation (up to 85,000 rpm... (read more)Browse Spray Painting Equipment (Paint Sprayers) Datasheets for Sames North American Corporation -
Sames North American Corporation
Robotic solvent-based paint sprayer PPH 707 SB-2K Robotic Sprayer for two-component solvent-based paints equipped with high speed rotary bell. Low material loss. High reliability. Easy to maintain. PPH 707 SB-2K is a sprayer dedicated to the electrostatic application with internal charge of 2 components liquid paints. It's equipped with the static mixer located just before the bellcup injector, which helps to reduce the mixed paing folume to only 2cc. PPH 707 SB-2K can be built into any type of multi-axis robot. Download catalog (reference (read more)Browse Spray Painting Equipment (Paint Sprayers) Datasheets for Sames North American Corporation -
Voltage Multipliers, Inc.
Custom Power Supplies — USA Made At VMI our engineers will work directly with you on your power supply needs, whether it be commercial applications like agriculture, or industrial such as coating and disinfectant sprayer applications. Call Us with your high voltage power supply specs or get a Quote Online today. About VMI... VMI specializes in high voltage power supplies, diodes, optocouplers, multipliers and related assemblies. Our products are custom designed for military, industrial, medical, aerospace and other... (read more)Browse High Voltage Power Supplies Datasheets for Voltage Multipliers, Inc. -
Knowles
Power Dividers DLI brand power dividers incorporate low-loss, high-permittivity ceramics, providing miniaturized dimensions and temperature-stable RF performance. The integrated thin film resistors improve phase. and amplitude balance over broadband devices. There are two styles: Wilkinson and resistive power dividers, and these designs are configured for attachment with either solder or conductive adhesive. Due to their compact size and proven performance, DLI brand power dividers are a superior option over... (read more)Browse RF Power Dividers and RF Power Combiners Datasheets for Knowles -
Placid Industries
Power Supplies For DC brakes and clutches requiring up to 0.75 amperes at 24 volts, or 1.25 amps at 12 volts. Plug in, connect the brake or clutch, and you're ready to go with some simple adjustments. Enclosed (benchtop) and open-style units have identical performance and features. Versions: 12 or 24 Volts DC output, with 110 or 220 VAC input. Specify when ordering. Output current range can be infinitely scaled by a pot, so adjustments by the main pot (black knob) are never overly sensitive. Available with... (read more) -
MPF Products, INC.
Power Feedthrough with Power Glove Connectors Power Feedthrough with Power Glove Connectors, 5000 Volts, 30 Amps, 4 Pins, 0.094 " Copper Conductors, 2.75 " Conflat Flange. Feedthrough for High Voltage Applications, UHV Rated, Power Glove Connectors for Air-side included. (read more)Browse Feedthroughs Datasheets for MPF Products, INC.
-
Portable electrostatic sprayer
Richard B. Dobbins , Southwest Electrostatic SprayersInc., 6222 Richmond, Suite 575, Houston, Texas, 77057 Abstract-A gasoline powered portable electrostatic sprayer is described which has been modified for induction charging of the spray droplets.
-
1994 Combined Author Index - IEEE Industry Applications Soci
… see Gledhill, M.R.,ATCONMay I994 173-183 Brown, J.D., R.B. Dobbins , and 1.1. Portable electrostatic sprayer ; Experimental evaluation of a variable-speed, doubly-fed wind- power generation system; T-IA .
-
http://dspace.mit.edu/bitstream/handle/1721.1/50241/6-00Fall-2007/NR/rdonlyres/Electrical-Engineering-and-Computer-Science/6-00Fall-2007/ABDBCAB6-336A-40E7-AC3...
… divides divined diviner divines divisor divorce divulge divvied divvies dizzied dizzier dizzies dizzily dobbins docents docking dockage … … pottery pouched pouches poultry pounced pounces pounded pouring pouting pouters poverty powders powdery powered powwows praecox praetor … … spooked spooled spooned sporran sported spotted spotter spouses spousal spouted sprains sprawls sprayed sprayer spreads spriest springs …
-
AIRSPEED AND ORIFICE SIZE AFFECT SPRAY DROPLET SPECTRA FROM AN AERIAL ELECTROSTATIC NOZZLE FOR ROTARY-WING APPLICATIONS
… ARS), described by Carlton (1999) and currently marketed by Spectrum Electrostatic Sprayers, Inc. ( Dobbins , 2000), may provide … … to evaluate the performance of the redesigned Spectrum aerial electrostatic nozzle (Spectrum Electrostatic Sprayers , Houston, Texas), which … A high-voltage conductor connected the electrostatic nozzle electrode to a power junction, which also was connected …
-
Estimating externalities of biomass fuel cycles, Report 7
Sprayer Notes: Field capacities derived from Dobbins et al. (1990) and Blankenhom et al., (1985). Total annual diesel fuel use and power requirements .
-
Environmental emissions and socioeconomic considerations in the production, storage, and transportation of biomass energy feedstocks
SpraYer and energy cane) Notes: Field capacities are derived from Dobbins et al. (1990) and Blankenhorn et al … Fuel use is based on an average of the Nebraska Tractor Tests (varying power and fuel consumption …
-
wn_sk.pl (finlayson-gwc2014.zip)
… 00::'). sk(102387254,1,'farm_horse%1:05:00::'). sk(102387254,2,' dobbin %1:05:00 … … 00::'). sk(102754103,3,'spray%1:06:00::'). sk(102754103,4,' sprayer %1:06:00 … … 00::'). sk(103272810,1,'electric_meter%1:06:00::'). sk(103272810,2,' power _meter%1:06:00 …
-
wn_s.pl (finlayson-gwc2014.zip)
… 1,0). s(102300225,1,'farm_horse',n,1,0). s(102300225,2,' dobbin ',n,1 … … 1,0). s(102658640,3,'spray',n,2,2). s(102658640,4,' sprayer ',n,2 … . s(103154006,1,'electric_meter',n,1,0). s(103154006,2,' power _meter',n,1,0). s …
-
West Coast contributions to the development of the general-purpose computer: building Maddida and the founding of computer research corporation
Al Wolfe and Dobbins were among the other team members. … occurrence of an input dif- ferential dx (±1 divided by a scale factor, some power of 2). … magnetic tape and then spraying it on with a small airbrush-size paint sprayer (we did not …
-
Inline‐Measurement of Mean Droplet diameter and Droplet Concentration of Process sprays
After dungeon of [8] and Dobbins and Jizmagian [9], Gl can. Atomizer An air volume flow that flows into the cladding tubes in direction measuring volume prevents the penetration …
Indicates content that may require registration and/or purchase.