-
Supplier: Accuris
Description: Machines for mechanical processing of minerals and similar solid materials - Safety - Part 5: Specific requirements for cleaning, recycling, sorting and mud treatment machinery
-
Supplier: Accuris
Description: Machines for mechanical processing of minerals and similar solid materials \x96 Safety Part 5: Specific requirements for cleaning, recycling, sorting and mud treatment machinery
-
Supplier: Accuris
Description: Machines for mechanical processing of minerals and similar solid materials \x96 Safety \x96 Part 5: Specific requirements for cleaning, recycling, sorting and mud treatment machinery
-
-
Supplier: Accuris
Description: Machines for mechanical processing of minerals and similar solid materials - Safety - Part 5: Specific requirements for cleaning, recycling, sorting and mud treatment machinery; German and English version EN 1009-5:2020/prA1:2023
-
Description: This International Standard is designed to specify the processing of valid SGML documents. DSSSL defines the semantics, syntax, and processing model of two languages for the specification of document processing: a) The transformation language for transforming SGML documents
-
Description: ISO 13912:2005 establishes the basic principles for rules and procedures governing the machine sorting of timber for use in structural applications.
-
Supplier: CSA Group
Description: ISO 13912:2017 establishes the basic principles for rules and procedures governing the machine sorting of timber for use in structural applications. This applies to conventional bending type strength-grading machines as well as more recent machines that use other
-
Supplier: CSA Group
Description: (SPDL) document or it may be a document in some other, possibly proprietary, form. (d) Provisions for describing the typographic style and layout of a document. (e) Definitions of a machine-processable syntax for the representation of a DSSSL specification and its various
-
Description: specification of a Reference Application for SGML Testing (RAST) that interprets all markup to allow machine comparison of test results for documents conforming to ISO 8879. RAST indicates in a standard way when tags, processing instructions, and data are recognized by the parser,
-
Supplier: CSA Group
Description: of a Reference Application for SGML Testing (RAST) that interprets all markup to allow machine comparison of test results for documents conforming to ISO 8879. RAST indicates in a standard way when tags, processing instructions, and data are recognized by the parser, replacing
-
Supplier: AENOR
Description: CERAMIC MACHINES. SAFETY. SORTING AND GLAZING OF FINE CLAY TILES
-
Description: ISO/IEC 21117:2005 specifies the information and the related test methods to be listed in specification sheets for digital copying machines and multi-function devices. In consideration of the progress in digital and network technology, it contains the specification of common extended
-
Supplier: CSA Group
Description: process does not feature any kind of sorting system. If the production process integrates a sorting system, then this one (clearing away nonconforming parts) should be analysed independently. ISO 22514-8:2014 does not aim to define evaluation methods of the capability of a production
-
Supplier: AENOR
Description: Machines for mechanical processing of minerals and similar solid materials - Safety - Part 5: Specific requirements for cleaning, recycling, sorting and mud treatment machinery
-
Supplier: AENOR
Description: Machines for mechanical processing of minerals and similar solid materials - Safety - Part 5: Specific requirements for cleaning, recycling, sorting and mud treatment machinery
-
Supplier: Smartmore Corporation Limited
Description: This series of products is a 1-megapixel ultra-high-speed camera with high cost performance, high stability and high sensitivity. It can be used for document scanning, print inspection, postal sorting, label scanning, metal parts inspection. - Frame rate up to 4000fps at full
- Horizontal Resolution: 1,280 lines
- Maximum Frame Rate: 4,000 fps
- Width / Diameter: 5.2362233 inch
- Height: 4.9606326 inch
-
Supplier: Smartmore Corporation Limited
Description: This series of products is a black and white line scan camera with high cost performance, high stability and high sensitivity. It can be used for document scanning, print inspection, postal sorting, label scanning, metal parts inspection. - 55kHz (80kHz with SAccelTM) - High
- Horizontal Resolution: 2,048 lines
- Width / Diameter: 2.4803163 inch
- Height: 2.4803163 inch
- Length: 2.23622168 inch
-
Supplier: MultiDimension Technology Co., Ltd.
Description: detection width;(5)Downsizing appearance;(6)Simple structure for low cost solutions . Applications:(1)Bill sorter;(2)Bill counter and validator;(3)Magnetic ink document reader;(4)Automatic vending machines and validator modules;
- Device Type: Magnetic Field Sensor
- Features: Other
-
Supplier: Smartmore Corporation Limited
Description: This series of products is a 65-megapixel industrial camera with high cost performance, high stability and high sensitivity. It can be used for document scanning, print inspection, postal sorting, label scanning, metal parts inspection. - Up to 65 million pixel CMOS image sensor; -
- Resolution: 12 bits, 8 bits
- Physical: Board Mount
- Imaging Technology: CMOS
- Features: Camera Link®, Digital, Industrial, Machine Vision Sensor, Video
-
Supplier: Smartmore Corporation Limited
Description: This series of products is a 4K color line scan camera with high cost performance, high stability and high sensitivity. It can be used for document scanning, print inspection, postal sorting, label scanning, metal parts inspection. - Support image lossless compression function; -
- Horizontal Resolution: 4,096 lines
- Width / Diameter: 2.4409462 inch
- Height: 2.4409462 inch
- Length: 1.2598432 inch
-
Supplier: Savin
Description: GENERAL FEATURES · Print black & white documents at 50 pages-per-minute · Image quality up to 600 x 600 dpi · Create spreadsheets, plans, schematics and other large-format documents with support for 11" x 17" printing · Standard Duplexing · Includes a high-powered 533 MHz controller
- Resolution: 300 dpi
- Features: Memory / Storage, Other
- Mounting Options: Stand Alone
-
Supplier: ASTM International
Description: grout, plaster, stucco, terrazzo, and the like. The equipments generally used for specimen preparation are diamond saw, cutting lubricant, horizontal lap wheels, free abrasive machine, polishing wheel, hot plate or oven, prospector's pick and/or bricklayer's hammer, abrasives, plate-glass
-
Supplier: ASTM International
Description: spectral data in the literature by use of a band index system designed for machine sorting was contributed by Kuentzel (9). It is on Kuentzel's system that the ASTM indexes of absorption spectral data are based. 1.3 Use of these practices requires, in addition to a recording
-
Supplier: ASTM International
Description: provide a standard against which a manufacturer certifies calibration and general system conformance. 1.4 Test methods for end-users are generally designed for field settings and are intended as a standardized set of procedures for determining the suitability of a specific machine for a
-
Supplier: SAE International
Description: (machines or software) to check accuracy, apply various sorting or filtering choices to the NOTAMs, or add other data to them such as displaying their shapes or locations over maps or other baseline data. Unfortunately, the current lack of standardization means that not every NOTAM
-
Supplier: ASTM International
Description: as machine frame deflections. 1.3.3 Class III\u2014Method permitting the broadest range of application, with permitted modifications to suit a wider range of practical needs with an emphasis on repeatability. Note 3: Online testing machines implemented to grade/sort lumber may be
Find Suppliers by Category Top
Conduct Research Top
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
equipment used for bottle capping, conveyors, high-speed sorting and within many domestic products such as blenders, juicers, and food processors. Other places you will find linear and rotary solenoids within the food and beverage industry include: Document Processing. Folding and Wrapping. Video
More Information Top
-
Fiberglass distribution poles-a case study
Recognition Equipment Incorporated) where he worked to improve the durability of components of mail and document sorting machines .
-
Algorithms and Architectures for Parallel Processing
MapReduce, a functional programming model for processing large dataset on large-scale cluster of machines, has been adopted in areas such as distributed pattern-based searching, distributed sorting , document clustering and machine learning.
-
A Parallel Algorithm for Bayesian Network Parameter Learning Based on Factor Graph
MapReduce is a programming model for processing large data sets with a parallel distributed algorithm on a cluster, which is used in a wide range of applications, including distributed sorting , document clustering, machine learning, statistical machine translation, etc [6].
-
Advances in Computer Science and Information Engineering
Classification structure in Figure 4, for example, when you type "machine", there may be classification path "electron→ Computer →machine" and " electron→Software→ machine " then sort those documents according to the keyword score rate.
-
About dismatch of various digital transmissions at information exchange
13. and the possibility of machine sorting and re- trieval of documents ).
-
Pervasive Computing and the Networked World
It is a task that aims to learn a rank- ing function to sort a set of documents using machine learning techniques.
-
Table of the Sectional Meetings
The Use of Machine - Sorted Punched Cards in Documentation , by Mrs.
-
Handbook of Document Image Processing and Recognition
Aspect, 279, 284 Assamese, 301, 304 Assessment function, 1029–1032 methods, 1031 Associative graphs, 527, 536–538 Assyrian script, 439 Attributed grammars, 695 Attributed relational graph (ARG), 904 Attributive symbols, 750 Automatic document processing, 614 Automatic letter sorting machines , 709 Automatic number plate recognition …
-
Classification of business documents for real-time application
These constraints require a simple and distinctive description of content to allow a rapid classification of all documents that may appear in a sorting machine .
-
Vehicle, Mechatronics and Information Technologies
The application of MapReduce is very wide, for example, sequence, word count, Web connection diagram reversal, log analysis, inverted sort index build, document clustering, machine learning and the machine translation based on statistical.
Indicates content that may require registration and/or purchase.