-
Supplier: Hardware House, LLC
Description: 52-0817 ZINC DOOR BUMPERMade of zinc plated steelFor 2" thick doorsHeavy door bumper or stop is wall mountedAccepts 3/8" lag screws (Not Included)Bulk packed
- Type: Push Trolley
-
Supplier: Chase Doors
Description: productivity by getting people and product through the door even faster than before by turning impact energy into opening speed with SpringFX technology. As the door absorbs an impact, the lightweight “hollow core” plastic door and bumpers will compress back to their
- Application: Commercial, Industrial, Interior Doors
- Features: Double Doors, Window(s)
- Material: Plastic
-
Supplier: Chase Doors
Description: productivity by getting people and product through the door even faster than before by turning impact energy into opening speed with SpringFX technology. As the door absorbs an impact, the lightweight “hollow core” plastic door and bumpers will compress back to their
- Application: Commercial, Industrial, Interior Doors
- Features: Double Doors, Window(s)
- Type: Impact Doors
- Material: Plastic
-
-
Supplier: TFC Ltd.
Description: Unique material minimises sound Physical design softens remaining sound and vibration Specifically developed for cabinet and vanity doors Outperforms all other bumpers *Not recommended for melamine surfaces
-
Supplier: Total Plastics, Inc.
Description: Clear, Black, White, Brown and Grey Recessed Bumpers have a hole half way through the center. The profile is adhesive backed; the use of a screw, nail, or staple may be used to fasten the Bumper for a more permanent attachment. They are also used for high impact applications such as
-
Supplier: Total Plastics, Inc.
Description: Clear, Black, White, Brown and Grey Recessed Bumpers have a hole half way through the center. The profile is adhesive backed; the use of a screw, nail, or staple may be used to fasten the Bumper for a more permanent attachment. They are also used for high impact applications such as
-
Supplier: Total Plastics, Inc.
Description: Clear, Black, White, Brown and Grey Recessed Bumpers have a hole half way through the center. The profile is adhesive backed; the use of a screw, nail, or staple may be used to fasten the Bumper for a more permanent attachment. They are also used for high impact applications such as
-
Supplier: Essentra Components
Description: Screw-on bumper feet are ideally suited for use as feet on radios, TV sets, housewares, small appliances and can also be used as spacers or door stops. Available in nylon or LPDE (low density polyethylene) and in black or natural colors.
-
Supplier: Advanced Antivibration Components - AAC
Description: BUMPER: Molded Polyurethane (Pressure-Sensitive), Self-Adhesive APPLICATIONS: • CABINETRY • PICTURE FRAMES • DOORS AND WINDOWS • APPLIANCES • ELECTRONICS • FURNITURE • TROPHIES • OFFICE EQUIPMENT • BOATING • AUTOMOTIVE • KITCHEN EQUIPMENT FEATURES: • Easy peel and stick application. •
-
Supplier: Steel Guard Safety Corp.
Description: escapes with them, and your energy bill shoots through the roof. Does the priceof automatic door systems leave you feeling cold? Then Industrial Impact Doors are your solution. The difference with our doors is the high R-value to keep temperature controlled, and our unique V-Cam
- Width: 48 to 120 inch
- Height: 78 to 120 inch
- Application: Commercial, Garage Doors, Industrial, Interior Doors
- Features: Double Doors, Insulated, Other, Window(s)
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about these Recessed Rubber Bumpers? Available in three different styles for a variety of applications like rubber feet, car hoods or doors Recessed area for concealing a fastener or screw Made from 60 durometer SBR for long-lasting durability Available with or without a
-
Supplier: Total Plastics, Inc.
Description: Clear, Black, White, Brown and Grey Our Soft Durometer (SD) Bumpers have been specifically engineered to provide the quietest closure available for any cabinet door, drawer, or enclosure. The Soft Durometer Bumpers use a device called “Flexible Softness” which absorbs the
-
Supplier: Durable Corporation
Description: Ideal for light traffic loading docks, molded Rubber Loading Dock Bumpers provide great protection for any low traffic truck door. Molded bumpers are molded in one piece. Ideal for light traffic loading docks, molded Rubber Loading Dock Bumpers provide great protection
- Length: 22 inch
- Width: 22 inch
- Height / Thickness: 3 inch
- Weight: 35 lbs
-
Supplier: Durable Corporation
Description: Ideal for light traffic loading docks, molded Rubber Loading Dock Bumpers provide great protection for any low traffic truck door. Molded bumpers are molded in one piece. Ideal for light traffic loading docks, molded Rubber Loading Dock Bumpers provide great protection
- Length: 24 inch
- Width: 12 inch
- Height / Thickness: 6 inch
- Weight: 67 lbs
-
Supplier: Essentra Components
Description: Cylindrical Self Adhesive Bumper Feet are commonly used as rubber feet, cabinet stoppers, door stops, and surface protectors. These peel and stick bumpers will not tarnish, scratch, or discolor any surface.
-
Supplier: CableOrganizer.com, Inc.
Description: for your doors, on your vehicles, or a piece of machinery in your shop, these bumpers will help prevent the damage that can occur when two items come in contact with and damage each other.
-
Supplier: Durable Corporation
Description: Ideal for light traffic loading docks, molded Rubber Loading Dock Bumpers provide great protection for any low traffic truck door. Molded bumpers are molded in one piece. Ideal for light traffic loading docks, molded Rubber Loading Dock Bumpers provide great protection
- Length: 18 inch
- Width: 8 inch
- Height / Thickness: 2 inch
- Weight: 11 lbs
-
Supplier: Durable Corporation
Description: Ideal for light traffic loading docks, molded Rubber Loading Dock Bumpers provide great protection for any low traffic truck door. Molded bumpers are molded in one piece. Ideal for light traffic loading docks, molded Rubber Loading Dock Bumpers provide great protection
- Length: 24 inch
- Width: 12 inch
- Height / Thickness: 4 inch
- Weight: 38 lbs
-
Supplier: Hager Companies
Description: Materials: - Zinc plated steel with rubber bumper Gauge: - 0.090" (2 mm) Stop: - 1-1/4'' x 1-1/4'' x 7/8'' (32 mm x 32 mm x 22 mm)
-
Supplier: Essentra Components
Description: Round Self Adhesive Bumper Feet are commonly used as rubber feet, cabinet stoppers, door stops, and surface protectors. These peel and stick bumpers will not tarnish, scratch, or discolor any surface.
-
Supplier: Curtron Products
Description: Traffic Doors can handle medium-duty traffic, including heavy carts and light motorized traffic. Aside from temperature separation, Service-Pro™ Series 50 Insulated Traffic Doors provide a barrier against sound and acts as a visual barrier. Why Choose a Curtron Series 50 Traffic
- Application: Commercial
- Type: Impact Doors
-
Supplier: Curtron Products
Description: facility. Service-Pro™ Series 30 doors are durable and will be sure to last for years Why Choose a Curtron Series 30 Traffic Door? Service-Pro™ Traffic Doors separate environments, including kitchen-to-customer areas, stock rooms-to-retail areas, and more. Service-Pro™ Series 30
- Application: Commercial
- Type: Impact Doors
-
Supplier: Hardware House, LLC
Description: 57-1182 BK FLEX DOOR STOPDie cast base & rubber bumperAttaches to baseboard - prevents wall marksRubber bumper protects doorBulk packQty/Pack: 25/BoxFinish: Black
-
Supplier: Hardware House, LLC
Description: 52-4660 BB FLEX DOOR STOPDie cast base & rubber bumperAttaches to baseboard - prevents wall marksRubber bumper protects doorBulk packQty/Pack: 25/BoxFinish: Bright Brass
-
Supplier: Hager Companies
Description: Material: - Zinc alloy base Stop Length: - 2 3/4" (70 mm) Fasteners: - #8 x 11/32" thread Notes: - Rubber bumper tip - Flexible spring
-
Supplier: Hardware House, LLC
Description: 52-4058 SH LD SPRING DR STOPDie cast base & rubber bumperAttaches to baseboard - prevents wall marksRubber bumper protects doorBulk packQty/Pack: 25/BoxFinish: White
-
Supplier: HardwareSource, Inc.
Description: This door stop is great for areas where you need an extra tall door stop (for example on out swinging doors) Door stop measures about 6" from the floor to the top of the black rubber bumper Base measures 3" in diameter, rubber bumper is about 1" in diameter
-
Supplier: HardwareSource, Inc.
Description: adjustable doorstop installs in door hinge and is held in place by hinge pin this hinge pin door stop is adjustable to stop the door at your choice of 5 different points solid brass material nylon hinge pin bearing (1/4" inside diameter) rubber bumpers to protect
-
Supplier: Allied Electronics, Inc.
Description: Recessed Bumpers, Rubber Material, Black Color ideal for cabinets, appliances, doors, and windows Other compounds available Steel washer moulded in to rubber. Contains natural, synthetic, reclaimed rubber. Nominal durometer is 70.
-
Supplier: Allied Electronics, Inc.
Description: Recessed Bumpers, Rubber Material, Black Color ideal for cabinets, appliances, doors, and windows Other compounds available Steel washer moulded in to rubber. Contains natural, synthetic, reclaimed rubber. Nominal durometer is 70.
-
Supplier: Allied Electronics, Inc.
Description: Recessed Bumpers, Rubber Material, Black Color ideal for cabinets, appliances, doors, and windows Other compounds available Steel washer moulded in to rubber. Contains natural, synthetic, reclaimed rubber. Nominal durometer is 70.
-
Supplier: Allied Electronics, Inc.
Description: Recessed Bumpers, Rubber Material, Black Color ideal for cabinets, appliances, doors, and windows Other compounds available Steel washer moulded in to rubber. Contains natural, synthetic, reclaimed rubber. Nominal durometer is 70.
-
Supplier: ASTM International
Description: reverse). Doors shall be furnished with the vertical support channels and top angle in place. A temporary brace shall be included at the frame bottom to prevent racking. Doors shall be fitted with rubber-tipped bumpers and a manually operated catch for holding doors in an
-
Supplier: American Floor Products Co., Inc.
Description: Note: Minimum order four (4) pieces of one color. Minimum order $75.00 net - Otherwise $10.00 service charge Actual colors may vary - please request samples Price note: F.O.B. Plant
-
Supplier: Harloff Company, Inc. (The)
Description: Tall cabinet Dual, flush-folding, full height utility doors with slam lock feature Corner bumpers 5″ (12.7cm) ball-bearing premium casters, all full swivel – one with brake, one directional 16 standard size storage bins – 5.6″ W x 12″ L x 2.5″ H (14.2 cm x 30.5 cm x 6.4 cm) located on
- Features: Other
- Material: Steel
Find Suppliers by Category Top
Featured Products Top
-
Schmersal presents the Series SE Optical Safety Edge, designed to safeguard crushing or shearing points on guard doors, elevating platforms, loading ramps, or other mobile equipment. A transmitter and receiver pair passes an infra-red beam through a highly reflective rubber profile (read more)
Browse Pressure Sensitive Safety Edges and Safety Bumpers Datasheets for Schmersal Inc. -
results even on curved surfaces. Therefore, samples such as front and rear bumpers, vehicle mirror bodies or door handles can be measured fast, accurately and repeatedly. Its compact and lightweight vertical shape is easy to hold by one or two hands and enables easy positioning, while the high-resolution back-illuminated colour display is easy to read even in the lowest ambient lighting conditions. (read more)
Browse Color Meters and Appearance Instruments Datasheets for Konica Minolta Sensing Americas, Inc. -
tool access for enhanced security. The C5 installs easily into a single rectangular cutout and accommodates a wide range of door thicknesses. A threaded adjusting screw with jam nut allows simple grip adjustment over time, while an optional flange gasket enables use in NEMA 4 and IP65 applications. A rubber bumper option further enhances compression while minimizing vibration, noise, and wear. (read more)
Browse Latches Datasheets for Southco
More Information Top
-
Theories, Methods and Numerical Technology of Sheet Metal Cold and Hot Forming
It is especially suitable for the door bumper , B pillar and other security components due to the containing of Nb, Ti, and other elements as well as high impact energy absorption capacity and good reaming performance.
-
Response of dual-purpose reinforced-concrete mass shelter. Project 30. 2 of Operation Plumbbob
Points 1 and 2 are on top of the concrete door bumper . b.
-
Introduction to Natural and Synthetic Rubbers
Diagram of a door bumper .
-
Doorstops by Stanley Hardware and Schlage at PlumberSurplus.com
Baldwin 4000.112 Half Dome Door Bumper , Venetian Bronze .
-
Administrative Code - 4501 - Department of Public Safety - Chapter 4501-5 - School Bus Minimum Standards.
The special service entrance doors shall have a positive fastening device/s to hold doors in the open position and door bumpers to prevent door-to-body contact.
-
Classification in DLMS utilizing a KL-ONE representation language
The simplest, but structurally most incorrect solution is to just put " door bumper " into the class of medium-objectsand forget trying to keep the taxonomy correct by design.
Indicates content that may require registration and/or purchase.