Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Embedded Data Systems
Description: FCC rules Water resistant coating on PCB CRC-16 checked Status, ID and counter data Internal Loop antenna Low Cost Part # - 3005-31 - Point Sensor Magnetic Door, 418 MHz Part # - 5002-09-MD - Point Sensor Magnetic Door, 433 MHz The Point Sensor
- Operating Temperature: -40 to 85 C
- Features: Magnetic Sensor
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4966G double Hall-effect sensor designed specifically for highly accurate automotive applications The TLE4966G is an integrated circuit double Hall-effect sensor designed specifically for highly accurate applications in the automotive sector. Precise magnetic
- Input (Supply) Voltage: 2.7 to 24 volts
- Operating Temperature: -40 to 170 C
- Applications: Automotive
- Features: Magnetic Sensor
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4966L double Hall-effect sensor designed specifically for highly accurate applications The TLE4966L is an integrated circuit double Hall-effect sensor designed specifically for highly accurate applications. Precise magnetic switching points and high temperature
- Input (Supply) Voltage: 2.7 to 24 volts
- Operating Temperature: -40 to 170 C
- Applications: Automotive
- Features: Magnetic Sensor, Other
-
-
Supplier: Infineon Technologies AG
Description: The TLE4966K is an integrated circuit double Hall-effect sensor designed specifically for highly accurate applications. Precise magnetic switching points and high temperature stability are achieved by active compensation circuits and chopper techniques on chip. They provide a speed
- Input (Supply) Voltage: 2.7 to 24 volts
- Operating Temperature: -40 to 170 C
- Applications: Automotive
- Features: Magnetic Sensor
-
Supplier: Infineon Technologies AG
Description: Double Hall switch with two output pins for industrial applications with a rotating pole wheel Our new XENSIVTM TLI4966G Hall sensor is a double Hall switches with two output pins for applications with a rotating pole wheel. The sensor provides a speed and direction signal at the
- Input (Supply) Voltage: 2.7 to 24 volts
- Operating Temperature: -40 to 125 C
- Applications: Industrial
- Features: Magnetic Sensor
-
Supplier: Pepperl+Fuchs SE
Description: Hall Effect Sensor Door Interrupt Sensor Tamper resistant magnetic actuator
-
Description: proportional to the rate of turn at its magnetic path centre axis. It is analogue sensor. The sensor can guide vehicles with the help of small magnetic field installed along the magnetic guide path, in the floor. the AGV magnetic guide path is normally 50mm
- Operating Temperature: 14 to 140 F
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
-
Description: Reed position sensors with normally open or closed contacts that change states when a magnetic field is applied. The sensors act as non-latching electrical switches Features Contacts hermetically sealed for long life Zero power consumption Suitable for DC and AC circuits RoHS
- Operating Distance: 0.400000216 to 0.900000486 inch
- Operating Temperature: 221 F
- Output Load: AC Load, DC Load
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: CARLO GAVAZZI Automation Components
Description: CARLO GAVAZZI has launched the MC36C Series Compact Safety Magnetic Sensors, designed for safety-related applications, such as the monitoring of swinging, sliding or removable safety guards, which keep personnel safe from dangerous areas. The MC36C Series of magnetically-coded REED
- Meter Technology Type: Mechanical / Magnetic Floats
- Device Classification: Sensor-Only
-
Description: One-piece non-contact solid-state position sensors that operate through the use of Hall Effect technology with magnetic fields generated by permanent magnets. They provide a sinking current output Features Solid state reliability South pole sensitive Unipolar device Low profile RoHS
- Operating Temperature: 185 F
- Electrical Output: Current
- Power Requirements: DC Powered
- Sensor Technology: Hall Effect Proximity Sensor, Magnetic Proximity Sensor
-
Supplier: CARLO GAVAZZI Automation Components
Description: CARLO GAVAZZI is excited to introduce its new family of MC88C Sensors to broaden our available housing options for the growing family of MC Safety Magnetic Sensors. The new MC88C Series of magnetically coded REED safety sensors are the ideal solution to monitor the
- Maximum Current: 0.25 amps
- Maximum AC Voltage: 12 to 24 volts
- Maximum DC Voltage: 12 to 24 volts
- Operating Temperature: -13 to 176 F
-
Supplier: Automation24, Inc.
Description: Magnetic safety sensor BNS 36-11Z-R - 101193120 from Schmersal makes it easy to mount a safeguard for most any safety door application. The magnetic sensing technology avoids the need for difficult to install mechanical actuators, significantly reducing commissioning
-
Supplier: Automation24, Inc.
Description: Magnetic safety sensor BNS260-11Z-L - 101184387 from Schmersal makes it easy to mount a safeguard for most any safety door application. The magnetic sensing technology avoids the need for difficult to install mechanical actuators, significantly reducing commissioning
- Maximum DC Voltage: 24 volts
- Operating Temperature: 158 to -13 F
-
Supplier: Automation24, Inc.
Description: Magnetic safety sensor BNS36-11ZG-R - 101193143 from Schmersal makes it easy to mount a safeguard for most any safety door application. The magnetic sensing technology avoids the need for difficult to install mechanical actuators, significantly reducing commissioning
- Maximum DC Voltage: 24 volts
- Operating Temperature: -13 to 158 F
-
Supplier: Automation24, Inc.
Description: Magnetic safety sensor BNS260-11Z-R - 101184371 from Schmersal makes it easy to mount a safeguard for most any safety door application. The magnetic sensing technology avoids the need for difficult to install mechanical actuators, significantly reducing commissioning
- Maximum DC Voltage: 24 volts
- Operating Temperature: -13 to 158 F
-
Supplier: Schmersal Inc.
Description: Pre-wired cable Thermoplastic enclosure Non-contact safety switch Does not protrude into the door opening 119,5 mm x 140 mm x 43,3 mm Substitutes door-handle and safety switch, no further door fittings required Modern and symmetric design Tamper-proof because of integral coded
- Number of Normally Open Contacts: 1
- Number of Normally Closed Contacts: 2
- Operating Temperature: -13 to 158 F
-
Supplier: Schmersal Inc.
Description: Pre-wired cable Thermoplastic enclosure Non-contact safety switch Does not protrude into the door opening 119,5 mm x 140 mm x 43,3 mm Substitutes door-handle and safety switch, no further door fittings required Modern and symmetric design Tamper-proof because of integral coded
- Number of Normally Open Contacts: 1
- Number of Normally Closed Contacts: 2
- Operating Temperature: -13 to 158 F
-
Supplier: Schmersal Inc.
Description: Pre-wired cable Thermoplastic enclosure Non-contact safety switch Does not protrude into the door opening 119,5 mm x 140 mm x 43,3 mm Substitutes door-handle and safety switch, no further door fittings required Modern and symmetric design Tamper-proof because of integral coded
- Number of Normally Open Contacts: 1
- Number of Normally Closed Contacts: 2
- Operating Temperature: -13 to 158 F
-
Supplier: Schmersal Inc.
Description: Pre-wired cable Thermoplastic enclosure Non-contact safety switch Does not protrude into the door opening 119,5 mm x 140 mm x 43,3 mm Substitutes door-handle and safety switch, no further door fittings required Modern and symmetric design Tamper-proof because of integral coded
- Number of Normally Open Contacts: 1
- Number of Normally Closed Contacts: 2
- Operating Temperature: -13 to 158 F
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MAGNETIC FIELD SENSOR, HALL EFFECT SENSOR DOOR INTERRUPT SENSOR TAMPER RESISTANT MAGNETIC ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: DORMA Group
Description: added safety sensors. On light contact, the door instantly stops and reverses direction. Reduced lifetime cost of ownership MAGNEO has fewer moving parts and incurs less wear and tear, so it requires less maintenance than traditional automatic sliding doors. Whisper quiet
- Material: Aluminum, Glass
- Features: Automatic
- Application: Commercial, Exterior Doors
- Type: Sliding Doors
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description The TMR1212 is a bi-stable digital bipolar magnetic switch that integrates TMR and CMOS technology in order to provide a magnetically triggered digital switch with high sensitivity, high speed, and ultra-low power consumption. It integrates a push-pull half-bridge TMR
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Other
-
Description: with the correct installation, the safety switches comply with the guidelines given in ISO13849-1 with 2NC safety switch and 1NO auxiliary switches, the magnetic actuator with SUS316L material housing. Feature 1.Non-contact safety switches 2.Up to three contacts 3.10 -24mm operating distance
-
Supplier: Gems Sensors & Controls
Description: Easy to Install No Standby Power Requirements Reliable for Over 1 Million Cycles Interchangeable with Existing Sensors Applications: General purpose Household appliances Security systems Door interlocks Safety interlocks Position indicator Equipment automation
- Operating Temperature: -40 to 194 F
- Output Load: 2-Wire, DC Load
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: Euchner-U.S.A., Inc.
Description: heads attached and have a door monitoring output and feedback loop available. These CMS evaluation modules provide up to Safety Category 4. Features Coded magnetic actuator and sensor Connect up to 30 sensors in series (Safety Category 3) Connect 1 sensor (Safety
-
Supplier: Littelfuse, Inc.
Description: Available with a range of sensitivity options. Ideally suited for position and limit sensing, security, window and door alarm systems and linear actuator applications. Functions best with the 57125 actuator. Note: The 57125 actuator is sold separately. Magnetically-operated proximity
- Current Rating: 0.35 amps
- AC Voltage Rating: 140 volts
- DC Voltage Rating: 200 volts
- Power Rating: 10 watts
-
Supplier: Littelfuse, Inc.
Description: Available with a range of sensitivity options. Ideally suited for position and limit sensing, security, window and door alarm systems and linear actuator applications. Functions best with the 57125 actuator. Note: The 57125 actuator is sold separately. Magnetically-operated proximity
- Current Rating: 0.3 amps
- AC Voltage Rating: 265 volts
- DC Voltage Rating: 200 volts
- Power Rating: 10 watts
-
Supplier: Radwell International
Description: ACTIVATOR VAZ-IER1-ACTUATOR1-S, MAGNETICALLY-CODED ACTUATOR COMPACT PLASTIC HOUSING ESPECIALLY SUITED TO SMALL DOORS AND COVERINGS. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: Rotork plc
Description: ExMag door holder magnets are electric magnets to keep doors open or closed as long as supply voltage is available.
- Lead Length: 39.3701 inch
- Features: DC Power
- Industrial Magnets: Magnetic Assembly
-
Latches - Universal Latch Sensor with One Normally Open Switch, Stripped & Tinned Wire -- ES-01-0200Supplier: Southco
Description: Southco’s Universal Latch Sensor is a simple magnet that attaches to an existing latch, and a magnetic sensor that attaches to the inside of an existing door frame. When the door is closed, and the latch is engaged, the magnet comes into proximity with the
-
Supplier: Southco
Description: Southco’s Universal Latch Sensor is a simple magnet that attaches to an existing latch, and a magnetic sensor that attaches to the inside of an existing door frame. When the door is closed, and the latch is engaged, the magnet comes into proximity with the
-
Supplier: Southco
Description: Southco’s Universal Latch Sensor is a simple magnet that attaches to an existing latch, and a magnetic sensor that attaches to the inside of an existing door frame. When the door is closed, and the latch is engaged, the magnet comes into proximity with the
-
Supplier: Takex America, Inc.
Description: control applications, door strike release, alarm system shunting and automatic door operation. Features Dual Pyro for increased stability against external light High immunity to RFI and other electrical noise Adjustable Coverage Area Adjustable Sensitivity Suitable for Single or Double
- Detection Range: 8 ft
- Type: Passive Infrared, PIRs
- Mounting: Wall Mount
-
Supplier: Takex America, Inc.
Description: control applications, door strike release, alarm system shunting and automatic door operation. Features Dual Pyro for increased stability against external light High immunity to RFI and other electrical noise Adjustable Coverage Area Adjustable Sensitivity Suitable for Single or Double
- Detection Range: 165 ft
- Features: Outdoor Use
- Type: Passive Infrared, PIRs
- Mounting: Wall Mount
-
Supplier: Honeywell Analytics, Inc.
Description: procedures. The intrinsically safe smart sensors are supplied pre-configured and can be ‘hot swapped’ without having to remove power to the detector, saving time and money during commissioning and routine servicing. A remote sensor mounting kit is available that allows the
- Application: Ambient Air Monitoring
- Gas Types: Ammonia (NH3), Carbon Monoxide (CO), Chlorine (Cl2), Chlorine Dioxide (ClO2), Hydrogen (H2), Hydrogen Chloride (HCl)
- Electrical Outputs: Analog Current
- Instrument Type: Detector, Monitor
Find Suppliers by Category Top
Featured Products Top
-
monitored. If the holding force drops below 500 N, the safety outputs are not enabled, recognizing a dirty interlock. With continuous internal function tests, the monitoring of the safety outputs and the use of door detection sensors, MZM 100 magnetic-latching interlocks can be wired in (read more)
Browse Noncontact Safety Interlock Switches Datasheets for Schmersal Inc. -
two magnets integrated into the sensor head. The special actuator (RST-1-R) is an assembly of a mounting plate and stainless steel anchor plates with integrated elastomer damping elements. This allows the magnetic latching version of the RSS16 to be used as a door stop for small to medium sized (read more)
Browse Safety Sensor Switches Datasheets for Schmersal Inc. -
of a Stator and a Rotor. The stator creates a magnetic field which in turn will rotate the rotor consisting of magnets to power the machinery. Brushed motors on the other hand, use a series of carbon / precious metal brushes to transfer the current to the electromagnets. DC brushless motors (BLDC (read more)
Browse Brushless Motors Datasheets for parvalux by maxon
Conduct Research Top
-
Application: Door Sensor-Fire, Safety Exit (.pdf)
Normally reed sensors require a reed sensor and a magnet to carry out the sensing function. However, almost all emergency doors must be made of steel or a steel alloy. This steel interferes with the magnetic field shunting it from the reed sensor, thereby eliminating its usage in these applications.
-
A New Twist on Sensor Technologies
Sensors that detect motion, position, rotation, and the presence of objects are essential in hundreds of applications, from aircraft to elevators, garage doors to vehicles, and in the equipment used on every production line. However, as they're small and unassuming and their actions are taken
More Information Top
-
Advances in Power and Electrical Engineering
End device is mainly composed of the control processor CC2430 and door magnetic sensor .
-
security system - offers from security system manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : magnetic contact, door magnetic sensor , security products, door sensor ] .
-
Effective Car Monitoring And Tracking Model
When the door is being opened illegally, the magnetic door sensor will detect it.
-
Transfer learning for activity recognition: a survey
Environment sensors such as infrared motion detectors or magnetic door sensors have been used to gather information about more complex activities such as cooking, sleeping, and eating.
-
cctv exporter - cctv manufacturers, exporters, factories, suppliers, China cctv
[ Related Keywords : intelligent safety camera, intelligent surveillance camera, IR camera, door magnetic sensor detector ] .
-
Ip Cctv Camera - Ip Cctv Camera Manufacturers, Suppliers
[ Related Keywords : intelligent safety camera, intelligent surveillance camera, IR camera, door magnetic sensor detector ] .
-
ir ip camera - offers from ir ip camera manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : intelligent safety camera, intelligent surveillance camera, IR camera, door magnetic sensor detector ] .
-
Design of Monitoring Device for Goods Train Based on Zigbee Technology
ZigBee device nodes automatically form wireless sensor networks, and use door magnetic sensor circuit which has high sensitivity and fast response to monitor the status of the door.
-
Building a Home Security System with Raspberry Pi
You'll need the following parts for the exercises in this chapter: Our Raspberry Pi and Port Expander board 8 x 10K ohm resistors A magnetic door sensor and magnet A hook-up wire A 4-core alarm wire .
-
Raspberry Pi Blueprints
What you will need The security system structure Designing your security system Web applications Deploying our application Configuring sensors and alarms Interfacing sensors The PIR motion sensors Magnetic door sensors The RF network Setting up the Raspberry Pi Setting up Arduino Troubleshooting…
Indicates content that may require registration and/or purchase.