-
Supplier: Quality Bearings & Components
Description: Double Acting, Spring Return, Hollow HYDRAULIC CYLINDERS BETEX DAC SERIES Specs: Capacity: 10-100 tons Stroke: 153-356 mm Max. Working Pressure: 10,000 psi / 700 bar Features: Perfect for
- Cylinder Action: Double
- Cylinder Configuration: Simple
- Cylinder Style: Ram
- Mounting Options: None
-
Supplier: Quality Bearings & Components
Description: Aluminum - Spring Return, Double Acting, Hollow HYDRAULIC CYLINDERS BETEX ADAC SERIES Specs: Capacity: 30-60 tons Stroke: 50-250 mm Max. working pressure: 10,000 psi / 700 bar Features:
- Body Material: Aluminum
- Cylinder Action: Double
- Cylinder Configuration: Simple
- Cylinder Style: Ram
-
Supplier: Vektek, LLC
Description: Three capacities 20.6 kN, 29.7 kN and 53.2 kN clamp force at 350 bar (35 MPa). Also called "Power Nuts," Hollow rod cylinders will draw or tighten an appropriately sized bolt to clamp or actuate remote mechanisms. Keyhole shaped bodies make maximum use of space, sized to
- Cylinder Action: Double
- Mounting Options: Threaded
- Operating Pressure: 5000 psi
-
-
Supplier: Vektek, LLC
Description: Three capacities 20.6 kN, 29.7 kN and 53.2 kN clamp force at 350 bar (35 MPa). Also called "Power Nuts," Hollow rod cylinders will draw or tighten an appropriately sized bolt to clamp or actuate remote mechanisms. Keyhole shaped bodies make maximum use of space, sized to
- Cylinder Action: Double
- Mounting Options: Threaded
- Operating Pressure: 5000 psi
-
Supplier: Vektek, LLC
Description: Three capacities 20.6 kN, 29.7 kN and 53.2 kN clamp force at 350 bar (35 MPa). Also called "Power Nuts," Hollow rod cylinders will draw or tighten an appropriately sized bolt to clamp or actuate remote mechanisms. Keyhole shaped bodies make maximum use of space, sized to
- Cylinder Action: Double
- Mounting Options: Threaded
- Operating Pressure: 5000 psi
-
Supplier: Vektek, LLC
Description: Three capacities from 4,600 lb. to 11,700 lb. clamp force at rated pressure. Also called "Power Nuts," Hollow cylinders will draw or tighten an appropriately sized bolt to clamp or actuate remote mechanisms. Keyhole shaped bodies make maximum use of space, sized to piston
- Cylinder Action: Double
- Mounting Options: Threaded
- Operating Pressure: 5000 psi
-
Supplier: RS Components, Ltd.
Description: Single acting hollow plunger pump-sets for lifting, push and pull applications. The kit comes with a two-speed hand-pump which can reduce the required number of handle strokes by up to 78. The two-speed pump also requires less effort than a single speed reducing operator fatigue. The
- Cylinder Action: Single
- Operating Pressure: 10153 psi
- Rated Load/Force: 40000 lbs
- Stroke: 1.93 inch
-
Supplier: RS Components, Ltd.
Description: Single acting hollow plunger pump-sets for lifting, push and pull applications. The kit comes with a two-speed hand-pump which can reduce the required number of handle strokes by up to 78. The two-speed pump also requires less effort than a single speed reducing operator fatigue. The
- Cylinder Action: Single
- Operating Pressure: 10153 psi
- Rated Load/Force: 24000 lbs
- Stroke: 1.65 inch
-
Supplier: RS Components, Ltd.
Description: Single acting hollow plunger pump-sets for lifting, push and pull applications. The kit comes with a two-speed hand-pump which can reduce the required number of handle strokes by up to 78. The two-speed pump also requires less effort than a single speed reducing operator fatigue. The
- Cylinder Action: Single
- Operating Pressure: 10153 psi
- Rated Load/Force: 60000 lbs
- Stroke: 2.52 inch
-
Supplier: Jergens, Inc.
Description: Jergens Double Acting Cylinders can be used for clamping, holding, positioning, staking, punching, or anywhere that a heavy-duty cylinder is needed. If the cylinder is mounted in the fixture (as opposed to using mounting brackets), the fixture should be bored to
- Cylinder Action: Double
- Operating Pressure: 3000 psi
- Rated Load/Force: 3000 lbs
- Stroke: 3 inch
-
Supplier: Jergens, Inc.
Description: Jergens Block Heavy Duty Double Acting Cylinders are great for punching, pressing, and assembly operations. Features, Benefits, & Product Specifications: Simple mounting Compact design High output forces
- Cylinder Action: Double
- Operating Pressure: 5000 psi
- Rated Load/Force: 8850 lbs
- Stroke: 1 inch
-
Supplier: Bansbach Easylift®
Description: With the new micro-hydraulic cylinders, high forces can be realized in a compact construction. With the standard piston diameters from 13 – 24mm and a maximum pressure of 200 bar, forces up to 9,000N can be achieved. The stroke will be individually adjusted according to the
- Body Material: Stainless Steel
- Cylinder Action: Double
- Cylinder Configuration: Simple
- Mounting Options: Clevis, Threaded
-
Supplier: Cylinders & Valves, Inc.
Description: stainless steel piston rods Threaded rods standard "O" ring or "U" cup seals (specify) Available as Single or Double Acting, or one end Double Acting and one end Single Acting. Stroke lengths may be identical or different. Standard stroke lengths 1" upward in 1"
- Body Material: Stainless Steel, Other
- Bore Size: 1.5 inch
- Cylinder Action: Single, Double
- Cylinder Configuration: Simple
-
Supplier: Cylinders & Valves, Inc.
Description: stainless steel piston rods Threaded rods standard "O" ring or "U" cup seals (specify) Available as Single or Double Acting, or one end Double Acting and one end Single Acting. Stroke lengths may be identical or different. Standard stroke lengths 1" upward in 1"
- Body Material: Stainless Steel, Other
- Bore Size: 1.5 inch
- Cylinder Action: Single, Double
- Cylinder Configuration: Simple
-
Supplier: Prince Manufacturing Corp.
Description: 3000 PSI Tie-Rod Cylinders Bore sizes 2" to 5" Stroke sizes 4" to 48" Honed Tubing Heavy duty, high strength tie rods RoyalPlate Plus® plating on rod (except 2") Learn More About Royal Plate Flexible configurations
- Bore Size: 2 to 5 inch
- Cylinder Action: Double
- Cylinder Configuration: Simple
- Cylinder Style: Tie-rod
-
Supplier: Prince Manufacturing Corp.
Description: Heavy duty welded construction 3000 PSI Bore sizes 5" to 6" Stroke sizes 8" to 60" Externally threaded gland cap Chromed, ground & polished piston rod Skived tubing Ductile iron piston Urethane u-cup, metal encased wiper, crown seal and wear ring Crosstube end fittings with grease zerks
- Bore Size: 5 to 6 inch
- Cylinder Action: Double
- Cylinder Configuration: Simple
- Cylinder Style: Welded
-
Supplier: Prince Manufacturing Corp.
Description: 3000 PSI Working Pressure 3” Bore x 10” Stroke Double Acting 1/2” NPTF Ports 1 3/8” Hard Chrome Plated Rod 20 7/8” Closed Length (Pin Center to Pin Center) Swivel End Fittings At Both Ends For 1” Diameter Pins
- Bore Size: 3 inch
- Cylinder Action: Double
- Cylinder Configuration: Simple
- Cylinder Style: Welded
-
Supplier: Prince Manufacturing Corp.
Description: 3000 PSI - All purpose line Bore sizes 1.5" to 4" Skived/honed tubing Heavy duty welded construction Chromed, ground & polished piston rod Ductile iron piston & gland Ductile clevis & cast steel base end Urethane u-cup & urethane wiper in gland, crown seal on piston Square ring gland retainer
- Bore Size: 1.5 to 4 inch
- Cylinder Action: Double
- Cylinder Configuration: Simple
- Cylinder Style: Welded
-
Supplier: Compact Automation
Description: Product Description The Compact® Round Line Stainless Steel Air Cylinders are manufactured to the highest standards of quality and reliability in a small, durable, and configurable package. Featuring a precision rolled body construction, this line is designed for long life, leak
- Body Material: Stainless Steel
- Bore Size: 0.3125 to 3 inch
- Cylinder Action: Single, Double, Other
- Cylinder Style: Rotating, Other
-
Supplier: PHD, Inc.
Description: Tom Thumb© Medium Duty Cylinders are available in a wide range of mounting styles and options. All units are of tierod construction and repairable. Available in single or double-acting. Advantages: Wide range of options and sizes makes it fast and easy to select suitable
- Body Material: Steel
- Bore Size: 0.7500 to 1.38 inch
- Cylinder Action: Double
- Cylinder Configuration: Simple
-
Supplier: Bimba Manufacturing Company
Description: long life. NFPA dimension design interchanges with competitive models in the field. TRD offers a variety of options and industry leading delivery. Bore sizes: 1-1/2", 2", 2-1/2", 3-1/4", 4", 5", 6", 8" Precision machined to order Hydraulic operation from 675 to 1500 PSI (depending on bore
- Body Material: Steel
- Bore Size: 1.5 to 8 inch
- Cylinder Action: Single, Double
- Mounting Options: Clevis, Double-end Mount, Flange, Foot, Face Mount, Rear Mount
-
Supplier: Texas Hydraulics, Inc. (THI)
Description: Our Standard Cylinders come with minimal modifications. Both double and single-acting designs are available. They feature durable chrome plated rod, piston sealing, and standard or custom mounting. Our standard cylinders can be customized with a variety of options
- Body Material: Steel
- Bore Size: 1 to 16 inch
- Cylinder Action: Single, Double
- Cylinder Configuration: Simple
Find Suppliers by Category Top
Featured Products Top
-
Choose Artec® double acting magnetic cylinders with anti-rotation hollow hexagonal rod suitable for applications needing vaccum capabilities. SS 303 rod. Available models compliant with ISO 6432 and 21287 standards. Learn more. (read more)
Browse Air Cylinders Datasheets for Branham, W.C. Inc. -
Micro-Hydraulics: The Small Power Pack With the new micro-hydraulic cylinders, high forces can be realized in a compact construction. With the standard piston diameters from 13 – 24mm and a maximum pressure of 200 bar, forces up to 9,000N can be achieved. The stroke (read more)
Browse Hydraulic Cylinders Datasheets for Bansbach Easylift® -
Parker’s RWH and 8600 style wipers are double-lip excluders sharing identical geometries for combining the actions of rod sealing and wiping. RWH wipers, available in plastic compounds, are intended for medium pressure hydraulic applications as a redundant rod seal or for low pressure (read more)
Browse Oil Seals and Grease Seals Datasheets for Zatkoff Seals & Packings -
Generally, one-way flow, inline flow meters have an integral check valve assembly that prevents the oil from flowing in reverse. This feature is safe when testing hydraulic pumps, but creates a potential hazard when testing double-acting cylinders and reversible motors. Due (read more)
Browse Flow Meters Datasheets for HydraCheck Inc. -
actuators in double-acting and spring-return configurations Corrosion resistant cylinders Complies with EN60529 (1991) + (A1:2000) for IP67M Suitable for use in SIL2 and SIL3 rated safety systems Certified to IP 66M/67M Certified to ATEX 2014/34/EU (read more)
Browse Pneumatic Valve Actuators Datasheets for Rotork plc
More Information Top
-
hydraulic cylinder,China hydraulic cylinder Manufacturers, Suppliers - ECOL
... double - acting hollow plunger hydraulic cylinder , prfessional quality , reliable and durable 1.hydraulic cylinder with hollow plunger design allows for both pull and push ... detailed technical specifications, pls contact us for related product catalogues Hydraulic Cylinder .
-
rmc hydraulic cylinder,China rmc hydraulic cylinder Manufacturers, Suppliers - ECOL
... double - acting hollow plunger hydraulic cylinder , prfessional quality , reliable and durable 1.hydraulic cylinder with hollow plunger design allows for both pull and push ... detailed technical specifications, pls contact us for related product catalogues Hydraulic Cylinder .
-
Controllable Sliding Sleeve Fracturing Technology
On the basis of traditional sleeve structure, a overrunable sleeve is fixed on the hollow cylinder by shear pins, the overrunable sleeve and sliding sleeve form a double - acting hollow cylinder , controlling the switching by the hydraulic oil of the system.
-
High-Frequency Fretting Fatigue Experiments
To avoid the cost and control issues of a powered hydraulic pump and double - acting cylinder , the tensile static bulk stress was applied using a 107 kN (12 ton) capacity, single-acting, hollow plunger cylinder and 69 MPa (10,000 psi.) capacity …
-
Abyssal Soil Investigation Equipment
The penetrometer is an hydraulic double - acting hollow cylinder .
-
Volvo 4140 series of (4 × 4) and (6 × 6) cross-country vehicles
The rear suspension consists of overslung semi-elliptic leaf springs carried in rubber mountings, hollow -rubber springs, and double - acting telescopic shock-absorbers. The main brakes are vacuum- hydraulic drum-type, dual circuit, with one vacuum cylinder per circuit.
-
Hydropneumatic Suspension Systems
If this is a critical design criterion, the rod of the plunger cylinder can be designed hollow . Another possibil- ity is to use the more complex single- acting cylinder with piston and rod, while the rod chamber is ventilated or connected to the hydraulic fluid reservoir and only the piston chamber is subjected to hydraulic pressure. The double -acting cylinder with piston and rod should be used, when higher rebound damping is required.
-
noun.artifact (finlayson-gwc2014.zip)
… batter to stay in the batter's box") } { box_beam, box_girder, beam,@ (a beam built up from boards; has a hollow rectangular cross section) } { box_camera … … boxing_equipment, sports_equipment,@ noun. act :boxing,;c (equipment used … … skirt,#p (a flat double pleat made by folding … … put the brakes on her life with a marriage"; "new legislation will put the brakes on spending") } { brake_band, band2,@ brake_system,#p (a band that can be tightened around a shaft to stop its rotation) } { brake_ cylinder , hydraulic _brake_cylinder, master_cylinder, cylinder2,@ …
-
Savannah River Plant - Project 8980 engineering and design history. Volume II
and a spring loaded hollow piston, it was decided to use the hydraulic double - acting cylinder with a solid piston and an attached 17-foot ram.
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
hussar_N|1 armhole_N|3 megalithic_J|2 capstone_N|1 bowsprit_N|5 hemispherical_J|8 dominoes_N|1 domino_N|7 dot_N|19 half_mask_N|1 masquerade_costume_N|2 order_V|51 push_button_N|3 knob_N|10 doorhandle_N|1 exterior_door_N|5 nameplate_N|1 sill_N|3 doorway_N|6 keep_open_V|1 doppler_shift_N|1 gabled_J|2 accommodate_V|19 sleeping_room_N|2 ionizing_radiation_N|13 hanging_N|5 dot_matrix_N|1 saucepan_N|2 double -breasted_jacket_N|2 clinch_N|4 pane_N|6 jersey_N|3 … … boardwalk_N|1 clay_pipe_N|1 duffel_N|1 toggle_N|5 hollow _out_V|3 durham_N|1 organ_stop_N|7 sweet_J|167 … … cab_N|2 engineer_N|25 extractor_N|1 fore-and-aft_rig_N|2 fore-and-aft_J|2 merchant_ship_N|8 forecastle_N|2 inward_R|23 shelve_V|4 active _application_N|1 jack_plane_N|1 jointer_plane_N|1 … … set_back_V|2 air_hole_N|1 chordophone_N|2 sounding_board_N|5 lampshade_N|1 harpooner_N|1 clavier_N|1 plectron_N|1 outer_hebrides_N|2 cultivator_N|2 farm_machine_N|3 purify_V|16 resinous_J|30 hallucinogen_N|3 staple_N|15 padlock_N|2 kneel_V|5 car_door_N|1 hatchback_door_N|1 service_cap_N|1 twang_V|2 glissando_N|2 anchor_rope_N|1 frame_V|7 stud_N|8 rafter_N|6 parallel_V|6 gasket_N|2 cylinder _head_N|4 upstream_R|2 hoist_N|5 pithead_N|1 … … brake_pedal_N|2 master_cylinder_N|1 water_pump_N|1 fraction_N|24 hydraulic _system_N|1 microzide_N|1 esidrix_N|1 hydrodiuril_N|1 …