-
Supplier: SC Hydraulic Engineering Corporation
Description: The largest liquid pump currently manufactured by SC with a 10" diameter air cylinder, this double acting pump is available in 4 ratios, the highest of which is capable of hydraulic pressures up to 20,000 psig. Created primarily for the offshore rental tool market, the
- Maximum Discharge Flow: 2.25108 GPM
- Maximum Discharge Pressure: 12,000 psi
- Discharge Size: 0.5 inch
- Power Source: Air / Pneumatic
-
Supplier: Atos North America
Description: PM are double alternate-acting hand pumps with simple and rugged construction for minimum service and long operating life. They are provided with one by-pass valve which connects directly the delivery ports with the inlet port through the delivery valves. The by-pass valve is
- Maximum Discharge Pressure: 1,740.4524 to 7,251.885 psi
- Media Temperature: 14 to 176 F
- Pump Type: Hand / Foot Pumps, Hydraulic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
- Power Source: Manual
-
Supplier: Harwood Engineering Company
Description: Harwood's double-acting intensifiers provide increased efficiency in pumping by utilizing two separate high pressure pistons powered by opposite strokes of a single low pressure piston. Each traverse of the piston assembly acts as a filling stroke for one end of
- Technology Type: Hydraulic
-
-
Supplier: Haskel International LLC
Description: can produce pressures up to 39,000 psi (2690 bar). Our global reputation of providing the most reliable gas boosters in various industries is backed by a global network of high pressure expertise, service and support. Double Acting Single Stage “AGD” boosters pump twice the
- Inlet / Suction Pressure: 25 to 25,000 psi
- Discharge / Operating Pressure: 300 to 25,000 psi
- Gases Handled: Air / Plant Air, Argon, Carbon Dioxide (CO2), Helium, Natural Gas / Methane, Nitrogen (N2), Oxygen (O2)
- Power Source: Air / Pneumatic
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: Reciprocating High Pressure Hydraulic Pumps Chemac represents the leading pump supplier for high-pressure pumps for the LDPE industry. Reciprocating pumps Chemac Inc has been offering pumps since 1966 and demands the highest quality equipment and services. To date,
- Pump Type: Hydraulic Pumps, Injection Pumps, Piston / Plunger Pumps, Positive Displacement Pumps
- Features: Water Pumps
-
Supplier: MAXPRO Technologies, Inc.
Description: PP pumps are compact, lightweight and feature rugged construction. They are available as single acting with either single or double air drive heads and double acting with single air drive head. Click on the underlined item number below to request a quote. PP4
- Maximum Discharge Pressure: 4,060 psi
- Discharge Size: 0.25 inch
- Power Source: Air / Pneumatic
- Pump Type: Piston / Plunger Pumps
-
Supplier: MAXPRO Technologies, Inc.
Description: L pumps are available as single acting with either a single or double air drive head and double acting with single air drive head. L series pumps have stainless steel bodies and 17-4 plungers. All L pumps have UHMWPE (Ultra High Molecular Weight
- Maximum Discharge Pressure: 60,000 psi
- Discharge Size: 0.5625 inch
- Power Source: Air / Pneumatic
- Pump Type: Piston / Plunger Pumps
-
Supplier: Mile-X Equipment, Inc.
Description: grease pumps for installations having long dispense lines, where low pressure would limit pump performance, or for cold weather and severe duty operations. New air motor mechanism tested to more than twelve (12) million cycles. Double acting priming piston grease
-
Supplier: Mile-X Equipment, Inc.
Description: for use with double-acting rams. Two versatile hydraulic pumps... dependable power for automotive, heavy-duty truck, agricultural, and construction maintenance needs. Specifications: Max Pressure Volume per Stroke Piston Dia. Piston Stroke Reservoir Capacity Oil
- Pump Type: Hand / Foot Pumps
-
Supplier: Snap-on Industrial Brands
Description: HAND TYPE 30.35 INCH L X 15.24 INCH W X 11.61 INCH H OVERALL SIZE DOUBLE ACTING CYLINDER APPLICATION 77.4 LB WEIGHT 290 PSI AT SINGLE STAGE, 10000 PSI AT TWO STAGE PRESSURE RATING 3/8 INCH-18 TPI NPTF END CONNECTION TWO SPEED OPTION 7.31 CU INCH AT SINGLE STAGE, 0.29 CU INCH AT TWO
- Maximum Discharge Pressure: 290 to 10,000 psi
- Pump Type: Hydraulic Pumps
- Power Source: Manual
-
Supplier: Mile-X Equipment, Inc.
Description: Graco 248097 Mini Fire-Ball 225, 3:1 Pump Air-Operated Piston Pump Fits 16, 55, & 275 gal containers Features & Benefits Non-corrosive design (metal parts made of SST, aluminum and chrome) for long life No metal-to-metal contact means longer pump life and ensures
-
Supplier: Mile-X Equipment, Inc.
Description: Graco 246775 Mini Fire-Ball 225, 3:1 Air-Operated Piston Pump Perfect for low volume applications Universal Pump Features and Benefits Non-corrosive design (metal parts made of SST, aluminum andchrome) for long life No metal-to-metal contact means longer pump life and
-
Supplier: Greene, Tweed & Co.
Description: The unique G-T® Ring provides a compact, double-acting seal for use in new designs or existing applications where O-rings are failing. The G-T Ring can be retrofitted into standard grooves designed for O-rings with one, two or no backups. This proven seal combines a tough, resilient,
- Maximum Operating Pressure: 43,500 psi
- Seal Type: Composite Seals
- Action: Double Acting
- Orientation / Direction: External / Piston Seal, Internal / Rod Seal
-
Supplier: Cylinders & Valves, Inc.
Description: SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-500 PSI
- Stroke: 0.0625 inch
- Operating Pressure: 0 to 500 psi
- Bore Size: 0.5 inch
- Shaft Diameter: 0.1875 inch
-
Supplier: Bijur Delimon International
Description: a double-acting piston pump, reciprocated by a hand lever through a rack-and-gear segment. A quick-fill connection provides a convenient means of filling the reservoir, and an inlet filter screen gives added protection against the entry of dirt. Where oil is employed, a
- Capacity: 0.6340128 gallons
- Operating Pressure: 1,500 psi
- Feed Type: Dual Line, Single Line / Single Point
- Application: General Purpose
-
Supplier: Cylinders & Valves, Inc.
Description: SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-500 PSI
- Stroke: 0.0625 inch
- Operating Pressure: 0 to 500 psi
- Bore Size: 1.5 inch
- Shaft Diameter: 0.5 inch
-
Supplier: HydraCheck Inc.
Description: creates a potential hazard when testing double-acting cylinders and reversible motors. Due to area difference, when flow is restricted at the rod-end of a double-acting, single-rod cylinder, the forces can cause the pressure to increase to a hazardous level – as much as
- Media Temperature Range: -20 to 240 F
- Liquid Volumetric Flow Rate: 150 GPM
- Operating Pressure: 6,000 psi
- Operating Temperature: -20 to 240 F
-
Liquid Flow Meters - Inline Flow Meter with Integral Load-Cell, Safety Relief Valve and Reverse FlowSupplier: HydraCheck Inc.
Description: HydraCheck adds versatility to its range of inline flow meter test kits by adding a safety relief valve to the load-cell. This unique feature removes the risks typically associated with testing fixed-displacement pumps and single-rod, double-acting cylinders. For example, in a
- Media Temperature Range: 14 to 212 F
- Liquid Volumetric Flow Rate: 150 GPM
- Operating Pressure: 5,000 psi
- Operating Temperature: 14 to 212 F
-
Supplier: Harwood Engineering Company
Description: few minutes. The high pressure cylinder is rugged monobloc construction of alloy steel. Series 2.5 intensifiers are single acting units, but can be used with auxiliary equipment as single piston pumps. These units are primarily useful in systems of small capacity where only a
- Maximum Output Pressure: 200,000 psi
- Features: Other
-
Supplier: Lift Products, Inc.
Description: Double-acting hydraulic cylinders Smooth steel tops 3.75" straight safety toeguards Black and yellow safety stripes on toeguards Chrome-plated cylinder piston rods and axles Surfaces degreased, oxide primed & finished Lifetime self-lubricating, antifriction bearings Internal
-
Supplier: Lift Products, Inc.
Description: models powered up and gravity down, while the 60° and 90° models are powered both up and down with double acting cylinders. With capacities of 2,000 to 5,000 lbs., the Max-Lift & Tilt series can handle most applications. We offer full customization of both the lift and tilt tables.
Find Suppliers by Category Top
Featured Products Top
-
seals are eliminated. No utility cooling needed. In these cases, double mechanical seals are required in conventional pumps. Why Sealless? Why Use Dickow Magnet Drive Pumps? Since the 1970s (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
regulations pertaining to emissions. Examples include double acting mechanical seals of "tandem design", "back-to-back design", and various gas seal types. All of these require auxiliary equipment, systems, and controls. For many applications the costs of this equipment is not justifiable in light of (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
pertaining to emissions. Examples include double acting mechanical seals of "tandem design", "back-to-back design", and various gas seal types. All of these require auxiliary equipment, systems, and controls. For many applications the costs of this equipment is not justifiable in light of the gains (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
handling toxic, explosive or other dangerous liquids which react on contact with the atmosphere. The KM-pumps operate maintenance-free and their containment shells replace double acting mechanical seals, along with external fluid reservoirs and the necessary control equipment. Maximum capacity (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
. Applications Magnetic driven NMR-pumps are designed to improve plant and personal safety, especially when handling toxic, explosive or other danderous liquids which react with the atmoshpere. For all these services the containment shell replaces double acting mechanical seals with (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
. Examples include double acting mechanical seals of "tandem design", "back-to-back design", and various gas seal types. All of these require auxiliary equipment, systems, and controls. For many applications the costs of this equipment is not justifiable in light of the gains attained. It would (read more)
Browse Submersible Pumps Datasheets for Dickow Pump Company, Inc. -
mechanical seals in order to meet regulations pertaining to emissions. Examples include double acting mechanical seals of "tandem design", "back-to-back design", and various gas seal types. All of these require auxiliary equipment, systems, and controls. For many applications the costs of this equipment (read more)
Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
handling clean pumpage without solids. Sealless magnetic driven pumps are designed to improve plant's and personnel safety, especially when handling toxic, explosive or other dangerous liquids which react on contact with the atmosphere. For all such services, the static shroud replaces double acting (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
is ideal for the tight space constraints of tanker trucks. Once the WPC pump is initially primed, the side channel pump will operate like a piston pulling vapor and liquid though the line ensuring no issues with vapor lock. Maximum flow of 55 m3/hr (242 gpm) and maximum differential (read more)
Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
channel is ideal for the tight space constraints of tanker trucks. Once the WPC pump is initially primed, the side channel pump will operate like a piston pulling vapor and liquid though the line ensuring no issues with vapor lock. Maximum flow of 55 m3/hr (242 gpm) and maximum differential (read more)
Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/62516/712604863-MIT.pdf?sequence=2
Figure 11: high volume double acting piston pump bench level prototype..
-
Advances in Manufacturing Technology
… manual piston pump in continuous process at any one time, there is a cavity in one side suction, while the other side cavity in discharge, liquid flow tends to be continuous, therefore, also known as the single cavity double acting piston pump .
-
Handbook of Adhesion Technology
38.4.3.2 Double Acting Piston Pumps .
-
A new double-acting piston pump from Norway.
A brief description is given of a double acting piston pump , developed by Landteknikh, Norway, for pumping cream and cultured milk products (mainly soured milks and yoghurt).
-
Data management plan for the Oak Ridge Environmental Information System, Version 1. 1
Gas-operated, double acting Piston Pump HR .
-
Liquid Hydrogen Target Experience at SLAC
A double acting piston pump was constructed and tested as development project.
-
Hydraulics for mechanical engineering
Another possibility of the attenuation of the speed pulsation consists in it, instead of the simply acting to use additionally piston or membrane-water pump a twice acting piston pump for the pressure air chamber.
-
Engineering Geology for Society and Territory - Volume 6
The grouting was carried out by double acting piston pump type CIRO 10, operating at a maximum discharge pressure of 7.5 MPa.
-
Mutschmann / Stimmelmayr paperback of the water supply
By it, it gave mehrzylindrige simply or twice acting piston pumps (both sides of the piston load) in the most different executions.
-
Correction
c) fully automatically, Flussigkeitsmengen fluctuating fur with hydraulic driving by coupling with a twice acting piston pump .
Indicates content that may require registration and/or purchase.