-
Supplier: Newark, An Avnet Company
Description: BNC Double Female Bulkhead; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:-; Impedance:-; Coaxial Cable Types:-; Contact Material:-; Contact Plating:-; Frequency Max:-; Product Range:- RoHS Compliant: Yes
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: The 9417 Type “N” Female to Double Binding Post Adapter is red and black Binding Posts with 0.166” Banana Socket diameters and 0.085” cross holes. The Type “N” Female connector has brass housing with a tarnish finish, Teflon insulation, and plated beryllium copper
- Connector Type: Coaxial Connector
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack, Male / Plug
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: The 9414 Type “N” Female to Double Banana Plug Adapter has banana plugs in plated frames and nickel silver springs that fit standard 0.166” socket diameters. The Type “N” Female connector has brass housing with a tarnish finish, Teflon insulation, and plated beryllium
- Connector Type: Coaxial Connector
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack, Male / Plug
-
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: The 9412 UHF Female to Double Binding Post Adapter is red and black Binding Posts with 0.166” Banana Socket diameters and 0.085” cross holes. The UHF Female connector has brass housing with a tarnish finish, Teflon insulation, and plated beryllium copper contact.
- Connector Type: Coaxial Connector
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack, Male / Plug
- Features: UHF / PL259
-
Supplier: HAVE, Inc.
Description: S4JJP - DOUBLE FEMALE SVHS ADAPTER, PANEL MOUNT
- Gender: Female / Jack
-
Supplier: SFCable.com
Description: Connectors: BNC Female to BNC Female. Extending a BNC cable. Our BNC coupler ensure a reliable connection.
- Gender: Female / Jack
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: The 9411 BNC Female to Double Binding Post Adapter is red and black Binding Posts with 0.166” Banana Socket diameters and 0.085” cross holes. The BNC Female has brass housing with a tarnish resistant finish, Teflon insulation, plated beryllium copper contacts, and a molded nylon
- Features: BNC
- Connector Type: Coaxial Connector
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack, Male / Plug
-
Supplier: Newark, An Avnet Company
Description: DOUBLE-ENDED CORDSET/RECEPTACLE. STRAIGHT FEMALE CONNECTOR TO MALE RECEPTACLE
-
Supplier: Newark, An Avnet Company
Description: Female Disconnect, double crimp, nylon f
-
Supplier: Newark, An Avnet Company
Description: Han C Double female Contact, Silver
-
Supplier: Allied Electronics, Inc.
Description: Adapter BNC Female to Double Banana Plug Nylon insulation BNC has tarnish resistant gold plated brass center Ideal for adapting lab oscilloscopes & signal generator inputs to coaxial cables.
-
Supplier: Utmel Electronic Limited
Description: D-SUB connector,double row 37P female white glue,180 degree plug,riveted type,pin 2U
- Current Rating: 1 amps
- Connector Type: Board Mount Connector
- Gender: Male / Plug
-
Supplier: Harwin Plc
Description: Receptacle-to-receptacle (female-to-female) straight pre-cabled Signal contacts with red 26 AWG cable, 300mm (12") long. Manufactured with the M80-0130005 crimp contacts. Gold finish on contact area. Use with all types of female receptacle Datamate (L-Tek, J-Tek and Mix-Tek)
- Contact Size (AWG): 26 AWG
- Current Rating: 3.3 amps
- Number of Contacts: 1 #
- Contact Pitch: 2 mm
-
Supplier: Utmel Electronic Limited
Description: 3.00mm wire-to-wire connector (MX43020/43025) female HSG, double row, finned, 2x01P
- Voltage Rating: 250 volts
- Current Rating: 5 amps
-
Supplier: Utmel Electronic Limited
Description: 3.00mm wire-to-wire connector (MX43020/43025) female HSG, double row, no fin,2x02P
- Voltage Rating: 250 volts
- Current Rating: 5 amps
-
Supplier: Mencom Corporation
Description: Mencom Rectangular Receptacles come fully wired. All you need to do is attach it to your panel and connect the wires inside your panel. The wires are all black with printed numbers to show their pin location. These receptacles are available in 6 pole to 24 pole configurations. The standard wire
- Voltage Rating: 500 volts
- Current Rating: 16 amps
- Gender: Female / Jack
-
Supplier: Mencom Corporation
Description: Mencom Rectangular Receptacles come fully wired. All you need to do is attach it to your panel and connect the wires inside your panel. The wires are all black with printed numbers to show their pin location. These receptacles are available in 6 pole to 24 pole configurations. The standard wire
- Voltage Rating: 500 volts
- Current Rating: 16 amps
- Gender: Female / Jack
-
Supplier: Utmel Electronic Limited
Description: 3.00mm Wire-to-Wire Connector(MX43020/43025) Female HSG,Double Row,No Fin,2x08P
- Voltage Rating: 250 volts
- Current Rating: 5 amps
-
Supplier: Mencom Corporation
Description: Mencom Rectangular Receptacles come fully wired. All you need to do is attach it to your panel and connect the wires inside your panel. The wires are all black with printed numbers to show their pin location. These receptacles are available in 6 pole to 24 pole configurations. The standard wire
- Voltage Rating: 500 volts
- Current Rating: 16 amps
- Gender: Female / Jack
-
Supplier: Mencom Corporation
Description: Mencom Rectangular Receptacles come fully wired. All you need to do is attach it to your panel and connect the wires inside your panel. The wires are all black with printed numbers to show their pin location. These receptacles are available in 6 pole to 24 pole configurations. The standard wire
- Voltage Rating: 500 volts
- Current Rating: 16 amps
- Gender: Female / Jack
-
Supplier: Belden Inc.
Description: Sensor / Actuator Connectors: Cordset, double ended, M12 Standard, Angled Male, 8-pole to a, M12 Standard, Angled Female, 8-pole, 30 V | 2 A; with Grey PVC 24 AWG cable
- Current Rating: 24 amps
- Gender: Female / Jack, Male / Plug
-
Supplier: Belden Inc.
Description: Sensor / Actuator Connectors: Cordset, double ended, M12 Standard, Straight Male, 4-pole to a, M12 Standard, Angled Female, 4-pole, 250 V | 4 A; with Grey PVC 22 AWG cable
- Current Rating: 22 amps
- Gender: Female / Jack, Male / Plug
-
Supplier: Belden Inc.
Description: Sensor / Actuator Connectors: Cordset, double ended, M12 Standard, Angled Male, 5-pole to a, M12 Standard, Straight Female, 5-pole, 60 V | 4 A; with Grey PVC 22 AWG cable
- Current Rating: 22 amps
- Gender: Female / Jack, Male / Plug
-
Supplier: Belden Inc.
Description: Sensor / Actuator Connectors: Cordset, double ended, M12 Standard, Straight Male, 8-pole to a, M12 Standard, Straight Female, 8-pole, 30 V | 2 A; with Grey PVC 24 AWG cable
- Current Rating: 24 amps
- Gender: Female / Jack, Male / Plug
-
Supplier: Harwin Plc
Description: Double Row Female IDC connector with polarization – 20 contacts (10+10). Gold finish on contact area, Tin finish on termination. For use with 0.635mm pitch, 30AWG ribbon cable.
- Current Rating: 1 amps
- Number of Contacts: 20 #
- Contact Pitch: 1.27 mm
- Gender: Female / Jack
-
Supplier: Harwin Plc
Description: Double Row Female IDC connector with polarization – 26 contacts (13+13). Gold finish on contact area, Tin finish on termination. For use with 0.635mm pitch, 30AWG ribbon cable.
- Current Rating: 1 amps
- Number of Contacts: 26 #
- Contact Pitch: 1.27 mm
- Gender: Female / Jack
-
Supplier: Harwin Plc
Description: Double Row Female IDC connector with polarization – 50 contacts (25+25). Gold finish on contact area, Tin finish on termination. For use with 0.635mm pitch, 30AWG ribbon cable.
- Current Rating: 1 amps
- Number of Contacts: 50 #
- Contact Pitch: 1.27 mm
- Gender: Female / Jack
-
Supplier: Radwell International
Description: SENSOR CABLE, 5 POSITION, MALE/FEMALE CONNECTORS, 15M, 4 AMP, 60 VAC/VDC, YELLOW JACKET, DOUBLE ENDED CORDSEY. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Rego Electronics Inc.
Description: 2XN ports, Speed at 10BASE-T, 100BASE-TX & 1000BASE-T available Features & Benefits - Simplify circuitry design and save PCB space Transformer modular design offers high quality and high reliability, customization available Target Market - Network Appliance, Surveillance , Industrial Ethernet,
- Connector Type: Board Mount Connector, Modular Connector and RJ Connector
- Gender: Female / Jack
- Features: RJ-45
-
Supplier: Acme Chip Technology Co., Limited
Description: .100" LOW PROFILE DOUBLE ROW SCR
- Contact Pitch: 2.539998628400741 mm
- Connector Type: Board-to-Board Connector, Rectangular Connectors, Heavy Duty
- Features: Header Connector, Other
-
Supplier: Allied Electronics, Inc.
Description: Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features:
-
Supplier: Allied Electronics, Inc.
Description: Product Highlights: 0.163" Centerline, 600 V, 9.5 A max. Housing Mini-Universal MATE-N-LOK™ Number of Circuits = 3 4.14 mm Centerline, Matrix In-Line Contact Layout
-
Supplier: L-com, Inc.
Description: Designed to make "board-to-box" USB connections a cinch, this light, flexible USB cable uses a pre-installed 5 pin female housing to a molded flange-mount USB type A female. Look no further for your USB panel mount solution! The cable is double shielded for maximum EMI
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack
- Connector Type: USB Connector
- Features: USB Type A
-
Supplier: L-com, Inc.
Description: Designed to make "board-to-box" USB connections a cinch, this light, flexible USB cable uses a pre-installed 5 pin female housing to a molded flange-mount USB type A female. Look no further for your USB panel mount solution! The cable is double shielded for maximum EMI
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack
- Connector Type: USB Connector
- Features: USB Type A
Find Suppliers by Category Top
Featured Products Top
-
Assemblies The new Kontrol male and female double-ended cable assemblies include in-line connectors and UL-Specification 26 AWG ribbon cable, with an option of 150mm and 300mm options available. Like the SMT connectors, full shrouding, latches and polarization have been implemented to (read more)
Browse Electrical Connectors Datasheets for Harwin Plc -
Datamate J-Tek connector range (fitted with jackscrews for secure mounting) with a 7.3mm board-to-board height when mated, the new female connector gives a (read more)
Browse Electrical Connectors Datasheets for Harwin Plc -
. The B-2200S08P-A120 female header offers a robust and precise connection solution: (read more)
Browse Board to Board Connectors Datasheets for Win Source Electronics -
management solutions that are reliable, space-efficient, and easy to integrate. Heilind Electronics is pleased to offer the 3M™ Electrically Conductive Double-Sided Tape 9793KT/KW Series — a field-proven PSA tape engineered for exactly these applications (read more)
Browse Double Sided and Transfer Tapes Datasheets for Heilind Electronics, Inc. -
Eteily Technologies offers the SMA Female to SMA Male to SMA Female RF Adapter, which is intended for efficient signal splitting and connecting in RF systems. This T-type adapter splits a single SMA male input into two SMA female outputs, making it perfect (read more)
Browse RF Adapters Datasheets for Eteily Technologies India Pvt. Ltd. -
The XT series connector (read more)
Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
Overview The QH-XT60-F is a female XT60 connector from the XT series high-current connection solution, designed to replace conventional terminal-and-wire connections in high-current charging and discharging applications. It (read more)
Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
outstanding stability and reliability in various extreme environments. Professional Connection: The selection of N-Female connectors not only facilitates easy installation but also ensures excellent electrical connectivity and mechanical stability. (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
electrical connectors that are widely used in rack based electrical systems. The most common application of DIN 41612 connectors is in the VMEbus system. They are also used by NuBus. The standard has subsequently been upgraded to international standards IEC 60603-2 and EN 60603-2. Rego's DIN 41612 Backplane (read more)
Browse Board Mount Connectors Datasheets for Rego Electronics Inc. -
Polarity included Optional 7/16 DIN female connector available for increased power capability Optional TSC-570 transit case is available to protect the horn antenna during shipping. (read more)
Browse Horn Antennas Datasheets for A.H. Systems Inc.