-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Double Flange Butterfly Valve with Gear Box, Available in Size Range of 1 1/4 to 192 Inches. Model Number: LD 018-BT5 Key Specifications/Special Features: Body materials: carbon, stainless and alloy steels Connections: wafer, lug, flanged and BW Structures: center type,
- Valve Size: 1.25 to 192 inch
- Agency: API, DIN
- Connection Description: Bolt Flange, Butt Weld
- Features: Butterfly Valves
-
Supplier: Accuris
Description: Double-flanged butterfly valves for waterworks purposes
-
Supplier: Georg Fischer Piping Systems Ltd
Description: DA (Double acting) Flange standard metric
- Valve Size: 2.4803163 inch
- Pressure Rating: 145.0377 psi
- Features: Butterfly Valves, Other
- Actuation: Pneumatic
-
-
Supplier: World-Valve B.V.
Description: The double eccentric butterfly valves incorporates an easy replaceable seat for on/off and control services for liquids and gasses in the power, marine, chemical and petro chemical industry, on-/offshore applications. Replacable seat in the valve body, face to face
- Valve Size: 1.968505 to 47.24412 inch
- Pressure Rating: 362.59425 to 725.1885 psi
- Media Temperature: -148 to 932 F
- Agency: API, DIN, ISO
-
Supplier: Accuris
Description: Butterfly Valves: Double Flanged, Lug- and Wafer-Type
-
Supplier: Accuris
Description: Butterfly Valves: Double-flanged, Lug- and Wafer-type
-
Supplier: KSB AG
Description: Design Double-offset butterfly valve with plastomer seat ring (also in fire-safe design). With gearbox or hydraulic actuator. Body made of stainless steel. Wafer type body (T1) or full-lug type body (T4). Body type T4 is suitable for deadend service and downstream dismantling.
- Valve Size: 1.968505 to 17.716545 inch
- Pressure Rating: 362.59425 psi
- Media Temperature: -58 to 302 F
- Number of Ports/Ways: 2
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, BUTTERFLY VALVE, 8IN PORT, DOUBLE FLANGE, DUCTILE IRON, 416SS STEM, 316SS DISC, EPDM SEAT, 324 TRIM, ANSI 150 FLANGE, 250 CWP, 175PSI SHUT. FREE 2 YEAR RADWELL WARRANTY
- Features: Butterfly Valves
- Material Of Construction: Ductile Iron
-
Description: Description High-performance butterfly valves are the standard in many industries, including heating, ventilation and air conditioning, power generation, hydrocarbon processing, water and wastewater treatment, and ship and commercial shipbuilding. Our products are also installed in
- Features: Butterfly Valves, Control Valves, Directional Valves
- Media: Steam
-
Supplier: McWane Plant and Industrial
Description: under high pressure / high cycle applications. BLOWOUT PROOF STEM: Our shaft retention system is designed per API 609 standards. SEATS: High Performance Butterfly Valves feature an innovative free-floating, pressure-assisted, solid seat design that ensures a positive seal under both
- Valve Size: 2 to 36 inch
- Features: Butterfly Valves
-
Supplier: Accuris
Description: Butterfly valves for waterworks purposes, Part 2: Double flanged
-
Supplier: CIRCOR Energy
Description: CIRCOR Energy Butterfly Valves are economical in design and light in weight. This type of valve is typically used for isolating or regulating flow in low pressure industrial fluids, steam lines and water systems, e.g. oil, ethanol, water etc. Our double offset
- Valve Size: 2 to 36 inch
- Pressure Rating: 200 psi
- Agency: API
- Connection Description: Bolt Flange, Threaded
-
Supplier: Alfa Laval Inc.
Description: Butterfly valves are relatively straightforward on/off routing valves with a substantial opening area and low flow resistance. Where hygiene standards are important, these are ideal for use with low and medium-viscosity liquids. Full range, full spectrum The Alfa Laval LKB
- Valve Size: 0.88582725 to 5.905515 inch
- Pressure Rating: 145.0377 psi
- Media Temperature: -10 to 95 F
- Number of Ports/Ways: 2
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: China Double Eccentric Butterfly Valve Manufacturer Landee Provides GJS500.7 Butterfly Valves, Double Eccentric, DN700, PN16, EPDM Seat, SS420 Shaft.
- Valve Size: 27.55907 inch
- Number of Ports/Ways: 2
- Connection Description: Bolt Flange
- Features: Butterfly Valves
-
Supplier: Curtiss-Wright, Valve Group
Description: Solent & Pratt or Valve Group - Korea manufacturing facilities. Overview of options and features. High-performance Butterfly valve. PTFE Sealed Firesafe Valve Double Block & Bleed, Triple Offset Segment Values that provide absolute shut off Triple Offest Segment
- Valve Size: 2 to 84 inch
- Number of Ports/Ways: 2
- Agency: API
- Connection Description: Bolt Flange, Threaded
-
Supplier: Assured Automation
Description: Description: The FE Series Butterfly Valves incorporate many features of our industrial FK valve, yet the all PVC construction and EPDM liner make this valve the perfect choice for water and light industrial applications. The special trapezoid shape of the liner and
- Valve Size: 1.5 to 12 inch
- Pressure Rating: 232 psi
- Flow (Cv): 70 to 5,712
- Number of Ports/Ways: 2
-
Supplier: Assured Automation
Description: Description: The FK Series Butterfly Valves offer superior strength and chemical resistance in highly corrosive environments and process flow conditions. The special trapezoid shape of the liner and a serrated body cavity guarantee a bubble tight seal while keeping break torque at an
- Valve Size: 2.5 to 12 inch
- Pressure Rating: 150 psi
- Flow (Cv): 119 to 5,712
- Number of Ports/Ways: 2
-
Supplier: KITZ Corporation of America
Description: The UB-series incorporates stainless steel manufacture for vital elements and double eccentric construction
- Connection Description: Bolt Flange
- Features: Butterfly Valves
- Actuation: Electric, Pneumatic
- Material Of Construction: Stainless Steel
-
Supplier: AVK International A/S
Description: AVK offers butterfly valves with fixed liner with three different connections; wafer, semi lug and double flanged. All butterfly valves are supplied with approved gear box, handwheel and opening indicator. Most of AVK’s products in the fire protection range
- Valve Size: 2 to 12 inch
- Media Temperature: 158 F
- Connection Description: Bolt Flange
- Features: Butterfly Valves, Fire Service
-
Supplier: KSB AG
Description: Design Centered disc butterfly valve with elastomer liner. With manual gearbox, electric, hydraulic actuator or counter weight. U-section / double flanged body with flat faces (T5). EN, ASME, JIS connections possible. Applications Water supply, water treatment,
- Valve Size: 43.30711 to 125.98432 inch
- Pressure Rating: 362.59425 psi
- Media Temperature: 33.8 to 149 F
- Number of Ports/Ways: 2
-
Supplier: AVK International A/S
Description: AVK centric butterfly valves with fixed liner feature an outstanding seating concept. The rubber is injection moulded directly on the valve body forming a permanent bond. Consequently, there is no risk of deformation or dislocation of the liner making the valves suitable
- Valve Size: 1.5 to 48 inch
- Media Temperature: 158 F
- Agency: AWWA, DIN
- Connection Description: Bolt Flange
-
Supplier: OPW Engineered Systems
Description: For HVAC/ATC, Chemical/Petrochemical Processing, Food and Beverage Industry, Power and Utilities, Pulp and Paper Industry Standard Double D Connection in sizes 2" thru 8", all others round and keyed - gives positive attachment for handle or actuator support and less friction Three standard
- Valve Size: 2 to 48 inch
- Pressure Rating: 50 to 200 psi
- Media Temperature: -30 to 400 F
- Flow (Cv): 0.06 to 117,500
-
Supplier: U.S. Plastic Corporation
Description: Specifically for water applications, the Type 563 Aqua butterfly valve from Georg Fischer operates at pressures of up to 150 psi and can handle temperatures from 32F to 142F. The wetted inner body is made of PVC with EPDM seals. Because of the plastic body, the Aqua valve is
- Features: Butterfly Valves
-
Supplier: NIBCO INC.
Description: For HVAC/ATC, Chemical/Petrochemical Processing, Food and Beverage Industry, Power and Utilities, Pulp and Paper Industry. Standard Double D Connection in sizes 2" thru 8", all others round and keyed - gives positive attachment for handle or actuator support and less friction Three standard
- Valve Size: 2 to 30 inch
- Connection Description: Bolt Flange
- Features: Butterfly Valves, Shut Off Valves
- Agency: ISO
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Flange Type Double-eccentric Butterfly Valve with Cast Iron Body and Gear Operator. Model Number: LD 018-BT1 Key Specifications/Special Features: With cast iron body and gear operator Design standard: BS5155 Pressure: from PN0.6MPa to PN1.6MPa Applicable temperature: from -40 to
- Valve Size: 4 to 80 inch
- Media Temperature: -40 to 446 F
- Material Of Construction: Aluminum, Brass / Bronze, Cast Iron, Ductile Iron, Stainless Steel, Steel
- Features: Butterfly Valves, Other
-
Supplier: DynaQuip Controls
Description: The DynaFly 70 Wafer and 72 Lug Series are the work horses of industrial butterfly valves. Pre-sized and preassembled with our MP series pneumatic actuators, these valves come standard with ductile iron body and disc and abrasion-resistant Buna-N Phenolic Backed Seat for stretch
-
Supplier: Bray Commercial
Description: The Bray McCannalok MK Series high performance butterfly valves set the quality and design standard by which all other high performance valves are measured. The MK Series is ideally suited to high pressure, high temperature, and high cycle HVAC applications as well as mission
- Valve Size: 2.5 to 20 inch
- Pressure Rating: 50 to 740 psi
- Media Temperature: -40 to 500 F
- Flow (Cv): 160 to 13,500
-
Supplier: Velan, Inc.
Description: High performance cryogenic metal-seated butterfly valves featuring Velflex flexible metallic seating technology Features and benefits • Stem seal: Viton O-rings; Expanded graphite ring for fire safe • No cavity: There is no cavity to allow build-upof solids • Double offset:
- Valve Size: 6 to 48 inch
- Agency: ASME
- Connection Description: Bolt Flange
- Features: Butterfly Valves, Cryogenic Valves, Other
-
Supplier: Bray Commercial
Description: The Bray McCannalok MK Series high performance butterfly valves set the quality and design standard by which all other high performance valves are measured. The MK Series is ideally suited to high pressure, high temperature, and high cycle HVAC applications as well as mission
- Valve Size: 2.5 to 20 inch
- Pressure Rating: 50 to 740 psi
- Media Temperature: -40 to 500 F
- Flow (Cv): 160 to 13,500
-
Supplier: Asahi/America, Inc.
Description: butterfly valve from Asahi/America has the ability to mount a series 79 pneumatic actuator to allow for the valve to be controlled via an air supply. Standard set ups are available in "ready-to-ship" packages that can be sent out in 24 hours. The actuators are sized to operate
- Valve Size: 1.5 to 8 inch
- Material Of Construction: Aluminum, Nylon - Polyamide, PVC
- Connection Description: Bolt Flange, Threaded
- Features: Butterfly Valves, Other, Piston Valves
-
Supplier: Asahi/America, Inc.
Description: butterfly valve from Asahi/America has the ability to mount a series 79 pneumatic actuator to allow for the valve to be controlled via an air supply. Standard set ups are available in "ready-to-ship" packages that can be sent out in 24 hours. The actuators are sized to operate
- Valve Size: 1.5 to 8 inch
- Connection Description: Bolt Flange, Threaded
- Features: Butterfly Valves, Other, Piston Valves
- Material Of Construction: Nylon - Polyamide, PVC
-
Supplier: American Cast Iron Pipe Company
Description: butterfly valves Advantages Over Double-Disc Gate Valves Zero allowable leakage Lower torque requirements to operate valve 250 psig pressure rating compared to the 150 psig rating typically found on double-disc gate valves Epoxy-coated inside and out
- Valve Size: 14 to 24 inch
- Pressure Rating: 250 psi
- Features: Bolt Flange
- Primary Material: Ductile Iron
-
Supplier: American Cast Iron Pipe Company
Description: butterfly valves Advantages Over Double-Disc Gate Valves Zero allowable leakage Lower torque requirements to operate valve 250 psig pressure rating compared to the 150 psig rating typically found on double-disc gate valves Epoxy-coated inside and out
- Valve Size: 14 to 48 inch
- Pressure Rating: 250 psi
- Features: Bolt Flange
- Primary Material: Ductile Iron
-
Supplier: World-Valve B.V.
Description: The damper butterfly valves are designed for on/off and regulating service of gas and air flow. Available in wafertype and double flanged executions Standardized actuation flange Centric shaft position Shaft in PTFE/graphite bearings Max.leakage class: III = 10-³ x
- Valve Size: 1.968505 to 78.7402 inch
- Pressure Rating: 7.251885 to 29.00754 psi
- Media Temperature: 1,112 F
- Media: Air, Gas
Find Suppliers by Category Top
Featured Products Top
-
Butterfly valves are critical components in flow control systems across industries including water and wastewater, chemical processing, power generation, HVAC, and pulp & paper. This white paper offers an in-depth analysis of butterfly valve technologies, detailing end connection styles (read more)
Browse Butterfly Valves Datasheets for DeZURIK, Inc. -
actuation), DAN501S Series (double acting pneumatic actuation) or SRN501S Series (spring return pneumatic actuation). Bonomi automated butterfly Tee assemblies are designed and built to provide years of reliable service. The ANSI Class 150 N501S Series valve bodies are (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
DynaFly Series - Butterfly Valve with Electric Actuator - 900/922 Series The DynaFly 90 Wafer and 92 Lug Series are the work horses of industrial butterfly valves. Pre-sized and preassembled with our MA series electric actuators, these valves come standard with (read more)
Browse Butterfly Valves Datasheets for DynaQuip Controls -
The DFT® Excalibur Silent Check Valve is a spring-assisted, center guided, axial flow, non-slam check valve (read more)
Browse Check Valves Datasheets for DFT Inc. -
The DFT® model ALC® easily replaces unreliable double door / butterfly check valves. -- No more door springs or hinge pin failures -- No more leakage due (read more)
Browse Check Valves Datasheets for DFT Inc. -
Introducing our new AWWA C518 Double Disc Swing Check Valve McWane Plant and Industrial (MPI), a leading manufacturer of high-quality industrial flow control solutions, introduces the new Double Disc Swing Check Valve. As the latest addition to MPI’s extensive valve (read more)
Browse Check Valves Datasheets for McWane Plant and Industrial -
double handwheel actuators. All metal plugs are available for high temperature applications that do not require dead-tight shut off. Standard body materials include cast iron, aluminum, carbon steel, and 316 stainless steel with higher alloys available on application. Three-Way and Four-Way valves (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc. -
DynaQuip's air automated PVC ball and butterfly valves are perfect for applications using PVC piping. Available in 2-piece, 3-way, and butterfly. These pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
For the plumbing and heating sector, Bonomi North America distributes the products of the Italian company Rubinetterie Bresciane: a leading company in the production of ball, butterfly and check valves. A selection of valves to meet every need. The 250 N brass ball valve is FNPT threaded (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
– Uses a ball as the check mechanism to prevent backflow. Ball Valve – A valve with a spherical closure element that rotates to open or close the flow path. Butterfly Valve – A (read more)
Browse Water Valves Datasheets for McWane Plant and Industrial
More Information Top
-
Dismantling Joint - Dismantling Joint Manufacturers, Suppliers (Page 2)
SS Hard Sealing Double Flanged Butterfly Valve Pneumatic Actuator , EPDM Or NBR Seat .
-
Pneumatic Actuator - Pneumatic Actuator Manufacturers, Suppliers
SS Hard Sealing Double Flanged Butterfly Valve Pneumatic Actuator , EPDM Or NBR Seat .
-
Ductile Iron Valve - Ductile Iron Valve Manufacturers, Suppliers
Ductile Iron Double Flanged Butterfly Valve 24" CL150 RF.
-
Rectifiers Manufacturers, Rectifiers Product Catalogs Directory
SS Hard Sealing Double Flanged Butterfly Valve Pneumatic Actuator , EPDM Or NBR Seat .
-
top gear ( Page 30 ) - offers from top gear manufacturers, suppliers, exporters & wholesalers
Double Flanged Butterfly Valves DI,SS .
-
Dismantling Joint - Dismantling Joint Manufacturers, Suppliers
SS Hard Sealing Double Flanged Butterfly Valve Pneumatic Actuator , EPDM Or NBR Seat .
Indicates content that may require registration and/or purchase.