-
Supplier: Weiler Abrasives
Description: feature a dual-hex nut design that simplifies periodic flipping of the wheel for maximum cleaning action, long life, and safer use.
- Outer Diameter (OD): 0.023 inch
- Shank / Bore Diameter: 1.2 inch
- Width: 5.063 inch
- Length: 5.063 inch
-
Supplier: Weiler Abrasives
Description: feature a dual-hex nut design that simplifies periodic flipping of the wheel for maximum cleaning action, long life, and safer use.
- Outer Diameter (OD): 0.023 inch
- Shank / Bore Diameter: 1.3 inch
- Width: 6 inch
- Length: 6 inch
-
Supplier: Weiler Abrasives
Description: feature a dual-hex nut design that simplifies periodic flipping of the wheel for maximum cleaning action, long life, and safer use.
- Outer Diameter (OD): 0.02 inch
- Shank / Bore Diameter: 1.25 inch
- Width: 5.8 inch
- Length: 5.8 inch
-
-
Supplier: Weiler Abrasives
Description: feature a dual-hex nut design that simplifies periodic flipping of the wheel for maximum cleaning action, long life, and safer use.
- Outer Diameter (OD): 0.02 inch
- Shank / Bore Diameter: 1.25 inch
- Width: 6.8 inch
- Length: 6.8 inch
-
Supplier: Newark, An Avnet Company
Description: 30A, Double Assembly, Black-Red, Hex Nut, Gold Plate, 8-32 Thread, Single Pack RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: 30A, Double Assembly, Black-Red, Hex Nut, Gold Plate, 10-32 Thread, Single Pack RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: 30A, Double Assembly, Black-Black, Hex Nut, Gold Plate, 8-32 Thread, Single Pack RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: 30A, Double Assembly, Red-Red, Hex Nut, Nickel Plate, 8-32 Thread, Single Pack RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: 30 A, 1000 V, UL Recognized, Double Assembly 5-Way® Binding Posts Double assembly types provide fast, accurate 3⁄4 inch (19 mm) center mounting. Current ratings and basic dimensions same as single types. Available in red/red, black/black, and red/black thumbnut color choices in
-
Supplier: Allied Electronics, Inc.
Description: 30 A, 1000 V, UL Recognized, Double Assembly 5-Way® Binding Posts Double assembly types provide fast, accurate 3⁄4 inch (19 mm) center mounting. Current ratings and basic dimensions same as single types. Available in red/red, black/black, and red/black thumbnut color choices in
-
Supplier: Allied Electronics, Inc.
Description: 30 A, 1000 V, UL Recognized, Double Assembly 5-Way® Binding Posts Double assembly types provide fast, accurate 3⁄4 inch (19 mm) center mounting. Current ratings and basic dimensions same as single types. Available in red/red, black/black, and red/black thumbnut color choices in
-
Supplier: Allied Electronics, Inc.
Description: 30 A, 1000 V, UL Recognized, Double Assembly 5-Way® Binding Posts Double assembly types provide fast, accurate 3⁄4 inch (19 mm) center mounting. Current ratings and basic dimensions same as single types. Available in red/red, black/black, and red/black thumbnut color choices in
-
Supplier: Visual Sound, Inc.
Description: BTX Technologies, Inc. Switchcraft 1/4" stereo panel mount female with a double open circuit. Mounts in a 3/8" hole.
- Features: 1/4'' Phone Plug / Jack
- Connector Type: Audio / Video Connector
-
Supplier: RS Components, Ltd.
Description: DOUBLE HEX PIPE SOC 7MM
- Type: Nut Driver
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Durable plated carbon steel. Soft-touch, food grade, silicone handle. For use with FINS Series hex nut. Durable plated carbon steel. Soft-touch, food grade, silicone handle. For use with FINS Series hex nut.
- Drive Size: 2 to 3 inch
- Weight: 3.48 lbs
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Durable plated carbon steel. Soft-touch, food grade, silicone handle. For use with FINS Series hex nut. Durable plated carbon steel. Soft-touch, food grade, silicone handle. For use with FINS Series hex nut.
- Drive Size: 1 to 1.5 inch
- Weight: 1.08 lbs
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH TL Series toggle switches are military qualified to MIL-DTL-3950, specifications for sealed toggle switches. Quality construction features include a bonded seal between the toggle lever and bushing, and between the cover and case. The robust design of the TL Series toggle is
- Maximum Current Rating: 0.5 to 20 amps
- Maximum AC Voltage Rating: 0.5 to 277 volts
- Maximum DC Voltage Rating: 0.5 to 28 volts
- Features: Other
-
Supplier: Essentra Components
Description: Tube & Nut Assembly Caps have a double cap design to protect flareless hydraulic tube and nut assemblies. The outside cap conforms to the hex shape of the nut while the inside cap covers the tube and sleeve inside to securely protect and hold the assembly in place.
- Features: Other
- Material: Polyethylene (PE)
-
Supplier: DigiKey
Description: 5mm, 6mm Hex Bit, Double Ended Drive
-
Supplier: SAE International
Description: This specification establishes the requirements for the following types of self locking nuts: a Wrenching nuts: i.e., hex, double hex, spline drive. b Anchor nuts: i.e., plate nuts, gang channel nuts, shank (clinch) nuts. The wrenching
-
Supplier: SAE International
Description: This specification establishes the requirements for the following types of self-locking nuts: a Wrenching nuts: that is, hex, double hex, spline drive b Anchor nuts: that is, plate nuts, gang channel nuts, shank nuts The wrenching
-
Supplier: SAE International
Description: This specification establishes the requirements for the following types of self-locking nuts: a Wrenching nuts: that is, hex, double hex, spline drive b Anchor nuts: that is, plate nuts, gang channel nuts, shank nuts The wrenching
-
Supplier: Kuriyama of America, Inc.
Description: MATERIAL SPECIFICATIONS Carbon steel spiral rod, saddle, washer, hex nut, cap nut. |FEATURES AND ADVANTAGES Designed for use with hoses that have a convoluted cover or helix. Spiral design allows for premium sealing between the convolutions. Hex nut for easy
- Features: Other
- Material: Steel
-
Supplier: Kuriyama of America, Inc.
Description: MATERIAL SPECIFICATIONS Carbon steel spiral rod, saddle, washer, hex nut, cap nut. |FEATURES AND ADVANTAGES Designed for use with hoses that have a convoluted cover or helix. Spiral design allows for premium sealing between the convolutions. Hex nut for easy
- Features: Other
- Material: Steel
-
Supplier: Harwin Plc
Description: Double Row, Surface Mount connector with 5mm board mount jackscrews + hex nuts supplied loose - 10 contacts (5+5). For spare board mount nuts, order M80-2430000B. Gold finish on contact area, Tin/Lead finish on termination. Packaged in tubes. For complete pin numbering or
- Contact Pitch: 2 mm
- Number of Contacts: 10 #
- Features: Board Mount Connector, Other
- Gender: Male / Plug
-
Supplier: Harwin Plc
Description: Double Row, Surface Mount connector with 5mm board mount jackscrews + hex nuts supplied loose - 6 contacts (3+3). For spare board mount nuts, order M80-2430000B. Gold finish on contact area, Tin/Lead finish on termination. Packaged in tubes. For complete pin numbering or
- Contact Pitch: 2 mm
- Number of Contacts: 6 #
- Features: Board Mount Connector, Other
- Gender: Male / Plug
-
Supplier: Harwin Plc
Description: Male Double Row Surface Mount connector, Screw-Lok fixings with 5mm board mount studs - 34 contacts (17+17). Use hex nut G125-4500000B or slotted nut G125-4510000B for PCB strain relief. Supplied in tape strips with pick and place cap. Gold finish on contact area and
- Current Rating: 2.8 amps
- Contact Pitch: 1.2500000000000002 mm
- Number of Contacts: 34 #
- Features: Board Mount Connector, Other
-
Supplier: Harwin Plc
Description: Male Double Row Surface Mount connector, Screw-Lok fixings with 5mm board mount studs - 20 contacts (10+10). Use hex nut G125-4500000B or slotted nut G125-4510000B for PCB strain relief. Supplied in tape strips with pick and place cap. Gold finish on contact area and
- Current Rating: 2.8 amps
- Contact Pitch: 1.2500000000000002 mm
- Number of Contacts: 20 #
- Features: Board Mount Connector, Other
-
Supplier: Caster City, Inc.
Description: Capacity up to 900 pounds per caster. Solid Stainless steel casters are ideal for use in a wet or corrosive environment. Typical applications include Pharmaceutical Laboratories and Food Processing Plants. Features: Double Ball Bearing swivel Hex Bolt and Nut Center Pin Wheels
-
Supplier: Caster City, Inc.
Description: Capacity up to 900 pounds per caster. Solid Stainless steel casters are ideal for use in a wet or corrosive environment. Typical applications include Pharmaceutical Laboratories and Food Processing Plants. Features: Double Ball Bearing swivel Hex Bolt and Nut Center Pin Wheels
-
Casters - 6" Stainless Swivel Caster - V-Groove Stainless - Model 9 -- SS-9SSVG6X2R-S SS-9SSVG6X2R-RSupplier: Caster City, Inc.
Description: Capacity up to 900 pounds per caster. Solid Stainless steel casters are ideal for use in a wet or corrosive environment. Typical applications include Pharmaceutical Laboratories and Food Processing Plants. Features: Double Ball Bearing swivel Hex Bolt and Nut Center Pin Wheels
-
Supplier: TE Connectivity
Description: Type : Hex Nut Product Type Features RF Rated : Yes Termination Features Coil Termination Connection Type : Turret Terminals High Voltage Connection (Power) : Flying Leads
- Coil Resistance: 2,000 ohms
- Throw: Double Throw
- Relay Type: High Voltage Relay
- Poles: Single Pole (SP)
-
Supplier: Thermo Shield
Description: Included in our stock of inch and metric refractory fasteners is Molybdenum (Mo or Moly), Tantalum (Ta), Tungsten (W), and Alumina (Al2O3 or AD998) screws (fillister, flat & pan head), nuts (hex, square, round with flat or double d, & round slotted), washers (flat, thin, &
- Material Type: Alumina / Aluminum Oxide
- Shape / Form: Tube Stock
-
Supplier: Thermo Shield
Description: Included in our stock of inch and metric refractory fasteners is Molybdenum (Mo or Moly), Tantalum (Ta), Tungsten (W), and Alumina (Al2O3 or AD998) screws (fillister, flat & pan head), nuts (hex, square, round with flat or double d, & round slotted), washers (flat, thin, &
- Shape / Form: Fabricated Parts / Shapes, Semi-finished Shape / Mill Stock
- Features: Non-ferrous - Any Type, Other, Tantalum / Tantalum Alloy
- Type: Refractory / Reactive (UNS R)
-
Supplier: Caster City, Inc.
Description: Capacity up to 900 pounds per caster. Solid Stainless steel casters are ideal for use in a wet or corrosive environment. Typical applications include Pharmaceutical Laboratories and Food Processing Plants. Features: Double Ball Bearing swivel Hex Bolt and Nut Center Pin Wheels
Find Suppliers by Category Top
Featured Products Top
-
With its reversible, articulating head and slim profile design, Lowell’s Model 8E 2-in-1 double socket wrench lets workers quickly access nuts in tight spots. Two hex socket size combos are available: 1-1/4″ x 1-1/16″ and 1-1/8″ x 15/16.” Their 12-point design makes (read more)
Browse Wrenches Datasheets for Lowell Corporation -
DoubleShot®. The ratchet mechanism is easy to use and capable of working while "dirty". Each heavy duty stamped steel wrench handle is 12" long and has Lowell's Bolt-Thru feature which lets workers tighten nuts on long bolts or any length of threaded rod (read more)
Browse Wrenches Datasheets for Lowell Corporation -
1-1/4" x 1-1/16" hex double socket and the DSP2 has a 1-1/8" x 15/16" hex double socket. Both models are 13” long and feature ergonomic handles and High-Vis sockets and grips which make it easy to find the tools on a worksite or in a toolbox. Each wrench weighs only 1-3/8 lbs. With (read more)
Browse Wrenches Datasheets for Lowell Corporation -
: Heavy Hex Nuts Heavy Hex Bolts Structural Washers (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
Worcester, MA, February 8, 2021 – With its reversible, articulating head and slim profile design, Lowell’s Model 8E 2-in-1 double socket wrench lets workers quickly access nuts in tight spots. Two hex socket size combos are available: 1-1/4″ x (read more)
Browse Torque Wrenches Datasheets for Lowell Corporation -
via a single hex screw. OK-Vise® components can be used to build both general-purpose and dedicated fixturing and work in conjunction with other Jergens workholding platforms. A systems approach provides all the basic elements needed for flexible fixturing. Among the components are (read more)
Browse Vises Datasheets for Jergens, Inc.
More Information Top
-
Supplying BMW
Bushings (chassis) Elements for fixing car door Homokinetic joint Bushings Double nuts Washer for front damper Double hex collar nut Double Nut assembly NIDEC Motors & Actuators .
-
Suppliers to the new Mini Roadster
DOUBLE HEX COLLAR NUT : .
Indicates content that may require registration and/or purchase.