-
Supplier: igus® inc.
Description: The SLWT-1080 double linear unit offers a high degree of flexibility. Very flat and compact, the SLWT combines two lead screw systems in one structure. Each carriage can be controlled separately in the unit. Different lead screw pitches can be combined Separate
- Stroke or X-Axis Travel: 29.527575 inch
- Features: Electrical
- Drive Type: Lead Screw/ACME Screw
- Axis Configuration: X Axis Only
-
Supplier: Joyce/Dayton Corp.
Description: Joyce/Dayton offers Acme 2C and Stub Acme screw and nut assemblies in a variety of screw leads and in diameters ranging from ½ inch up to 6 inches. Bronze nuts and steel flanges are available for each screw size. Complete assemblies include bearing blocks and finished
- Length: 144 to 288 inch
- O.D Screw Diameter: 1 inch
- Screw Lead: 2 inches per
- Dynamic Load Rating: 5,000 lbs
-
Supplier: HYPROSTATIK Schönfeld GmbH
Description: much lower cooling power than linear motors Special technical features at a glance: accommodates axial and radial forces as well as torques, suitable for one-sided lead screw support high-precision support of the lead screw double cone suspended between hydrostatic
- Screw Type: Lead Screw
- Component Type: Screw Assembly
- Design Features: Zero Backlash Design
-
-
Supplier: Joyce/Dayton Corp.
Description: Joyce/Dayton offers Acme 2C and Stub Acme screw and nut assemblies in a variety of screw leads and in diameters ranging from ½ inch up to 6 inches. Bronze nuts and steel flanges are available for each screw size. Complete assemblies include bearing blocks and finished
- Length: 144 to 288 inch
- O.D Screw Diameter: 0.875 inch
- Screw Lead: 2 inches per
- Dynamic Load Rating: 3,828 lbs
-
Supplier: Joyce/Dayton Corp.
Description: Joyce/Dayton offers Acme 2C and Stub Acme screw and nut assemblies in a variety of screw leads and in diameters ranging from ½ inch up to 6 inches. Bronze nuts and steel flanges are available for each screw size. Complete assemblies include bearing blocks and finished
- Length: 144 to 288 inch
- O.D Screw Diameter: 0.625 inch
- Screw Lead: 2 inches per
- Dynamic Load Rating: 1,953 lbs
-
Supplier: Joyce/Dayton Corp.
Description: Joyce/Dayton offers Acme 2C and Stub Acme screw and nut assemblies in a variety of screw leads and in diameters ranging from ½ inch up to 6 inches. Bronze nuts and steel flanges are available for each screw size. Complete assemblies include bearing blocks and finished
- Length: 144 to 288 inch
- O.D Screw Diameter: 0.625 inch
- Screw Lead: 4 inches per
- Dynamic Load Rating: 1,953 lbs
-
Supplier: TPA Motion
Description: Miniature Ball Screws are a very efficient (90-98%) way to translate rotary motion into linear motion versus lead screws that are typically less than 50% efficient. These high efficiency miniature metric precision ball screws are a very cost-effective solution for use in
- Manufacturing Process: Rolled Thread
- Component Type: Screw Assembly
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Product Parameters] Repeated Position Accuracy 0.02mm Guide Model W12XH8 Double Track Ball Screw / Belt Drive 16 Lead Type 5mm / 10mm / 20mm Max Speed 250mm/s 500mm/s 1000mm/s Horizontal Load Capacity 20kg / 30kg / 50kg Vertical Load Capacity 5kg / 10kg / 15kg 0ise 70dB - 80dB
- Stroke or X-Axis Travel: 1.968505 to 41.338605 inch
- Y-Axis Travel: 1.968505 to 41.338605 inch
- Z-Axis Travel: 1.968505 to 41.338605 inch
- Rated Speed: 9.84251968503938 to 39.3700787401575 in/sec
-
Supplier: Allied Electronics, Inc.
Description: 1.4 mm. All models are lead-free, including lead wire models. Conforms to IP67 (Lead Wire Type) and IP50 (Terminal Type) Post or Screw Mounting Options Straight or Angled PCB, Solder and Lead Wire Terminal Types
-
Supplier: Allied Electronics, Inc.
Description: conventional models. Has extra-long stroke even without levers — OT: 1.4 mm. All models are lead-free, including lead wire models. Conforms to IP67 (Lead Wire Type) and IP50 (Terminal Type) Post or Screw Mounting Options Straight or Angled PCB, Solder and Lead Wire
-
Supplier: Fastener SuperStore, Inc.
Description: 14 X 1 High Low TFS / Six Lobe / Pan Head / Steel / Zinc A thread forming screw with a double-lead, consisting of a high and low thread. The lower thread varies in height from 1/3 to 1/2 that of the higher thread, which is sharper and flatter than a standard thread. For use in
- Length: 1 inch
- Inch: # 14
- Head Type: Pan Head
- Screw Type: Self Drilling / Thread Cutting Screw
-
Supplier: Ewellix
Description: also offers a range of rotating nut solutions to minimize the inertia phenomenon associated with long rotating shafts. The long lead screw shaft is rigidly fixed to the machine frame while the ball nut, rotating inside a bearing housing and driven via a tension belt, moves along the
- Dynamic Load Rating: 2,832.48 to 20,883.92 lbs
- Maximum Static Load Capacity: 6,699.04 to 52,850.48 lbs
-
Supplier: Deerwood Fasteners International
Description: For hardwood fastening applications-with standard #2 Square Recess. Our Flat Head Robertson® Square Drive Twinfast Screws provide maximum bit fit and help eliminate driver bit camout. The double lead thread starts quickly and drives faster that most single lead thread
- Length: 3 inch
- Inch: # 8
- Head Type: Flat Head
- Standard Drives: Square / Robertson
-
Supplier: DigiKey
Description: 600F (EDLC) Supercapacitor 2.7V Radial, Can - Screw Terminals 0.64mOhm
- Capacitance Range: 600,000,000 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -40 to 65 C
- Packing Method: Bulk Pack
-
Supplier: Ernst Timing Screw Company
Description: Figure 1. Transfer 180-degree discharge (Figure 2): Known as the dual-flight, or double-lead screw, this design will maximize container output by means of two threads cut into the screw. These threads discharge containers every 180° of rotation instead of the normal 360°
-
Supplier: Nook Industries, Inc.
Description: PowerTrax™ MM Slide™ are metric dimensioned compact slide units. They utilize lightweight aluminum components and include an integrated carriage/pillow block assembly for a reduced overall height. A wide variety of screw diameters, leads and nut styles are available. Contact Nook
- Carriage Load: 263.9152 lbs
- Lead: 0.15748031496062992 to 2.755905511811023 inches per
- Orientation: Horizontal
- Drive Type: Lead Screw/ACME Screw
-
Supplier: Nook Industries, Inc.
Description: Load capacities range from 1/4 to 20 ton Ball screw or acme screw actuated Worm gear driven, incorporates an alloy steel worm which drives a high strength bronze worm gear (drive sleeve). Worm shaft is supported on anti-friction tapered roller bearings. Drive sleeve is supported on
- Rated Speed: 0.2000000000000004 in/sec
- Rated Force: 6,000 lbs
- Motor Continuous Power: 0.746 HP
- Mounting Type: Clevis or Eye, Flange, Threaded
-
Supplier: Nook Industries, Inc.
Description: Load capacities range from 1/4 to 20 ton Ball screw or acme screw actuated Worm gear driven, incorporates an alloy steel worm which drives a high strength bronze worm gear (drive sleeve). Worm shaft is supported on anti-friction tapered roller bearings. Drive sleeve is supported on
- Rated Speed: 0.2000000000000004 in/sec
- Rated Force: 5,000 lbs
- Motor Continuous Power: 0.5595 HP
- Mounting Type: Clevis or Eye, Flange, Threaded
-
Supplier: Allied Electronics, Inc.
Description: Screw Terminal, Toggle Switch DPST contact form Single or double pole with wire lead or screw terminations, and ratings to 20A 125V 10A 250V, the ac⁄dc DK⁄EK-Series is the most heavy duty toggle switch in the carling line. Its sturdy metal construction and stiff actuation
-
Supplier: Allied Electronics, Inc.
Description: Screw Terminal, Toggle Switch DPST contact form Single or double pole with wire lead or screw terminations, and ratings to 20A 125V 10A 250V, the ac⁄dc DK⁄EK-Series is the most heavy duty toggle switch in the carling line. Its sturdy metal construction and stiff actuation
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR DOUBLE LAYER, 1000F, 2.5V, 20%, CAN; Capacitance:1000F; Voltage(DC):2.5V; Capacitor Terminals:Screw; Capacitance Tolerance:± 20%; Lead Spacing:-; Lifetime @ Temperature:2000 hours @ 60°C; Capacitor Case / Package:Can; ESR:-RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR DOUBLE LAYER, 2300F, 2.5V, 20%, CAN; Capacitance:2300F; Voltage(DC):2.5V; Capacitor Terminals:Screw; Capacitance Tolerance:± 20%; Lead Spacing:-; Lifetime @ Temperature:2000 hours @ 60°C; Capacitor Case / Package:Can; ESR:-RoHS Compliant: Yes
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Product Parameters] Repeat positioning accuracy: ±0.05mm Horizontal rated load: 10kg Rail specification: double rail W12xH8 Vertical rated load: Please contact us for special requirements Screw/belt specifications: HTD5M-15 Rated load 0ise: 70dB-80dB Lead: 35mm Acceleration:
- Stroke or X-Axis Travel: 3.93701 to 137.79535 inch
- Y-Axis Travel: 3.93701 to 137.79535 inch
- Z-Axis Travel: 3.93701 to 137.79535 inch
- Rated Speed: 68.8976377952756 in/sec
-
Capacitors - Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors -- XL60-2R9348T-RSupplier: Acme Chip Technology Co., Limited
Description: CAP 3400F 2.85V SCREW TERM
- Capacitance Range: 3,400,000,000 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 2.85 volts
- Operating Temperature: -40 to 65 C
-
Supplier: Transmotec
Description: screw or ball screw with adjustable limit switches. Protection class is IP65. Transmotec Sweden supply customized or standard dc motor components to small and medium sized industrial OEM customers worldwide. All products are of the original brand Transmotec. Our clients produce various
- Stroke or X-Axis Travel: 4.0157502 to 24.015761 inch
- Rated Speed: 0.196850393700787 to 1.10236220472441 in/sec
- Rated Force: 337.2 to 786.8 lbs
- Motor Voltage: 12 to 24 volts
-
Supplier: Yamaha Motor- Robot Division
Description: conveying Anti-warp and lead protrusion checks Conveying and dimension checks of large, flexible, lightweight items Gripping force comparison of electric grippers
- Gripping Force: 50 N
- Stroke: 19 mm
- Number of Grips: 2
- Action: Double Action
-
Supplier: Yamaha Motor- Robot Division
Description: conveying Anti-warp and lead protrusion checks Conveying and dimension checks of large, flexible, lightweight items Gripping force comparison of electric grippers
- Gripping Force: 150 N
- Stroke: 38 mm
- Number of Grips: 2
- Action: Double Action
-
Supplier: Aratas America LLC
Description: Easy to mount with one single screw. A sealed switch ideal for use in adverse environment conditions Single-point mounting with an M4 screw. Incorporates a fixed leaf lever for tough environments. Molded lead wires are installed using lead-free connections for
- Maximum Current Rating: 0.1 amps
- Actuating Force: 8.8125105705 to 10.5750126846 oz
- Actuator Style: Lever
- Configuration: Normally Closed (NC), Normally Open (NO)
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1302778-S301RP128R2R7W Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors Series: S301 Termination: Screw Terminals Package: Bulk Standard Package: 30 Capacitance: 1200 F Tolerance: -0% Voltage - Rated: 2.7 V Lead Spacing:
- Capacitance Range: 1,200,000,000 microF
- Capacitance Tolerance: 0 (+/- %)
- DC Rated Voltage Range (WVDC): 2.7 volts
- AC Rated Voltage (WVAC): 2.7 volts
-
Capacitors - Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors -- S301RS208R2R7W
Description: CAP 2000F 0% 2.7V CHASSIS MOUNT
- Capacitance Range: 2,000,000,000 microF
- Capacitance Tolerance: 0 (+/- %)
- DC Rated Voltage Range (WVDC): 2.7 volts
- Operating Temperature: -40 to 65 C
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Guide Width or Diameter: 0.153 inch
- Guide Length: 0.1574804 inch
- Guide / Rail Shape: Linear Motion Guide, V - Grooved Guide
- Features: Other
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Guide Width or Diameter: 0.153 inch
- Guide Length: 0.0393701 inch
- Guide / Rail Shape: Linear Motion Guide, V - Grooved Guide
- Features: Other
-
Supplier: SAE International
Description: To fully define the following requirements for double hexagon and hexagon bolts. (a) Head dimensions (See 3.1 .) (b) Shank dimensions (See 3.2 .) (c) Geometric Control (See 3.3 .) (d) Surface Texture (See 3.4 .) For particulars of thread runout and lead threads see AS3062
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Guide Width or Diameter: 0.153 inch
- Guide Length: 0.0787402 inch
- Guide / Rail Shape: Linear Motion Guide, V - Grooved Guide
- Features: Other
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Guide Width or Diameter: 0.153 inch
- Guide Length: 0.96456745 inch
- Guide / Rail Shape: Linear Motion Guide, V - Grooved Guide
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Multi-Spindle Screwdrivers Double Assembly Output A machine builder was tasked with doubling throughput on an existing power tool manufacturer’s assembly fastening process. The (read more)
Browse Screwdrivers (electric and pneumatic) Datasheets for Visumatic Industrial Products -
or more of the general applications noted above. The blue links (below) lead to detailed specifications and other information about Maury's manual tuners, and our Sales Department or your local Maury representative can also assist you in determining the right tuner type and model for your specific (read more)
Browse Dimensional Gages and Instruments Datasheets for Maury Microwave -
product line includes: standard and miniature sizes, 4 or 9 leaf plug contact tip, shrouded, unshrouded, retractable shroud, single plug, double or stacking plug, straight and right-angle, adapter or wire exit hole for DIY test lead for crimp or solder connection (read more)
Browse Automotive Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
standard and miniature sizes, 4 or 9 leaf plug contact tip, shrouded, unshrouded, retractable shroud, single plug, double or stacking plug, straight and right-angle, adapter or wire exit hole for DIY test lead for crimp or solder connection. Banana plugs and sockets (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
to pressure fluctuations and improved control behavior. This means that the turbo packages can be operated in a much more stable manner. The innovative AERZEN air foil bearing with double coating ensures an increased service life of >80,000 operating hours and maximum reliability. The packages are (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/74435/813136363-MIT.pdf?sequence=2
Double Lead Screw Concept .
-
An aneroid semi-micro reaction calorimeter
Wound noninductively in threads (24 per inch double lead screw ) cut on the outer surface is the 45 s.w.g. enamelled copper wire resistance thermometer element.
-
Proceedings of ISES World Congress 2007 (Vol. I – Vol. V)
The concentrating solar cell modules, compose solar cells, the mirrors array and the frame, articulate both ends of the main shaft that hinges joint with the double leading screw driving device (See Fig. 1).
-
Experimental studies of flow distribution in a wire wrapped LMFBR blanket assembly
The carriage and instrumented rod are driven over a 2.5 m (100 in.) axial traverse by a chain belt, double lead screw arrangement.
-
Analysis of a scaling rate meter for geothermal systems
DOUBLE LEAD SCREW ~ .
-
FLOW MODELING OF A POWER‐LAW FLUID IN A FULLY‐WIPED, CO‐ROTATING TWIN‐SCREW EXTRUDER
Theoretical predictions for double ‐ lead screw elements using the new solution also showed reasonable agreement with experimental data from published literature after the incorporation of the intermeshing effect.
-
http://www.biomet.com/fileLibrary/trauma/surgTechPhoenixAntegradeNailSystem.pdf
5mm Double Lead Thread Screws Catalog# .
-
Flow modeling of a power-law fluid in a fully-wiped, co-rotating twin-screw extruder.
Theoretical predictions for double - lead screw elements using the new solution also showed reasonable agreement with experimental data from published literature after the incorporation of the intermeshing effect.
-
Marks’ Standard Handbook for Mechanical Engineers, Eleventh Edition > DISPLACEMENT PUMPS
The stator, usually made of elastomer, is in the shape of a double - lead screw .
-
Reconstruction of the proximal femur with a vascular pedicle iliac crest graft after tumour resection
Double screw fixation led to rapid healing in 4 weeks, a Fracture at the femoral neck; b Double-screw fixation; c Screw removed after 9 months; AP view; d Lateral view .
Indicates content that may require registration and/or purchase.