-
Supplier: Hi-Tech Seals, Inc.
Description: The oil seal was originally developed to seal on automobile bearings but it is now used in a wide range of applications. The oil seal will create a tight seal on the rotating shaft and features a single or double lip to prevent the passage of
- Shaft O.D. or Seal I.D.: 0.4724412 to 9.448824 inch
- Maximum Operating Pressure: 145 psi
- Seal Construction: All Rubber or Polymer, Opposed
- Seal Type: Double Lip Oil Seal, Single Lip Oil Seal
-
Supplier: VanSeal
Description: Additional materials may be available, pressures to 25 psi
- Shaft O.D. or Seal I.D.: 1.625 inch
- Housing Bore Diameter or Seal O.D.: 2.563 inch
- Axial Cross Section or Thickness: 0.375 inch
- Maximum Operating Pressure: 25 psi
-
Supplier: EQYO
Description: designed to bridge the gap between conventional elastomer lip seals and mechanical face seals. Dynalip® seals can endure hostile environments, unlike elastomer lip seals, but similar to mechanical face seals. In addition, Dynalip® seals can be
- Maximum Operating Speed: 3,937.00787401574 ft/min
- Maximum Operating Pressure: 507.6289377501895 psi
- Seal Construction: All Rubber or Polymer
- Seal Type: Double Lip Oil Seal
-
-
Supplier: Seal Science, Inc.
Description: Rotary Lip Seals – are designed to be retained in the housings to minimize the possibility of the seal rotating with the shaft. This is accomplished with a press fit metal can, metal retaining ring, or backing plate.
- Operating Temperature: -320 to 550 F
- Seal Type: Double Lip Oil Seal
- Features: Exclusion Seal, Oil / Grease Seal
- Seal Orientation: External / Piston Seal
-
Supplier: Emerson Bearing Co.
Description: Oil seals are vital to the daily operation of most factories and a wide range of industrial and commercial equipment, They are available in inch and metric dimensions both single and double lip design. Various lip materials are available to suit design requirements
- Shaft O.D. or Seal I.D.: 1.625 inch
- Housing Bore Diameter or Seal O.D.: 2 inch
- Axial Cross Section or Thickness: 0.25 inch
- Features: Oil / Grease Seal
-
Supplier: EQYO
Description: designed to bridge the gap between conventional elastomer lip seals and mechanical face seals. OmniLip™ seals can endure hostile environments, unlike elastomer lip seals, but similar to mechanical face seals. In addition, OmniLip™ seals can be
- Maximum Operating Speed: 4,921.259842519675 ft/min
- Maximum Operating Pressure: 72.5184196785985 psi
- Seal Type: Double Lip Oil Seal
- Seal Orientation: Internal / Rod Seal
-
Description: Type TRE are seals with a completely rubber covered outer diameter and a secondary dust lip which protects the other lip against dust and other fine contaminants. This type of radial oil seal is recommended for use in polluted environments. Radial Oil
- Shaft O.D. or Seal I.D.: 0.393701 to 9.842525 inch
- Radial Cross Section: 0.2362206 to 0.6299216 inch
- Maximum Operating Speed: 2,952.7559055118 ft/min
- Maximum Operating Pressure: 7.25184196785985 psi
-
Supplier: SKF/Global
Description: Whenever a shaft rotates, it needs a bearing arrangement for smooth and effective operation. Wherever there is a bearing, you will always find a seal helping it to reach its maximum service life and reliability. The most common types of seals used in bearing arrangements, are radial
- Shaft O.D. or Seal I.D.: 5 inch
- Housing Bore Diameter or Seal O.D.: 6 inch
- Axial Cross Section or Thickness: 0.5 inch
- Seal Type: Double Lip Oil Seal
-
Supplier: SKF/North America
Description: Whenever a shaft rotates, it needs a bearing arrangement for smooth and effective operation. Wherever there is a bearing, you will always find a seal helping it to reach its maximum service life and reliability. The most common types of seals used in bearing arrangements, are radial
- Shaft O.D. or Seal I.D.: 1.937 inch
- Housing Bore Diameter or Seal O.D.: 2.65 inch
- Axial Cross Section or Thickness: 0.35 inch
- Seal Type: Double Lip Oil Seal
-
Supplier: Greene, Tweed & Co.
Description: The MSE® seal's superior designed dual-lip body offers improved sealing performance. An unlimited number of custom-engineered MSE configurations are available. Greene, Tweed's MSE seals
- Shaft O.D. or Seal I.D.: 0.11 to 60 inch
- Maximum Operating Pressure: 19,000 psi
- Operating Temperature: -65 to 625 F
- Seal Type: Double Lip Oil Seal
-
Supplier: Radwell International
Description: DOUBLE LIP WAVE OIL SEAL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Seal Science, Inc.
Description: Spring energized seals are uni-directional u-cups seals. An energizer is required to provide a pre-load for low pressure sealing and to maintain intimate lip contact with the mating hardware. As the seal wears the spring continues to exert pressure on the lip until
- Operating Temperature: -320 to 550 F
- Seal Type: Double Lip Oil Seal
- Features: Exclusion Seal, Oil / Grease Seal
- Seal Orientation: External / Piston Seal
-
Description: Also known as Heavy Duty Seals, these seals are used in rotating applications. They function well in harsh environments where they have to withstand the ingress of rough and abrasive external media. Type DO is the most common form that uses an O-Ring as a secondary sealing element.
- Shaft O.D. or Seal I.D.: 3.543309 to 16.89764692 inch
- Axial Cross Section or Thickness: 1.0629927 to 1.574804 inch
- Maximum Operating Speed: 433.070866141731 ft/min
- Maximum Operating Pressure: 21.7555259035795 psi
-
Supplier: CT Gasket & Polymer Co., Inc.
Description: find the best seal for your success. Face Choose our Spring Energized Seals when you plan to have a static or dynamic face seal. Unlike other face seals, the CTG Spring energized seal can handle low speed dynamic applications without seal degradation. It is
- Shaft O.D. or Seal I.D.: 0.125 to 9.5 inch
- Operating Temperature: -400 to 550 F
- Seal Construction: All Rubber or Polymer, Unopposed
- Features: Double Acting, Hydraulic / Pneumatic Seal, Oil / Grease Seal
-
Supplier: Radwell International
Description: DOUBLE LIP OIL SEAL - SOLID, 1.250 IN SHAFT, 1.752 IN OD, 0.250 IN W. FREE 2 YEAR RADWELL WARRANTY
- Features: Oil / Grease Seal
-
Supplier: Trelleborg Sealing Solutions Americas
Description: Zurcon® Scraper WNV is a double-acting scraper. Its dynamic scraping lip is specially designed with an additional inward sealing edge to keep the residual oil film in the system. If the volume of this oil film can not be back pumped by the main rod seal, a pressure
- Shaft O.D. or Seal I.D.: 0.6299216 to 3.93701 inch
- Maximum Operating Speed: 196.850393700787 ft/min
- Operating Temperature: -31 to 212 F
- Action: Double Acting
-
Supplier: Charles Ross & Son Company
Description: components and lift system are fully sheathed Stainless steel type 304 wetted parts with 80 grit polish Non-stainless steel components are finished with a durable two-part epoxy coating TEFC 230/460 volt, 3 phase, 50/60 Hz motor Cast iron gearbox with Viton sealing o-rings and lip
- Media Viscosity: 1 to 6,000,000 cps
- Capacity: 0.2673610925443686 to 100.26040970413821 cubic feet
- Motor Speed: 4 to 45 rpm
- Motor Power: 3 to 150 HP
-
Supplier: Charles Ross & Son Company
Description: A wide variety of options include vacuum/pressure, thermal jacketing and sanitary designs. STANDARD FEATURES: Full vacuum change can design 1/2Pt, 1Pt and 1Qt models: air/oil hydraulic lift raises and lowers the mix can to and from the mixing position. 1 to 5 gallon models: air/oil
- Media Viscosity: 1 to 6,000,000 cps
- Capacity: 0.0040104163881655285 to 0.6684027313609214 cubic feet
- Motor Speed: 4 to 180 rpm
- Motor Power: 0.5 to 2 HP
-
Supplier: Ralston Metal Products Limited
Description: folded lip around the door opening to provide complete and maximum gasket contact and to prevent liquids from dripping into the enclosure when the door is open. Each enclosure is equipped with 1/4-20 grounding studs, and two 5/8 eye bolts complete with solid rubber seals and
- Length / Height: 60 inch
- Width/Diameter: 60 inch
- Depth: 12 inch
- Height: 60 inch
-
Supplier: Timken Company (The)
Description: they contact each other. SW variation features chamfers in the bores at the front faces of the two single cones to form a lubrication groove. SE variation features a backface rib design to accommodate radial lip seals or stamped closure. Applications Sheaves Crane sheaves
- Bore: 1.00000054 to 47.250025515 inch
- Outside Diameter: 1.200000648 to 96.850446 inch
- Type: Two-Row Tapered
-
Supplier: Ralston Metal Products Limited
Description: Application Ralston’s N4X-DD-SS enclosures are applied indoors and outdoors to house such items as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic, and machine tool controls. These enclosures are designed to provide protection against dust, dirt, oil, and
- Length / Height: 72 inch
- Width/Diameter: 72 inch
- Depth: 12 inch
- Height: 72 inch
-
Supplier: Greene, Tweed & Co.
Description: These œself-venting O-ring energized scrapers are designed to provide maximum exclusion capabilities when used in Type I or Type II gland configurations of SAE AS4088 and AS4052. The same rod and gland diameters apply for both AS4088 and AS4052 (AS4716 glands with an increased atmospheric
- Shaft O.D. or Seal I.D.: 0.248 to 15.497 inch
- Housing Bore Diameter or Seal O.D.: 0.423 to 15.974 inch
- Seal Construction: All Rubber or Polymer, Metal Cased (Double or Inner)
- Features: Exclusion Seal, Oil / Grease Seal, Scraper, Wiper
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, BALL BEARING, NITRILE OIL SEAL, SPRING RETAINED, METRIC RUBBERIZED DOUBLE LIP, 25 MM I.D, 35 MM O.D, 6 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Hallite Seals International Ltd.
Description: The Hallite 844 wiper has been specifically developed for cylinders used in demanding off-highway applications. It is a double lip wiper designed for use with venting U-rings such as the Hallite 663 rod seal. The special feature is the flap on the wiping lip which covers
- Shaft O.D. or Seal I.D.: 0.9842525 to 4.12598648 inch
- Housing Bore Diameter or Seal O.D.: 1.2204731 to 4.71653798 inch
- Axial Cross Section or Thickness: 0.2755907 to 0.6692917 inch
- Maximum Operating Speed: 787.401574803148 ft/min
-
Supplier: Hallite Seals International Ltd.
Description: The Hallite 14 is a vee pack rod seal for heavy duty applications offering excellent performance and long life even under difficult conditions such as pressure surges, vibration and some misalignment. The seal consists of a male and female adaptor and three vee rings.The male adapter
- Shaft O.D. or Seal I.D.: 0.787402 to 14.960638 inch
- Housing Bore Diameter or Seal O.D.: 1.2598432 to 16.535442 inch
- Axial Cross Section or Thickness: 0.64960665 to 2.362206 inch
- Maximum Operating Speed: 98.4251968503935 ft/min
-
Supplier: Durst
Description: Features Compact High Strength Cast Iron Housing Spur and Helical High Capacity Gearing Tapered Rolling Bearings Double Lip Spring - Loaded Oil Seals Reducer or Increaser Application Hollow Shaft or Hydraulic Flange Mounts Available Applications Electric Generation
- Gear Ratio: -6.2 to 6.2 (X : 1)
- Maximum Input Power: 39 to 256 HP
- Maximum Input Speed: 1,800 rpm
- Mounting Style: Flange(s)
-
Supplier: Industrial Flow Solutions
Description: High capacity, hard metal slurry pump with agitator High chrome iron ware parts (volute, impeller, wear plate) High chrome iron agitator Semi-open impeller capable of passing 1” solids (FLA) and temperature overload protection Oil-lubricated, double mechanical seal design Heavy
- Maximum Discharge Flow: 2,200 to 2,641 GPM
- Discharge Size: 8 inch
- Horsepower: 50 to 125 HP
- Power Source: AC Powered
-
Supplier: WorldWide Electric Corporation
Description: gearing for life Extended gear centers and tooth contact Metal reinforced double lip, spring loaded oil seals Dimensional drop-in for all major makes Torque arm included 2-year warranty Download Mechanical Ratings Chart Download 3-D Drawings Download 2-D Drawings
- Gear Ratio: 15 (X : 1)
- Reducer Style: Shaft Mount
-
Supplier: Boston Gear
Description: Anti-friction bearings Double lip seals guard against oil leakage Brass spring loaded breather plug keeps out dirt and water Optional steel bolt on base Double bearing design on input and output shaft Sample Applications Pumps Conveyors Mixers Agitators
- Gear Ratio: 1.5 to 250 (X : 1)
- Output Torque: 119 to 20,000 In-lbs
- Maximum Input Power: 0.05 to 55 HP
- Gearing: Helical
-
Supplier: Rogers Machinery Company, Inc.
Description: PD Plus Blowers 4000 include: Vertical & Horizontal Standard Lip/Lab Seals This series has numerous uses in pneumatic conveying, wastewater treatment, and the general process industry where high pressure, high volume air is required. Seal areas are vented to atmosphere to
- Pump Type: Positive Displacement Pumps
-
Description: Drilling Air Sparging Compost Aeration Vacuum Cleaning Dust Collection Features: Gears: Helical gearing for quiet operation Bearings: Gear End: Double row ball Drive Shaft: Cylindrical roller Rotors: Ductile iron, integrally cast with shafts Lubrication: Gear End: Oil splash Drive End:
- Air Flow Rate: 6 to 2,300 SCFM
- Static Pressure: 415.20192653693914 in H2O
- Product Form: Bare (No Motor, Controls)
- Environment: Clean Air / Gas
-
Supplier: Rogers Machinery Company, Inc.
Description: process pressure against the internal lip seals, and to provide oil-free air. Vertical & Horizontal Single Envelope Gas Service This series is utilized in such applications as closed-loop pneumatic conveying, process gas handling, or elevated pressure applications up to 100 PSIG
- Air Flow Rate: 1.733 SCFM
- Static Pressure: 415.20192653693914 in H2O
- Applications / Use: Air Handling Units / HVAC
-
Description: Shaft: Cylindrical roller Rotors: Ductile iron, integrally cast with shafts Lubrication: Oil splash Seals: Lip/Piston Ring Low noise option available on most models Flow range: 18 - 3200 CFM (30 - 5430 m³/h) Pressure range: up to 18 PSIG (1.24 bar g) Vacuum range: up to 16" Hg
- Air Flow Rate: 18 to 3,200 SCFM
- Static Pressure: 498.242311844327 in H2O
- Product Form: Bare (No Motor, Controls)
- Environment: Clean Air / Gas
Find Suppliers by Category Top
Featured Products Top
-
PTFE lip seals are widely used in demanding environments where conventional elastomer seals (such as NBR or FKM) cannot perform effectively. Typical applications include (read more)
Browse Oil Seals and Grease Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Fully Sealed Grease Retention Double Row Bearings SMITH-XTREME® Product Line is made for the most XTREME applications. They are made with a double row of needles, a thick outer race & full contact seal; ideal fit for your Top Drive Oil Rig Applications (read more)
Browse Needle Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
DCR SERIES : SMITH XTREME™ Double Row Heavy Roller. Designed with a Double Row of Heavy Duty Rollers, thicker outer rings and special full-contact seals for improved grease retention, Learn More (read more)
Browse Needle Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
hermetically sealed liquid end. Applications The magnetic driven NMW/PRMW-pumps are designed for hot oil applications, to improve plant and personnel safety in industrial heating plants. Mechanical seals are eliminated. No utility cooling needed. In these cases, double (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
Contamination Protection: Shields radial seals, O-rings, and other oil seals in harsh environments (read more)
Browse Retaining Rings and Snap Rings Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
sampling engine oil, transmission fluid, and hydraulic fluids. Double Seal construction and automatic positive closing ensure zero-leak performance in return lines and blocks, oil galleries, and pilot circuits. And, the one piece T-shaped design is not only rugged, but compact as well, facilitating (read more)
Browse Industrial Valves Datasheets for HydraCheck Inc. -
design of the grease seal has remained virtually unchanged since its inception in the early 1930s. All of the grease seal sizes are double, grease-lubricated, mechanical seals. The double seal design relates to its back to back configuration. The seal consists of hardened steel rotating faces, sintered (read more)
Browse Liquid Handling Pumps Datasheets for Gorman-Rupp Pumps -
of the seal. These fittings are used in down-hole oil and gas applications and for general industrial uses, including: Analyzer sampling probes with blow-out collars Gas-filled capillary bulb temperature sensors Cable assemblies with factory-installed connectors (read more)
Browse Sealing Glands Datasheets for Conax Technologies -
industrial heating plants. Mechanical seals are eliminated. No utility cooling needed. In these cases, double mechanical seals are required in conventional pumps. These hot oil pumps are widely used in various sectors, including chemical processing, food production, building materials, and (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
industrial heating plants. Mechanical seals are eliminated. No utility cooling needed. In these cases, double mechanical seals are required in conventional pumps. These hot oil pumps are widely used in various sectors, including chemical processing, food production, building materials, and (read more)
Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc.
More Information Top
-
CR4 - Thread: Advantages of Single Lip Oil Seals Over Double Lip Oil Seals
Advantages of Single Lip Oil Seals Over Double Lip Oil Seals .
-
CR4 - Thread: Boiler Design
Next in Forum: Advantages of Single Lip Oil Seals Over Double Lip Oil Seals .
-
CR4 - Thread: Boiler Tube Leaking
Previous in Forum: Advantages of Single Lip Oil Seals Over Double Lip Oil Seals .
-
Lip Seals - Lip Seals Manufacturers, Suppliers
AH36001-04.08A Double Lip Oil Seal .
-
CR4 - Thread: Gearbox Oil Seal Failure
Based on this select seal material. prefereably select double lip oil seal .
-
Lip Seals Exporters, Lip Seals Selling Leads
[ Related Keywords : RENAULT TRUCKS parts, crankshaft oil seals, 85-105-8 double lips , oil seals in stock ] .
-
Nsk - Nsk Manufacturers, Suppliers (Page 9)
NSK and FAG, and double - lip oil seal make sure no oil leak; - May custom different models according to clients' requirement; - Every gearbox 100 percent tested prior to...
-
Sell NMRV Worm Gearbox
Double - lip oil seals .
-
Development of an Accelerated Testing Methodology of Rotary Oil Seals for Off-Highway Vehicles
3 Nitrile oil seal with double lips tested using a burnished shaft surface exhibit seal lip degradation due to lack of lubricity and excessive shaft surface and seal lip wear damage.
Indicates content that may require registration and/or purchase.