Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Allen-Bradley / Rockwell Automation
Description: 700-HK General Purpose Slim Line Relay, SPDT, 240V 50/60Hz
-
Description: RELAY REED SPDT 24V
- DC Coil Voltage: 24 volts
- Pole Specifications: Single Pole (SP)
- Throw Specifications: Double Throw
-
Supplier: Richardson RFPD
Description: High Voltage Relays
- Pole Specifications: Single Pole (SP)
- Relay Type: General Application Relay
- Throw Specifications: Single Throw, Double Throw
-
-
Supplier: Acme Chip Technology Co., Limited
Description: RELAY 7000
- DC Coil Voltage: 5 volts
- Mounting: Other
- Pole Specifications: Double Pole (DP)
- Throw Specifications: Single Throw
-
Supplier: Richardson RFPD
Description: Control Relays
- Pole Specifications: Single Pole (SP)
- Relay Type: General Application Relay
- Throw Specifications: Double Throw
-
Supplier: Acme Chip Technology Co., Limited
Description: RELAY
- DC Coil Voltage: 26.5 volts
- Mounting: Panel, Other
- Pole Specifications: Single Pole (SP)
- Throw Specifications: Double Throw
-
Supplier: Richardson RFPD
Description: HF3 Relay
- Pole Specifications: Single Pole (SP)
- Throw Specifications: Double Throw
-
Description: RELAY XINCOM CD REV. D BOM/MFG Y
- DC Coil Voltage: 5 volts
- Mounting: Other
- Pole Specifications: Double Pole (DP)
- Throw Specifications: Single Throw
-
Supplier: Richardson RFPD
Description: Industrial Relays (General Purpose)
- Pole Specifications: Single Pole (SP)
- Relay Type: General Application Relay
- Throw Specifications: Double Throw
-
Supplier: PHOENIX CONTACT USA
Description: Plug-in miniature power relay, with power contact, 2 PDTs, input voltage 110 V DC
- Coil Resistance: 26600 ohms
- DC Coil Voltage: 110 volts
- Maximum AC Switching Power: 2000 VA
- Operating Temperature: 104 to 185 F
-
Supplier: PHOENIX CONTACT USA
Description: Plug-in miniature power relay, with power contact, 2 PDTs, input voltage 24 V AC
- AC Coil Voltage: Over 24 volts
- Coil Resistance: 350 ohms
- Maximum AC Switching Power: 2000 VA
- Operating Temperature: 104 to 185 F
-
Supplier: PHOENIX CONTACT USA
Description: Plug-in miniature power relay, with power contact, 2 PDTs, input voltage 120 V AC
- AC Coil Voltage: Over 120 volts
- Coil Resistance: 8100 ohms
- Maximum AC Switching Power: 2000 VA
- Operating Temperature: 104 to 185 F
-
Supplier: PHOENIX CONTACT USA
Description: Plug-in miniature power relay, with power contact, 2 PDTs, input voltage 230 V AC
- AC Coil Voltage: Over 230 volts
- Coil Resistance: 32500 ohms
- Maximum AC Switching Power: 2000 VA
- Operating Temperature: 104 to 185 F
-
Supplier: Acme Chip Technology Co., Limited
Description: JWD-171-23=REED RELAYS
- DC Coil Voltage: 12 volts
- Mounting: Other
- Operating Temperature: -31 to 185 F
- Pole Specifications: Double Pole (DP)
-
Supplier: Acme Chip Technology Co., Limited
Description: RELAY GEN PURPOSE SPDT 230V
- AC Coil Voltage: 230 volts
- DC Coil Voltage: 230 volts
- Pole Specifications: Single Pole (SP)
- Throw Specifications: Double Throw
-
Description: RELAY GEN PURPOSE SPDT 120V
- AC Coil Voltage: 120 volts
- DC Coil Voltage: 120 volts
- Pole Specifications: Single Pole (SP)
- Throw Specifications: Double Throw
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 2A 5V SPDT (1 Form C) - Signal Relays ROHS
- Break Time (Release Time): 3 milliseconds
- DC Coil Voltage: 5 volts
- Make Time (Operate Time): 3 milliseconds
- Maximum AC Switching Voltage: 250 volts
-
Supplier: DigiKey
Description: Relay Coil
- AC Coil Voltage: 120 volts
- Mounting: Panel
- Operating Temperature: -4 to 185 F
- Pole Specifications: Double Pole (DP)
-
Supplier: TE Connectivity
Description: Poles : 1 Relay Terminal Type : Screw Terminals Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating DC (MILW) : 9000 Coil Resistance (OHM
- Coil Nominal DC Power: 9 watts
- Coil Resistance: 88 ohms
- Pole Specifications: Single Pole (SP)
- Throw Specifications: Double Throw
-
Supplier: KOBOLD Instruments, Inc.
Description: The KOBOLD Model MSR-1122P03 is a latching relay for start/stop applications such as pump control or valve control. The 8 amp relay is adequate for most pump and valve control circuits. The Kobold MSR Series latching relay is designed for dry-contact control inputs and can be
- Maximum AC Switching Voltage: 240 volts
- Maximum Current: 10 amps
- Maximum DC Switching Voltage: 24 volts
- Mounting: DIN Rail
-
Supplier: Time Mark Corporation
Description: The Model 280 and 281 General Purpose Plug-In Relays are heavy duty, high quality relays available at a competitive price. UL Recognized and CSA approved, the Model 280 and 281 have a long life of over 10 million mechanical operations. Model 280 and 281 relays are available in a
- AC Coil Voltage: 24 to 124 volts
- Break Time (Release Time): 25 milliseconds
- DC Coil Voltage: 12 to 110 volts
- Make Time (Operate Time): 25 milliseconds
-
Supplier: DigiKey
Description: RELAY REED DPST .5A 12V
- DC Coil Voltage: 12 volts
- Mounting: PC Board
- Operating Temperature: -4 to 185 F
- Pole Specifications: Double Pole (DP)
-
Supplier: Waytek, Inc.
Description: MAXI Relay Connector 75284 Category: Mechanical Relays & Connectors Weatherproof
- Pole Specifications: Single Pole (SP)
- Throw Specifications: Double Throw
-
Supplier: Allied Electronics, Inc.
Description: Silver Cadmium Oxide Contact , General Purpose Relay 187 Series 20-25 Amp Power Relays • Coil Voltages: 6-240 VAC 50/60 Hz., 6-110 VDC • One or Two Pole Models with Single or Double Throw Contacts • Contacts: 2 Form A or 2 Form B Contact Relays Are
- Coil Resistance: 1700 ohms
- Maximum AC Switching Voltage: 600 volts
- Maximum Current: 20 amps
- Maximum DC Switching Voltage: 600 volts
-
Supplier: Finder S.p.A. con unico socio
Description: Type 72.01 level control relay for conductive liquids with adjustable sensitivity (5 … 150) kO, selectable intervention delay (0.5 s or 7 s). Filling or emptying function switch selectable. This control relay is also available for 400 V supply. The adjustable sensitivity
- Changeover (CO): 1
- Maximum AC Switching Voltage: 26.4 volts
- Operating Temperature: -4 to 140 F
- Pole Specifications: Single Pole (SP)
-
Supplier: Standex-Meder Electronics
Description: General purpose instrumentation grade single in-line SIL Series Reed Relay is supplied in a rugged thermoset overmolded package. Utilizes minimum PCB area at only 50% compared to our DIP and DIL series. Available with dielectric strength 4kVDC. Optional diode and magnetic shield. UL
- Break Time (Release Time): 0.1000 milliseconds
- Changeover (CO): 1
- Coil Resistance: 80 to 2000 ohms
- DC Coil Voltage: 3 to 24 volts
-
Supplier: Churod Americas, Inc.
Description: 35A Automotive Relay
- Changeover (CO): 1
- Coil Nominal DC Power: 1.2 watts
- Coil Resistance: 124 to 483 ohms
- DC Coil Voltage: 12 to 24 volts
-
Supplier: Chief Enterprises LLC
Description: Relay, Mini, 12V, SPDT, STO, R
- Pole Specifications: Single Pole (SP)
- Throw Specifications: Double Throw
-
Supplier: CARLO GAVAZZI Automation Components
Description: DTA71 and DTA72 are precise Motor thermistor monitoring relays. They can monitor up to 6 motor temperatures through the motor internal temperature. PTCs are connected in series when multiple motors are monitored. DTA71 features 1 output, AUTO reset and no TEST switch. DTA72 features, besides
- Features: Visual Indicator
- Maximum AC Switching Voltage: 250 volts
- Maximum Current: 8 amps
- Maximum DC Switching Voltage: 24 volts
-
Supplier: TE Connectivity
Description: Product Type Features RF Rated : Yes Relay Connection Type : Terminals Terminal Configuration : Turret Terminals Termination Features High Voltage Connection (Coil) : Turret Terminals High Voltage Connection (Power) : Bifurcated Terminals
- Pole Specifications: Single Pole (SP)
- Throw Specifications: Double Throw
-
Supplier: Coto Technology
Description: The Coto 2300 series is designed to offer the densest packaging available in a multi-pole reed relay. The size and footprint of the 2300 series complement the 2200 and 2900 series relays. The 1 Form C model is constructed with individual switch capsules for the normally open and
- Break Time (Release Time): 0.5000 milliseconds
- Changeover (CO): 1
- Coil Resistance: Up to 1000 ohms
- DC Coil Voltage: Over 12 volts
-
Supplier: Sitron
Description: The TR202 receives a 4…20mA signal and provides (2X) programmable SPDT relay outputs, (1X) Fail Safe relay as well as a passive 4…20mA signal that can be linked in series with a PLC or can be linked with additional TR202 relays. Each relay can work independently or
- Features: Visual Indicator
- Maximum AC Switching Voltage: 250 volts
- Maximum Current: 5 amps
- Mounting: DIN Rail
-
Description: 275 Series: 35 Amp power relay Features Up to 35 Amp loads (see data sheet) Pole configuration up to DPDT Class F coil insulation system for 155°C total temperature Clear cover over relay Coil molded in Polyester for
- AC Coil Voltage: 6 to 240 volts
- Break Time (Release Time): 15 milliseconds
- Coil Nominal AC Power: 2.4 VA
- Coil Nominal DC Power: 1.8 watts
-
Supplier: OMEGA Engineering, Inc.
Description: The 9575H3A000 is a Type AA DPDT relay with contacts rated (each pole) 40 A up to 300 Vac 50/60 Hz. The 9575H3A000 is panel mountable and ideal for applications when controlling smaller loads such as single-phase motors. SPECIFICATIONS Nominal Coil Voltage: 120 Vac 50
- AC Coil Voltage: 120 volts
- Mounting: Panel
- Pole Specifications: Double Pole (DP)
- Relay Type: General Application Relay
-
Supplier: DigiKey
Description: Time Delay Relay Delay
- Number of Functions: Multi Function
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
Find Suppliers by Category Top
Featured Products Top
-
determine the number of circuits and contacts, which is influenced by the relay’s “poles and throws.” Relays can be categorized into four classes based on their poles and throws including: single-pole single-throw relays, single-pole double-throw relays, double-pole single-throw (read more)
Browse Electromechanical Relays Datasheets for Chief Enterprises LLC -
(single pole, double throw), and DPDT (double pole, double throw). The number of switches inside a relay refer to the poles of the relay, while the number of circuits being controlled is known as the throws. We will briefly cover the difference between these types of relays, then take a closer look at (read more)
Browse Electromechanical Relays Datasheets for Chief Enterprises LLC -
Single Pole Double Throw (SPDT). An SPST relay has four pins, while an SPDT has five pins. Determine the Footprint: Automotive relays have different footprints or socket types for installation. The commonly used footprints include ISO Ultra Micro, ISO (read more)
Browse Automotive Electrical Connectors Datasheets for Chief Enterprises LLC -
innovation since the transistor with its Ideal Switch® technology, released to production a new 6x SPST (Single Pole Single Throw) relay solution fully integrated with relay driver and charge pump. The MM1205 is a single (read more)
Browse RF Switches Datasheets for Menlo Microsystems, Inc. -
. Optional end mounting styles may be specified, such as tube ends, tube end fittings, butt weld ends, flanged end configurations, etc. as required. Pipe sizes in excess of 4″ require insertion style thermal mass flow switches. All of EPI's flow switches have two single-pole, double-throw (read more)
Browse Flow Meters Datasheets for Eldridge Products, Inc. -
The MSW2-1001ELGA is a Single Pole Double Throw switch manufactured using a silicon-on-insulator process. It enables operation from 100 MHz to 40 GHz and exhibits excellent RF performance by simultaneously providing wide bandwidth, low insertion loss, fast switching, high isolation, high IIP3 and hot switching capabilities. The switch is available in a compact 2.25 x 2.25 mm LGA package. (read more)
Browse RF Switches Datasheets for Marki Microwave, Inc. -
offers versatility with single-pole, double-throw (SPDT), or double-pole, double-throw (DPDT) functions. Also available in multiple colors, cap colors, and style choices including illuminated or non-illuminated options. Customers can select from latching or momentary options, with contacts (read more)
Browse Pushbutton Switches Datasheets for Heilind Electronics, Inc. -
) with bypass supporting 5G WLAN and LAA simultaneous RX reception, and a single-pole, double-throw (SPDT) transmit/receive (T/R) switch. The device is provided in a compact, 20-pin 1.7 x 2.1 mm package. (read more)
Browse RF and Wireless Chips Datasheets for Skyworks Solutions, Inc. -
components like diodes, fuses, varistors, optocouplers, relays, power supplies, and custom modules. If the standard range doesn't meet specific requirements, Altech can provide custom-designed modules. These modules are supplied fully assembled with screw-cage terminal blocks, and can be mounted on 35 or 32mm DIN rails or panels. (read more)
Browse Safety Relays Datasheets for Altech Corp. -
Tsubaki's Overload Protection Relays prevent motor damage by monitoring the current in the motor circuit and breaking the circuit when an electrical overload or a phase failure is detected. Since relays are much cheaper than motors, they provide an affordable way of protecting motors. (read more)
Browse Safety Relays Datasheets for U.S. Tsubaki Power Transmission, LLC
Conduct Research Top
-
Automotive Relays Uncovered: Understanding Various Types & Forms
When looking at different types of relays, it is first important to classify by the number of poles and throws. The most common types of relays are: SPST (single pole, single throw), SPDT (single pole, double throw), and DPDT (double pole, double throw). The number of switches inside a relay refer
More Information Top
-
Robotics Technology and Flexible Automation, Second Edition > Mechatronics and Computer Interfacing
When voltage is applied to the circuit and push button PB1 (normally open) switch is pressed, the control relay RL1 (switch) is energized [Fig. 7.31(a)] and pulls the double pole single throw relay switch, CR1 down.
-
Wiring a garage - Self Help Forums
The first is an electrical diagram showing the connections from a DPST ( Double Pole Single Throw ) relay with a 110V coil controlled by a switch or an x-10 control module.
-
Wiring a garage - Page 2 - Self Help Forums
The first is an electrical diagram showing the connections from a DPST ( Double Pole Single Throw ) relay with a 110V coil controlled by a switch or an x-10 control module.
-
Development of the MTU Automatic Shifting Manual Six Speed Transmission
The switches in the Simulink model were replaced by either double pole double throw relays or double pole single throw relays .
-
Intelligent Systems Technologies and Applications
It is a single pole double throw relay .
-
Irreversible Electroporation
In order to implement such capability, high voltage SPDT ( Sin- gle Pole Double Throw ) relays are used.
-
Radio Relays Improve Wireless Products - Nasa Tech Briefs :: NASA Tech Briefs
The first is an industrial relay used for high-frequency test equipment and instrumentation, the XW3100 single pole double throw relay .
-
Standard-C hydrogen monitoring system, system design description
The controller output 2 is a single pole double throw relay contact for alarming.
-
Standard-D hydrogen monitoring system, system design description
The controller output 2 is a single pole double throw relay contact for alarming.
-
High Voltage Relay Designs
This is a single pole double throw relay .