-
Supplier: tesa tape, inc.
Description: 64621 is a transparent double-sided self-adhesive tape consisting of a PP-carrier and a synthetic rubber adhesive mass system (hotmelt).With the hotmelt adhesive, 64621 is solvent free and offers a very high tack. 64621 is protected by a siliconized pa
- Thickness: 0.0035 inches
- Peel Strength / Adhesion: 5.7125 to 8.5625 lbs/in
- Temperature Resistance: 70 C
- Features: Double-Sided Adhesive, Transparent
-
Supplier: Adhesive Applications
Description: SA1911 is a double-coated, double-linered polyester (PET) tape with a silicone adhesive on the PET side and an acrylic adhesive on the Kraft side. SA1911 provides a solution for adhering silicone-based substrates to non-silicone materials. The
- Thickness: 0.0055 inches
- Peel Strength / Adhesion: 4.375 lbs/in
- Temperature Resistance: -40 to 176.66666666666666 C
- Adhesive: Acrylic, Pressure Sensitive (PSA), Silicone
-
Supplier: Adhesive Applications
Description: S1175DC is a polyester (PET) film supported double coated silicone adhesive tape designed for high-performance applications requiring chemical resistance, excellent bond strength, and resistance to extreme temperatures. The silicone adhesive layers are
- Thickness: 0.0135 inches
- Peel Strength / Adhesion: 1.375 lbs/in
- Temperature Resistance: -51.11111111111111 to 176.66666666666666 C
- Features: Double-Sided Adhesive, UV / Weather Resistant
-
-
Supplier: Adhesive Applications
Description: SA1060 is a double-coated / double linered polyester (PET) tape with silicone pressure-sensitive adhesive on the PET side and an acrylic pressure-sensitive adhesive on the Kraft side. SA1060 provides a solution for bonding silicone-based substrates to
- Thickness: 0.005 inches
- Peel Strength / Adhesion: 3.4375 lbs/in
- Temperature Resistance: -40 to 176.66666666666666 C
- Adhesive: Acrylic, Pressure Sensitive (PSA), Silicone
-
Supplier: Adhesive Applications
Description: PolySil™ SA1020 is a double coated / double linered polyester (PET) tape with a silicone pressure-sensitive adhesive on the Kraft side and an acrylic pressure-sensitive adhesive on the PET side. SA1020 provides a solution for bonding silicone-based
- Thickness: 0.005 inches
- Peel Strength / Adhesion: 3.75 lbs/in
- Temperature Resistance: -40 to 176.66666666666666 C
- Adhesive: Acrylic, Pressure Sensitive (PSA), Silicone
-
Supplier: Accuris
Description: TAPE, GLASS CLOTH, PRESSURE SENSITIVE, DOUBLE SIDED, SILICONE ADHESIVE
-
Supplier: tesa tape, inc.
Description: 64620 is a double-sided self-adhesive tape, consisting of a white PP-carrier and a synthetic rubber adhesive mass system (hotmelt).With the hotmelt adhesive, 64620 is solvent free and offers a high tack. 64620 is protected by a siliconized paper liner.
- Thickness: 0.007 inches
- Peel Strength / Adhesion: 6.875 to 14.84375 lbs/in
- Temperature Resistance: 70 C
- Features: Double-Sided Adhesive
-
Supplier: Can-Do National Tape
Description: Double Coated Cloth Tape, CDNT C365 Carpet Tape CDNT 365 Double Coated Cloth Tape. Multi-Purpose. Also known as carpet tape. Has a release liner. High-grade silicone coated polyethylene release liner facilitates an easy unwind. It has an extremely
- Width: 2 inches
- Carrier / Backing: Cloth - Woven Fabric
- Type: Double-Sided Adhesive
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Saint-Gobain Tape Solutions
Description: h-old 8822 is a 25 micron polyester film coated on both sides with a solvent based silicone adhesive system. The silicone adhesive used on 8822 provides good adhesion to siliconized substrates, high and low energy materials, etc. Designed for splicing of films and papers,
- Thickness: 0.003937007874015748 inches
- Temperature Resistance: -30 C
- Features: Double-Sided Adhesive
- Backing: PET / Polyester
-
Supplier: Maxi Adhesive Products, Inc.
Description: Polyester film, double coated with a custom formulated pressure sensitive silicone adhesive. Silicone coated paper release on the exposed side, and specially treated polyester film on the liner side.
- Thickness: 0.005 inches
- Peel Strength / Adhesion: 2.8125 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: PVC foam tape made of foam with a density of 250±30kg/m3, coated on both sides with high-viscosity acrylic adhesive, with a blue film lining for easy peeling. It has a microporous structure that allows the structural silicone to cure on all sides of the seam. It is often used to
- Thickness: 0.23622047244094488 inches
- Backing: Acrylic / Acrylate, Foam, PVC / Vinyl, Plastic / Polymer
- Features: Anti-static / ESD Control, Double-Sided Adhesive, Electrically Conductive
- Adhesive: Silicone
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR 2905 is manufactured from heat-resistant fibreglass cloth backing coated with high-temperature silicone adhesive on both sides. Exceptionally stable at high temperatures allows 2905 to withstand temperatures up to 260°C. Applications: High temperature masking tape for
- Thickness: 0.007007874015748031 to 0.010511811023622046 inches
- Temperature Resistance: -73 C
- Features: Double-Sided Adhesive
- Backing: Glass / Fiberglass
-
Supplier: Can-Do National Tape
Description: 3M™ Double Sided Automotive Tape DC2005PET is a 0.5 mm (0.020 in) thick, black foam tape with a clear, low-stretch, polyester liner that has been silicone coated on both sides. This tape is designed for the attachment of nameplates, badges and emblems to the
- Features: Double-Sided Adhesive
-
Supplier: Custom Fabricating & Supplies
Description: Our D4700 is manufactured from heat resistant fiberglass cloth with a high temperature silicone adhesive on both sides. This double sided glass cloth tape is ideal as an under wrap in demanding coating and masking applications. Used for metallizing and plasma spray
- Width: 0.5 to 3 inches
- Peel Strength / Adhesion: 1.875 lbs/in
- Temperature Resistance: -17.77777777777778 to 260 C
- Features: Dielectric / Insulating, Double-Sided Adhesive
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: P3210AB double-sided tape is a PET double-sided tape made from PET as the substrate, with one side being silicone pressure sensitive adhesive and the other side being acrylic pressure sensitive adhesive. It is specifically used for
- Thickness: 0.003937007874015748 inches
- Temperature Resistance: 100 C
- Backing: Acrylic / Acrylate, PET / Polyester, Plastic / Polymer
- Features: Anti-static / ESD Control, Double-Sided Adhesive, Electrically Conductive
-
Description: Liner Side Adhesive General purpose rubber adhesive. Adhesive has high peel, tack and shear performance. Air Side Adhesive High peel, dry tack, low shear properties. Bonds well to rubber sponge and some foams. Plasticizer and oil migration resistant. Common Applications
- Peel Strength / Adhesion: 6.25 lbs/in
- Temperature Resistance: 71.11111111111111 C
- Features: Double-Sided Adhesive
- Backing: PET / Polyester, Paper, Plastic / Polymer
-
Supplier: Saint-Gobain Tape Solutions
Description: h-old H.220 is a 25 micron Kapton® film coated on both sides with high quality pressure sensitive silicone adhesive and protected by fluorosiliconized polyester liner. Designed for high temperature electrical and electronics applications where a thin, conformable backing combined with
- Thickness: 0.003937007874015748 inches
- Temperature Resistance: -70 C
- Features: Double-Sided Adhesive
- Backing: Polyimide (e.g., Kapton®)
-
Supplier: Budnick Converting, Inc.
Description: tesa® 88665 is a transparent double-sided tape with a PET-backing. One side is equipped with a silicone adhesive (easy side) and the other side is equipped with a modified acrylic (tight side). It is designed for the demanding applications where silicone
- Thickness: 0.0045 inches
- Peel Strength / Adhesion: 3.94 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Techsil Limited
Description: Techsil® TA22641 is a double sided tape. It is film coated on both sides with a special formulated silicone adhesive system. It is recommended for high performance bonding, mounting or splicing applications. Product benefits Good tear resistance High temperature
- Features: Double-Sided Adhesive
-
Supplier: Techsil Limited
Description: Techsil® TA22641 is a double sided tape. It is film coated on both sides with a special formulated silicone adhesive system. It is recommended for high performance bonding, mounting or splicing applications. Product benefits Good tear resistance High temperature
- Features: Double-Sided Adhesive
-
Supplier: Budnick Converting, Inc.
Description: A 3.74 mil. polyester film backing with a silicone coating and an arcylic coating on opposite sides used for bonding slicone rubber to higher surface energy materials.
- Thickness: 0.00374 inches
- Backing: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Techsil Limited
Description: Techsil® TA22641 is a double sided tape. The rolls are 7mm wide and 33m long. This tape is recommended for high performance bonding, mounting or splicing applications. TA22641 has a clear polyester film coated on both sides with a special formulated silicone
- Features: Double-Sided Adhesive
-
Supplier: Techsil Limited
Description: Techsil® TA22641 is a double sided tape. The rolls are 24mm wide and 33m long. This tape is recommended for high performance bonding, mounting or splicing applications. TA22641 has a clear polyester film coated on both sides with a special formulated silicone
- Features: Double-Sided Adhesive
-
Description: Liner Side Adhesive General Purpose Acrylic Adhesive. Designed for sound deadening. Bonds great to Ether and Ester foams, plastics, ABS, lexan, stainless steel and glass. Common Applications Felt Foam Gasketing Mounting Tape Name Plates Paper Sound Damping Trim Vibration Control
- Peel Strength / Adhesion: 7.8125 lbs/in
- Temperature Resistance: 93.33333333333333 C
- Adhesive: Acrylic, Silicone, Transfer
- Backing: Paper, Plastic / Polymer
-
Description: Liner Side Adhesive 0n-irritating medical grade acrylic adhesive Air Side Adhesive 0n-irritating medical grade acrylic adhesive Common Applications Medical Device Assembly Medical Device Mounting Medical-Double Coated Surgical Drape Assembly Surgical Drape
- Peel Strength / Adhesion: 6.25 to 6.875 lbs/in
- Adhesive: Acrylic, Silicone
- Features: Double-Sided Adhesive
- Backing: Plastic / Polymer
-
Description: Polyken 100D PREMIUM 2-SIDED TAPE - MULTI-PURPOSE CARPET TAPE High quality, double-faced cloth tape with film liner for carpet hold down and mounting. Replaces tack strips. Applications Carpet hold-down for conventions or on aircraft. Hanging or seaming
- Thickness: 0.013 inches
- Peel Strength / Adhesion: 2.8125 lbs/in
- Temperature Resistance: 4.444444444444445 to 93.33333333333333 C
- Features: Adhesive, Single-Sided Adhesive
-
Supplier: Infinity Tapes, LLC
Description: PAPER LINER TAPES Double Coated Tape with a polyester and/or tissue carrier and silicone coated paper release liner Quick stick bond and holding properties to paper and plastic including a number of low energy surfaces such as high density polyethylene (HDPE) and
- Width: 0.5 to 1 inches
- Thickness: 0.00048 inches
- Peel Strength / Adhesion: 4.4375 to 7.6875 lbs/in
- Features: Double-Sided Adhesive, Permanent
-
Supplier: Newark, An Avnet Company
Description: 3M(TM) SILICONE ADHESIVE TRANSFER TAPE 9122, 24 X 60 YDS
-
Supplier: Budnick Converting, Inc.
Description: SCT20 is a 2 mil double linered electrically conductive silicone transfer tape that is designed for demanding electronics, aerospace, medical, and high-temperature applications. The unique silicone pressure-sensitive adhesive (PSA) conducts electricity
- Peel Strength / Adhesion: 2 lbs/in
- Adhesive: Transfer
-
Supplier: Shurtape Technologies, LLC
Description: Premium performance grade adhesive transfer tape for mounting, holding, joining and splicing various substrates, including paper, cardboard, textiles, plastics, leather, wood, glass and painted surfaces. Quick and easy to use, TG 356 is reverse wound on a 1-inch I.D. core and can be
- Width: 0.47244094488188976 to 0.7480314960629921 inches
- Thickness: 0.002 inches
- Peel Strength / Adhesion: 2 lbs/in
- Temperature Resistance: -51.11111111111111 to 121.11111111111111 C
-
Supplier: Champion Tape
Description: Champion Tape manufactures and distributes the most specialized tapes and masking products in the world. We also offer a wide range of standard products to complement the markets we serve. Please select from our product list below. If you need a tape that you do not see, please
- Thickness: 0.0020078740157480316 inches
- Peel Strength / Adhesion: 2.5 lbs/in
- Features: Double-Sided Adhesive
- Backing: PET / Polyester, Plastic / Polymer
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about this adhesive tape? PRO500 series is double coated with a highly aggressive adhesive for carpet hold-down, especially designed for the convention industry Tape has a high grade silicone coated polyethylene liner that makes it easy to
-
Supplier: Shurtape Technologies, LLC
Description: General purpose grade adhesive transfer tape for mounting, holding, joining and splicing various substrates, including paper, cardboard, textiles, plastics, leather, wood, glass and painted surfaces. TA 450 is quick and easy to use and is constructed for use in normal to severe
- Width: 0.47244094488188976 to 1.968503937007874 inches
- Thickness: 0.0016 inches
- Peel Strength / Adhesion: 1.5625 lbs/in
- Temperature Resistance: -30 to 150 C
-
Supplier: DigiKey
Description: "Double Coated, Double Sided Tape Silicone Adhesive Transparent 6.00"" (152.40mm) X 6.00"" (152.40mm)"
- Type: Double-Sided Adhesive
- Adhesive: Silicone
-
Supplier: Ellsworth Adhesives
Description: STM Specialty Tapes Manufacturing D969 Differential Silicone-Acrylic Tape is double-sided, and includes a permanent bonding acrylic adhesive on one side and a high performance silicone adhesive on the opposite side. The acrylic side of the D969
- Temperature Resistance: -29 to 121 C
- Adhesive: Acrylic, Silicone
Find Suppliers by Category Top
Featured Products Top
-
TapeCase, a division of Ellsworth Adhesives, is a 3M Preferred Converter that works with 3M tapes and foams daily. A good alternative to liquid adhesives, 3M tapes and foams can be cut into intricate geometries to fit your application needs. Our 3M tape and film solutions include thermal interface materials, VHB™ Foam Tapes, conductive tapes, rubber, double-sided tapes, and much more. Click to learn more. (read more)
Browse Adhesive Tapes Datasheets for Ellsworth Adhesives -
adhesive transfer tapes are offered in high temperature acrylic and ultra-high temperature silicone, and are supplied with double liners for ease of handling and die cutting. Applications Aerospace, avionics and military electronics Hybrid and electric vehicles Electronic systems for energy applications (read more)
Browse Datasheets for Polyonics -
Battery systems face two simultaneous challenges: moving heat away from cells and electrical joints, and surviving exposure to harsh chemicals that may occur during manufacture, maintenance, or in-field abuse. The Sheen TIV series thermal adhesives solve both problems with a silicone (read more)
Browse Adhesive Tapes Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
. Product Overview: 3M™ Electrically Conductive Double-Sided Tape 9793KT/KW Series is an XYZ-axis electrically conductive pressure-sensitive adhesive (PSA) tape built around a porous conductive matrix carrier (read more)
Browse Double Sided and Transfer Tapes Datasheets for Heilind Electronics, Inc. -
In LED lighting applications, thermal management and assembly efficiency often need to be solved at the same time. Thermal double-sided adhesive provides a practical way to bond heat-generating components to heat sinks while also improving heat dissipation (read more)
Browse Double Sided and Transfer Tapes Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
providing high bond strength, high temperature and chemical resistances. Our adhesive transfer tapes are offered in high temperature acrylic and ultra-high temperature silicone, and are supplied with double liners for ease of handling and die cutting (read more)
Browse Industrial Tapes Datasheets for Polyonics -
high bond strength, high temperature and chemical resistances. Our adhesive transfer tapes are offered in high temperature acrylic and ultra-high temperature silicone, and are supplied with double liners for ease of handling and die cutting (read more)
Browse Industrial Tapes Datasheets for Polyonics -
Banner Hem Reinforcement Tapes eliminate the hassle of folding over double-sided banner tapes. Banner Hem Tapes are applied over PowerTabs® along (read more)
Browse Specialty Tapes Datasheets for Budnick Converting, Inc. -
Our label materials are available in two grades of nylon and pressure sensitive adhesives (PSA). The (read more)
Browse Industrial Tapes Datasheets for Polyonics -
When you hear the term “bonding solutions,” you probably think about traditional mechanical fasteners or even liquid adhesives, but what about tape? What if I told you that certain high bond tapes could be the ultimate bonding solution for your application (read more)
Browse Industrial Tapes Datasheets for Budnick Converting, Inc.
More Information Top
-
Shin-Etsu Chemical Develops A Thermally Conductive, Double-Sided Silicone Adhesive Tape
Shin-Etsu Chemical Develops A Thermally Conductive, Double - Sided Silicone Adhesive Tape .
-
Fabrication of DNA Polymer Brush Arrays by Destructive Micropatterning and Rolling‐Circle Amplification
… a dilute coolant solution (Formula 77, Kool Mist) The slides were cleaned by the same process used to clean the coverslips and then attached to the patterned coverslips using a %110 mm-thick, double - sided silicone adhesive tape (Scapa 702, Scapa Group).
-
4.16.08 -- Empowering Companies and People With Improved Enterprise Tools For Chemical Research
Shin-Etsu Chemical Develops a Thermally Conductive, Double - Sided Silicone Adhesive Tape .
-
Bond strength of double‐sided adhesive tapes used for facial prostheses
Double - sided Adhesive Tape Silicone elastomer .
-
http://dspace.mit.edu/bitstream/handle/1721.1/64579/727050729-MIT.pdf?sequence=2
Non-valve layers are bonded with double sided silicone pressure sensitive adhesive tape .
-
L-, S-, and C-Band EMI Measurement and Characterization of Spacecraft ESD Events
The solar cell cover slides were pasted onto the anodized aluminum substrate using Caplinq PIT2SD/A4 2-mil polyimide (Kapton) tape with double - sided silicone adhesive of 1.5-mils-thickness each.
-
Encyclopedia of Microfluidics and Nanofluidics
The laser cutting process for silicone gasket membranes and double sided adhesive tape gaskets will be devel- oped further.
-
Development of microLIPS (Luciferase Immunoprecipitation Systems): a novel microfluidic assay for rapid serum antibody detection
The drilled slide with access ports was then attached to another biotinylated glass slide using a double - sided PET tape with silicone adhesive and 125 µm overall thickness (Champion Tape, Sturtevant, WI), already cut in the desired pattern.
-
Development of wearable and flexible ultrasonic sensor for skeletal muscle monitoring
Therefore, a double - sided polyimide tape with silicone adhesive was used as an ultrasonic couplant instead of an ultrasonic gel so that the consistent measurement conditions was achieved for the five sensors used.
-
The Alopecias
Other attachment options include adhesives , double - sided tape , silicone strips, snaps, and Velcro (Figure 18.2a and b).
Indicates content that may require registration and/or purchase.