-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China sprocket manufacturer, we specialize in: chain sprocket, taper lock sprockets, casting sprockets, chains wheels and so on. Any needs for European Series Sprockets, American Series Sprockets or Japan Series Sprockets please send email to us.
- Number of Teeth: 13 to 25
- Bore Diameter: 10.000000000000002 to 24 mm
- Outside Diameter: 43 to 181.2 mm
- Length Through Bore: 25.5 to 64 mm
-
Supplier: Joint Way International, Inc.
Description: Double-Single Type A
- Number of Teeth: 24
- Outside Diameter: 5.12 inch
- Number: Double, Single
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China sprocket manufacturer, we specialize in: chain sprocket, taper lock sprockets, casting sprockets, chains wheels and so on. Any needs for European Series Sprockets, American Series Sprockets or Japan Series Sprockets please send email to us.
- Bore Diameter: 0.5 to 2.75 inch
- Number of Teeth: 12 to 24
- Hub Diameter (if applicable): 1.875 to 3 inch
- Outside Diameter: 2.71 to 5.12 inch
-
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China sprocket manufacturer, we specialize in: chain sprocket, taper lock sprockets, casting sprockets, chains wheels and so on. Any needs for European Series Sprockets, American Series Sprockets or Japan Series Sprockets please send email to us.
- Bore Diameter: 0.5 to 2.75 inch
- Number of Teeth: 12 to 24
- Hub Diameter (if applicable): 2.375 to 3.5 inch
- Outside Diameter: 3.25 to 6.15 inch
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China sprocket manufacturer, we specialize in: chain sprocket, taper lock sprockets, casting sprockets, chains wheels and so on. Any needs for European Series Sprockets, American Series Sprockets or Japan Series Sprockets please send email to us.
- Bore Diameter: 0.5 to 2.25 inch
- Number of Teeth: 12 to 24
- Hub Diameter (if applicable): 1.75 to 2.3125 inch
- Outside Diameter: 2.17 to 4.1 inch
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: All dimensions are nominal values and for reference only
- Bore Diameter: 3.125 inch
- Number of Teeth: 18
- Outside Diameter: 6.27 inch
- Length Through Bore: 2.188 inch
-
Supplier: Mach III Clutch, Inc.
Description: accumulating conveyor systems Input through daisy chained sprockets Maximum RPM varies by model. Please consult the detail sheets (below). Consult engineering if the intended application exceeds the listed maximum RPM. Design Features Clutch and brake combined in one unit for simplified
- Torque Rating: 0 to 225.5 Ft-lbs
- Maximum Pressure: 80 psi
- Bore Diameter: 1.375 to 2 inch
- Diameter: 7.34 inch
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: sprockets are designed to fit your drag conveyor applications. Configured for quick, easy and safe mounting Tsubaki can provide drum sprockets fully assembled with shafts and brand name pillow block bearings you can trust, saving you time and money during installation.
- Number of Teeth: 10 Teeth
- # of Strands: Double, Single, Split Sprocket, Triple
-
Supplier: Radwell International
Description: SPROCKET, METRIC SINGLE & DOUBLE - 16B CHAIN AND BELOW. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Martin Sprocket & Gear, Inc.
Description: No. 40 pitch double sprocket available & with hubs or taper bushed
- Bore Diameter: 0.625 inch
- Number of Teeth: 23
- Outside Diameter: 3.94 inch
- Length Through Bore: 1.40625 inch
-
Supplier: Linn Gear Co.
Description: Not sure what you need? We can help you with product identification. old parts new parts out of production just plain rusted and broken We can help you ID almost anything
- Features: >5"
- Pitch: 100 (1 1/4"), 120 (1 1/2"), 140 (1 3/4"), 160 (2"), 180 (2 1/4"), 200 (2 1/2"), 240 (3"), 25 (1/4"), 320 (4"), 35 (3/8"), 40 (1/2"), 400 (5"), 41 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1"), Miniature (0.1475"), Subminiature (<0.1475")
- Number: Double, Quadruple, Single, Triple
- Shaft Mounting: Keyway, Set Screw(s)
-
Supplier: Martin Sprocket & Gear, Inc.
Description: Metric double sprocket 31.75 mm pitch, taper bush, made of steel
- Number of Teeth: 80
- Bore Diameter: 88.9 mm
- Hub Diameter (if applicable): 171.45 mm
- Length Through Bore: 88.9 mm
-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can
- Maximum Tension Rating: 112.4 lbs
- Application: Chain
- Adjustment: Spring Loaded
-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can
- Maximum Tension Rating: 40.464 lbs
- Application: Chain
- Adjustment: Spring Loaded
-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can
- Maximum Tension Rating: 112.4 lbs
- Application: Chain
- Adjustment: Spring Loaded
-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can
- Maximum Tension Rating: 40.464 lbs
- Application: Chain
- Adjustment: Spring Loaded
-
Supplier: Linn Gear Co.
Description: Not sure what you need? We can help you with product identification. old parts new parts out of production just plain rusted and broken We can help you ID almost anything
- Features: >5"
- Pitch: 100 (1 1/4"), 120 (1 1/2"), 140 (1 3/4"), 160 (2"), 180 (2 1/4"), 200 (2 1/2"), 240 (3"), 25 (1/4"), 320 (4"), 35 (3/8"), 40 (1/2"), 400 (5"), 41 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1"), Miniature (0.1475"), Subminiature (<0.1475")
- Number: Double, Quadruple, Single, Triple
- Shaft Mounting: Keyway, Set Screw(s)
-
Supplier: Chengdu Leno Machinery Co., Ltd.
Description: Chengdu Leno Machinery CO., Ltd is an enterprise providing Manufacturing, Sales, and Service of Mechanical Power Transmission Parts. Whose products are widely applied in Machinery Industries including Agricultural Machinery, Metallurgy Machinery, Mine Machinery, Chemical Machinery, Textile
- Hub Diameter (if applicable): 45 to 260 mm
- Outside Diameter: 87.1 to 934.3 mm
- Length Through Bore: 22 to 114 mm
- Number: Double, Single, Triple
-
Supplier: Chengdu Leno Machinery Co., Ltd.
Description: Chengdu Leno Machinery CO., Ltd is an enterprise providing Manufacturing, Sales, and Service of Mechanical Power Transmission Parts. Whose products are widely applied in Machinery Industries including Agricultural Machinery, Metallurgy Machinery, Mine Machinery, Chemical Machinery, Textile
- Bore Diameter: 5.000000000000001 to 40.00000000000001 mm
- Hub Diameter (if applicable): 9.8 to 250.00000000000003 mm
- Outside Diameter: 18 to 1,374.78 mm
- Length Through Bore: 10 to 147.8 mm
-
Supplier: Renold Jeffrey
Description: surface to reduce wear and power requirements. In general we recommend operating these chains over sprockets specially made for double pitch chains. However, standard ANSI sprockets can be used provided they have at least 30 teeth.
- Features: Conveyor Chain, Double Pitch
- Chain Types: Roller Chain
- Rollers: Rollers
- # of Strands: Single
-
Supplier: ATLANTA Drive Systems, Inc.
Description: The chain drive is to be designed in such a way that A) link plates and pins are able to withstand the tensile loads to be transmitted, B) the rollers withstand the strain when entering the sprocket wheel, C) the wear in the links consisting of bushings and pins is within the admissible
- Non-standard Chain Pitch: 0.50000027 inch
- Maximum Allowable Load: 11,200 lbs
- Features: Attachment Chain
- Chain Class / Application: Engineering Chain
-
Supplier: Renold Jeffrey
Description: sprockets. The larger transverse pitch of double and triple strand chains with heavy duty side plates (H or HV Series) require special sprockets. The XTRA Series chains can be summarized as follows: HV Series (Super Heavy) Super Heavy Series roller chains are made with one size
- Rollers: Rollers
- # of Strands: Single
-
Supplier: Diamond Chain Company
Description: Diamond Chain British Standard Series Chains are manufactured to the International Standards Organization metric dimensions (IS 606, BS228, DIN 8187) for dimensions, interoperability, and sprocket fit.
- Features: Conveyor Chain, O-ring Chain, Power Transmission Chain
- # of Strands: Double, Single
- Chain Types: Roller Chain
- Material: Steel / Hardened Steel
-
Supplier: Diamond Chain Company
Description: Diamond Chain British Standard Series Chains are manufactured to the International Standards Organization metric dimensions (IS 606, BS228, DIN 8187) for dimensions, interoperability, and sprocket fit.
- Features: Conveyor Chain, O-ring Chain, Power Transmission Chain
- # of Strands: Double, Single
- Chain Types: Roller Chain
- Material: Steel / Hardened Steel
-
Supplier: SKF/North America
Description: Side bow (curved) chains are able to flex and twist due to extra clearance between the inner and outer side plates. They are ideal for use on curved conveyors or to transmit power under misaligned sprocket conditions. They are produced with barrel shaped pins and additional pin, bushing and
- Non-standard Chain Pitch: 0.50000027 to 1.250000675 inch
- Tensile Strength: 2,810 to 9,194.32 lbs
- ANSI Pitch: 40 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1")
- Features: Double Pitch, Flexible
-
Description: Prevent handle from spinning if it is accidently released by the operator. SINGLE OR DOUBLE LOCKING RATCHET AND PAWL DESIGN FOR MULTIPLE RIGGING OPTIONS Hoist can lift, pull or bind. Can be operated from either side and will work in any position with equal efficiency. SNAP HOOK & LINK
-
Supplier: Timken Company (The)
Description: defined part numbers – tapered single (TS), tapered double outer (TDO) and tapered thrust heavy duty (TTHD) bearings – that have standard lead times. This series leverages our technical capabilities for a 23 percent bearing rating increase and up to a 100 percent bearing life increase.
- Outside Diameter: 3 to 84 inch
- Type: Single-Row Tapered, Tapered Roller Thrust, Two-Row Tapered
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Equipment UndercarriageD-5 Track Size with 709 BC Final Drives Track System 610 mm (24 in) Double Bar Grouser pads with Mud/Snow Relief Shoes 8 Lower Rollers, 2 Upper Rollers, All interchangeable Heavy Duty “D” Tow Rings Relief Sprockets 193 kN (43,400 lb-force) Tractive Effort 2 Speed
- Horsepower: 157 HP
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Equipment UndercarriageD-4 Track Size with 709 C3B Final Drives Track System 560 mm (22 in) Double Bar Grouser pads with Mud/Snow Relief Shoes 8 Lower Rollers, 2 Upper Rollers, All interchangeable Heavy Duty “D” Tow Rings Relief Sprockets 163 kN (36,600 lb-force) Tractive Effort 2
- Horsepower: 157 HP
- Features: Other
-
Supplier: Renold Canada
Description: chain can be exchanged like for like with Renold Syno Nickel Plated chain Even compatible with standard sprockets Syno Nickel Plated chain outlasts any competitor product promoted as low-lube or non-lube. Poly-Steel With no metal bush or roller there is no lubricant required to facilitate
- Non-standard Chain Pitch: 0.5 to 1.5 inch
- Tensile Strength: 3,125 to 156,250 lbs
- Maximum Allowable Load: 810 to 27,200 lbs
- ANSI Pitch: 100 (1 1/4"), 120 (1 1/2"), 140 (1 3/4"), 160 (2"), 200 (2 1/2"), 40 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1")
Find Suppliers by Category Top
Featured Products Top
-
Robust Performance: Stainless Steel Double Chainwheels for Demanding Applications When chain drive systems must withstand corrosion, moisture, or chemical exposure, stainless steel double (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
Japan Series Sprockets 1. American Series Sprockets Stock Sprockets, Finished Bore Sprockets, Stainless Steel Sprockets, Double Single Sprockets &Single (read more)
Browse ANSI Roller Chain Sprockets Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
sprockets: Chain wheels come in various shapes, sizes, and tooth profiles, each tailored to a specific purpose. For example: roller sprockets, single pitch and double pitch, idlers The working principle of sprocket If (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
China manufacturer of Universal joints, Specialist in: coupling Universal joints, U-joint China, Universal coupling, Cardan joint,Single type, Double type, Extensible type,Needle bearing type, Cross (read more)
Browse Universal Joints Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Precision Power Transmission: Custom Motorcycle Sprockets for Performance Riding Motorcycle sprockets serve as critical interfaces in the drivetrain, directly influencing torque delivery (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
Capacity: Up to 3,500 Nm (size-dependent) 2. Sprocket Specifications Pitch Options: ANSI 25–240, ISO 06B–32B (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
High-Performance Idler Sprockets: Engineered for Demanding Applications In chain drive systems where reliability and longevity are critical, our hardened tooth idler sprockets deliver (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
Our custom stainless steel sprockets are built for environments where carbon steel fails—constant moisture, chemical exposure, and wide temperature swings. Machined from 304 or 316 stainless, they maintain tooth integrity and dimensional (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
Applications and Advantages: Our custom galvanized sprockets are widely used across industries such as agriculture, manufacturing, and material handling. They are designed to transmit motion efficiently and reliably, contributing to the smooth operation of your equipment. The galvanized coating (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
Our hardened idler sprockets maintain chain tension and reduce wear in high-speed drive systems. Through induction hardening and precision machining, these components deliver consistent chain engagement under continuous operation. (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd.
More Information Top
-
The Basics of Roller Chain Sprockets
Double single sprockets : This type of sprocket (Fig. 10) is used in applications where two or more items are powered by a common drive shaft.
-
Snappily meters Rollout
Every roller has thereby a single double tooth over the at the end of a revolution the next roller about 1/10 is rotated.
-
Dynamic Modeling and Experiment of Military Tracked Vehicle
The each right and left track subsystems is composed of rubber bushed track link, double sprockets with single retainer, seven road wheels and arms, and three upper rollers.
-
http://www-us-east.intel.com/content/dam/www/public/us/en/documents/packaging-databooks/packaging-chapter-10-databook.pdf
E1 Single / Double Sprocket .
-
Study Of Errors Brought By Camera Vibration And Their Influence To The Determination Of Target Performance
Both Single sprocket and double sprockets cameras were used for taking the laser spot picture at 1,000 f.p.s, 2,000 f.p.s, 3,000 f.p.s, 4,000 f.p.s, and 5,000 f.p.s …
-
Sell sprocket wheel roller
Single sprocket and double sprocket wheel roller, .
-
The osteoplastische supply of the jaw gap, a progress for the orthodontic treatment of the gap patient?
9 Urban & bird Fortschr.Kieferorthop.52(1991),237-244 (No. 4) perplastischen KieferstOmpfen the case, the heigt, when the lateral cutting tooth is applied individually or twice (Abb. 2a).
-
Further finds of Conodonten groups of the Late Carboniferous of the acidic country
DaB can possibly be compared a Hin deo della-element in the individual with a tooth fitted with secondary tips, yon is spread individual tooth Chen wflarend by Fisdaen of double series restricts this Vergleida, madat it abet not unm6glida.
Indicates content that may require registration and/or purchase.