Products/Services for Douglas Hose Reel
-
Hose Reels - (408 companies)Hose reels are used to wind, unwind, and store lengths of hose that are designed to transport gases and liquids for industrial applications. Hose reels are used to wind, unwind, and store lengths of hose that are designed to transport gases...TypeMaterial Of ConstructionRewind -
Reels - (623 companies)...for transportation or storage. Reels are available as simple storage devices although more advanced styles are self-winding. They are also available with live connections that allow an item like a hose or electrical cable to be used while still... -
Hose Fittings - (1197 companies)Hose fittings are a category of components used to connect hoses and tubes for in-line, offset, multi-port, and mounting configurations. Hose fittings connect runs of hose to other hose sections, equipment, or other components. Systems are typically... -
Reelers and Dereelers - (34 companies)Reelers and Dereelers are devices used to coil on or dispense from a reel. There are many designs from simple manual devices to automated macines that control tension, backlash and speed. Reelers and dereelers manage extended segments of materials...
-
Cable Reels - (231 companies)...are available as simple storage devices although more advanced styles are self-winding. They are also available with live connections that allow an item like a hose or electrical cable to be used while still on the reel. Cable Reel Configuration. Cable reels... -
Air Hose and Air Duct Hose - (480 companies)Air hose and air duct hose is used in pneumatic systems and controls, or as supply lines for pneumatic devices and tools. Air hose and air duct hose is used to transport compressed air, gases, or lightweight bulk solids in air. It is typically...
-
Industrial Hose - (1758 companies)Industrial hose covers the broad spectrum of fluid transfer lines. Hose is usually flexible, often reinforced, and available in a wide range of material compositions to cover various hydraulic and pneumatic industrial applications. A hose...
-
Hydraulic Hose - (602 companies)Hydraulic hose is specifically designed to convey hydraulic fluid to or among hydraulic components, valves, actuators, and tools. It is typically flexible, often reinforced and usually constructed with several layers of reinforcement since hydraulic...
-
Hose Clamps and Band Clamps - (363 companies)Hose clamps, hose clips and band clamps are used to secure hose or flexible tubing to a fitting. The clamp is placed around the hose, directly over the fitting. As the clamp is tightened, it clamps the inner diameter of the hose to the fitting...
-
Hose Crimpers - (57 companies)Hose crimpers are powered and un-powered tools for joining deformable metal fittings with sections of rigid and flexible hose and tubing. They range from simple, portable, handheld devices that are designed for piecework to sophisticated, sometimes...
Product News
-
Hannay Reels
Hannay Reels 1800 Series Hose Reels Ideal for air compressors and washdown applications, Hannay Reels 1800 Series manual or power rewind reels are compact and lightweight. The direct crank is attached to rewind long-length 5/8 " or 3/4 " ID hoses. The chain and sprocket drive are powered by an electric, hydraulic or compressed air motor, and manual reels come with a cam-lock brake and spring actuated pin lock. Features: Lightweight, compact reels designed for long lengths of hose in manual and power rewind. Direct crank rewind... (read more)Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels
Hannay Reels N500 Spring Rewind Hose Reels The compact N500 spring rewind hose reels from Hannay are made for high-pressure applications. The narrow base saves space, but the reels are still durable enough to handle up to 10,000 psi and 1/4 " to 3/8 " ID high pressure hoses. The non-sparking ratchet assembly and 4-way roller assembly comes standard, while different threads, constant tension and roller positions can be configured upon request. Features: Compact frame and narrow base. Non-sparking ratchet assembly. Declutching arbor... (read more)Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels
Hannay Reels AT1200 Portable Hose Reel The Hannay GHAT1200 reel is specifically engineered for portable use in grounds maintenance in a wide variety of industries. Hose pickup and storage are quick and neat with the GHAT1200, which provides continuous hose flow with a swivel joint inlet, fluid hub and outlet riser. Features: Continuous flow reels with swivel joint inlet, fluid hub, and outlet riser. Direct crank rewind and cam-lock drag brake. Removable steel handlebar. Greenhouse reel version available (specify model GHAT1200... (read more)Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels
Hannay Reels 800 Series Compact Hose Reel Hannay Reels 800 Series spring rewind hose reel is ideal for processing, maintenance, washdown, air or fuel dispensing. This reel is compact, and with a small footprint is very versatile, it can be truck, trailer, floor, wall or ceiling mounted. The 800 series spring reel is a durable, dependable reel and can withstand every day use. Features: Roll-formed channel frame for heavy-duty applications. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard... (read more)Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels
Hannay Reels Series F Fire Booster Hose Reel Hannay Reels Series F manual or power rewind reel is designed for fire booster hose. Ideal for industrial fire protection and quick first attack. The Series F reels handle 3/4" I.D. or 1" ID hose and can hold up to 350 feet depending on hose ID. Features: Standard booster hose reel is steel, painted graphite. Aluminum or stainless steel construction is also available. Super Booster (R) (aluminum construction) reel weighs up to 30% less than standard booster reel. Stainless steel construction... (read more)Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels
Hannay Reels 2000 Series For Dual Hoses The 2000 Series Manual or Power Rewind Reels from Hannay Reels feature two swivel joint inlets and two outlet risers to handle two hoses of equal length. Standard inlets are 90 ball bearing swivel joints and standard outlets are 1/2" female NPT threads. Ideal for hydraulics and spray painting applications, the 2000 Series withstands pressure up to 3,000 psi and temperatures up to 400 F (204 C). Features: Two swivel joint inlets and two outlet risers to handle two equal lengths of hose... (read more)Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels
Hannay Reels 9000 Series For Large Diameter Hoses The 9000 Series from Hannay Reels is made to handle 2 " through 4 " ID hoses. The heavy-duty reels can be powered by a gear driven crank or a chain and sprocket powered by electric, hydraulic or compressed air motor. The 9000 Series features a multi-wrap configuration as well as a standard 90 ball bearing swivel joint. Features: Heavy-duty reel for longer lengths and large diameters of hose through 3 " I.D. Choose gear driven crank rewind or chain and sprocket drive powered by an electric... (read more)Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels
Hannay Reels Series F1500 Breathing Air Hose Hannay Reels F1500 Series hose reels are ideal for use with 1/2" breathing air hose. The F1500 is designed for firefighting and rescue operations, including backpack recharging and direct-to-personnel air. All internal components are made of stainless steel, degreased and cleaned to promote quality-breathing air. The F1500 is available in manual or power rewind models, with a pinlock that is standard on crank rewind models and optional on power rewind models. Its discs, face mount motor, frame... (read more)Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels
Hannay Reels 7500 Series For Large Diameter Hoses The 7500 Series from Hannay Reels is heavy-duty designed for longer lengths and larger diameters of hose through 3" I.D. The reels can be powered by a gear driven crank or a chain and sprocket powered by electric, hydraulic or compressed air motor. Ideal for fueling applications, bulk transfer, suction, discharge, and chemical transfer operations, the 7000 Series can accommodate temperatures from -60 F to +175 F (-51 C to +79 C). Features: Choose gear-driven crank rewind or chain and sprocket... (read more)Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels
Hannay Reels VAC4000 Reel Hannay Reels VAC4000 series reels are designed for indsutrial sho vacuum applications. This series handles 1 1/2" ID industrial vacuum hose and can hold up to 50 feet. Features: Includes permanently attached crank handle and cam-lock drag brake. Declutching arbor to prevent damage from reverse winding. Roll-formed channel frame for heavy duty applications. Standard inlet/outlet accepts 1 1/2 " vacuum hose. Constructed of heavy duty steel. Applications: Shop vacuum needs. Car detailing. Food... (read more)Browse Hose Reels Datasheets for Hannay Reels
-
Vaulter Clinical dictionary
Enterocele vaginalis posterior (E of douglascele): Syn: Douglasozele, Douglas-hernia; Hernie✫ in the Douglas✫- space; ätiologisch, the connective tissue weakness plays the basin floor insufficiency, birth trauma, a role ; the most hernias are … … over an inserted rubber hose Enltelrolkoklke f: →Enterococcus Enltelrolkoklkus …
-
Boeing (McDonnell Douglas) KC-10
KC-10A: Based on the commercial Boeing (McDonnell Douglas ) DC-10 and selected by the USAF as … … ordered in annual lots and multiyear contract between November 1978 and 1987; first flight on 12 July 1980; first delivery on 17 March 1981; final aircraft delivered on 4 April 1990 following trials with Flight Refuelling Mk 32B underwing hose - reel pods.
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 107172,'radiation therapy'),(107173,'radiator'),(107174,'radiator cap'),(107175,'radiator grille'),(107176,'radiator hose '),(107177,'radical' … … 'rawhide'),(108012,'rawness'),(108013,'ray'),(108014,'ray bradbury'),(108015,'ray cattell'),(108016,'ray douglas bradbury'),(108017,'ray … … 'reef whitetip shark'),(108981,'reefer'),(108982,'reefy'),(108983,'reek'),(108984,'reeking'),(108985,' reel '),(108986,'reel …
-
KC‐135 TANKER UPRATE HALTED
The multi‐point programme would have added twin refuelling pods near the KC‐135's wingtips, each with a flexible hose on a reel and a funnel shaped drogue basket. A separate contract under which Flight Refuelling and Douglas Aircraft Co are building and integrating 15 twin …
-
mweindex_wordnet3.0_semcor1.6.data (edu.mit.jmwe_1.0.0_all.zip)
… radiator_cap_N 0,0,0,0,0 radiator_grille_N 0,0,0,0,0 radiator_ hose _N 0,0 … … ray_bradbury_N 0,0,0,0,0 ray_cattell_N 0,0,0,0,0 ray_ douglas _bradbury_N 0,0 … … 0 reef_squirrelfish_N 0,0,0,0,0 reef_whitetip_shark_N 0,0,0,0,0 reel _off_V 0,0 …
-
Contributions to the anatomy and clinic parametraner Exsudate
Worth finds the left side its Erkl/~.rung this preference whether the entwiekiungsgeschichtliche installation of the genital hose plays a role thereby: is unclear still vSllig. … ~ chst rearward. and gone seitwarts in the paraproktale tissue or to the Douglas , then first aufw …
-
Vaulters lexicon physiotherapy
… as the conductivity is temperaturabhängig, crescent pad nt (Moon pillow helped E); material hose in crescent form … … connection with a congenital scoliosis * Haldane effect m (E Haldane effect); Syn: Christiansen- Douglas -Haldane effect; The … … cap; a cable is attached to it that is connected through a deflecting roller to a train …
-
http://dspace.mit.edu/bitstream/handle/1721.1/39178/62716029-MIT.pdf?sequence=2
A milk hauler need only attach a suction hose between the truck tank and the farm tank … 154Charles E.Miller, "HaulingMemories Recalled,"Modern Milk Hauler (Jul. 1968):14-5; Douglas Harper, Changing Works: Visions … … Minutes, Board of Directors Meeting, Consolidated Badger Cooperative, May 2, 1958, CBC Records, Reel 2; F. J …
-
Gonorrhea and confinement
1 manual aid: Exsudat in the Douglas . … Beurteflung of the Sterilit ~ t, the previous investigation of the man always plays an important role . The Gonorrh5e the under places the conception the portion of the genital hose no groI ~ en of obstacles in the path; we know doeh dab on each is geburtshifhchen institution of 10--20 % the house schwangeren with a GonorrhSe, partially …
-
Reservoir Monitoring and Wireline Logging in Subsea Wells
which is 985 feet long and contains 22 hydraulic hoses and two signal cables, Although these operations … operations. driven reel . I. J. LILLEY, A. A. DOUGLAS , K. R. MUIR and E, ROBINSON .
Indicates content that may require registration and/or purchase.