Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Reid Supply
Description: Dovetail slides typically have a larger contact area as compared to other sliding assemblies, providing a high stiffness and load bearing capacity. The dovetail interconnects the saddle and base and guides the travel of the saddle. Dovetail slides can be preloaded with
- Features: Dovetail Slide
-
Supplier: New Way Air Bearings
Description: components can add a significant competitive advantage to your equipment. The dovetail guidebar can be end-supported, or continuously-supported. A continuously-supported dovetail will prevent guidebar sag that can occur with a long span end-supported configuration. The dovetail
- Bearing Type: Air
-
Dovetail Slides - Vertical Linear Stage, Dovetail, 14 mm Travel, 65 x 65 mm Platform, M6 -- M-DS65-ZSupplier: Newport MKS
Description: The M-DS65-Z Compact Metric Dovetail Linear Stage is preferred for 14 mm Z travel applications where set, lock, and forget is required. It is much less susceptible to shock and vibration than bearing stages. This DS series dovetail stage incorporates precision preloaded
- Stroke or X-Axis Travel: 0.5511814 inch
- Features: Dovetail Slide
-
-
Supplier: Newport MKS
Description: The DS40-Z Compact Dovetail Linear Stage is preferred for small 0.20 inch Z travel applications where set, lock, and forget is required. It is much less susceptible to shock and vibration than bearing stages. This DS series dovetail stage incorporates precision preloaded
- Stroke or X-Axis Travel: 0.1968505 inch
- Features: Dovetail Slide
-
Supplier: Newport MKS
Description: The DS25-Z Compact Dovetail Linear Stage is preferred for small 0.12 inch Z travel applications where set, lock, and forget is required. It is much less susceptible to shock and vibration than bearing stages. This DS series dovetail stage incorporates precision preloaded
- Stroke or X-Axis Travel: 0.1181103 inch
- Features: Dovetail Slide
-
Supplier: Newport MKS
Description: The M-DS40-X Compact Metric Dovetail Linear Stage is preferred for small 14 mm X travel applications where set, lock, and forget is required. It is much less susceptible to shock and vibration than bearing stages. The DS series incorporates precision preloaded dovetail slides
- Stroke or X-Axis Travel: 0.5511814 inch
- Features: Dovetail Slide, X Axis Only
-
Supplier: Isotech, Inc.
Description: OAV profile rail air bearing guides consists of the next generation air bearings and are manufactured from aircraft quality lightweight linear guides. Our Box Series, T-Series , U-series and Dovetail Series air bearing slides are offered in a wide range of styles, sizes
- Description: Guide / Bearing Assembly
-
Supplier: ABTech, Inc.
Description: Features & Benefits Accurate, Repeatable, Smooth Motion Air bearings provide significant advantages over mechanical bearings or other approaches to linear motion. Because they have no mechanical contacting parts to wear, or create drag, air bearings are close to frictionless,
- Features: Air Bearing, Dovetail Slide, Electrical, Horizontal
- Motor Type: DC Brushless Servo
- Drive Type: Direct Drive
-
Supplier: Durabond Slide
Description: DuraBond can build custom linear slides designed for specific applications where standard linear slides may not be commercially available. Most available linear slides provide linear motion based on bearings, whether they are ball bearings, dovetail bearings or linear
-
Supplier: PI (Physik Instrumente) L.P.
Description: linear motor can drive the stage to top speed within a few milliseconds. The dovetail preloaded air bearing design in this model will support normal, vertical, and side-mounted orientation. Travel to 350mm Table Size 115mm x 115mm Low Profile 60 mm Height Load to 10kg Resolution to 1nm
- Stroke or X-Axis Travel: 1.968505 to 13.779535 inch
- Rated Speed: 0.0393700787401575 in/sec
- Carriage Load: 22.05 lbs
- Positioning Accuracy: 0.0005 inch/inch
-
Supplier: Velmex, Inc.
Description: Dovetail slide, a series of low profile, motorized slides
- Stroke or X-Axis Travel: 20.5 inch
- Rated Speed: 1 in/sec
- Carriage Load: 20 lbs
- Positioning Accuracy: 0.0014999999999999998 inch/inch
-
Supplier: ABTech, Inc.
Description: Accurate, Repeatable, Smooth Motion Similar to air bearings, Hydrostatic bearings provide significant advantages over mechanical bearings or other approaches to linear motion. Because they have no mechanical contacting parts to wear, or create drag, hydrostatic bearings
- Features: Air Bearing, Dovetail Slide, Electrical, Horizontal
- Motor Type: DC Brushless Servo
- Drive Type: Direct Drive
-
Supplier: Velmex, Inc.
Description: UniSlide Features • Widths from 1.5” to 9” • Lengths from 3” to 93” • Weight capacities to 400 pounds • Resolutions to 0.00005” • Manual and motorized versions • More compact than ball screw-driven stages • Lighter weight-high strength aluminum alloys • Low friction adjustable Rulon® sliding
- Stroke or X-Axis Travel: 18 inch
- Carriage Load: 100 to 400 lbs
- Features: Dovetail Slide, Horizontal, Linear Guide Bearing, Stackable, Vacuum Rated, X Axis Only
- Motor Type: None
-
Supplier: Mahr Inc.
Description: dovetail guideways Shockproof, movement bearings are jewelled Automatic matching to sensing direction Anti-magnetic Double lever supported in ball bearings, overload protection provided by slip clutch
- Range: 0.1 to 0.15 inch
- Resolution: 0.00005 inch
- Range / Travel: 0.1 to 0.15 inch
- Graduation / Resolution: 0.00005 inch
-
Supplier: Mahr Inc.
Description: Product features High contrast dial face is sealed with an O-Ring Satin chrome finished housing with 3 integrated dovetails Shockproofed mechanism Anti magnetic version Automatic matching to sensing direction, thus ensuring error-free reading Double lever supported in ball bearings,
- Range: 0.00393701 inch
- Resolution: 0.0000787402 inch
- Range / Travel: 0.00393701 inch
- Graduation / Resolution: 0.0000787402 inch
-
Supplier: New Way Air Bearings
Description: The Transition Zone Air Bar is engineered to combine the performance characteristics of its predecessors at a significantly lower cost. This scalable, modular component features a new dovetail profile for an even broader array of mounting options. It is the next generation of non-contact
- Shape: Flat, Rectangular / Square
-
Supplier: Flexbar Machine Corporation
Description: pivot is mounted on self-adjusting-angular contact bearings; bearings are "extra large". Dovetail section is an integral part of the body. Body and Dial Ring have satin chrome finish. Rotating Dial. Not affected in magnetic fields - in ordinary situations. Each Indicator
- Gage / Instrument Type: Indicator / Comparator
-
Supplier: Flexbar Machine Corporation
Description: pivot is mounted on self-adjusting-angular contact bearings; bearings are "extra large". Dovetail section is an integral part of the body. Body and Dial Ring have satin chrome finish. Rotating Dial. Not affected in magnetic fields - in ordinary situations. Each Indicator
- Gage / Instrument Type: Indicator / Comparator
-
Supplier: Flexbar Machine Corporation
Description: pivot is mounted on self-adjusting-angular contact bearings; bearings are "extra large". Dovetail section is an integral part of the body. Body and Dial Ring have satin chrome finish. Rotating Dial. Not affected in magnetic fields - in ordinary situations. Each Indicator
-
Supplier: Flexbar Machine Corporation
Description: pivot is mounted on self-adjusting-angular contact bearings; bearings are "extra large". Dovetail section is an integral part of the body. Body and Dial Ring have satin chrome finish. Rotating Dial. Not affected in magnetic fields - in ordinary situations. Each Indicator
-
Supplier: R&I Manufacturing Co.
Description: Dovetail Bracket Kit DB-20 which accepts DURA-GRIP Model GH-21A or GH-22A Part Placement Devices. This dual dovetail bracket arrangement permits three finger adjustments: side-to-side on the horizontal rods, up-and-down with the dovetail bracket and front-to-back with the
-
Supplier: Daheng New Epoch Technology, Inc.
Description: precision micrometer as the actuation component, grinding dovetail bearing as the guide way. The precision dovetail design, accompanied by a backlash-free lead screw and a vernier scale, provides accurate and repeatable positioning.
- Load Capacity: 5.5125 lbs
- Overall Length: 40 to 65 inch
- Overall Width: 1.574804 to 2.5590565 inch
- Features: Center Bore
-
Supplier: LeBlond Ltd.
Description: FEATURES built in coolant tank in base ground and hardened column slide ways three precision table T-slots ram slide ways ground. high precision class 7 angular contact ball bearings precision hardened quill, ground and chrome plated. cast iron hardened and ground table with Turcite B coated
- Features: Angle Cutter
- Geometry: Ball Nose
- Cutter Type: T-slot Cutter
-
Supplier: Mile-X Equipment, Inc.
Description: Price is for JVM-836 1 Phase. For other options or models, call 800-837-3818. Precision bored and honed milling head Large diameter quill is chromed High precision spindle bearings Over 10" of front to back ram travel Locks on all movable surfaces Hardened and ground precision table Head
-
Supplier: Rottler Manufacturing
Description: extremely accurate run-out for improved sealing, better heat transfer and reduces mechanical stresses on valves. Linear Roller Bearing Slideway Hardened steel precision ground linear roller bearing slideways allow easy stroking of the wheel slide reducing operator fatigue and improving
- Machine Type: Machining Center
- Control: Manual
-
Supplier: Cosen Saws, USA
Description: & variable step drive assembly • 4-speed transmission with the best worm gear and shaft Blade Guidance & Lubrication System • Carbide blade guides with roller bearings • Two additional bearings to support blade from the top • Rigid guide arms mounted on extra wide precision ground
- Cutting Capacity: 4.3 to 18.1 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Material Cut: Metal
-
Supplier: DCM Tech Inc.
Description: The DCM Tech HB 3810 head and block resurfacing machine features hand scraped ways, dovetail column, heavy cast iron base, and an industrial grade milling spindle which is the "foundation of precision" for this premium quality mill. DCM Tech manufactured spindle motor assemblies are fitted
- Rotary Speed: 0 to 1,150 rpm
- Surface / Linear Speed: 0 to 2.9999999999999996 ft/min
- Power: 7.5 HP
- Current: 30 amps
-
Supplier: Cole-Parmer
Description: • Infinity-corrected optical system design for high-image quality, contrast, and flatness of field • Smooth-operating, ball-bearing quintuple nosepiece provides effortless objective changes • Wide ceramic-coated stage for smooth exchange of specimens Economical Compound
- Total Magnification: 1,000 X
- Eyepiece Style: Binocular
- Microscope Type: Compound
-
Supplier: Dapra Corporation
Description: cast iron, nonferrous materials and more Applications: The ideal scraper for square, Vee and dovetail ways. Highest-quality bearing points and finish on surface plates and master plates. Lightweight and compact design makes this model particularly suitable for finish scraping of cast
-
Supplier: Cole-Parmer
Description: • Infinity-corrected optical system design for high-image quality, contrast, and flatness of field • Smooth-operating, ball-bearing quintuple nosepiece provides effortless objective changes • Wide ceramic-coated stage for smooth exchange of specimens Immersion oil must be ordered separately
- Total Magnification: 40 X
- Eyepiece Style: Binocular
- Microscope Type: Compound
-
Supplier: Cole-Parmer
Description: • Infinity-corrected optical system design for high-image quality, contrast, and flatness of field • Smooth-operating, ball-bearing quintuple nosepiece provides effortless objective changes • Wide ceramic-coated stage for smooth exchange of specimens Immersion oil must be ordered separately
- Total Magnification: 40 X
- Eyepiece Style: Binocular
- Microscope Type: Compound
-
Supplier: Cole-Parmer
Description: • Infinity-corrected optical system design for high-image quality, contrast, and flatness of field • Smooth-operating, ball-bearing quintuple nosepiece provides effortless objective changes • Wide ceramic-coated stage for smooth exchange of specimens Economical Compound
- Total Magnification: 1,000 X
- Eyepiece Style: Binocular
- Microscope Type: Compound
-
Supplier: Cosen Saws, USA
Description: R-250NC Machine Features Structure • Oversized hydraulic cylinder Blade Drive • Specially designed gearbox for high lateral pressure • Infinitely variable blade speed Blade Guidance & Lubrication System • Carbide blade guides with roller bearings • Rigid guide arm mounted on extra wide
- Cutting Capacity: 9 to 10 inch
- Power Type: AC Power
- Cutting Type: Automatic
- Machine Type: Band Saw
-
Description: recirculating ball bearing guide - Diverse range of multi-axis connection parts - Diverse range of accessories and mountings - Special options available Standard version: - OSP-E20BHD to OSP-E50BHD - Standard carrier with integrated roller guide - Clamp shaft or standard shaft - Motor mounted
- Stroke or X-Axis Travel: 0.0393701 to 275.5907 inch
- Rated Speed: 196.850393700787 to 393.700787401575 in/sec
- Rated Force: 221.6528 to 674.4 lbs
- Motor Type: AC Servo, Stepper
-
Supplier: DCM Tech Inc.
Description: ceramic, and crystalline materials. The 12" rotary table can be configured to accommodate a variety of vacuum, hydraulic, or magnetic production work holding systems. Mechanical design features include servo-driven precision ball screw feed, enclosed dovetail ways, cast iron machine
- Power: 5 HP
- Current: 30 amps
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, Three-Phase
- Applications / Materials Abraded: Aerospace, Automotive, Bearing, Biotech / Medical Devices, Brakes / Clutches, Castings, Ceramics / Glass, Cleaning / Surface Preparation, Cutters / Blades, MRO / Resurfacing, Metals / Metalworking, Ophthalmic / Optical, Semiconductors / Electronics, Wet Grinding / Finishing
Find Suppliers by Category Top
Featured Products Top
-
The Advantage of OAV Dovetail Series Dovetail series profile rail air bearing guides consists of the next generation air bearings and are manufactured from aircraft quality lightweight linear guides. Our Box Series, T-Series , U-series and Dovetail Series air (read more)
Browse Air Bearings Datasheets for Isotech, Inc. -
motion bearings are bearings that are made to move in a particular direction, and they come in a wide array of different designs. Some linear slides are motorized, others are not. Examples of the former include roller and XY tables as well as machine and dovetail slides. Non-motorized slides include (read more)
Browse Linear Bearings Datasheets for NB Corporation of America -
dovetail slides. Non-motorized slides include dovetail, roller and ball bearing varieties, which allow for movement with a minimum of friction, whether the slide is powered manually or through resistance. Regardless of the bearing type — ball, dovetail, fluid, linear roller, magnetic (read more)
Browse Linear Slides and Linear Stages Datasheets for NB Corporation of America -
Waukesha Bearings is a world leader in technology, size, and application experience for the rotating equipment industry. We combine years of field experience with empirical data obtained from internal testing and external technology alliances to verify designs and accurately predict performance (read more)
Browse Magnetic Bearings Datasheets for Waukesha Bearings -
Canned magnetic bearings are designed to be immersed in the process fluid of the most extreme corrosive and abrasive environments. For compressor applications where the gas is contaminated with H2S, chlorides, sand, condensate and other liquids, canned magnetic bearings are the only option (read more)
Browse Magnetic Bearings Datasheets for Waukesha Bearings -
To remain competitive, wind turbine operators must find ways to optimize equipment performance, increase reliability, and reduce maintenance costs. Waukesha Bearings collaborates with equipment OEMs and leverages world-class material development, testing, and manufacturing capabilities to design wind main shaft bearing solutions that improve reliability. (read more)
Browse Magnetic Bearings Datasheets for Waukesha Bearings -
equipment for efficiency and profitability to scale up the hydrogen economy. Waukesha Bearings has a history of partnering with OEMs and end users to solve their toughest engineering and operational challenges. Our (read more)
Browse Magnetic Bearings Datasheets for Waukesha Bearings -
transfer of dynamic loads to the bearings and supporting structure. To limit the negative effects of rotor vibration, ISO and API standards set balancing criteria and acceptance levels for residual rotor unbalance. Whether magnetic or fluid film bearings are used in the machine, a prerequisite (read more)
Browse Magnetic Bearings Datasheets for Waukesha Bearings -
“Bearings housed in carriages and tables can ride on round shafts or square profile rails. Here’s a look at the advantages of each when an application demands guided linear motion.” Engineers faced with a linear-motion application often turn to (read more)
Browse Linear Bearings Datasheets for NB Corporation of America -
Metal and plastic cages both effectively float between the bearing’s rails and they both tend to drift away from the bearing’s longitudinal center over time, a phenomenon called cage creep. It happens when the linear bearing only makes partial strokes, especially when mounted (read more)
Browse Linear Bearings Datasheets for NB Corporation of America
Conduct Research Top
-
Guide to Linear Motion Systems
and XY tables as well as machine and dovetail slides. Non-motorized slides include dovetail, roller and ball bearing varieties, which allow for movement with a minimum of friction, whether the slide is powered manually or through resistance. Regardless of the bearing type â€" ball, dovetail, fluid
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/8550/49014891-MIT.pdf?sequence=2
The current brake lathe uses dovetail bearings for traversal along the feed direction (see Figure 2-6), but the project sponsor expressed interest in a gibless bearing system because vibrations cause the gib to become misadjusted.
-
Cutting Tool Technology
Three- axes were fitted, two linear axes – running on fully- constrained hydrostatic dovetail bearings with linear motor drives and one rotational axis.
-
Contemporary Design and Manufacturing Technology
1 - motor speed 2- Servo motor 3 - dovetail bearing .
-
In situ SEM indentation experiments: Instruments, methodology, and applications
To accommodate different load cells as well as sample sizes, the indenter block can be slid and locked in any part of the dovetail bearing present on the sample block.
-
Precision Engineering > ROLLING ELEMENT, HYDRODYNAMIC AND HYDROSTATIC BEARINGS
An example is the dovetail bearing configuration shown in Figure 6.31.
-
Optical Chemical Sensors
components are micro-fabricated from silicon, including dovetailed bearing surfaces for precise translation of the moving mirror46, 47 .
-
Fourier-transform optical microsystems.
Precision translation of the mirror is accomplished by microfabrication of dovetailed bearing surfaces along single-crystal planes in silicon.
-
http://dspace.mit.edu/bitstream/handle/1721.1/88887/48911679-MIT.pdf?sequence=2
The axes are anodized aluminum, with sliding dovetail bearings .
-
http://dspace.mit.edu/bitstream/handle/1721.1/41430/46930280-MIT.pdf?sequence=2
In addition, the rolling element linear motion bearing is replaced by a dovetail bearing which provides the best combination ofcost and performance.
-
Mid-infrared fiber optic sensors: potential and perspectives
Based upon a classical Michelson interferometer design, all components are microfabricated from silicon, including dovetailed bearing surfaces for precise translation of the moving mirror 102, 103 Thus, a spectral resolution of 0.
Indicates content that may require registration and/or purchase.