-
Supplier: Hartford Technologies, Inc.
Description: Dowel pins, when inserted into receiving holes, are used to join and precisely align parts of an assembly. Dowel pins may also be used as location pins. These pins are common in the automotive and aerospace industries as well as in manufacturing furniture.
- Diameter / Size: 0.031 to 1 inch
- Length: 0.125 to 3 inch
- Features: All Dowel Pins
- Material: Stainless Steel, Steel, Hardened and Ground, Steel, Unhardened
-
Supplier: Jergens, Inc.
Description: Jergens Precision Expanding Dowels allow for fast and accurate location of twin vises on locator plates. The top and bottom half of the dowel expand separately. Aligns (2) holes concentrically and locks them into position. Both locking screws are accessed from the top of the
- Diameter / Size: 0.25 inch
- Length: 0.5 inch
- Features: All Dowel Pins, Expanding Diameter Pin, Other
- Design Units: English
-
Supplier: PennEngineering®
Description: are designed with adiagonal knurl to hold a top panel to a bottom panel or chassis by broaching into thebottom panel/chassis. Type TKA (aluminum) pins are suitable for broaching into plasticapplications, and Type TK4 (400 series stainless steel) pins are suitable for broachinginto
- Diameter / Size: 0.04724412 inch
- Length: 0.0393701 inch
- Features: All Dowel Pins
- Material: Aluminum
-
-
Supplier: PennEngineering®
Description: For attachment of thin sheets to plastics, common casting materials and other similar base materials. Also available in micro sizes, which are ideal for compact electronics. Features and Benefits Secure sheets to common magnesium die casting materials such as AZ91D. Also appropriate for attaching
- Diameter / Size: 0.13385834 inch
- Length: 0.393701 inch
- Features: All Dowel Pins
- Pin Type: Knurled Pin
-
Supplier: ASTM International
Description: diameter. The methods apply to fasteners such as dowels, bolts, nails, spikes, drift pins, screws, lag screws, and staples. 1.2 This test method also provides the basis for determining the compression behavior of wood products beneath a laterally loaded fastener where the thickness of
-
Supplier: ASTM International
Description: diameter. The methods apply to fasteners such as dowels, bolts, nails, spikes, drift pins, screws, lag screws, and staples. 1.2 This test method also provides the basis for determining the compression behavior of wood products beneath a laterally loaded fastener where the thickness of
-
Supplier: Reid Supply
Description: These pull dowels have a tapped hole which permits easy removal. The style with flat has a ground flat on one side of the pin for easy removal.These pull dowels have a tapped hole which permits easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003"
- Features: Other, Threaded
- Material: Steel - Stainless
-
Supplier: Monroe Engineering
Description: attached. Attaching flange to knob is easily accomplished by three self threading rivets that are supplied.Nominal machine work such as keyways, set screw or dowel pin holes available upon request.
- Knob Type: Fluted Knob
- Features: Indicator / Pointer, Other
- Knob Material: Metal, Plastic
-
Supplier: J. W. Winco, Inc.
Description: Commercial crank handles GN369 are for light duty applications and are of extremely good value. A suitable dowel in the shaft and the slot in the handle hub provides an economical connection to the shaft. To secure the handle permanently to the shaft, remove the plastic cap and insert screw.
- Handle Type: Crank Handle
-
Supplier: National Bolt & Nut Corporation
Description: our other products, including bolts, cotter pins, and dowels, drill down through our product lines or contact us here at NBN for assistance. Some examples of options for nuts include nylon inserts, two way side locks, fine or coarse thread, and varying grades.
- Size: 1 1/4", 1 1/8", 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/8"
- Standards: ASME / ANSI
- Type: Locknut, Nylon Insert Nut, Square Nut
- Features: Other
-
Supplier: National Bolt & Nut Corporation
Description: products, including bolts, cotter pins, and dowels, drill down through our product lines or contact us here at NBN for assistance. Some examples of options for nuts include nylon inserts, two way side locks, fine or coarse thread, and varying grades.
- Size: 1 1/2", 1 1/4", 1 1/8", 1", 1/2", 1/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Standards: ASME / ANSI
- Type: Locknut, Nylon Insert Nut, Square Nut
- Features: Other
-
Supplier: Monroe Engineering
Description: High impact strength special technopolymer in black color with matte finish surfaces. Resistant to solvents, oil, greases and other chemical agents. Nickel-plated steel rotation pin. Fitting by means of 2 through holes for M6 countersunk head screws. With black technopolymer centering
- Length: 1.4173236 inch
- Pin Diameter: 0.3149608 inch
- Open Width: 4.4881914 inch
- Number of Holes: 2
-
Supplier: Monroe Engineering
Description: High impact strength special technopolymer in black color with matte finish surfaces. Resistant to solvents, oil, greases and other chemical agents. One central part and two side parts. Nickel-plated steel rotation pins. Fitting by means of 2 pairs of through holes for M6 countersunk head
- Length: 1.4173236 inch
- Pin Diameter: 0.3149608 inch
- Open Width: 4.8818924 inch
- Number of Holes: 2
-
Supplier: R. S. Hughes Company, Inc.
Description: in Dynabrade quality and innovation! * Integrated Safety-Lock Throttle Lever has a contoured shape for operator comfort, with new dowel-pin that minimizes lever wear. Increased Tool Life due to Unique Pre-Filter that provides extra defense against contaminants in air stream. *
- Rotary Speed: 3,200 rpm
- Power: 0.4 HP
- Type: Die Grinder / Rotary Tool
-
Supplier: R. S. Hughes Company, Inc.
Description: in Dynabrade quality and innovation! * Integrated Safety-Lock Throttle Lever has a contoured shape for operator comfort, with new dowel-pin that minimizes lever wear. Increased Tool Life due to Unique Pre-Filter that provides extra defense against contaminants in air stream. *
- Rotary Speed: 5,500 rpm
- Power: 0.4 HP
- Type: Die Grinder / Rotary Tool
-
Supplier: R. S. Hughes Company, Inc.
Description: in Dynabrade quality and innovation! * Integrated Safety-Lock Throttle Lever has a contoured shape for operator comfort, with new dowel-pin that minimizes lever wear. Increased Tool Life due to Unique Pre-Filter that provides extra defense against contaminants in air stream. *
- Rotary Speed: 35,000 rpm
- Power: 0.4 HP
- Type: Die Grinder / Rotary Tool
-
Supplier: R. S. Hughes Company, Inc.
Description: in Dynabrade quality and innovation! * Integrated Safety-Lock Throttle Lever has a contoured shape for operator comfort, with new dowel-pin that minimizes lever wear. Increased Tool Life due to Unique Pre-Filter that provides extra defense against contaminants in air stream. *
- Rotary Speed: 30,000 rpm
- Power: 0.4 HP
- Type: Die Grinder / Rotary Tool
Find Suppliers by Category Top
Featured Products Top
-
SPIROL has released a new video highlighting the updated Model PR Semi-Automatic Pin Inserter and Model CR Heavy Duty Pin Inserter. Both machines install Coiled and Slotted Spring Pins, Solid Pins, Alignment Dowels, and Bushings, and feature a vibratory feeder bowl that (read more)
Browse Assembly and Insertion Presses Datasheets for SPIROL -
, joining, and assembly components, including: Coiled Spring Pins, Slotted Spring Pins, Solid Pins, Alignment Dowels and Bushings, Spacers, Compression Limiters, Threaded Inserts for Plastics, Disc Springs, Precision Shims, Pin Installation Equipment, Insert Installation Equipment, Compression Limiter (read more)
Browse Assembly and Insertion Presses Datasheets for SPIROL -
solutions—saving customers millions of dollars in manufacturing and assembly costs. Headquartered in Danielson, CT, SPIROL operates across four continents and is a global manufacturer of engineered components including Coiled Spring Pins, Slotted Spring Pins, Solid Pins, Alignment Dowels, Bushings (read more)
Browse Datasheets for SPIROL -
fasteners, National Bolt & Nut Corporation offers other fasteners, such as dowels, hose and shaft couplings, nails, pins, rivets, rods, screws, shackles, and studs— as both stock and custom fastening solutions. National (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
fasteners, National Bolt & Nut Corporation offers other fasteners, such as dowels, hose and shaft couplings, nails, pins, rivets, rods, screws, shackles, and studs— as both stock and custom fastening solutions. National (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation
More Information Top
-
Guidelines for Dowel Alignment in Concrete Pavements
When an insufficient number of pins (or inadequate pins ) are used, the baskets may shift, rotate, or … Common causes of misalignment when using dowel bar inserters (DBI) include: .
-
Remote sensing of voids in large concrete structures: runways, taxiways, bridges, and building walls and roofs
Coring performed on two bar locations confirmed a void above one pin and an out of specification … Based on the EnTech's findings, the contractor was able to re-calibrate the ' Dowel Bar Inserter ' to better meet the specifications for bar location on the rest of the 2,500 m x 31 m (8,000 ft. x 100 …
-
Laser program. Annual report, 1978
We modified the lens holders with dowel pins to facilitate the correct mounting of the lenses. We redesigned and installed an improved target- inserter ball valve assembly that allows a target to be …
-
The Wiley Dictionary of Civil Engineering and Construction Complete Document
Steel pin , commonly a plain round steel bar, that extends into adjoining portions of a concrete construction … DOWEL BAR Short length of reinforcing steel, used to connect and align slabs, and usually to transmit … … a concrete paving train, consisting of an aligning jig and a vibrating beam fitted with forked inserters .
-
Minimally Invasive Spinal Deformity Surgery
Pressing the back of the graft inserter extrudes bone graft into the denuded cavity in the sacroiliac … After the bone graft placement, 9-mm drill with the guide pin is replaced. It uses two carefully machinized threaded cancellous bone dowels measuring 22 mm×11 mm (length×diameter) that are placed …
-
A Robotic System for High-Throughput-Rate Target Assembly
The capsule tray is located on a fixed base with precision dowel pins . The carrier includes kinematic mounts used on the RAL target inserter .
-
Composite Automatic Wing Drilling Equipment (CAWDE)
Dowel pins in the table surface interface with bushings in the individual tool baseplates to assist in repeatable mounting following service. The bolt inserter can, via a scale-reading air cylinder, confirm the expected length of the bolt …
-
Minimally Invasive Neurosurgery
Various titanium cages, allograft bone dowels , and allograft cancellous blocks are just some of the implements used … … 5 inches off midline to permit fluoroscopically guided dock- ing of the Steinman pin on the appropriate … … 10 and 12 mm in height and 22 mm in length placed with a long inserter handle.
-
Automatically Feeding and Installing Single Side Slave Fasteners
… of the chamber to keep the bolt from sliding out and back into the feed tube Step 5: The sled extends and aligns the chamber to the bolt inserter Step 6: The pin blocking the fed tube … … the socket of the inserter . REFERENCES 1 Smith, S.O. , McClure, T. , “New Blind, Doweling , Temporary Fastener Design and Testing,” SAE …
Indicates content that may require registration and/or purchase.