Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Belt Technologies, Inc.
Description: Friction drive pulleys are generally flat-faced with no timing element; crowning pulley faces are not generally recommended. To discuss the reasons why, please contact a Belt Technologies engineer who is familiar with metal belt dynamics. When crowning is appropriate, two
-
Supplier: QC Industries Conveyors
Description: Save Space. Move the Motor Inside the Conveyor. By moving the drive motor inside the conveyor pulley, InnerDrive Conveyors offer significant space savings over traditional conveyor drive packages. With a profile of only 2.54", InnerDrive Conveyors can fit almost any application.
- Maximum Load: 50 to 100 lbs
- Speed: 30 to 60 ft/min
- Conveyor Type: Belt Conveyor, Low Profile Conveyor
-
Supplier: Newark, An Avnet Company
Description: DRIVE PULLEY
-
-
Supplier: Imao-Fixtureworks
Description: Features Can be used as driven rollers in chain drive applications. Ball bearing is locked by a retaining ring.
- Maximum Tension Rating: 44.96 to 519.288 lbs
- Application: Chain
- Contact: Pulley
-
Supplier: Accuris
Description: Synchronous belt drives - Pulleys
-
Supplier: Phoenix Manufacturing Inc.
Description: Drive pulleys from 2" od. to 12" od. - standard keyways (3/16" on 5/8, 3/4, and 7/8" bores and 1/4" on 1" and 1-1/8" bores) - set screw - zinc plated or painted - for use with 5L or B type belts but will accommodate 4L or A type belts in many applications 2"od; solid steel
-
Supplier: Accuris
Description: Engine Accessory Drive Driven Pulley
-
Supplier: Accuris
Description: Engine Accessory Drive Idler Pulley
-
Description: ISO 5294:2012 specifies the principal characteristics of synchronous pulleys for use in synchronous endless belt drives for mechanical power transmission and where positive indexing or synchronization is required. The principal characteristics include tooth dimensions and tolerances,
-
Supplier: Accuris
Description: Specification for Generating racks for synchronous belt drive pulleys
-
Description: Belt drives -- Pulleys -- Quality, finish and balance
-
Description: Synchronous belt drives -- Automotive pulleys
-
Description: Belt drives -- Pulleys -- Limiting values for adjustment of centres
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt
- Number of Teeth: 20
- Bore Diameter (if applicable): 0.2498 inch
- Component Type: Timing Pulley
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt
- Number of Teeth: 18
- Bore Diameter (if applicable): 0.1873 inch
- Component Type: Timing Pulley
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt
- Number of Teeth: 32
- Bore Diameter (if applicable): 0.1248 inch
- Component Type: Timing Pulley
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt
- Number of Teeth: 40
- Bore Diameter (if applicable): 0.2498 inch
- Component Type: Timing Pulley
-
Description: Timing pulleys are drive components that are used to transmit rotary motion between parallel axes. Ondrives.US’ timing pulleys provide reliable performance with very little maintenance—generally, the only required maintenance is periodic adjustment of belt tension. We offer
- Bore Diameter (if applicable): 0.094 to 0.625 inch
- Hub Diameter: 0.312 to 2.56 inch
- Belt Width: 3 to 15 mm
- Material: Aluminum, Steel
-
Supplier: Belt Technologies, Inc.
Description: tear. Achieve Maximum Belt Lifespan with Accurate Diameter Ratios There are several important factors to consider when designing a pulley for a metal belt application, but the most important is the pulley diameter. The proper pulley diameter is a ratio of pulley diameter
- Features: Other Metal
- Component Type: Timing Pulley
-
Supplier: CSA Group
Description: nominal tooth dimensions; b) belt length and width dimensions and tolerances; c) belt length-measurement specifications; d) pulley grooves dimensions and tolerances; e) pulley dimensions and tolerances; f) pulley quality specification. [1] These drives have been known
-
Supplier: Boston Gear
Description: Overview Boston Gear's HTD® timing belts combine the advantages of a flat belt with the positive-grip features of chain and gear drives. As the timing belt travels over the teeth of the pulley, there is no slippage like there is with flat belts. Since only a minimal amount of belt
- Belt Width: 6 to 15 mm
- Material: Aluminum
- Pitch Type: HTD 3mm, HTD 5mm
- Flanges: No Flanges, One Flange, Two Flanges
-
Supplier: Radwell International
Description: PULLEY DRIVE, VARIABLE SPEED, 5/8IN BORE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: CSA Group
Description: ISO 2790:2004 specifies the requirements for belts and pulleys for V-belt drive used for driving auxiliaries of the internal combustion engines for the automotive industry.
-
Supplier: Belt Technologies, Inc.
Description: can be accelerated very quickly with low power output and can be customized to meet customer specifications. Used with larger belts, the TruPace™ Pulley can also be utilized as a drive or idler pulley. The TruPace™ Pulley is also manufactured in the United States of
-
Supplier: CSA Group
Description: ISO 1081:2013 specifies the terms and definitions, in English and French, relating to V-belt drives, V-belts, hexagonal belts, joined V-belts and the corresponding V-grooved pulleys, V-ribbed belt drives, V-ribbed belts and V-ribbed pulleys, as well as the corresponding
-
Supplier: F.N. Sheppard & Co.
Description: We have been able to solve a lot of belt grip problems by covering rollers and pulleys with various compounds. There are many types and methods for covering rollers from the smallest to the largest sizes. We have a complete line of conveyor pulleys and industrial rollers. Virtually any
- Application: Process Equipment / Converting
-
Supplier: Torque Transmission
Description: metal-to-metal connection at the hub. Available Timing Pulleys: XL 1/5" pitch timing belt pulleys L 3/8" pitch timing belt pulleys 3mm HTD Timing Pulley 5mm HTD Timing Pulley 8mm HTD Timing Pulley Powergrip GT2 Timing Pulley Custom Design Timing Belt
- Number of Teeth: 14
- Belt Width: 0.3543309 inch
- Bore Diameter (if applicable): 0.25 inch
- Hub Diameter: 0.59 inch
-
Supplier: Torque Transmission
Description: metal-to-metal connection at the hub. Available Timing Pulleys: XL 1/5" pitch timing belt pulleys L 3/8" pitch timing belt pulleys 3mm HTD Timing Pulley 5mm HTD Timing Pulley 8mm HTD Timing Pulley Powergrip GT2 Timing Pulley Custom Design Timing Belt
- Pitch Diameter: 1.01 to 2.78 inch
- Bore Diameter: 0.375 inch
- Style: Variable Speed
-
Supplier: PIX Transmissions Limited
Description: 140.0 SPC 224.0 PRODUCT RANGE Z & SPZ section pulleys A & SPA section pulleys B & SPB section pulleys C & SPC section pulleys 3V section pulleys 5V section pulleys 8V section pulleys Taper bush Metric bores, keyways and screws PIX-PowerWare® Ribbed /
- Pitch Diameter: 2.6377967 to 52.8 inch
- Outside Diameter: 2.7952771 to 53 inch
- Bore Diameter: 1.1023628 to 5.905515 inch
- English: 3V, 5V, 8V, A / 4L, B / 5L, O / 3L / Z
-
Supplier: Torque Transmission
Description: metal-to-metal connection at the hub. Available Timing Pulleys: XL 1/5" pitch timing belt pulleys L 3/8" pitch timing belt pulleys 3mm HTD Timing Pulley 5mm HTD Timing Pulley 8mm HTD Timing Pulley Powergrip GT2 Timing Pulley Custom Design Timing Belt
- Number of Teeth: 21
- Bore Diameter (if applicable): 6 mm
- Material: Aluminum, Nylon
- Flanges: One Flange
-
Supplier: IBT Industrial Solutions
Description: application requirements. Your IBT technical service representative can also arrange for specialized applications training, as well as preventive and predictive maintenance seminars, for your employees. V-BELTS, PULLEYS AND SHEAVES Stock Bore Positive Belt Drives (Timing and HTD) Q.D.
-
Supplier: Belt Technologies, Inc.
Description: to measure the tension of a steel belt, allowing users to optimize the belt’s performance and maximize its lifespan. The TruTension™ pulley leverages a small, enclosed controller (separate from the pulley) that senses the bearing load in the pulley. Through a calibration
- Length/Width: 6 to 36 inch
- Roll Diameter: 2 to 10 inch
- Application: Conveyor, Packaging, Printer / Copier
-
Supplier: Lovejoy, Inc.
Description: other circumstances. Variable speed belt drives achieve the versatility needed to maximize application efficiency and productivity while remaining an inexpensive solution. In the most typical installation, a belt connects a variable speed pulley to a driven sheave. The pulley is
- Output Shaft Speed: 1,750 rpm
- Drive Type: Belt and Chain Drives, Gear Drives / Differentials
- Speed Control: Electric
-
Supplier: Bando American, Inc.
Description: BANDO Synchro-Link ® Timing Belt Pulleys are manufactured to exacting tolerances to assure total drive system compatibility. They are available in a complete range of sizes, types, configurations and materials to contribute to the efficiency, economy and performance of your
- Number of Teeth: 14 to 156
- Belt Width: 0.5 to 3 inch
- Pitch Type: 0.375" (L), 0.500" (H)
- Component Type: Timing Pulley
-
Supplier: Bando American, Inc.
Description: BANDO Synchro-Link ® Timing Belt Pulleys are manufactured to exacting tolerances to assure total drive system compatibility. They are available in a complete range of sizes, types, configurations and materials to contribute to the efficiency, economy and performance of your
- Number of Teeth: 10 to 32
- Belt Width: 0.5 to 3 inch
- Bore Diameter (if applicable): 0.375 to 0.625 inch
- Pitch Type: 0.375" (L), 0.500" (H)
Find Suppliers by Category Top
Featured Products Top
-
Learn about the basics of belt drives, design and performance considerations for various systems and the benefits of CMT’s Concentric Maxi Torque bushing system. Get your Guide here (read more)
Browse Timing Pulleys (inch) Datasheets for Custom Machine & Tool Co., Inc. -
US Manufacturer of Power Transmission and Motion Control Products since 1950 Stock Belt and Pulley Drive Components, from concept to high-volume production. SDP/SI stock HTD® timing belt pulleys are available in aluminum, nylon, and polycarbonate (read more)
Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Timing Belt and Pulley Drive Systems from SDP/SI
ensure long life and quiet operation in your application our pulleys are made to the exact timing belt profile. To complete your drive system, get your timing belts from SDP/SI. We (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
SPA V-Belt Pulleys: Reliable Power Transmission with Taper Lock Mounting Our SPA section V-belt pulleys are designed for industrial applications requiring compact drive (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
Applications: Our pulleys and sheaves are widely used in conveyors, industrial machinery, agricultural equipment, pumps, compressors, fans, HVAC systems, packaging machinery, manufacturing lines, and material handling equipment, providing efficient and dependable power transmission for diverse drive applications. (read more)
Browse V-Belt Pulleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Engineered for Efficiency: Precision V Pulleys for Optimal Power Transmission V-grooved pulleys represent the critical interface in belt drive systems, where geometric precision directly translates to operational efficiency (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
Efficient Power Transmission Solution for Mechanical Systems The SPA/1 V-belt pulley with taper bush 1210 is designed for reliable torque transmission and flexible (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
Custom Machine & Tool Co., Inc. specializes in precision timing belt pulleys and keyless locking devices What we do. Custom Machine and Tool Co. Inc. is a leading US manufacturer of precision timing pulleys, drive systems and components for the motion control (read more)
Browse Timing Pulleys (inch) Datasheets for Custom Machine & Tool Co., Inc. -
transmission and reliable motion control, they support a wide range of industrial drive systems, with matching timing belts, flanges, pulley bars, and customized components for complete transmission solutions. (read more)
Browse Timing Pulleys (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Stock Drive Products & Sterling Instrument - SDP/SI
Precision Machining - Timing Belt & Pulley Drives
timing belts and pulleys, in both inch and metric sizes, and the engineering expertise to guarantee the best possible drive system. Not only does SDP/SI keep a large assortment of standard (read more)
Browse Timing Belts (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
Conduct Research Top
-
How to Specify Pulleys for Synchronous Belt Drives
When designing a belt drive system, the first step is to choose the most suitable belt for the application. But the pulleys also play an important role in the performance of the belt - especially in synchronous belt drive systems, where proper meshing of the belt teeth with the pulley grooves can
-
Timing Pulleys: Comparing Nylon and Aluminum (Article Reprint)
In any application where there is a drive, driven or idler pulley, engineers and designers need to consider the properties of the materials used in timing pulley construction before committing to a final design. Nylon and aluminum are the two most common construction materials for timing pulleys
-
Mounting Sprockets and Pulleys on Pilot Style Clutches - Considerations & Guidelines (.pdf)
Clutches are commonly connected to a drive system through roller chains and belting. This requires that a sprocket or pulley be mounted directly to the clutch. A pilot style clutch is made for this purpose; providing a projection onto which the sprocket or pulley will seat and a series of tapped
-
Steps to Designing a Miniature Belt and Pulley Drive System
Today 's timing belts are reinforced with various tensile cords, such as polyester, fiberglass or aramid, making them stronger than ever.
-
Belts and Pulleys Glossary
of a larger circle. A cycloidal drive replaces conventional gears with an eccentric internal cam which takes a cycloidal path inside a fixed housing; the result is a reduction in speed. Denier: A measure of weight of a reinforcing cord equal to grams per 9000 meters Durometer: A common measure
-
What is Ratcheting in Synchronous Belt Drives?
Proper tension of synchronous belts is the tension at which the belt will transmit the required power without ratcheting when the drive system experiences full load. Synchronous belts (also referred to as toothed, cogged, timing, or high torque belts) use profiled teeth that mesh with a pulley
-
Trivibe - Low-Cost, Practical Approach to Vibration Monitoring of Conveyor Belt Systems
and the material on the belt forward. The powered pulley is called the drive pulley while the unpowered pulley is called the idler pulley. See figure 1 below.
-
Why Does a Two-Pulley System Result in a Better Performance?
Two common types of blowers are belt-driven and direct drive. Direct Drive blowers connect the blower head directly to the motor, and the motor "directly drives" the blower. Out of necessity, the blower and the motor rotate at the same speed. In a belt-driven system, on the other hand, the motor
More Information Top
-
Handbook Timing Belts
With this type of drive system, larger centre distances can be bridged without problem and power can be split cost-effectively over several driven pulleys .
-
http://dspace.mit.edu/bitstream/handle/1721.1/36477/31456536-MIT.pdf?sequence=2
2.11 Continuously Driven Pulley Under Load .
-
Loss of strain energy in metal belt for continuously variable transmission (CVT) pulley
The results indicate that with an increase in the transmission ratio, the SENE of the driving pulley decreases, while that of the driven pulley increases, and the SENE-induced total power loss increases after initially decreasing; the minimum and maximum pulley SENE …
-
2013 International Conference on Machinery, Materials Science and Energy Engineering
At first, an experimental investigation of dynamic performance for a prototype accessory drive system (including one driving pulley , one driven pulley and one tensioner) is conducted.
-
http://dspace.mit.edu/bitstream/handle/1721.1/74953/816655958-MIT.pdf?sequence=2
With an average of 12 N, the coefficient is calculated to be about 0.57.....................................................55 Figure 3-16 Schematics of the cable drive system...........................................55 Figure 3-17 Driving pulley contains two layers, separating the outgoing and incoming cables to decrease …
-
Dubbel
The drive shaft in the bucket elevator head carries driving drum or drive rollers , drive chain wheels or working breed.
-
3D Printing with Delta Printers
Most extruders use a direct drive mechanism where the drive pulley is driven by the stepper motor.
-
Maintaining and Troubleshooting Your 3D Printer
For example, the size of the drive pulley (the one mounted on the electric motor) and the number of teeth per millimeter of the belt are critical to determining how far the firmware must turn the motor to move the axis a …
Indicates content that may require registration and/or purchase.