-
Supplier: QLogic Corporation
Description: The QLogic 8200 Series Converged Network Controllers support concurrent LAN (TCP/IP) and SAN (FCoE, iSCSI) traffic over a shared 10Gb Ethernet link. The controllers showcase industry-leading LAN networking performance, full hardware offload for TCP/IP, FCoE, and iSCSI
- Data Rate: 10,000,000 kbps
- Protocol / Network: Gigabit Ethernet
-
Supplier: Broadcom Inc.
Description: accelerating network and storage application performance on servers and storage systems. I/O virtualization technology is a key technology for BE3 Controllers, allowing network and storage resources to be carved up into multiple hardware-isolated and protected virtual
- Data Rate: 10,000,000 kbps
- Operating System: Linux
- Features: Other
-
Supplier: Intel Corporation
Description: The Intel® Ethernet controller I350 family builds on Intel’s history of delivering Ethernet products with flexible design and in-box driver support. Run up to four 1 GbE ports with enhanced power-saving and market-leading flexible I/O virtualization, including Virtual
- Number of Ports: 2
- Operating Temperature: 0 to 55 C
- Features: Other
-
-
Supplier: Intel Corporation
Description: The Intel® Ethernet controller I350 family builds on Intel’s history of delivering Ethernet products with flexible design and in-box driver support. Run up to four 1 GbE ports with enhanced power-saving and market-leading flexible I/O virtualization, including Virtual
- Number of Ports: 4
- Operating Temperature: 0 to 55 C
- Features: Other
-
Supplier: Intel Corporation
Description: The Intel® Ethernet controller I350 family builds on Intel’s history of delivering Ethernet products with flexible design and in-box driver support. Run up to four 1 GbE ports with enhanced power-saving and market-leading flexible I/O virtualization, including Virtual
- Number of Ports: 2
- Operating Temperature: 0 to 55 C
- Features: Other
-
Supplier: Broadcom Inc.
Description: Virtualization (SR-IOV), Network Interface Card (NIC) port partitioning, and cloud optimization using overlay network technology. The controllers also features innovative, purpose-built hardware architecture to carry network and storage traffic over a single full-duplex
- Data Rate: 1,000,000 to 40,000,000 kbps
- Operating Temperature: 0 to 70 C
- Protocol / Network: Gigabit Ethernet
- Features: Other
-
Supplier: Broadcom Inc.
Description: accelerating network and storage application performance on servers and storage systems. I/O virtualization technology is a key technology for XE4310R Controllers, allowing network and storage resources to be carved up into multiple hardware-isolated and protected virtual
- Data Rate: 1,000,000 to 10,000,000 kbps
- Operating Temperature: 0 to 70 C
- Protocol / Network: Gigabit Ethernet
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: Status/Diagnostics Software Drivers LAN9000 Drivers for Major Network Operating Systems Utilizing Local Bus Interface Software Drivers Compatible with the LAN91C92, LAN91C94, LAN91C100FD (100 Mbps), and LAN91C110 (100 Mb/s) Controllers in Local Bus Mode Software
-
Supplier: Microchip Technology, Inc.
Description: Packet Rejection, and Transmit Padding External and Internal Loopback Modes Four Direct Driven LED Outputs for Status/Diagnostics LAN9000 Drivers for Major Network Operating Systems Utilizing Local Bus or PCMCIA Interface Software Drivers Compatible with the LAN91C92, LAN91C94,
- Number of Ports: 1
- Operating Temperature: 70 C
- Features: Other
-
Supplier: Broadcom Inc.
Description: network functions virtualization (NFV) with innovative technology that caters specifically to telcos business requirements, Emulex OneConnect® Ethernet Network Adapters and Converged Network Adapters (CNAs) are the clear choice for an optimum I/O strategy. Advanced
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: EEPROM-less operation - reduced BOM costs UniClockTM Technology - single 25 MHz crystal Driver support for Win 8/7/XP/Vista, Linux, CE, MAC Automotive AEC-Q100 qualified, Grade 3 (-40° to 85°C) temperature ranges Ideal for bridging Head Unit SoC to in-vehicle Ethernet network
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: application design-in.* †HP Auto-MDIX eliminates the need for special "crossover" cables when connecting LAN devices together. Additional Features Highlights Single-chip HSIC USB 2.0 to 10/100 Ethernet controller Integrated 10/100 Ethernet MAC with full-duplex support Integrated
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Cirrus Logic, Inc.
Description: The CS8900A is a low-cost Ethernet LAN® controller for embedded applications. Its highly integrated design eliminates the need for costly external components required by other Ethernet controllers. The CS8900A includes on-chip RAM, 10Base-T transmit-and-receive filters
-
Supplier: SAE International
Description: the introduction of Ethernet as an On Board Diagnostic (OBD) interface for production vehicles. The next potential use cases include the use of Ethernet in Driver Assistance Systems and in the infotainment domain. However, for many of these use cases, the Fast Ethernet
-
Supplier: Newport MKS
Description: The 8743-CL-2-KIT Two-Axis Closed-Loop Picomotor™ Controller/Driver Module Kit has everything you need to get started quickly. We've bundled our closed-loop Picomotor controller/driver and accessories together to provide a simple-to-use 2-axis driver kit. Just plug
- Number of Axes / Motors: 2
- Rated Power: 11 watts
- Supply Voltage (DC): 10.5 to 14.5 volts
- Operating Temperature: 0 to 65 C
-
Supplier: Softing Industrial Automation GmbH
Description: UDP, IP, ISO (H1), ISO on TCP (RFC1006), PLC Header, EtherNet/IP Ethernet protocols Linking of computers with TCP/IP to ISO (H1) networks Remote maintenance of ISO (H1) networked controllers via TCP/IP Routing support for controllers Investment Protection and IT
- Number of Ports: 2 #
- Network Equipment: Gateway
- Features: Internet of Things (IoT) Compatible
-
Supplier: VersaLogic Corporation
Description: controller, provides a standard 10BaseT and 100BaseTX network interface. Software drivers are available for a wide variety of operating systems to provide a complete high-performance networking solution. The Ethernet controller features auto-negotiation for
- Data Rate: 100,000 kbps
- Number of Ports: 1
- Operating Temperature: -20 to 85 C
- Protocol / Network: 10Base-T Ethernet, Fast Ethernet
-
Supplier: VersaLogic Corporation
Description: The PCM-3660 is a 16-bit high-performance Ethernet interface. It features 100% Novell NE2000 compatibility, and 16K of on-board memory for high-performance multi-packet buffering. Diagnostic LEDs simplify installation and troubleshooting of the network connection. The module includes a
- Data Rate: 10,000 kbps
- Number of Ports: 2
- Operating Temperature: 0 to 60 C
- Protocol / Network: 10Base-2 Ethernet, 10Base-T Ethernet
-
Supplier: QLogic Corporation
Description: set of features that enhance system virtualization. In addition, the 8200 Series Adapters leverage QLogic's existing Fibre Channel and iSCSI drivers, making the adapters the most dependable and battle-hardened Converged Network Adapters on the market. The QLogic 8200 Series 10GbE
- Protocol / Network: Gigabit Ethernet
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: The U336-000-GB-AL USB 3.0 SuperSpeed to Gigabit Ethernet NIC Network Adapter allows computers, laptops and Ultrabooks without an NIC (Network Interface Controller) to connect to a network or the Internet. It’s more convenient and less expensive than opening your
- Number of Ports: 1 #
- Data Rate: 1 Gbps
- Network Equipment: Other
-
Supplier: Newport MKS
Description: connect one master controller to your PC and be able to communicate with the entire stack. Note that one power supply is required for every three controllers. USB and Ethernet Connectivity The model 8742 controller/driver has two computer interface ports:
- Number of Axes / Motors: 4
- Rated Power: 11 watts
- Supply Voltage (DC): 10.5 to 14.5 volts
- Operating Temperature: 0 to 65 C
-
Supplier: Newport MKS
Description: the entire stack. Note that one power supply is required for every three controllers. USB and Ethernet Connectivity The model 8742 controller/driver has two computer interface ports: USB-Device and Ethernet. This makes connecting and communicating with a host PC
- Number of Axes / Motors: 8
- Rated Power: 11 watts
- Supply Voltage (DC): 10.5 to 14.5 volts
- Operating Temperature: 0 to 65 C
-
Supplier: Newport MKS
Description: the entire stack. Note that one power supply is required for every three controllers. USB and Ethernet Connectivity The model 8742 controller/driver has two computer interface ports: USB-Device and Ethernet. This makes connecting and communicating with a host PC
- Number of Axes / Motors: 12
- Rated Power: 11 watts
- Supply Voltage (DC): 10.5 to 14.5 volts
- Operating Temperature: 0 to 65 C
-
Supplier: Beckhoff Automation LLC
Description: The Ethernet network cards can be used in office and automation networks and offer the following benefits: plug-and-play interface 10/100 Mbit/s, full duplex maximum performance through hardware-integrated checksum creation and verification The hardware side supports Quality of
-
Supplier: Beckhoff Automation LLC
Description: The Ethernet network cards can be used in office and automation networks and offer the following benefits: plug-and-play interface 10/100 Mbit/s, full duplex maximum performance through hardware-integrated checksum creation and verification The hardware side supports Quality of
-
Supplier: Tripp Lite by Eaton
Description: The U436-06N-GBW USB 3.1 Gen 1 Type-C to Gigabit Ethernet NIC Network Adapter allows USB Type-C or Thunderbolt™ 3 computers, laptops and smartphones without an NIC (Network Interface Controller) to connect to a network or the Internet using an Ethernet
- Number of Ports: 1 #
- Data Rate: 1 Gbps
- Network Equipment: Other
-
Supplier: Beckhoff Automation LLC
Description: The Ethernet network cards can be used in office and automation networks and offer the following benefits: plug-and-play interface 10/100 Mbit/s, full duplex maximum performance through hardware-integrated checksum creation and verification The hardware side supports Quality of
-
Supplier: Beckhoff Automation LLC
Description: The Ethernet network cards can be used in office and automation networks and offer the following benefits: plug-and-play interface 10/100/1000 Mbit/s, full duplex maximum performance through hardware-integrated checksum creation and verification The hardware side supports
-
Supplier: Allied Electronics, Inc.
Description: CSMSTRSX Modular Controller Master with Data Logger web server with Virtual HMI up to QVGA Size (320 × 240) and expansion slot. The Model CSMSTRSX is a communications and control platform designed for use with Modular Controller Series slave modules. The CSMSTRSX uses a proprietary
-
Supplier: Softing Industrial Automation GmbH
Description: stands for MPI, as the gateway is specially equipped for connection to SIMATIC S5 and S7 controllers with three TTY and two MPI interfaces. echocollect r/m supports local data logging and enables bidirectional real-time connection between controllers and databases, direct OPC UA
- Number of Ports: 6 #
- Network Equipment: Gateway
- Features: Internet of Things (IoT) Compatible
-
Supplier: Tripp Lite by Eaton
Description: The high-performance PCE-1G-01 1-Port Gigabit Ethernet PCI Express Card adds a 10/100/1000 Mbps network card and RJ45 Ethernet port to your computer or server. By adding the PCE-1G-01 to a computer with either no networking capabilities or 10/100 Ethernet, you can upgrade
- Number of Ports: 1
- Protocol / Network: Gigabit Ethernet
- Host Bus: PCI
-
Supplier: Acromag, Inc.
Description: Acromag’s XMC610 series provides up to four independant gigabit Ethernet interface ports. Intel’s I350 quad gigabit Ethernet controller delivers high-performance and offers many powerful networking capabilities. Designed for COTS applications, these rugged XMC mezzanine modules
- Number of Ports: 4
- Other Products: Networking Module
- Technology: XMC
-
Supplier: Tripp Lite by Eaton
Description: The high-performance PCE-1G-01-LP 1-Port Gigabit Ethernet PCI Express Card adds a 10/100/1000 Mbps network card and RJ45 Ethernet port to your computer or server. By adding the PCE-1G-01-LP to a computer with either no networking capabilities or 10/100 Ethernet, you can
- Number of Ports: 1
- Protocol / Network: Gigabit Ethernet
- Host Bus: PCI
-
Supplier: Cambridge Technology, Inc.
Description: distributed laser marking environment. Factory reliability and EMI immunity are ensured through the use of optically isolated digital control ports. Reconfigurations or job changes are easily made either by downloading via 10/100 base-T Ethernet, temporary connection to a laptop or USB memory
- Number of Inputs: 4 inputs
- Number of Control Outputs: 4 outputs
- Form Factor: Circuit Board
- Interface: Computer Programmable, Ethernet / Networkable
-
Supplier: Lingto Electronic Limited
Description: ETHERNET CONTROLLER FOR ETHERNET
- Device Type: Transceiver
Find Suppliers by Category Top
Featured Products Top
-
Oriental Motor USA is pleased to announce the launch of the newly redesigned MRCU Series Integrated Robot Controller and Drivers. This updated series combines the robot controller and AZ Series drivers into a single compact package, capable of controlling up (read more)
Browse DC Motor Drives Datasheets for Oriental Motor USA -
The S.I.Tech 2160 Bit-Driver is intended to extend the length of Ethernet links to up to 80Km for long haul backbone applications. Once installed the 2160's are completely transparent to the system. Units must be installed in pairs. Network timing limitations and fiber attenuation and bandwidth may limit maximum transmission distance to less than maximum. (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
The S.I.Tech 2160 Bit-Driver is intended to extend the length of Ethernet links to up to 80Km for long haul backbone applications. Once installed the 2160's are completely transparent to the system. Units must be installed in pairs. Network timing limitations and fiber (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
readings per second, per module. Via the interface module, you can then output any module reading to a computer, PLC, or network. For PC’s, Solartron offers free software drivers, which provide sample programs and coding to communicate with the probes via SPC (read more)
Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology -
S.I. Tech Ethernet Media Converters (Bit-Drivers®) extend the distances of 10, 100, or 1000 Mbps networks through the use of fiber optics. These Ethernet media converters can be configured to support either multimode or single mode fiber depending upon the networking environment. Learn More and see options (read more)
Browse Network Gateways Datasheets for S.I. Tech, Inc. -
: https://www.orientalmotor.com/network-products/mrc-robot-controller-ethernet-ip-az-series-dc.html ### ABOUT ORIENTAL MOTOR Since its founding in Japan in 1885, Oriental Motor has been a world leader in motion control systems. For over a century, we have concentrated on (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
For many decades, Ethernet has been used in industrial and computing networks but nowadays it is increasingly being deployed in automotive applications as a replacement for legacy networks like Controller Area Network (CAN). Automotive Ethernet offers the topology flexibility, high (read more)
Browse Electrostatic Discharge (ESD) Suppressors Datasheets for Nexperia B.V. -
S.I. Tech Ethernet Media Converters (Bit-Drivers®) extend the distances of 10, 100, or 1000 Mbps networks through the use of either multimode to single mode fiber optics. https://www.sitech-bitdriver.com/products/ethernet.htm (read more)
Browse Fiber Optic Transmitters Datasheets for S.I. Tech, Inc. -
Ethernet from the machine process to the factory network. The MP2600iec motion controller also includes full Web server capability, allowing access to the controller from any standard web browser. The entire family of MP controllers including the MP2600iec controller is programmed with Yaskawa (read more)
Browse Motion Controllers Datasheets for Yaskawa America, Inc. - Motion Division -
. Remote I/O: Use Yaskawa's VIPA SLIO EtherNet/P modules to meet all your remote I/O needs. Numerous third-party remote I/Os such as Phoenix, Wago, and Opto 22 can also be interfaced with the system via MECHATROLINK and Ethernet. Web Server: A built-in web server offers standard controller diagnostic information eliminating the need for special software for maintenance personnel (read more)
Browse Machine Controllers and Monitors Datasheets for Yaskawa America, Inc. - Motion Division
More Information Top
-
Design and implementation of embedded monitoring system for grain storage
terminal includes conversions of monitoring sensor signals for grain situation, pre-processing and A/D conversion, the implementation of the control signal, Ethernet controller driver , network data communications, UART ports and LCD touch screen driver [6,7].
-
Win Vista and MacBook Pro
Now I've got problem with drivers ( ethernet controller , network controller).
-
Nucleus RTOS and Development Tools Now Available for Networking Developers Using Freescale Semiconductor's ColdFire Processors
…and scalable Nucleus RTOS, developers can take advantage of other Nucleus add-on products supporting the MCF547x/548x processors including the Nucleus NET TCP/IP networking protocol stack, the Nucleus SHELL debug tool, Ethernet drivers and a controller area network (CAN) driver (CAN is…
-
DRIVER NEEDED: Northgate notebook m8080 (Windows XP Professional) - Free Drivers Download | Request and Support Forums
I need drivers for the ethernet controller / network controller for a northgate notebook m8080.
-
Its me again mak - Techist - All Things Tech
i dont see anything on there that says anything about wifi or network adapter. i cant find the network controller or the ethernet controller driver .
-
Analysis and evaluation of the TCP/IP protocol stack of LINUX
…protocols such as IP, IPX, AppleTalk, X.25 etc, it supports a lot of low layer protocols such as Ethernet, token ring, FDDI, Frame Relay and ATM, it supplies device drivers for almost all the Ethernet network controllers , and it has rich…
-
CR4 - Thread: How to Download Drivers
Really my notebook is an acer travelmate 2490. i just formatted my system but i can't find the drivers especially the ethernet controller and the network controller which permits me to use the internet. i have gone to service and support center…
-
DRIVER NEEDED: Toshiba P105-S6177 (Windows XP Professional) [IDE] - Free Drivers Download | Request and Support Forums
…installed a fresh install of Windows XP, I know some may say it is a step back but to me it works better than the Vista did, now I am missing my Ethernet drivers , Mass storage controller , network controller, PCI device, SM…
-
Communication software for physicians' workstations supporting medical imaging services
Network protocols and controller provided by Ethernet driver and board.
-
Unipower II - architecture and design of a loosely coupled multiprocessor system
The network driver is developed to replace the ETHERNET controller and coaxial cable medium.
Indicates content that may require registration and/or purchase.