Products/Services for Driver Keychain Mini Digital Cameras
-
Digital Cameras - (244 companies)Digital cameras encode digital images and store them for later reproduction. They make up the majority of cameras sold today and are integrated into smartphones, tablets, and other devices. Operation Digital...Monochrome / ColorImaging Technology / Camera TypeSpecialty Camera Type
-
Video Cameras - (1655 companies)...is controlled by a shutter, usually within the lens mechanism; it controls the length of exposure. High-end film video cameras may utilize a rotary shutter to expose negatives accurately. Digital cameras can offer a faster shutter speed, since... -
Flash Memory Cards - (510 companies)...main memory. Typically, Flash memory cards are used in portable or compact devices such as digital cameras, cell phones, pagers, and scanners. They are also used as solid-state disks in laptops and as memory cards for video game consoles. Form Factors... -
CCD Cameras - (507 companies)CCD (couple-charged device) cameras are a type of image capture device that utilize an image sensor to register visible light as a recordable electronic signal to visually archive captured stills and video. Of the three types of digital cameras... -
LED Drivers - (389 companies)...logic. In terms of applications, some LED drivers are used in portable devices such as cell phones, digital cameras, digital clocks, and counters. Other LED drivers are used in DVD and MP3 players. Standards. NEMA SSL 1 - Electronic drivers for led... -
Barcode Scanners - (544 companies)...video camera to capture an image of the barcode. Sophisticated digital image processing techniques are then used to decode the barcode. Advantages of image scanners include a longer scan distance (3 to 9 in.) and lower cost when compared to a laser...
-
Board Cameras - (36 companies)...on a circuit board, manufacturers are able to sacrifice components to provide a space-saving design. Cellular phones and surveillance systems are the most prominent employers of board cameras. Board cameras are a type of digital camera that have...
-
Smart Cameras - (107 companies)...modern high-speed cameras are digital in design and capable of recording over 1000 frames per second. Too many frames per second sacrifices area coverage while also producing a large, unwieldy file. Low-Light Camera: These are meant to be used in dark...
-
CMOS Cameras - (231 companies)...cameras and board-mounted cameras. S-mounts use a M12 x 0.5 threads. An F-mount lens utilizes a bayonet-style mount standardized by Nikon. F mount lens dimensions. Image credit: Wikimedia. Resolution. Once a voltage has reached the analog-to-digital...
-
CID Cameras - (8 companies)...more common digital cameras. CID cameras mainly find service in industrial and scientific applications. CID (charge injection devices) cameras are a type of image capture device that utilize an image sensor to register visible light as an electronic...
Product News
-
Qorvo
72V BLDC Controller & Driver 72V BLDC Controller & Driver with Integrated Multimode Power Manager and Configurable AFE with Vds Sensing - Extended I/O. Qorvo's PAC55712 expands Qorvo's broad portfolio of full-featured Power Application Controller (R) (PAC) products - highly optimized System On Chip (SOC) for controlling and powering next generation smart energy appliances, devices, and equipment - by adding new features such as Cycle By Cycle (CBC), Enhanced Sample And Hold (S &H), Windowed Watchdog Timer, and Vds Sensing... (read more)Browse Motor Controllers Datasheets for Qorvo -
InfraTec GmbH
Compact Infrared Camera for Universal Use TarisIR (R) mini 600. When Size Matters!. The TarisIR (R) mini is the smallest camera in InfraTec 's portfolio and offers very good image quality and an excellent price-performance ratio. Image format: (640 x 480) IR pixels. Smallest dimension of the light metal housing. Recording and storage of IR frames rates with up to 50 Hz. GigE-Interface, PoE. Compact Infrared Camera for Universal Use. Designed for universal use, the compact camera TarisIR (R) mini with the corresponding IRBIS (R... (read more)Browse Thermal Imagers Datasheets for InfraTec GmbH -
CRYSTECH, Inc.
5kV Pockels Driver for EO Switching precision. * Dual control modes allow digital or analog adjustment. * Compact integrated design simplifies system setup. These features help engineers achieve stable and accurate electro-optic modulation. For precise Pockels cell control, contact us for detailed specifications and integration support. Our team provides customized driver solutions for advanced laser systems. (read more)Browse Q-switches Datasheets for CRYSTECH, Inc. -
S.I. Tech, Inc.
USB 2.0 to Fiber Bit-Driver S.I. Tech Universal Serial Bus (USB) to fiber optic media converters extend the range of USB beyond the USB 5 meter limit. These units allow users to further remote cameras, printers, scanners, storage devices, and other USB devices from computers through the use of fiber optics. Multimode fiber is standard and single mode is optional. Refer to the table below and product data sheet for additional information. (read more)Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
Qorvo
72 V BLDC Controller and Driver with ... 72 V BLDC Controller and Driver with Integrated Multimode Power Manager and Configurable AFE. Qorvo's PAC55723L expands Qorvo's broad portfolio of full-featured Power Application Controller (R) (PAC) products - highly optimized System On Chip (SOC) for controlling and powering next generation smart energy appliances, devices, and equipment - by adding new features such as Cycle By Cycle (CBC), Enhanced Sample And Hold (S &H), Windowed Watchdog Timer, all while offering a footprint compatible... (read more)Browse Motor Controllers Datasheets for Qorvo -
Qorvo
72 V BLDC Controller and Driver with... controller integrates a 150 MHz Arm (R) Cortex (R)-M4F 32-bit microcontroller core with Qorvo's proprietary and patent-pending Multi-Mode Power Manager TM, Configurable Analog Front End TM, and Application Specific Power Drivers TM to form the most compact microcontroller-based power and general purpose application systems. The product's microcontroller features up to 128 kB of embedded FLASH and 32 kB of SRAM memory, a high-speed 12-bit 2.5 MSPS analog-to-digital converter (ADC) with dual... (read more)Browse Motor Controllers Datasheets for Qorvo -
Qorvo
44V BLDC Controller & Driver SoC and patent-pending Multi-Mode Power Manager TM, Configurable Analog Front End TM, and Application Specific Power Drivers TM to form the most compact microcontroller-based power and general purpose application systems. The product's microcontroller features up to 32kB of embedded FLASH and 8kB of SRAM memory, a high-speed 10-bit, 1 MSPS analog-to-digital converter (ADC) with dual auto-sampling sequencers, 5V/3.3V I/Os, flexible clock sources, timers, a versatile 15-channel PWM engine, and several serial... (read more)Browse Motor Controllers Datasheets for Qorvo -
New Yorker Electronics Co., Inc.
Mini FAKRA Connectors and Cable Assemblies Adam Tech 's Mini FAKRA Connectors and Cable Assemblies offer high-speed coaxial solutions tailored for space-constrained automotive applications. Supporting data transmission rates up to 20?Gbps and frequencies up to 9?GHz, these connectors require 80% less installation space than standard FAKRAs. They are available in both AM and BM styles, with color-coded mechanical layouts for easy identification. The product line includes board-side plugs, double-ended mini FAKRA jack cable assemblies... (read more)Browse Circular Connectors Datasheets for New Yorker Electronics Co., Inc. -
Acopian Power Supplies
DC-DC Converters - Mini Encapsulated DC-DC Converters (3-Day Power Supply). Regulated Power Supplies. Mini Encapsulated - PC Board Mounting. single output & dual tracking outputs. (5Vdc in to 48Vdc in). Shipped Within 3 Days. One Year Warranty. These versatile DC-DC Converters are ideally suited for powering a wide variety of analog and digital circuitry, such as op amps, logic and microprocessors. They may be mounted directly on a printed circuit board for OEM applications, or installed in a socket for developmental and small... (read more)Browse DC-DC Converters Datasheets for Acopian Power Supplies -
Gurley Precision Instruments
Incremental Mini-Encoders - Light Industrial The Models R119 and R120 optical incremental encoders are designed for light industrial applications that require high resolution in a very small package. The two models share these features: -40C to +85C extended operating temperature available. Represent either shafted or blind-hollow shaft version. LED illumination for long life ( >100,000 hours). Differential photo-detectors for signal stability. Single-board, surface-mount electronics for reliability. RS-422 differential line driver output... (read more)Browse Incremental Rotary Encoders Datasheets for Gurley Precision Instruments
-
Digital Camera / WebCam Request Board - Page 56 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Suprema Mini Keychain Digital Camera (Windows XP Home) [USB] .
-
Digital Camera / WebCam Request Board - Page 66 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Suprema Mini Keychain Digital Camera (Windows XP Home) [USB] .
-
DRIVER NEEDED: nikai Mini camera 3 in 1 with keychain (Windows XP Professional) [USB] - Free Drivers Download | Request and Support Forums
Request and Support Forums > Driver Request Forums > Digital Camera / WebCam Request Board. .... DRIVER NEEDED: nikai Mini camera 3 in 1 with keychain (Windows XP Professional) [USB] .
-
DRIVER NEEDED: RONGHUADA RHD-2175A (Windows XP Professional) [USB] - Free Drivers Download | Request and Support Forums
I have one of those miniature keychain cameras that everyone usually just throws away. .... I've seen someone else use it before, but I do not have any drivers or materials for .... They are stamped "I-PIX Mini Digital Camera" on the front.
-
Flashlight Camera( LJ-YB16 ) with 8 LED Bulbs from Global CCTV Security Co., Ltd, China
• Car Keychain Spy Camera ... .... • LJ-YB03 Digital Pocket Video ... .... • LJ-YB021 HD Mini DVR Pen ... .... • The internal driver -facing camera recognizes .
-
Chinese New Digital Photo Frame, Chinese New Digital Photo Frame Manufacturers
[ Related Keywords : digital photo frame, digital picture frame, digital photo, digital keychain ]. .... 720p New U Disk Camera with Motion Detection, Mini USB DVR Recorder Hidden Camera. .... Installing Monitor Driver (AutoRun); Click on display setting icon on system tray and see the menu; Setup…
-
Phone / Cameras
The Mini Wireless Camera Detector for hidden camera and cellular phone applies with fuzzy scanning technology, avoid being peeping to protect privacy and expose the incoming or outgoing mobile phone call. .... 3G (WCDMA, UMTS) 2100 MHz cell phone will not interfere with wireless camera and other digital signal. .... is a compact and discreet, calibrated receiver designed to detect all cell phone use by distracted drivers . .... Digital SNITCH Keychain - Bug Detector .
-
Grainger.com
○ Ground Rod Driver (4). .... ○ Incubator Shaker Mini (1). .... ○ Keychain (1). .... ○ Law Enforcement Camera (1). .... ○ Mechanical and Digital Water Heater Timer(2) .
-
Television 2.0 : reconceptualizing TV as an engagement medium
As Murray anticipated, "the capacity to represent enormous quantities of information in digital form translates into an … buddy icons, screensavers, mobile wallpapers and ring-tones, and commodified merchandise, such as apparel, keychains and posters. .... the audience to provide influential input remains one of the most compelling available drivers of audience engagement. .... What it won't be, they said, was a mini version of. .... puzzle) and other times hiding them in the background (e.g., when the camera stops on a…
-
Circuits to Control:
Learning Engineering by Designing LEGO Robots
…the sound output from the zapper device and the microprocessor beeper circuit into an amplified speaker driver . .... on their circuit: William Tell's Overture of 1812, complete with cannon sounds, courtesy of the keychain zapper. .... revised version of the more simple 1990 hardware, which we called the " Mini Board" (Martin, 1993). .... on the participants' goals." 4 Thus, in the Bucknell course, students learn digital design as a … involves simple interacting robots, and another employs a controller board operating a video camera through an infrared…
Indicates content that may require registration and/or purchase.