Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Eriez
Description: The MACSALAB Drum Mixer has been developed to meet the increasing demand for a low cost batch mixer for homogenising, dying, etc, particularly in smaller industries or for frequent product changes as required. Advantages of a Drum Mixer compared to a conventional
-
Supplier: DRUM-MATES Inc.
Description: Efficiency Blend a full drum or tote in a short time, depending on viscosity Versatility Mix thin to medium thick liquids in 55 - 500 gallon drums or totes Sensitive Multiple turbine blades can provide gentle, eddy current stirring
-
Supplier: Pump Solutions Group
Description: Neptune Mixer Company offers a complete line of Bung-Entering Drum Mixers. Two styles for water-like solutions use a folding propeller. Two styles (Series H & HGS) for viscous fluids use permanent blades and are offered in higher horsepowers. All Neptune Bung-Entering
-
-
Supplier: Pump Solutions Group
Description: Neptune Mixer Company offers a complete line of Bung-Entering Drum Mixers. Two styles for water-like solutions use a folding propeller. Two styles (Series H & HGS) for viscous fluids use permanent blades and are offered in higher horsepowers. All Neptune Bung-Entering
-
Supplier: Finish Thompson, Inc.
Description: Medium Viscosity The TM Series Drum Mixer is a 4-blade, turbine drum mixer ideal for mild corrosives, solvents, or flammables of light to medium viscosity. Features Sealed Turbine mixing and blending Non-aerating, non-vortexing circulation Loosens and suspends bottom
- Pump Type: Drum Pumps
-
Supplier: DRUM-MATES Inc.
Description: storage. Order the optional safety drum bung safety adapter DM-55BA/SS for explosion proof secure tube mounting in the drum bung hole. Check chemical compatibility before use. 120VAC/1PH/60Hz, 640W, 16 ft. power cord. Explosion proof for protection class I, groups C & D, Class II,
- Pump Type: Drum Pumps
-
Supplier: DRUM-MATES Inc.
Description: With Mixer-Pump Tube Material Best for Your Application Motor An powerful electric pump drive using hand trigger On/Off on the carrying handler to control liquid flow with 800 watt output with 120VAC/1PH/60Hz. The pump has low noise output and is not intended for explosive proof use. A
- Pump Type: Drum Pumps
-
Supplier: DRUM-MATES Inc.
Description: Drum Lid Mounted Mixer Drives DM-200DAS, ¾ Hp, DM-400DAS, 1.5 Hp, DM-600DAS, 4 Hp Benefits Lid mount drive easily switches from drum to drum Blend most liquids in 30, 55, 85 gallon drums Handles a wide range of liquid types and viscosities Thoroughly & quickly mix
-
Supplier: amixon GmbH
Description: For dry, moist and suspended goods - extremely gentle or intensive deagglomeration treatment Mixer's field of application Small production orders Preparation of master batches "Just-in-time" mixing jobs Product development Further characteristics of the single-shaft powder mixer
- Capacity: 1.0999999999999999 cubic feet
- Motor Speed: 41 to 157 rpm
- Operating Condition: Batch Operation
- Mounting: Floor-Mounted
-
Supplier: MXD Process
Description: Our drum bracket mount mixers are uniquely designed to attach to standard 55-gallon drums. The mixer brackets angled end plate provides a rigid mount to the 55-gallon drum allowing for more vigorous mixing of materials. Features of our drum bracket mount
- Capacity: 7.352430044970135 cubic feet
- Motor Speed: 46.6 to 233 rpm
- Motor Power: 0.5 HP
- Operating Condition: Batch Operation
-
Supplier: MXD Process
Description: Our drum bracket mount mixers are uniquely designed to attach to standard 55-gallon drums. The mixer brackets angled end plate provides a rigid mount to the 55-gallon drum allowing for more vigorous mixing of materials. Features of our drum bracket mount
- Capacity: 7.352430044970135 cubic feet
- Motor Speed: 350 to 1,750 rpm
- Motor Power: 0.333333333333333 HP
- Operating Condition: Batch Operation
-
Supplier: MXD Process
Description: Drum clamp mixers are a versatile drum mixer, allowing for mixing in open or lidded drums. Mount directly to the side of an open drum or slip the shaft and impeller through standard 2" bung fittings to mix in closed vessels. Equipped with a heavy-duty air
- Motor Speed: 0 to 3,000 rpm
- Motor Power: 0.75 HP
- Features: Other Mixer Type
- Mixer Type: Propeller / Impeller
-
Supplier: MXD Process
Description: Drum clamp mixers are a versatile drum mixer, allowing for mixing in open or lidded drums. Mount directly to the side of an open drum or slip the shaft and impeller through standard 2" bung fittings to mix in closed vessels. Heavy-duty electric motor with
- Motor Speed: 350 to 1,750 rpm
- Motor Power: 0.5 HP
- Features: Other Mixer Type
- Mixer Type: Propeller / Impeller
-
Supplier: Mixer Direct
Description: Drum Bracket Mixers unique design attaches to any standard metal 55 gallon drum. The drum bracket's lightweight and sturdy construction allows mixing to be performed in the drum eliminating the need to transfer the product to another container. Mixer
- Motor Speed: 0 to 3,000 rpm
- Motor Power: 4 HP
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
-
Supplier: Cole-Parmer
Description: Air-drive motor Mixers generate up to 1/2 hp at 80 psi (maximum pressure), 1/3 hp at 60 psi, and 1/5 hp at 40 psi. We recommend using an air filter/regulator and lubricator—order 07042-75 and 07042-70 separately.
- Motor Power: 0.5 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Cole-Parmer
Description: • Heavy-duty mixers for mixing contents of 55-gallon drums and barrels
choose from three mounting styles These high-quality mixers are available in three mounting versions for heavy-duty mixing. Adjustable hand screws secure the drum-lip model to the rim of - Motor Power: 0.25 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Mixer Direct
Description: Drum Bracket Mixers unique design attaches to any standard metal 55 gallon drum. The drum bracket's lightweight and sturdy construction allows mixing to be performed in the drum eliminating the need to transfer the product to another container. Mixer
- Motor Speed: 0 to 1,750 rpm
- Motor Power: 1 HP
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
-
Supplier: Cole-Parmer
Description: • Heavy-duty mixers for mixing contents of 55-gallon drums and barrels
choose from three mounting styles These high-quality mixers are available in three mounting versions for heavy-duty mixing. Adjustable hand screws secure the drum-lip model to the rim of - Motor Power: 0.5 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Continental Products Corp.
Description: The Mk VI is a batch mixer designed to uniformly blend and evenly coat powders/dry particulates. The Mk VI provides powder blending & coating accuracy in numerous industrial batch mixing, blending and coating applications. Open turbine section offers different loading, access, and venting
-
Supplier: Mixer Direct
Description: Drum Bracket Mixers unique design attaches to any standard metal 55 gallon drum. The drum bracket's lightweight and sturdy construction allows mixing to be performed in the drum eliminating the need to transfer the product to another container. Mixer
- Motor Speed: 0 to 1,750 rpm
- Motor Power: 1 HP
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
-
Supplier: Mixer Direct
Description: Drum Bracket Mixers unique design attaches to any standard metal 55 gallon drum. The drum bracket's lightweight and sturdy construction allows mixing to be performed in the drum eliminating the need to transfer the product to another container. Mixer
- Motor Speed: 0 to 3,000 rpm
- Motor Power: 4 HP
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
-
Supplier: Cole-Parmer
Description: • Top-to-bottom movement provides thorough mixing without creating a vortex These efficient tube mixers allow you to thoroughly mix the contents of 55-gallon (200 liter) drums without removing the drum lid. The 40" (1016 mm) long mixing tube fits into standard 2" (51 mm) bungs
- Motor Speed: 3,000 rpm
- Motor Power: 0.75 HP
-
Supplier: Continental Products Corp.
Description: The Mk VII-1 is a versatile rotary drum mixer designed for uniform mixing, blending and coating of powders, pellets and granules having a wide variance in particle size and density in minutes. The very capable Mk VII-1 delivers a cascading curtain of free-falling material for coating
-
Supplier: Benko Products, Inc.
Description: Morse drum mixers allow you to agitate your drum’s contents without opening the drum! Incorporate important ingredients and eliminate sediment in the bottom of your drum. Using drum mixers with closed drums eliminates hazards, worker exposure,
-
Supplier: Continental Products Corp.
Description: Continental’s newest Rollo-Mixer®. It features gentle, uniform blends, complete discharge in seconds and can be rinsed & dried in under 12 minutes. The Mk X Rollo-Mixer® can be made with a fully compliant food grade specification. The rotary drum blender has 35 cu ft of working
- Capacity: 5 to 386 cubic feet
- Operating Condition: Batch Operation
- User Interface: Digital Front Panel
- Display Type: Digital Numerical Display
-
Supplier: Visual Sound, Inc.
Description: Rane Corp. The Empath mixer combines the vision of Grandmaster Flash and Rane technology. Compact size, exceptional performance and advanced features set the Empath mixer apart. The Empath is the most able 3-channel, 10" format mixer available. The name implies: understanding,
-
Supplier: U.S. Plastic Corporation
Description: Mix and blend acids, chemicals, oils, solvents, etc. in drums. Blades collapse to vertical position when not in use which permits mixer to fit through 2" opening. Mixer is portable and comes with mounting bracket for open top drums or standard 2" IPS drum opening.
- Motor Power: 0.333333333333333 HP
- Mounting: Portable
-
Supplier: Continental Products Corp.
Description: specialty compounds, granular ag chem products and others. Gentle, consistent, uniform blending Homogenize large lots in under 3 minutes The Mk VII is the world’s largest rotary drum mixer Features Free-Fall Processing® Complete discharge Available in 51 sizes from 3.5 to 1,286 cu ft
-
Supplier: Sames North American Corporation
Description: This elevator agitator for (5) & (55) gal (20-200 L) drums features a bi-directional jack for a fast lift of a stainless steel cover fitted for a quick material drum change. The cover is equipped with a motorized agitator fitted with blades for low viscosity materials & a full
- Capacity: 0.6684027313609214 to 7.352430044970135 cubic feet
- Motor Speed: 5 to 90 rpm
- Mixer Type: Agitator
- Operating Condition: Batch Operation
-
Supplier: Marion Process Solutions
Description: Blender. Optional load cells and automated controls for measuring ingredients ensure consistent blends for every batch. As with all of our machines, best-in-class materials and high-quality tooling make the Marion mixers stand out from the competition.
- Mounting: Floor-Mounted
- Mixer Type: Rotary Drum / Tumbler
-
Supplier: Alfa Laval Inc.
Description: adjusted to suit particular sludge thickening needs. The most efficient thickening is found by varying the feed rate, the polymer type and dosage, flocculation mixer speed (if fitted), drum speed, angle of the drum, and the spraying interval. A variety of different filter cloths
-
Supplier: U.S. Plastic Corporation
Description: Easily moved with a two wheeled cart,one size fits standard 55 gallon plastic or 55 gallon open head drum,equipped with 41 1/2 inch high column for mixer.
- Features: Mobile (Wheeled / Sliding)
- Type: Support Stand
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: available from stock Full compliance with ISO11137: Highest sterility assurance level Various bag volumes: High flexibility All connections extensively qualified: Safe and robust Multiple manufacturing sites: High security of supply Flexel® for LevMixer® (Palletank® or drum) is a single-use
- Volume Capacity: 13.2086 to 264.172 gallons
- Container Type: Bag / Sack
- Features: Other
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Flexel® Drum for LevMixer® is a unique single-use mixing solution using the ATMI LevMixer® levitated impeller and Sartorius Stedim Biotech Flexel® 3D Bags. LevMixer® Drive Unit generates the levitation and rotation of the single-use impeller without surface contact. This allows the Flexel®
- Volume Capacity: 13.2086 to 264.172 gallons
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Our Rollo-Mixers Continental Products currently designs and manufactures six, distinct rotary drum mixers, known as Rollo-Mixers. We recognize that one rotary drum design is not absolutely ideal for every application. Which is why we engineer several, versatile, rotary drum batch mixers with (read more)
Browse Industrial Homogenizers Datasheets for Continental Products Corp. -
The Gold Standard in Rotary Drum Mixing & Coating Rollo-Mixer customers understand the need for world leading results, and our Continental Rollo-Mixers make their products better than the competition. Continental (read more)
Browse Industrial Mixers Datasheets for Continental Products Corp. -
Axial reversible flow rotor stator mixer can be raised and lowered into 55 gallon drums. Mixer can be moved to different mixing stations easily. Draws in powders and quickly emulsifies. (read more)
Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
Products currently designs and manufactures six, distinct rotary drum mixers, known as Rollo-Mixers. We recognize that one rotary drum design is not absolutely ideal for every application. Which is why we engineer several, versatile, rotary drum batch mixers with unique capabilities and advantages (read more)
Browse Product and Component Testing Services Datasheets for Continental Products Corp. -
production. Discover Our Rollo-Mixers Continental Products currently designs and manufactures six, distinct rotary drum mixers, known as Rollo-Mixers. We recognize that one rotary drum design is not absolutely ideal for every (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
LinkedIn Discover Our Rollo-Mixers Continental Products currently designs and manufactures six, distinct rotary drum mixers, known as Rollo-Mixers. We recognize that one (read more)
Browse Product and Component Testing Services Datasheets for Continental Products Corp. -
currently designs and manufactures six, distinct rotary drum mixers, known as Rollo-Mixers. We recognize that one rotary drum design is not absolutely ideal for every application. Which is why we engineer several, versatile, rotary drum batch mixers with unique capabilities and advantages across hundreds (read more)
Browse Industrial Mixers Datasheets for Continental Products Corp. -
, Uniform Blending Homogenize Large lots in 3 minutes The World’s largest rotary drum mixer Available in 51 sizes from 3.5 to 1,286 cu ft (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
. Today’s top fertilizer manufacturers trust the Rollo-Mixer® Rotary Drum Mixer and Batch Coater to blend and impregnate a wide variety of products, including: • Lawn and garden fertilizers • Coated & slow-release formulas • Golf course and turf blends (read more)
Browse Industrial Homogenizers Datasheets for Continental Products Corp. -
accelerate the transfer from development to production. Scale up is 1:1 from pilot to production. Discover Our Rollo-Mixers Continental Products currently designs and manufactures six, distinct rotary drum mixers, known as (read more)
Browse Industrial Mixers Datasheets for Continental Products Corp.
Conduct Research Top
-
Achieving Gentle Mixing With A Horizontal Rotary Drum Mixer
Achieving gentle mixing with a horizontal rotary drum mixer.
-
Rolling Vibrators Deliver Good Vibrations to Rotary Drum Mixers
Continental Products Corp.,. Milwaukee, designs and manufactures. horizontal rotary. drum mixers (called Rollo-Mixers). for particle mixing, accurate distributive. mixing, and liquid addition to. powders or granules.
-
Rotary Drum Mixer Uses 83% Less Power, Gives Uniform Blend
Rotary drum mixer uses 83% less power, gives uniform blend.
-
Drum Mixer Compounds Wide Range of Particles; Modified Paddle Mixer Solves Tricky Problem
A manufacturer uses a Munson rotary drum mixer for thorough mixing of a polymer-cement coating, and a paddle mixer with incorporated choppers to blend PVC with wood fibers and other ingredients.
-
Rotating Drum Mixer is Worth All the Tea in China.
To solve supply-chain and product-quality problems, Adagio Teas purchases a batch mixer and brings production in-house.
-
Drum Mixer Improves Production And Batch Quality
Kemin Industries, Des Moines,. Iowa, has manufactured agricultural. and food products for. the animal and livestock feed industries. since 1961.
-
The Manufacturing Difference of a Precision Rotary Drum Mixer
Continental's award-winning coating technology Free-Fall Processing (R) allows for quick distributive mixing and coating, ensuring customers receive a consistent product
-
Flour Additive Supplier Fortifies Service With A Rotary Drum Mixer
Research Products Company (RPC), Salina, Kan., supplies enrichments and maturing and bleaching agents to millers for wheat and pasta flour production. The enrichments include vitamins and minerals that are blended to government standards.
More Information Top
-
ASTM MNL49 - User’s Guide to ASTM Specification C94/C94M on Ready-Mixed Concrete
The revolving drum mixers mounted on trucks were developed in the late 1920s and started the evolution of the ready-mixed concrete industry.
-
Engineering-Scale Demonstration of DuraLith and Ceramicrete Waste Forms
A hydraulic turbine, in- drum mixer was also used with the DuraLith waste form.
-
Mixing and Delivery
A rotating- drum mixer that discharges by tilting a drum opening downward when the drum is tilted about a horizontal axis at right angles to the drum axis.
-
http://dspace.mit.edu/bitstream/handle/1721.1/50455/42076359-MIT.pdf?sequence=2
…of this thesis was to augment the research conducted by Dr. William Rowe, providing further understanding of the process parameters involved in bulk coatings utilizing sodium silicate slurries, and a basic understanding of the behavior of granular materials in rotary drum mixers .
-
Out-Of-Drum Grout Mixer Testing With Simulated Liquid Effluents Originating From Sodium-Bearing Waste at the Idaho Nuclear Technology and Engineering Center
Out-Of- Drum Mixer Assembly....................................................................................
-
Cementitious Materials for Nuclear Waste Immobilization
In- drum mixer for the cementation of liquid wastes, sludges and ion-exchange resins.
-
Frontiers of Advanced Materials and Engineering Technology
The Dynamics of Pin Gear Drive Drum Mixer .
-
Modeling of the Mixing of Particulate Materials in Continuous-Circulating Mixers
Let us consider the strategic principles for modeling the mixing of fine-particle materials by the example of a continuous drum mixer [10].
Indicates content that may require registration and/or purchase.