Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: GENERON
Description: As a specialist in air and gas compressor, filtration and drying systems, GENERON provides complete system design, installation and on-going maintenance for your system. Our engineers will assist you in determining the best system design for your application. GENERON accommodates low
- Maximum Temperature: 0 to 2,000 SCFM
- Maximum Pressure: 10,000 psi
- Type: Gas Dryer, In-line
- Application / Industry: Hydrocarbon Processing (Oil & Gas), Municipal Water Supply
-
Supplier: Universal Air & Gas Products Corp.
Description: Since 1962, Universal Air & Gas Products Corporation (aka Universal Air Precipitator or UAPC) has manufactured a wide range of gas compressors to match virtually every compressor application. Our compressor products range in discharge pressure from vacuum to 6000
- Discharge / Operating Pressure: 35,000 psi
- Flow Capacity: 5 to 2,600 SCFM
- Horse Power: 1 to 500 HP
- Power Source: AC Single Phase, AC Three Phase, Diesel, Gasoline, Hydraulic
-
Supplier: Dresser-Rand
Description: Upgrading the gas seals on your centrifugal compressors to Dresser-Rand dry gas seals will allow your operation to benefit from our product’s unique anti-hang-up and high reliability features. Dresser-Rand gas seals are available in a range of dimensions (2 in /
- Shaft O.D. or Seal I.D.: 2 to 13.5 inch
- Maximum Operating Pressure: 2,900 psi
- Features: Other
-
-
Supplier: Accuris
Description: Dry Gas Sealing Systems for Axial, Centrifugal, and Rotary Screw Compressors and Expanders
-
Supplier: Accuris
Description: Petroleum, petrochemical and natural gas industries \x97 Dry gas sealing systems for axial, centrifugal, and rotary screw compressors and expanders
-
Supplier: Accuris
Description: Petroleum, petrochemical and natural gas industries - Dry gas sealing systems for axial, centrifugal, and rotary screw compressors and expanders
-
Supplier: Accuris
Description: Petroleum, petrochemical and natural gas industries \x96 Dry gas sealing systems for axial, centrifugal, and rotary screw compressors and expanders
-
Supplier: John Crane, Inc.
Description: Type 28AT: The original gas seal, with a design pedigree stretching back over 30 years and evolving gradually, installed and proven in thousands of compressors all around the world and remaining the preferred seal choice for many customers. Type 28 compressor dry-running
- Shaft Diameter (Nominal): 12.125 inch
- Alternate Shaft or Rubbing Speed: 393.99999999999994 ft/min
- Operating Pressure: 1,450 psi
- Operating Temperature: -4 to 392 F
-
Supplier: Tecumseh Products Company
Description: The Tecumseh VS Series scroll compressors offer the latest in efficiency and reliability. They are designed for commercial applications and have passed extensive durability and endurance tests to assure excellent performance. What is a Scroll Compressor? Scroll compressors
- Inlet Temperature: 40 to 95 F
- Horse Power: 0 to 29.0827823523912 HP
- Power Source: AC Single Phase, AC Three Phase, DC
- Features: Other
-
Supplier: Howden
Description: process requirements at specified designed points Extended operating times between scheduled stops by advanced material selection and specific coatings application against corrosion, erosion and fouling phenomena’s Process gas purity by applying dry gas seals with customized
- Discharge / Operating Pressure: 700 to 4,000 psi
- Flow Capacity: 34,000 to 82,000 SCFM
- Gases Handled: Carbon Dioxide (CO2), Hydrocarbon Gas, Natural Gas / Methane
- Compressor Technology: Centrifugal
-
Description: At Johnson Controls, we engineer reliable gas compressors for custom packagers and system integrators to use in their critical processing applications. The Frick® SGC, SGCH & SGCB bare screw compressors are designed to compress a variety of gases for quality solutions in
- Flow Capacity: 71 to 5,067 SCFM
- Applications: Oil / Vapor Recovery, Refrigeration / Gas Drying
- Features: Other
-
Supplier: Tecumseh Products Company
Description: High efficiency Tecumseh rotary compressors provide enhanced reliability, reduced sound and maximum flexibility with vertical and horizontal installation options for air conditioning and refrigeration applications. What is a Rotary Compressor? Rotary hermetic compressors use the
- Inlet Temperature: 40 to 95 F
- Horse Power: 0 to 29.0827823523912 HP
- Power Source: AC Single Phase, AC Three Phase, DC
- Gases Handled: Refrigerant
-
Supplier: Tecumseh Products Company
Description: reciprocating compressor. We have provided 80+ years of industry leadership in reciprocating compressors for refrigeration and air conditioning applications. Today, we continue to lead the way by designing energy efficiency, quiet operation and reliability into every new
- Inlet Temperature: 40 to 95 F
- Horse Power: 0 to 29.0827823523912 HP
- Power Source: AC Single Phase, AC Three Phase, DC
- Compressor Technology: Reciprocating Piston
-
Supplier: Chevron Lubricants
Description: Recommended for use in natural gas screw compressors of all major manufacturers running on dry natural gas, or natural gas containing water or sour gases.
- Functions: Compressors / Piston Pumps
- Type: Fluid / Oil
-
Supplier: Howden
Description: Howden M-series oil-injected screw compressors A new industrial-standard quality built screw compressor, complete with a suite of specification options, to meet the design and build needs of compressor packagers and reduce the operating costs of end users. M127
- Discharge / Operating Pressure: 319.08294 psi
- Flow Capacity: 364 SCFM
- Applications: Fuel Gas / Power Generation, Refrigeration / Gas Drying
- Gases Handled: Hydrocarbon Gas, Natural Gas / Methane, Refrigerant
-
Supplier: Howden
Description: multi-stage solution for He, H2, N2 and other dry gases. This high pressure solution delivers medium flow at low speed while the multiple stage solution of 3 to 5 stages compress gas from 1 to 450 bar. Gas is cooled at inter-stage and condensates are purged at the same time.
- Discharge / Operating Pressure: 14.50377 to 6,526.6965 psi
- Flow Capacity: 411.831 SCFM
- Horse Power: 938.154269431974 HP
- Gases Handled: Corrosive / Sour Gas, Helium, Nitrogen (N2)
-
Supplier: CSA Group
Description: ISO 10440-1:2007 specifies requirements for dry and oil-flooded, helical-lobe rotary compressors used for vacuum or pressure or both in petroleum, petrochemical, and gas industry services. It is intended for compressors that are in special-purpose applications. It is not
-
Description: ISO 10440-1:2007 specifies requirements for dry and oil-flooded, helical-lobe rotary compressors used for vacuum or pressure or both in petroleum, petrochemical, and gas industry services. It is intended for compressors that are in special-purpose applications. It is not
-
Supplier: FLSmidth
Description: Developed from Fuller® design and technology, FLSmidth’s Ful-Vane™ Compressors provide more compression with less energy. Available in flow ranges from 50 SCFM to 3000 SCFM and in single- or two-stages with suction pressure ranges down to -29.8″ Hg, Ful-Vane compressors are well suited
-
Supplier: Aerzen USA Corp.
Description: Component of your process efficiency: AERZEN process gas compressors AERZEN process gas compressors are installed as single or multiple stage units in chemical, petrochemical, raw material and energy producing plants and in many other production centers of the processing
- Discharge / Operating Pressure: -13.05 to 754.2 psi
- Flow Capacity: 323.73 to 70,632 SCFM
- Gases Handled: Air / Plant Air, Ammonia, Argon, Corrosive / Sour Gas, Nitrogen (N2), Propane
- Applications: Oil Refining / Chemical Processing, Process Gas Feeding / Injection, Refrigeration / Gas Drying
-
Supplier: Aerzen USA Corp.
Description: Bringing large H2 volume flows to the highest possible intermediate and final pressures with just a few compressor stages, without having to set up huge reciprocating compressor systems for this purpose - precisely here is where the new VRW 536 M oil-free screw compressor from
- Discharge / Operating Pressure: 43.51 to 130.53 psi
- Flow Capacity: 370.818 to 3,531.6 SCFM
- Lubrication Style: Oil-free
- Features: Other
-
Description: Compressors V-DTA Dry running Volume flow 58 to 88 m³/hr 34.1 to 51.7 cfm Dry running rotary vane compressors with bearings on both sides of the rotor. Capacities ranging from 58 to 88 m³/hr (34.1 to 51.7 cfm). Pressure up to 1.5 bar for continuous operation and up to 2.2
- Flow Capacity: 2.1 to 51.7 SCFM
- Lubrication Style: Oil-free
- Features: Other
-
Description: Compressors C-DLR Volume flow 60 to 600 m³/hr 35.3 to 352.9 cfm High efficiency, dry and contact-free compression claw compressor with capacities ranging from 60 to 600 m³/hr (35.3 to 352.9 cfm). Pressure up to max. 2.2 bar at continuous operation. Low maintenance, integrated
- Discharge / Operating Pressure: 31.908294 psi
- Flow Capacity: 35.3 to 352.9 SCFM
- Features: Other
-
Supplier: Universal Air & Gas Products Corp.
Description: Since 1962, Universal Air & Gas Products Corporation (aka Universal Air Precipitator or UAPC) has manufactured a wide range of air compressors to match virtually every compressor application. Our compressor products range in discharge pressure from vacuum to 6000 psig and
- Discharge / Operating Pressure: 35,000 psi
- Flow Capacity: 5 to 2,600 SCFM
- Horse Power: 1 to 500 HP
- Power Source: AC Single Phase, AC Three Phase, Diesel, Gasoline, Hydraulic
-
Supplier: Busch Vacuum Solutions
Description: Flexible: application-oriented Reliable: operationally reliable Nearly Maintenance-Free: dry and contact-free compression Mink claw compressors were developed specifically for the reliable compression of air and other gases. Modern Mink claw technology guarantees an efficient and
- Inlet Temperature: 104 F
- Discharge / Operating Pressure: 23.21 psi
- Flow Capacity: 341.4 SCFM
- Horse Power: 40 HP
-
Supplier: Thomas An Ingersoll Rand Business
Description: Pressure to 100 psi / 6.9 bar Possible Applications Dental Equipment Ozone Generators Waveguide Pressurization Cable Drying Dry Sprinkler Systems Laboratory Compressed Air
- Discharge / Operating Pressure: 100 to 100.1 psi
- Flow Capacity: 5.1 SCFM
- Horse Power: 0.884545454035861 to 0.938154269431974 HP
- Power Source: AC Single Phase
-
Supplier: FS-Curtis
Description: high efficiency and are an extension of our current offering of Oil Less piston compressors. FS-Curtis oil free compressors serve the majority of your compressed air needs. Oil-Less Design System contains no oil, unlike dry screw compressors. Water cools, seals and
- Discharge / Operating Pressure: 115 to 120 psi
- Horse Power: 20 to 150 HP
- Compressor Technology: Rotary Screw
-
Supplier: Universal Air & Gas Products Corp.
Description: Compressor, Blower or Vacuum System Consulting and Engineering Services Custom compression systems for air or gas are designed to meet your exact requirements. These turn-key systems incorporate reciprocating, rotary, lubricated and non-lubricated designs, coupled with required air or
- Industry Served: Chemicals, Food / Beverage, Marine / Naval, Medical, Other Market Served, Utilities and Energy
- Testing, Inspection and Certification Services: Condition Evaluation
- Facilities Services: Maintenance
- Features: North America, Southern US Only, United States Only
-
Supplier: NETZSCH Premier Technologies LLC
Description: CGS Fluidized Bed Jet Mill Hard and/or temperature sensitive product? - No Problem!! General This innovative air jet mill is capable of fine grinding all kinds of dry products with virtually no contamination. Through this specialized milling concept, product grinding is entirely autogenous.
- Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Food Processing / Grain, Metallurgical / Foundry, Mining / Ores / Minerals, Paints / Adhesives, Pharmaceutical / Cosmetics, Wood / Pulp & Paper
- Feed: Batch, Continuous, Dry
- Type: Jet / Fluid Energy Mill
- Scale: Lab / Pilot, Production
-
Supplier: Siemens Energy Sector
Description: Power generation: Power output of 12.90 MW(e) / 14.33 MW(e) Mechanical drive configuration: 13.40 MW / 14.92 MW(e) Gas turbine: Equipped with a Dry Low Emissions (DLE) combustion system, achieving low NOX levels with gas and liquid fuels and a full dual-fuel capability The
-
Supplier: Siemens Energy Sector
Description: Specially designed to produce more power, the SGT-700 is an uprated version of the proven SGT-600 industrial gas turbine. The SGT-700 boasts a simple cycle generator output of 32.82 MW and a electrical efficiency of 37.2 % at base load on gas. The twin-shaft machine can be used for
-
Supplier: Siemens Energy Sector
Description: IF180 Drive solution for centrifugal compressors used in the oil and gas industry Simple cycle power generation Combined cycle power generation Combined heat and power (CHP) Power generation for the oil and gas industry - Onshore power generator for oil field service, refinery
-
Supplier: Siemens Energy Sector
Description: compressors Simple cycle power generation Combined cycle power generation Ideal for combined heat and power (CHP), because of its excellent exhaust heat data Power generation for the oil and gas industry - Onshore power generator for oil field service, refinery applications etc. -
-
Supplier: CSA Group
Description: ISO 10438-4:2007 in conjunction with ISO 10438-1 specifies requirements for support systems for self-acting gas seals (dry gas seals), for example as described in ISO 10439 and ISO 10440-1. These systems can serve equipment such as compressors, gears, pumps and drivers.
-
Description: ISO 10438-4:2007 in conjunction with ISO 10438-1 specifies requirements for support systems for self-acting gas seals (dry gas seals), for example as described in ISO 10439 and ISO 10440-1. These systems can serve equipment such as compressors, gears, pumps and drivers.
Find Suppliers by Category Top
Featured Products Top
-
. Furthermore AERZEN offers selection and combination of the compressors, the drying process, the necessary filters, the pipings and the superordinated control. After handing over to current operation AERZEN’S after-sales service is available for you. Consequently your compressed (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp. -
Low maintenance needs 100% free of absorption material PFAS-free Suitable for dry and clean compression of air and neutral gases. A single series for all volume flows. They are among the world’s best (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp. -
Hydrogen compression can be achieved with several different technologies – we can help you select the one that is best suited for your application. Aerzen offers oil-free, oil-flooded, and water-flooded screw compressor packages suitable for a range of gases, including (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp. -
can be supplied complete with inlet and exhaust filters. A special vacuum tight version is available for gas analyzer equipment. Dry Vane Technology The dry vane compressors are 100% oil free (eco-friendly), easy to plug in and ready to work thanks to the pressure (read more)
Browse Wastewater Treatment Equipment Datasheets for Vooner FloGard LLC -
Cement and Lime Industry Blowers and Compressors designed for better Solutions in Cement Applications Depending on your cement plant’s operations, the specialists at AERZEN can tailor make a (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
CEMENT SOLUTIONS BLOWERS AND COMPRESSORS DESIGNED FOR BETTER SOLUTIONS IN CEMENT APPLICATIONS Cement blowers and compressors are vital in several cement plants operations. For instance, at the (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
). USA: President Biden recently announced a new target to achieve 50-52% reductions from 2005 levels in economy-wide net greenhouse gas pollution in 2030. This puts pressure on design engineers to increase efficiency of their compressors by reducing weight and size, as (read more)
Browse Industrial Coatings Datasheets for GGB -
can be supplied complete with inlet and exhaust filters. A special vacuum tight version is available for gas analyzer equipment. Dry Vane Technology The dry vane compressors are 100% oil free (eco-friendly), easy to plug in and ready to work thanks to the pressure (read more)
Browse Air Compressors Datasheets for Vooner FloGard LLC -
Gaumer Process provides standard fuel gas conditioning systems (in accordance with Gaumer standard specifications) and custom engineered (in accordance with customer specifications) to meet the desired requirements of gas turbines, engines, burners and compressors of different makes. The (read more)
Browse Datasheets for Gaumer Process -
dry-running screw compressors. WIDE RANGE OF APPLICATIONS IN BOTH INDOOR AND OUTDOOR INSTALLATIONS Conveyance or compression of inert gases Pneumatic air or nitrogen transport of powders, bulk solids, ash, etc. Aeration of sewage tanks (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp.
Conduct Research Top
-
Oil-Free Screw Compressors - An Introduction to Dry Gas Sealing Systems
of gases incompatible with lubrication oils, against leaks into the compressor's lubrication system. Dry gas sealing systems are often applied for such tasks.
More Information Top
-
Process Design Considerations of Large Central Platform for LW3-1 Deepwater Gas Development
Higher operating pressure,wet gas compressors are set after 3-year production Dry gas compressors are not used in case of less than 40x108Sm3/a gas production Wellhead pressure could be used well in the first 3 years High compression ratio in later production …
-
A Practical Guide to Compressor Technology 2nd Edition
Analysis of modern dry gas compressor seals received from the field for refurbishment validates that 90% of all seal failures result from a lack of clean and dry buffer gas.
-
Strategic planning, design, and development of the shale gas supply chain network
Example 3 is a variation of Example 1 in which both shale gas and dry gas compres- sors operate at a pressure ratio of 2, whereas shale gas at wellbores is delivered at a pressure of 2.8 MPa instead of 2 …
-
Synergies Between Membrane Pretreatment and NGL Recovery in an Offshore Environment
For the purposes of this study, a dry gas compressor is included downstream of the dew point control unit, to provide indicative capital and operating cost and weight penalties associated with higher process side pressure drops and the associated load on feed …
-
Advances in Subsea Wet Gas Compression Technologies
However, there are two different system approaches to this challenge; - True Wet Gas Compression - subsea rotating machinery working directly on the wellstream without or limited preprocessing, or - Subsea Gas Compression - marinized dry gas compressors with upstream well-stream processing and associated control …
-
Polysilicon for Solar Wafers
Drying Gas Compressor .
-
Deepwater Developments: Successful Application of New Technology
There are currently two competing concepts being developed for subsea gas compression; wet gas compressors and dry gas compressors .
-
Subsea Versus Topside Processing - Conventional and New Technologies
- allowing the use of monophase liquid pumps and dry gas compressors for boosting; - facing very high subsea separation pressure .
-
Study on Development Scenarios of Gas Fields around the Continental Slope of South China Sea
The PCP can contain three dry gas compressors and three wet gas compressors (for subsea tieback case) while only with two third equipped in the first phase.
-
Study and Application of Production Relief and Blowdown on the Large-Scale Offshore Oil and Gas Fields
recovery unit skid above dry gas compressor should be analyzed, which make sure the minimum height of flare boom is 90m with 45°inclination finally.
Indicates content that may require registration and/or purchase.