Products & Services

See also: Categories | Technical Articles | More Information
  • Supplier: MB S.p.A.

    Description: BF 90.3 The new version of the well-known BF90, MB's legendary model, was presented in 2009. Excavator type: 23 tons or more Weight: 7,700 lbs Bucket capacity (cubic yards): 1.05 Mouth opening: 35" x 21" Output Range: 1" to 6" Dimensions: 85" L x 54" W x 57" H

    • Feed: Batch, Continuous, Dry
    • Applications: Construction Materials / Cement, Mining / Ores / Minerals
    • Features: Other
    • Scale: Production

  • Description: of the sample takes place in the Jaw Crusher under high pressure between one fixed and one movable crushing jaw in an enclosed grinding chamber. The gap adjustment is defined with millimetre accuracy from the outside, simply by adjusting the distance between the crushing jaws. The ground

    • Applications: Abrasives / Ceramics, Construction Materials / Cement, Metallurgical / Foundry, Mining / Ores / Minerals, Power / Coal & Coke
    • Feed: Batch, Continuous, Dry
    • Type: Jaw Crusher
    • Scale: Lab / Pilot

  • Supplier: Retsch, Inc.

    Description: The Jaw Crusher BB 200 is used for the rapid, gentle crushing and pre-crushing of medium-hard, hard, brittle and tough materials. Its variety of materials offered, such as heavy-metal free steel, efficiency and safety makes it ideal for sample preparation in laboratories and industrial

    • Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Metallurgical / Foundry, Mining / Ores / Minerals, Polymers, Power / Coal & Coke
    • Feed: Continuous, Dry
    • Type: Jaw Crusher
    • Scale: Lab / Pilot, Production

  • Supplier: Komline

    Description: Break large chunks, slabs, sheets,s and lumps Komline-Wyssmont’s Triskelion Lumpbreaker is designed to break large chunks, slabs, sheets and lumps of a variety of dry or wet materials into relatively uniform pieces as small as 1/2 inch. Strong But Gentle The unique triangular design plates of

    • Applications: Construction Materials / Cement
    • Feed: Continuous, Dry, Wet
    • Type: Impact Mill / Crusher / Breaker
    • Features: Other

  • Supplier: Retsch, Inc.

    Description: The RETSCH Disc Mill DM 200 is used for batchwise or continuous preliminary and fine comminution of medium-hard to hard-brittle solids (up to 8 Mohs). Thanks to its robust design, it can be used under rough conditions in laboratories and pilot plants, as well as online for the quality control of

    • Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Metallurgical / Foundry, Mining / Ores / Minerals, Pharmaceutical / Cosmetics, Power / Coal & Coke
    • Feed: Continuous, Dry
    • Features: Disk Attrition Mill, Other
    • Scale: Lab / Pilot

  • Description: The Bepex Rubber Chopper is typically used in the tire, plastics and adhesives industries. Its heavy-duty design can shred blocks of rubber and plastic in seconds at extremely high torque. Customization is facilitated by various orifice plate sizes, cutoff knife speeds, main shaft speeds, and

    • Feed: Batch, Dry
    • Features: Other
    • Type: Shredder / Knife / Disc Mill

  • Description: For extremely fast comminution (speed: up to 1500 rpm) of hard, medium-hard, brittle and fibrous laboratory samples, dry or in suspension, down to analysis fineness. Areas of application Mining, metallurgy, ceramics industry, agriculture and environment, infrared and x-ray fluorescence

    • Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Metallurgical / Foundry, Mining / Ores / Minerals, Power / Coal & Coke, Sanitary
    • Feed: Batch, Dry, Wet
    • Type: Impact Mill / Crusher / Breaker, Shredder / Knife / Disc Mill
    • Scale: Lab / Pilot

  • Description: The REH disintegrator machine is a combination of Bepex’s modified Extructor and horizontal RH Disintegrator. The workhorse of our Disintegrator Series, this mill is two steps in one: coarse grinding of large feeds followed by fine grinding into a uniform powder The two machine sections quickly and

    • Feed: Batch, Continuous, Dry
    • Applications: Chemicals / Fertilizers, Food Processing / Grain, Pharmaceutical / Cosmetics, Sanitary
    • Type: Hammer / Cage Mill

Conduct Research Top

  • Packaging Assistance
    General Guides for Packaging Perishable Products. Frozen - Dry Ice Shipments: A general guide for use with block dry ice is: dry ice sublimates approximately 3 to 5 pounds per day. The larger the shipment or container, the more dry ice is generally required. You should surround your product (top

More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire