Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: DME Company
Description: RH Series Hoppers Fully insulated, modular, stainless steel construction DRI-AIR’s Modular Hoppers assure uniform material flow with: - NO channeling - NO feedout problems - NO mixing problems - NO thru-put problems
- Weight Capacity: 5 to 600 lbs
- Length: 12 to 97 inch
- Width/Diameter: 8 to 39 inch
- Type: Dry Flow
-
Supplier: DME Company
Description: The Power Hopper is designed to feed pellets, granules, and free flowing powders into an overhead hopper or storage vessel. It often works in conjunction with our Hydraulic Dumper to deliver material fast and efficiently from gaylord to point of use. Power Hoppers are
- Volume: 0.3703227722772277 to 18.516138613861386 cubic yards
- Length: 46 inch
- Width/Diameter: 44 inch
- Type: Dry Flow
-
Supplier: DME Company
Description: Portable Hopper Banks One dryer connects to multiple hoppers for a centralized drying system. Dry different materials, each at different temperatures, simultaneously! DRI-AIR Hopper Banks are built on a compact, castered floor frame connected to one DRI-AIR dryer
- Weight Capacity: 5 to 600 lbs
- Length: 12 to 97 inch
- Width/Diameter: 8 to 39 inch
- Type: Dry Flow
-
-
Supplier: DME Company
Description: The Live Bottom Power Hopper is designed to feed sluggish powders, flakes, and other hard-to-move materials into an overhead hopper or storage vessel. It is often used in conjunction with our Hydraulic Dumper to deliver material fast and efficiently from gaylord to point
- Volume: 0.3703227722772277 to 18.516138613861386 cubic yards
- Length: 46 inch
- Width/Diameter: 44 inch
- Type: Dry Flow
-
Supplier: AccuRate/Schenck AccuRate
Description: A 2-1/2 cubic foot (70 liter) stainless steel hopper measuring 17" (432 mm) square by 14-1/4" (362 mm) high. This straight-sided hopper sits directly on the top of the 600 Series feeder. This hopper has a gasketed lip that protrudes across the top of the vinyl hopper and
- Length: 17 inch
- Width/Diameter: 17 inch
- Type: Dry Flow
- Material: Stainless Steel
-
Supplier: Metalfab, Inc.
Description: The Bag Dump Hopper provides a quick, easy and virtually dust free way of dumping and filling your process system with material received in paper bags. The design incorporates a baffle and bin vent (to attach to a central dust collector) or optional bin vent filter over the dump area
- Bulk Container Type: Bag
- Material Type: Chemicals / Fertilizers, Food Processing, Pulp and Paper / Wood, Sanitary / Pharmaceutical
- Material Characteristics: Dry / Free Flowing
- Common Features: Integral Hopper / Bin
-
Supplier: Schutte & Koerting
Description: made from any machinable or castable materials and require little or no maintenance. Applications Conveying granular solids dropped from a storage hopper into a vibrating feeder. Entrainment of dry powder that is difficult to “wet”.
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Food Processing, Mining / Ores / Minerals, Polymers / Molding, Power / Coal and Coke, Sanitary / Pharmaceutical
- Common Features: Blending Capability, Integral Hopper / Bin
- Application / Operation: Conveyor Feeding
- Features: Other
-
Supplier: REB Storage Systems International
Description: Heavy Duty Hopper-10 Gauge Rugged, double-welded steel hoppers solve your bulk handling problems. Designed for forklift handling. These low cost self-dumping hoppers are excellent for handling heavy, bulky scrap, in-process materials, castings and sludge. Wet or
- Weight Capacity: 4,000 lbs
- Volume: 2.5 cubic yards
- Length: 69.5 inch
- Width/Diameter: 72 inch
-
Supplier: REB Storage Systems International
Description: Medium Duty Hopper-12 Gauge Rugged, double-welded steel hoppers solve your bulk handling problems. Designed for forklift handling. These low cost self-dumping hoppers are excellent for handling heavy, bulky scrap, in-process materials, castings and sludge. Wet or
- Weight Capacity: 2,000 lbs
- Volume: 1 cubic yards
- Length: 63.5 inch
- Width/Diameter: 41 inch
-
Supplier: Schutte & Koerting
Description: Hopper-Equipped Eductors are made for handling slurries or dry solids in granular form and are used extensively for ejecting sludges from tank bottoms, for pumping sand from filter beds and for washing and conveying granular materials. Liquid under pressure issues through a
-
Supplier: REB Storage Systems International
Description: Extra Heavy Duty Hopper-7 Gauge Rugged, double-welded steel hoppers solve your bulk handling problems. Designed for forklift handling. These low cost self-dumping hoppers are excellent for handling heavy, bulky scrap, in-process materials, castings and sludge. Wet or
- Weight Capacity: 6,000 lbs
- Volume: 2 cubic yards
- Length: 69.5 inch
- Width/Diameter: 59 inch
-
Supplier: Gilson Company, Inc.
Description: Spin riffling is the method of choice for sampling accuracy and reliability of the highest order with dry materials. Gilson’s expertise in sampling and analyses of powders and granular material is utilized to produce this next-generation Spinning Riffler. The SP-230 features a
-
Supplier: Spiroflow Systems, Inc.
Description: level probe continually senses the material level in each receiver vessel The control system receives a low-level signal from each vessel when it requires more material A predetermined amount of material is quickly conveyed via venturi transfer lines to maintain optimal levels
- Gravimetric Capacity: 0.01984500000000002 t/hr
- Weight Capacity: 220 lbs
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing
-
Supplier: Sterling Systems & Controls
Description: and Max) Supply Bin Filling, Size/Capacity, Level Indication, Flow Aid, and Bin Lid Designs Materials of Construction (Material Contact & Non-Contact Construction, e.g. Stainless Steel, Coated Mild Steel, Plastic) Material Contact Construction Finish (Agricultural, Food, Pharma,
- Common Features: Blending Capability, Control Panel, Integral Hopper / Bin, Vibrator / Impactor / Agitator
- Material Characteristics: Dry / Free Flowing
- Features: Other
- Flow Control: Weighing / Gravimetric
-
Supplier: Metalfab, Inc.
Description: Metalfab's MTP Volumetric Screw Feeder provides all of the features available with the standard Metalfab feeders but is designed for the handling of more difficult to feed materials. To solve these problems, the MTP has been designed with greater clearances and larger agitator/conditioner
- Volumetric Capacity: 6 to 550 ft³/hr
- Material Type: Construction Materials / Cement, Pulp and Paper / Wood
- Material Characteristics: Dry / Free Flowing
- Feeder Type: Feed Screws / Augers
-
Supplier: Eastern Instruments
Description: The CentriFill™ 2000 is a gravimetric, Semi-Automatic Fill-To-Weight filler designed for larger containers including drums, bulk bags, gaylords or even trucks and railcars. The CentriFill™ 2000 has a modular design so that the base can be customized for nearly any application. As with the
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Food Processing, Polymers / Molding, Pulp and Paper / Wood
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Filling, Metering
-
Supplier: U.S. Plastic Corporation
Description: Just store and pour any dry bulk material such as pet food, bird seed, charcoal, grass seed, kitty litter, rock salt, dry sweep, etc. The Big Bin is perfect for commercial use. Tough, durable, and easy to use. Store up to 40 lbs of dry material. Made of heavy duty,
- Weight Capacity: 40 lbs
- Type: Dry Flow
- Material: Plastic
-
Supplier: AccuRate/Schenck AccuRate
Description: No moving parts, no flow-aid devices and the ability to volumetrically or gravimetrically meter abrasives, friables and even stranded fiberglass are just some of the reasons we invite you to take a closer look at our SolidsFlow™ louvered vibratory feeder line.
- Material Type: Chemicals / Fertilizers, Pulp and Paper / Wood, Sanitary / Pharmaceutical
- Material Characteristics: Dry / Free Flowing, Wet / Bridging
- Common Features: Integral Hopper / Bin
- Application / Operation: Process / Bin Discharging
-
Supplier: SAE International
Description: used for other service such as parking lot or roadway snow and ice control, applying material for spills, for use as a conventional dump truck, or other applications. It is the intent of this document to describe a hopper type material spreader, or hopper type
-
Supplier: Vibra Screw, Inc.
Description: The Vibra Screw Live Bottom Bin is a self-contained, preassembled, ready-to-operate unit combining a static cylindrical bin and a vibrated Bin Activator in capacities to 750 cu ft. The Live Bottom Bin is designed to provide positive discharge of a wide variety of materials from storage into
- Volume: 1.2220651485148515 to 27.77420792079208 cubic yards
- Width/Diameter: 20 to 96 inch
- Type: Dry Flow, Surge
- Material: Steel
-
Supplier: BinMaster, Inc.
Description: and pharma. Use in FDA or in ordinary environments. Milling. Detect when the hopper is empty. Avoid outages that can lead to undue wear on equipment. Ideal for wet or dry milling. Medicines or supplements. Ensure a continuous supply of empty capsules and active ingredients into the
- Maximum Operating Pressure: 362 psi
- Material Temperature Range: -40 to 239 F
- Meter Technology Type: Capacitive / RF Admittance
- Media Type: Dry Material (Bulk Solids and Powders)
-
Supplier: Flexicon Corporation
Description: hopper lid is opened, the vacuum fan is activated, and material is dumped through the hopper screen. Airborne dust in the vicinity of the hopper opening is drawn into the dust collector, protecting workers, preventing plant contamination, and reducing material
- Features: Bag, Dumper / Tilter
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Dust Collecting
- Common Features: Integral Hopper / Bin
-
Supplier: Sesotec GmbH
Description: The RAPID 6000 metal separator is used for the inspection of bulk materials in free-fall conveyor pipes. It detects all magnetic and non-magnetic metal contaminations (steel, stainless steel, aluminium, ...) - even if such contaminations are embedded in the product. Metal contaminations are
- Applications: Dry / Free Flowing Materials, Other
-
Supplier: Cleveland Vibrator Company (The)
Description: Cleveland Vibrator’s VM-25’s ultra simple design — only one moving part (WS-2 Super Grey coated piston), size and variable frequency make it excellent for automated parts track vibration. Also, it can be used to promote the free flow of materials from small, thin-skinned (minimum 28 gauge)
- Equipment Type: Bin / Hopper Vibrator
- Material Characteristics: Dry / Free Flowing
- Power: Pneumatically Powered
-
Supplier: Spiroflow Systems, Inc.
Description: (single trip bags) & T6 (integral hoist) unloaders to meet your most exacting application needs. Features The Flo 40 is designed with a 40° sloped hopper for free-flowing pellets, granules, flakes & some powders The Flo 60 is designed with a 60° sloped hopper for poor flowing
- Bulk Container Type: Bag
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Dust Collecting
- Common Features: Integral Hopper / Bin, Vibrator / Impactor / Agitator
-
Supplier: BinMaster, Inc.
Description: low-dielectric bulk solids, powders, granules, or flakes as light as 1.9 lb./ft.³ (30 g/liter). It can be mounted at the top, side, or cone of a tank, hopper, mixer, or process vessel. By providing reliable level alerts, users can reduce material waste, ensure precise batching, and
- Material Temperature Range: -4 to 176 F
- Maximum Current: 5 amps
- Maximum AC Voltage: 250 volts
- Features: Double Pole, Double Throw (DPDT), Sanitary Applications rated (3A, etc.), Side mount, Top mount
-
Supplier: BinMaster, Inc.
Description: The BMRX-200 rotary paddle bin level indicator provides reliable point level detection and measurement of dry bulk solids in bins, tanks, silos, hoppers, and material conveyors. Mounted on the top or side of a bin, the BinMaster BMRX-200 alerts operators when bins are
- Number of Switch Points: 1 (#)
- Material Temperature Range: 185 F
- Maximum Current: 10 amps
- Maximum AC Voltage: 250 volts
-
Supplier: Arjay Engineering
Description: Non-intrusive monitoring of chutes and hoppers for bulk material detection Combining the technology of capacitance with unique sensor designs provide non-intrusive monitors for bulk solids handling systems. The result is a low cost and low maintenance system to determine the presence
- Material Temperature Range: -76 to 131 F
- Features: Analog Current, Controller Functions, Side mount
- Meter Technology Type: Capacitive / RF Admittance
- Level Measurement Type: Continuous Level
-
Supplier: Coperion K-Tron
Description: Vibratory loss-in-weight feeders are recommended for free-flowing abrasive or friable materials and fiberglass. Vibratory trays in three sizes can be combined with various hopper sizes to feed difficult materials like glass fiber.
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Metering
- Features: Other
-
Supplier: Control Concepts, Inc.
Description: Stainless Steel VA-06 Airsweeps keep batch hopper flowing. For small hoppers, pipes, ducts, etc. Activates 2-3' diameter of material Threaded mounting style Uses 0.5 cf per pulse
- Size: 24 to 36 inch
- Equipment Type: Bin Aeration System
- Material Characteristics: Dry / Free Flowing
- Features: Other
-
Supplier: Coperion K-Tron
Description: Materials Fed: Vibratory loss-in-weight feeders are recommended for free-flowing abrasive or friable materials and fiberglass. Vibratory trays in three sizes can be combined with various hopper sizes to feed difficult materials like glass fiber.
- Volumetric Capacity: 11.80223675 ft³/hr
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing, Wet / Bridging
- Feeder Type: Feed Screws / Augers
Find Suppliers by Category Top
Featured Products Top
-
Built on a low-halogen, antimony-free epoxy formulation, SU-8 3000CF Dry Film enables high aspect ratio structures such as cavity walls, capping layers, and structural features in advanced microelectronic and MEMS applications. Use SU-8 3000CF to build defect-free thick epoxy structures (read more)
Browse Thick Film Materials Datasheets for Kayaku Advanced Materials, Inc. -
Specifications 2852-PCD Plugged Chute Detector The 2852-PCD provides non-intrusive monitoring of chutes and hoppers for bulk material detection. Combining the technology of capacitance with unique sensor (read more)
Browse Dry Material (Powders) Level Sensors Datasheets for Arjay Engineering -
reduction, fewer errors, and simplified communication. The VRX series features a comprehensive lineup of advanced models that utilize a piezoelectric element, which vibrates until material contact dampens the signal, triggering a DPDT relay to alert operators to a (read more)
Browse Dry Material (Powders) Level Sensors Datasheets for BinMaster, Inc. -
, cured, and left in place. Key Features: Improved adhesion Reduced coating stress Vertical sidewalls Excellent dry etch resistance 2-50 μm film thickness in a single coat High aspect ratio of 5 (read more)
Browse Thick Film Materials Datasheets for Kayaku Advanced Materials, Inc. -
very thick film layers, making it ideal for high?aspect?ratio microstructures. Because of its long?term stability and strong material properties, SU?8 is best suited for permanent microfabrication applications where the patterned resist remains in place after imaging and curing (read more)
Browse Thick Film Materials Datasheets for Kayaku Advanced Materials, Inc. -
i-line (365 nm) and broadband processing Improved adhesion Reduced coating stress 50 to 200 μm film thickness in a single coat Material Uses: (read more)
Browse Thick Film Materials Datasheets for Kayaku Advanced Materials, Inc. -
than 100 μm film thickness in a single coat Aqueous developer compatible (TMAH & KOH) Wet stripping in conventional strippers Excellent dry etch resistance Material Uses: (read more)
Browse Thick Film Materials Datasheets for Kayaku Advanced Materials, Inc. -
Coordinate Measuring Machines, CNC High PrecisionImage Measuring Machine, Laser Microscope, and Digital Microscopes. Upon request, washing, drying and vacuum packing inside of Clean Room are available. Materials we machine include: Alumina, Sapphire, Aluminum Nitride, Silicon Nitride, Silicon (read more)
Browse Ultra-hard Materials Machining Datasheets for Top Seiko Co., Ltd. -
simple example of a dielectric material is dry air. We’ve all felt static electricity in the air, but air itself doesn’t allow for easy conduction of electricity. However, if the field is strong enough the electricity will arc and create lightning. Dielectric materials are measured on (read more)
Browse Foams and Foam Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
incorporation into dry formulations. When mixed with an oil in the right ratio, its high porosity and surface area trap oils effectively, creating free-flowing excipient powders. Enhancing Active Ingredient Performance: Functions as a time-release agent, enabling time (read more)
Browse Silica, Quartz, and Silicate Materials Datasheets for AGC Chemicals Americas, Inc.
Conduct Research Top
-
Case History: Metal Coating Technologies Provide Critical Edge For Dry Bulk Solids Handling Leader
Over the past forty years, Acrison has established itself as an industry leading authority in dry bulk solids handling, specifically the precision metering of dry solid ingredients by volume or weight and the closely related proportioning, blending, storage and hoppering of these materials
-
Metal Coating Technologies Provide Critical Edge For Dry Bulk Solids Handling Leader
Over the past forty years, Acrison has established itself as an industry leading authority in dry bulk solids handling, specifically the precision metering of dry solid ingredients by volume or weight and the closely related proportioning, blending, storage and hoppering of these materials
-
Case History: There is No Emergency, Loss-in-Weight Feeders Save Fire-Resistive Materials Manufacturer
A manufacturer of spray applied fire-resistive materials upgrades from volumetric to loss-in-weight feeders for improved process and quality control. Isolatek International, headquartered in Stanhope, N.J., has more than 40 years of experience manufacturing dry and wet spray-applied fire-resistive
-
Container Dumpers Eliminate Product Spillage (.pdf)
A leading nutritional bar manufacturer contacted Material Transfer, requiring sanitary container dumpers to empty gaylord boxes of dry cereal into their process. The customer's existing container dumper leaked product between the gaylord box and the dumper pour hood. The customer's existing feed
-
Mobile Flexible Conveyor Cuts Dispersion Time by 30% at Paint Manufacturer
A flexible conveyor and hopper on wheels slashed mixing time by 30% to speed throughput in manufacturing Transtar Autobody Technologies, Inc.'s automotive paints and primers. Compared to the previous manual method, the automated conveying arrangement causes five different dry materials to disperse
-
Five Factors to Consider when Molding PEEK
with clean drying ovens, hoppers, injection moulders and any other containers used to hold runners or parts. Pull screws and properly clean and brush the barrel and screw before starting to mould PEEK. Check for hang ups in hoppers. AITC. Regrind can be a big source of contamination and we suggest
More Information Top
-
Evaluation of melter technologies for vitrification of Hanford site low-level tank waste - phase 1 testing summary report
Screw charger with dry materials hopper Melting electrodes with water-cooled holders ZOO-kVA silicon-controlled rectifier melter power supply .
-
Bookshelf and Unified Agenda > Federal Register Archive > 1989 > 54 FR 2332 - Air Contaminants (Jan. 19‚ 1989: pages 2332 to 2983)
Dry material hoppers were located outside the building or in locations above the work floor.
-
PVMaT improvements in the manufacturing of the PVI Powergrid{trademark}: Final technical report, 27 October 1997--31 October 1998
…Figure 9, Puller..................................................................................................................................................19 Figure 10, Flying Cut-Off Saw .......................................................................................................................20 Figure 11, Finished Lenses ............................................................................................................................20 Figure 12, Lens End Re-Formaing Machine.............................................................................................22 Figure 13, Re-Formed Lens End Cross Section.........................................................................................22 Figure 14, Material Drying Hopper ..............................................................................................................23 Figure 15, Lens…
-
Modern Plastics Handbook > Auxiliary Equipment
Because drying air is not always forced to the very bottom of the drying hopper , material at the bottom of the hopper may not be exposed to the drying air when the hopper is first filled with the wet material.
-
Secondary Waste Form Down Selection Data Package – Ceramicrete
Dry Getter Material Hopper (carbon steel) Pneumatic Transfer .
Indicates content that may require registration and/or purchase.