Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: South-Tek Systems, LLC
Description: Produces 20 LPM of Curtain Gas (Nitrogen), 26 LPM of Source Gas (Zero Air) , and 25 LPM of Exhaust Gas (Dry Air). Designed for all Sciex brand LCMS systems
- Output Flow Rate: 0 to 26.000000000000007 SLM
- Outlet Pressure: 0 to 116 psi
- Generator Type: Nitrogen, Zero (Pure) Air
- Features: Specialty / Other
-
Supplier: ASTM International
Description: dried; and Type III, obtained from the air by liquefaction processes and if necessary deoxidized by suitable means. Materials shall be tested and the individual grades shall conform to specified values of % volume of nitrogen and rare gases, hydrogen, and oxygen; and dew point.
-
Supplier: ASTM International
Description: This is a method for determining basic nitrogen compounds in refinery gases in the region of 0.1 to several hundred parts per million. It can be used for gases which are largely condensable by dry ice-acetone mixture, such as stabilizer gas and polymerization unit feed
-
-
Supplier: Central Air Compressor Co.
Description: loss, significantly reducing capital and installation costs and reducing overall pressure drop by 10 psig or more over traditional Nitrogen generation systems. Nitrogen is a dry, inert gas which is used in a wide range of applications where Oxygen may be harmful to the product
- Generator Type: Nitrogen
-
Supplier: South-Tek Systems, LLC
Description: Delivers 99.90 - 99.99% pure nitrogen Supplies dry, clean, low dew point nitrogen Provides a reliable source of nitrogen on-demand Serves multiple lasers Operates 24/ nitrogen at peak flow rate cutting Supplies clean, dry assist gas
- Output Flow Rate: 2,407.2 to 3,870.400000000009 SLM
- Outlet Pressure: 450 psi
- Generator Type: Nitrogen
-
Supplier: GENERON
Description: GENERON developed the Patented Dehydration Hollow Fiber Membrane as an alternative to the Twin Tower Desiccant Dryers most commonly used for providing Instrument Quality Dry Air. NITROGEN GENERATION SYSTEMS Nitrogen Generators have been the core business of GENERON for over 40
- Features & Approvals: Compressor Included
- Generator Type: Nitrogen
-
Supplier: Air Products PRISM Membranes
Description: inerting. A selectively permeable membrane wall separates nitrogen molecules from oxygen, argon, carbon dioxide, and water vapor. The resulting stream of nitrogen is purified and dry, ready for use in most industrial applications. Features/benefits Quality assured Every membrane
- Generator Type: Nitrogen
-
Supplier: Air Products PRISM Membranes
Description: Air Products' PRISM PA membrane separators are the essential component that drive your nitrogen generation system. PRISM nitrogen membranes are a cost-effective way to manufacture a continuous stream of nitrogen on-site. Using only compressed air, these robust modules use
- Output Flow Rate: 0.3665531232 to 14.6954479392 SLM
- Outlet Pressure: 72.51885 to 217.55655 psi
- Generator Type: Nitrogen
-
Supplier: Rogers Machinery Company, Inc.
Description: Dry screw vacuum pumps are high-performance and robust dry screw vacuum pumps for process technology, demanding applications with maximum flexibility and modularity for process changes. They are used wherever gases and vapors need to be pumped reliably and without contamination.
- Mechanical: Rotary Screw
-
Supplier: MAXPRO Technologies, Inc.
Description: nitrogen Features Available for plant air or nitrogen drive Nitrogen drive units include: high pressure regulator with gauge gas supply pressure switch to stop booster when supply bottle pressure is too low dry air spool modification on the booster for longer service life
- Bore Size - LP Inlet: 0.25 inch
- Bore Size - HP Outlet: 0.25 inch
- Fluid Compatibility: Gas
- Technology Type: Pneumatic
-
Supplier: LECO Corporation
Description: our popular 628 series, this instrument is also available in carbon/nitrogen and carbon/hydrogen/nitrogen configurations. An optional sulfur add-on module provides independent sulfur determination on macro samples (350 mg). Dual-stage furnace system operates at temperatures up to
- Analysis Method / Detection Technology: Dry Combustion Analysis
- Test Media / Material Analyzed: Fuel / Oil, Organic Material / Chemical
- Sample Form: Liquid / Slurry Samples
- Elements Analyzed: Nitrogen (N) / Protein
-
Supplier: MAXPRO Technologies, Inc.
Description: nitrogen Features Available for plant air or nitrogen drive Nitrogen drive units include: high pressure regulator with gauge gas supply pressure switch to stop booster when supply bottle pressure is too low dry air spool modification on the booster for longer service life
- Bore Size - LP Inlet: 0.25 inch
- Bore Size - HP Outlet: 0.25 inch
- Fluid Compatibility: Gas
- Technology Type: Pneumatic
-
Supplier: Restek
Description: Each available in three varying concentrations. Mini-regulator designed specially for these standards. Available in three mixes, from lean to rich. Each has an extended list of C6+ components. Concentration: mole Volume: 5.5L @ 75 psig Ideal Heating Value (Dry BTU/SCF): 1317 gross DCG
- Concentration: 1 to 70 %
- Industrial Gases: Butane, Carbon Dioxide, Ethane, Methane, Nitrogen, Propane
- Application / Function: Calibration Gas / Gas Standard
- Product Form: Gas
-
Supplier: Alfa Laval Inc.
Description: Alfa Laval Smit LNG/LPG is a dry inert gas generator with low pressure and low dew-point. The most complex inert gas generators are installed on LNG carriers, where very dry inert gas is required. Smit dry inert gas generators from Alfa Laval, have integrated controls and
- Outlet Pressure: 4.351131 to 5.801508 psi
- Generator Type: Nitrogen
- Features: Specialty / Other
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova Model 7200-1-F1 flue gas analyzer is specifically designed for use on the flue gases from combustion processes burning gaseous fuels.Sample Gas is drawn into the analyzer from the sampling probe, then pumped through a condensate removal system. Any condensate formed collects and is
- Response Time: 20 seconds
- Operating Temperature: 32 to 122 F
- Operating Humidity: 5 to 95 %
- Measurement Type: %Volume, Trace
-
Supplier: Terra Universal, Inc.
Description: Heavy-duty construction allows efficient, high-temperature operation for heavy throughput Double doors facilitate easy pass-through operations Pre-heated gas manifold guarantees temperature uniformity during gas flow Door flanges hold circulating water for quick cooling during cycling operations
- Temperature Range: 572 to 662 F
- Capacity: 0.84 cubic feet
- Application: Aging, Annealing, Baking, Curing, Drying, Heat Treating, Preheating
- External: Bench / Cabinet
-
Supplier: SynSysCo
Description: Kashiyama NeoDry Small Multi-lobed Pump Kashiyama NeoDry Pumps are an excellent alternative to rotary vane pumps where inert gas or mildly aggressive gasses require oil free pumping. The NeoDry Series, with pumping speeds of 250, 500 and 600 liters3/min, does not require cooling water or
- Ultimate Operating Vacuum: 0.0075 torr
- Pumping Speed: 17.7 CFM
- Motor Power: 1.00516528867711 HP
- Features: AC Single Phase, Gas Ballast, OEM Controller / Control Panel, Other
-
Supplier: Terra Universal, Inc.
Description: Provides controlled heating of process gases (such as nitrogen and argon) to facilitate a wide range of manufacturing operations In a controlled atmosphere chamber, enhances component drying and epoxy curing; allows safe preheating of components before welding; performs temperature
- Maximum Air Temperature: 350 F
- Heater Type: Air Heater
- Fuel / Energy Source: Natural Gas / Propane
-
Supplier: Air Products PRISM Membranes
Description: Air Products' PRISM PA membrane separators are the essential component that drive your nitrogen generation system. PRISM nitrogen membranes are a cost-effective way to manufacture a continuous stream of nitrogen on-site. Using only compressed air, these robust modules use
- Maximum Temperature: 1.000161 to 17.120403 SCFM
- Maximum Pressure: 217.55655 psi
- Application / Industry: Aerospace / Defense, Food and Beverage, Medical
- Type: In-line
-
Supplier: Air Products PRISM Membranes
Description: Air Products' PRISM PA membrane separators are the essential component that drive your nitrogen generation system. PRISM nitrogen membranes are a cost-effective way to manufacture a continuous stream of nitrogen on-site. Using only compressed air, these robust modules use
- Maximum Temperature: 1.000161 to 17.120403 SCFM
- Maximum Pressure: 217.55655 psi
- Application / Industry: Aerospace / Defense, Food and Beverage, Medical
- Type: In-line
-
Supplier: ABB Measurement & Analytics
Description: instrument reports N2O and CO on a dry mol basis (accurately corrects for water vapor dilution and absorption line broadening effects) without the need for sample drying or empirical corrections. (For simultaneous high precision measurements of CO and CO2, please refer to LGR's CO/CO2
- Application: Ambient Air Monitoring, Continuous Emissions Monitoring
- Electrical Outputs: Analog Voltage
- Instrument Type: Analyzer
- Gas Types: Carbon Monoxide (CO), Nitrogen Oxides (NxOx)
-
Supplier: ABB Measurement & Analytics
Description: than dust filtering required. Maintain sample integrity with no need for sample dilution. [NOTE: Can be interfaced with existing dry sample systems.] High-end analytical performance that complies with emission monitoring regulations. Pre-defined analysis for combustion monitoring processes
- Operating Temperature: 41 to 104 F
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Hydrocarbons, Hydrogen Chloride (HCl), Hydrogen Fluoride (HF), Methane (CH4) / Natural Gas, Nitric Oxide (NO), Nitrogen Dioxide (NO2), Sulfur Dioxide (SO2), Water Vapor
- Instrument Type: Analyzer
- Application: Continuous Emissions Monitoring
-
Supplier: inTEST Thermal Solutions
Description: reliable process chillers are used in aerospace, automotive, defense, semiconductor, and other industries. Gas chillers can be configured with the following features: Open and closed loop designs No LN2 or LCO2 required Gases: Air, Nitrogen, Argon, Clean-dry-air (CDA)Very fast
- Application: Industrial, Process
- Features: Other
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Manifold System ensures a continuous, uninterrupted gas supply by automatically switching between two cylinder banks when one depletes. Designed for high-purity and industrial gases like oxygen, nitrogen, helium, and acetylene, it’s ideal for applications requiring no downtime, such as
- Maximum Pressure: 3,000 psi
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: CO2Meter.com
Description: signal, alarm and fault relays (all SIL2 certified) for monitoring the ambient air to detect toxic gases. This solution is ideal for those industries that need protection amongst hazardous CO2 gases such as laboratories, garages, process rooms, combustion control rooms, refineries, gas
- Operating Temperature: -30 to 122 F
- Operating Humidity: 15 to 90 %
- Gas Types: Carbon Dioxide (CO2), Combustible Gas
- Features: Other
-
Supplier: PTB Sales, Inc.
Description: nitrogen purges and monitors exhaust pressure. Dry Pump Control Module: controls the gas module, interprets signals from thermocouples and other sensors, and activates warning and alarms when necessary. Electrics Module: used for low voltage power requirements. Dry Pump Display
-
Supplier: PTB Sales, Inc.
Description: pumping from atmosphere to ultimate pressures of <7 x 10-5 Torr. The N series includes a gas module that provides nitrogen purge extending the application range to medium processes in which low levels of corrosive vapors and particulates are expected. We also offer repair service.
-
Supplier: Lee Co. (The)
Description: Tolerance: ±5% Test Fluid: Clean & Dry Nitrogen Maximum Working Pressure: Dependent on Housing Material
- Features: Other
- Media: Other Gas
- Material: Steel - Stainless
-
Supplier: Union Process, Inc.
Description: metering bar grids at the bottom of the tank. In the batch mode, material is charged into the mill at the top, ground for a predetermined time, then discharged through grids at the bottom. The system can easily be sealed for grinding under inert gases such as nitrogen or argon. The SD
-
Supplier: Lee Co. (The)
Description: Configuration: Insert - Into Metal Diameter: 7.95 mm Metered Flow Range: 500 - 45,000 Lohms Test Fluid: Clean & Dry Nitrogen Maximum Working Pressure: 21 MPa
- Orifice Diameter: 0.312992295 inch
- Maximum Pressure: 3,045.773626501137 psi
- Features: Other
- Material: Steel - Stainless
-
Supplier: Lee Co. (The)
Description: compatibility with a wide range of gases. It is flow tested on nitrogen with a nominal flow tolerance of ± 5%. Tighter tolerances are available as custom configurations. To increase accuracy, orifices are tested in the direction of use. Features Mounting Configuration: Press-In - Into
- Orifice Diameter: 0.100000054 inch
- Features: Other
-
Supplier: John Crane, Inc.
Description: As the worldwide leader in spiral groove technology, John Crane is the first to utilize non-contacting seals in cryogenic applications. The Type 285 can safely seal the most common industrial liquid gasses, such as liquid nitrogen, oxygen, argon and carbon dioxide. It fits the most popular
- Shaft Speed: 10,000 rpm
- Operating Pressure: 100 psi
- Operating Temperature: -320 F
- Seal Application: Cryogenic Seal, Pump
-
Standards and Technical Documents - Standard for Compressed Natural Gas Vehicle Fuel -- J1616_201605Supplier: SAE International
Description: CRC Report No. PC-2-12. Composition can vary hourly under certain operating conditions in certain areas of the country. Thus the data should generally be considered representative for the areas mentioned with due consideration for local variation. Natural gases transported throughout the U.
-
Supplier: HydraCheck Inc.
Description: gauging units allow hydro-pneumatic accumulators to be charged with dry nitrogen. For this purpose, a charging and gauging unit is connected to a commercially available nitrogen bottle via a flexible charging hose (8 feet/2.44m). These units allow maintenance personnel to check
- Features: Other
-
Description: with integrated generation of compressed air; - dry ice blasting machines using other transport gases besides compressed air or nitrogen; - dry ice blasting machines with nozzles being controlled by robotic arms; - spray extraction machines for commercial use (IEC
Find Suppliers by Category Top
Featured Products Top
-
CO2Meter releases new PRO-10 Portable CO2 Safety Detector designed for real-time monitoring and personnel protection in industries like food and beverage, dry ice, indoor agriculture, and scientific research. Learn about its key features, including a 72-hour rechargeable battery, OSHA-compliant alarms, and rugged durability for harsh environmental conditions. (read more)
Browse Gas Instruments Datasheets for CO2Meter.com -
insecticides) and chemicals (inorganics, petrochemicals, and intermediate products), wanted to monitor the flammability of the drying oven to prevent a buildup of flammable solvent vapors that could cause an explosion. They needed an analyzer that could handle the resins present in the sampling atmosphere (read more)
Browse Gas Instruments Datasheets for Control Instruments Corp. -
deregulation of gas market, varying quality of natural/fuel gas from various resources with a broad range of dew points, advanced-technology gas turbines with Dry Low NOx combustors and emission control requirements have put a great emphasis for the need of an efficient and economical fuel gas (read more)
Browse Datasheets for Gaumer Process -
At high temperatures (up to 65 °C), the electrolyte of a traditional H2S sensor will either dry out in low humidity or leak out in high humidity to affect the sensor's performance and life span. With the new (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
The General Monitors® S5000 is built for extreme environments and conditions. The S5000 has temperature ratings that can handle the toughest applications, down to -55°C for the arctic to dry and humid up to +75°C. When everything else fails, it just works. (read more)
Browse Gas Instruments Datasheets for MSA Safety -
sample conditioning the analyzer can determine the organic chlorides or hydrochloric acid (HCL) content in gases and volatile liquid hydrocarbon streams. This paper describes the use of, on-line or in lab analyzers based on the dry colorimetric technique, in performing these measurements. This technique is shown to have distinct advantages over traditional competing techniques like Microcoulometry and Wickbold. (read more)
Browse Gas Instruments Datasheets for C.I. Analytics, Inc. -
superheated steam temperature. In addition to applications requiring superheated steam for non-condensing processes, superheaters are also used only to obtain “dry” steam -i.e. 100% vapor – at the point of use. See more here! (read more)
Browse Gas Transmitters Datasheets for Acme Engineering Products -
Air Generator is an ultra high purity air generator system that is capable of continuous delivery of up to 20 standard liters per minute (SLPM), 30 pounds per square inch (PSI) of dry, contaminant-free air. The ZAG is a powerful stand-alone unit, so there is no need for you to worry about an (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
versatility these machines are the ideal solution for every application. Originally designed for compressing air, nitrogen and neutral gases, these all-round geniuses are also developing their strengths in use with special gases, in vacuum operation and in inlet pressure applications. Direct and (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp. -
Low maintenance needs 100% free of absorption material PFAS-free Suitable for dry and clean compression of air and neutral gases. A single series for all volume flows. They are among the world’s best (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp.
Conduct Research Top
-
Dangers of CO2: What You Need to Know
Carbon dioxide is a natural gas found in our atmosphere. It is colorless, odorless, and tasteless - indistinguishable by humans. By volume, dry air contains approximately 78% nitrogen, 21% oxygen, 1% argon, but only 0.04% carbon dioxide and small amounts of other gases. At 0.04% CO2 (400 parts per
-
The Importance of Ambient Air Quality Testing
Ambient air quality testing is conducted to determine the gaseous or particulate concentration of air that may be released into the environment or breathed by humans. Dry air in the Earth's atmosphere comprises a dynamic mixture of gases, primarily nitrogen (~78%) and oxygen (~21%). Smaller volumes
More Information Top
-
Technical specification for vacuum systems
Oven dry at 150°F or blow dry with dry nitrogen gas preferably taken from an evaporated liquid source.
-
Lyophilized Biologics and Vaccines
While liquid nitrogen comes directly from the liquid nitrogen dewar, the humidified gas stream is produced by bubbling dry nitrogen gas from the nitrogen gas tank through a water column.
-
Advances in Chemical Engineering: ICCMME 2011
The headspace of the cell was filled with dry nitrogen gas to keep off contamination of moisture.
-
Handbook of Sample Preparation for Scanning Electron Microscopy and X-Ray Microanalysis
The polymerization is carried out in a temperature controlled cold box flushed with a gentle flow of dry nitrogen gas to ensure an anoxic anhy- drous environment.
-
Nitrogen purity influences the occurrence of As + ions in high‐performance liquid chromatography/electrospray ionization mass spectrometric analysis of four co...
Because of this observation the influence of the quality of the nitrogen drying gas on the fragmentation of the four arsenosugars was systematically investigated.
-
Low Scatter And Surface Figure Histories Of The Space Infrared Experiment (SIRE) Primary Mirrors
The washings will consist of a deionized water rinse followed by a liquid detergent (non- aromatic type) and deionized water wash, and finally a thorough deionized water rinse and filtered dry nitro- gen gas blow off.
-
The role of hydrogen in corrosion fatigue of high purity Al-Zn-Mg exposed to water vapor
A. Tests in Dry Nitrogen Gas after Vacuum Pre-Exposure .
-
http://repository.kulib.kyoto-u.ac.jp/dspace/bitstream/2433/120910/2/D_Toda_Mitsuaki.pdf
infrared light at an incident angle of 75◦ in the chamber purged with dry nitrogen gas for 128 scans at 4 cm−1 resolution from 4000 to 750 cm−1.
-
Nanosynthesis and Nanodevice
Then, porous silicon was rinsed in deionized water and dried under the dry nitrogen gas stream.
Indicates content that may require registration and/or purchase.