-
Supplier: Data Connect Enterprise, Inc.
Description: The ADTRAN® T3SU 300 is a T3 DSU/CSU capable of providing users up to four DTE data ports. This multiport DSU/CSU provides access to non-channelized T3 services and allows users to share the cost of a T3 line between multiple applications. The new,
- DTE Interface: V.35
- Form Factor: Module
- Line Rate: 10 Mbps
- Network Interface: RJ-48C
-
Supplier: Data Connect Enterprise, Inc.
Description: The ADTRAN® T3SU 300 is a T3 DSU/CSU capable of providing users up to four DTE data ports. This multiport DSU/CSU provides access to non-channelized T3 services and allows users to share the cost of a T3 line between multiple applications. The new,
- DTE Interface: V.35
- Form Factor: Module
- Line Rate: 44.2 Mbps
- Network Type: T3
-
Supplier: Data Connect Enterprise, Inc.
Description: The Patton Model 2450 MiniLink? gives you what you'd never expect in a package this small and affordable -- a high quality DDS CSU/DSU! The Model 2450 supports 56 kbps DDS, 64 kbps Clear Channel, or private twisted pair communication. Operating synchronouslyover two twisted pair, the Model
- DTE Interface: V.35, RS442, RS530, Other
- Form Factor: Module
- Line Rate: 6.40E-5 Mbps
- Network Interface: DB-25
-
-
Supplier: Patton Electronics Co.
Description: The Patton Model 2450 MiniLink? gives you what you'd never expect in a package this small and affordable -- a high quality DDS CSU/DSU! The Model 2450 supports 56 kbps DDS, 64 kbps Clear Channel, or private twisted pair communication. Operating synchronouslyover two twisted pair, the Model
- DTE Interface: V.35, RS442, RS530, Other
- Form Factor: Module
- Line Rate: 6.40E-5 Mbps
- Network Interface: DB-25
-
Supplier: Data Connect Enterprise, Inc.
Description: Single-port T1 / FT1 DSU/CSU Single V.35 DTE interface for applications such as LAN-to-LAN bridging, Frame Relay circuit termination, and dedicated videoconferencing Synchronous DTE rates in increments of 56 Kbps or 64 Kbps up to 1.536 Mbps Bantam test jacks User-programmable with front panel
- DTE Interface: V.35
- Form Factor: Module
- Line Code: B8ZS
- Line Rate: 1.54 Mbps
-
Supplier: Rochester Electronics
Description: BLF888DS - Power LDMOS transistor
- Package Type: Other
- Packing Method: Other
-
Supplier: Strong Hold Products
Description: This doublewide drawer unit has 16 drawers. The drawers measure 36" w x 22" d x 6" h. The drawers are stacked so you can utilize your floor space. Key locks are available. Call today for more sizes.
- Features: Heavy Duty
- Height: 59 inch
- Length: 82 inch
- Material: Steel
-
Description: 3POS,NEMA4X,MOM,FV 24V,FULL GRN,
- Actuator Specifications: Raised Pushbutton
- Switch Type Function: Momentary Contact
- Switching Mechanism: DPST, Other
- Terminal Type: Screw Terminals
-
Supplier: Visual Sound, Inc.
Description: projector uses a 180-watt UHP lamp for outstanding brightness and well-balanced color reproduction. The PDG-DSU30 provides 2,500 lumens brightness. The compact design 11.3" x 3.4" x 7.5" and lightweight body lets you make presentations almost anywhere. To compensate for keystone
-
Supplier: Win Source Electronics
Description: Manufacturer: Ampleon USA Inc. Win Source Part Number: 770182-BLF888DSU Packaging: Bulk Package: SOT539B Frequency: 860MHz Current - Test: 1.3A Gain: 21dB Transistor Type: LDMOS Voltage - Test: 50V Power - Output: 250W Family Name: BLF888DS Categories
- Operating Frequency: 860 MHz
- Output Power: 250 watts
- Package Type: SOT3
- Packing Method: Bulk Pack, Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Broadcom Limited Win Source Part Number: 114575-ALMD-CB3D-SU0 02 Packaging: Reel - TR Color: Blue Mounting: SMD (SMT) Forward Voltage: 3.2V Viewing Angle: 30° Lens Color: Blue Lens Transparency: Clear Millicandela Rating: 3050mcd
- Color: Blue, Other
- Forward Voltage: 3.2 volts
- Lens Type: Domed Lens
- Peak Wavelength: 470 nm
-
Supplier: Quarktwin Technology Ltd.
Description: FLASH Memory IC 16Mbit SPI 66 MHz 8-SOIC
- Density: 16000 kbits
- IC Package Type: SOIC, Other
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.6 V, Other
-
Supplier: Quarktwin Technology Ltd.
Description: FLASH Memory IC 16Mbit SPI 66 MHz 8-SOIC
- Density: 16000 kbits
- IC Package Type: SOIC, Other
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.6 V, Other
-
Supplier: Quarktwin Technology Ltd.
Description: FLASH Memory IC 8Mbit SPI 66 MHz 8-SOIC
- Density: 8000 kbits
- IC Package Type: SOIC, Other
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.6 V, Other
-
Supplier: Quarktwin Technology Ltd.
Description: FLASH Memory IC 4Mbit SPI 66 MHz 8-SOIC
- Density: 4000 kbits
- IC Package Type: SOIC, Other
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.6 V, Other
-
Description: 3POS,NEMA4X,MTD,FV 12V,FULL GRN,
- Actuator Specifications: Raised Pushbutton
- Maximum AC Voltage: 110 volts
- Maximum Current: 60 amps
- Switching Mechanism: DPST, Other
-
Supplier: CS UNITEC
Description: . • Drills up to 3-3/16" diameter holes with annular cutters and 1-1/4" with twist drills • Keyless arbor for annular cutters • Mechanical slip clutch disconnects the transmission in case of overload • Automatic lubrication system • MT3 output spindle has 11-1/4" max. stroke • Optional
- Amps: 15 amps
- Features: Multiple Speed Settings
- Length: 13.38 inch
- Power: Power Tools, Electrical Tools
-
Supplier: CS UNITEC
Description: • HD dual-coil magnet has holding strength of 3080 lbs. • Drills up to 1-1/4" diameter holes with Annular Cutters and taps up to 3/4" • Optional Power Assist to maintain maximum RPM under full load • One-year warranty
- Amps: 9.5 amps
- Features: Multiple Speed Settings
- Length: 9.5 inch
- Power: Power Tools, Electrical Tools
-
Supplier: CS UNITEC
Description: • Compact height of 16-1/2" allows drilling in small spaces • With a 3/4" chuck (Part No. IBK-22), these models easily convert to standard drill presses with a 5" stroke for up to 7/8" dia. twist drills • Optional Power Assist to maintain maximum RPM under full load • One-year warranty
- Amps: 10.5 amps
- Features: Multiple Speed Settings
- Length: 9 inch
- Power: Power Tools, Electrical Tools
-
Description: 3POS,NEMA4X,MTD,FV 24V,FULL GRN,
- Actuator Specifications: Raised Pushbutton
- Switching Mechanism: DPST, Other
-
Supplier: Win Source Electronics
Description: (EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 66MHz Alternative Parts (Cross-Reference): W25Q32FVSSIG; AT45DB321D-SU-T; AT45DB321D-SU SL383; SST25VF032B-50
- IC Package Type: SOIC, Other
- Operating Temperature: -40 to 85 C
- Supply Voltage: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 090395-AT45DB161D-SU Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 16Mb (528 Bytes x 4096 pages) Family Name: AT45DB161D Categories: Integrated Circuits Status: Obsolete
- IC Package Type: SOIC, Other
- Operating Temperature: -40 to 85 C
- Supply Voltage: Other
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services, ACS 2.3.6 UNIX Grant network access from one central location.
-
Supplier: DigiKey
Description: Front End AC DC Converters 2 Output 12V 66.7A, 3A 90 ~ 264 VAC Input
- AC Input Voltage: 90 to 264 volts
- Form Factor: Rack Mount
- Type: AC/DC Converter, AC/DC Adapter
-
Supplier: DigiKey
Description: Front End AC DC Converters 1 Output 12.2V 108.3A 90 ~ 264 VAC, 180 ~ 300 VDC Input
- AC Input Voltage: 90 to 264 volts
- DC Input Voltage: 180 to 300 volts
- Features: Power Factor Correction
- Form Factor: Rack Mount
-
Supplier: DigiKey
Description: Front End AC DC Converters 2 Output 12.2V 12V 163.9A, 3.5A 90 ~ 127 VAC, 180 ~ 264 VAC Input
- AC Input Voltage: 90 to 264 volts
- Features: Hot Swappable
- Form Factor: Rack Mount
- Type: AC/DC Converter, AC/DC Adapter
-
Supplier: DigiKey
Description: Front End AC DC Converters 2 Output 12.2V 12V 163.9A, 3.5A 90 ~ 127 VAC, 180 ~ 264 VAC Input
- AC Input Voltage: 90 to 264 volts
- Features: Hot Swappable
- Form Factor: Rack Mount
- Type: AC/DC Converter, AC/DC Adapter
-
Supplier: CS UNITEC
Description: available for cutters with 1-1/4" Weldon shanks • MT3 output spindle; 11-1/4" max. stroke • Optional Power Assist to maintain maximum RPM under full load • One-year warranty
- Amps: 16 amps
- Features: Multiple Speed Settings
- Length: 13.38 inch
- Power: Power Tools, Electrical Tools
-
Supplier: Strong Hold Products
Description: Ideal for storage and display of parts, small heavy items or packaged merchandise in repair shops, tool rooms or machine shops. The drawers are 5" high x 9" wide in the 40" wide unit and have capacity up to 250 lbs. The shelves adjust on 2" centers with capacity up to 1900 lbs. each.
- Category: Commercial, Industrial
- Depth: 20 inch
- Features: Drawers
- Length: 40 inch
-
Supplier: Strong Hold Products
Description: 12-Gauge all welded assembly workstation. Upper bookcase has (2) shelves. Bottom area with (2) 10" h drawers x 20" d and (6) 14" w x 3" h openings for smaller tool or paper storage.
- Length: 49 inch
- Options / Features: Back and End Stops, Back Shelf / Riser, Storage Drawer(s)
- Type: Assembly / Test Bench
- Width: 24 inch
-
Supplier: VAST STOCK CO., LIMITED
Description: Standard LEDs - SMD Blue 5mm SMT Round 30 Degrees
-
Supplier: EBARA Pumps Americas Corporation
Description: The model DSU, DSHU submersible pumps are constructed of rugged cast iron suitable for sump and drainage applications. The model DSHU can handle hot water applications up to 176°F. Air-filled, heavy-duty motor rated for 20 starts/hour – operates cooler with higher
- Discharge Size: 2 to 4 inch
- Horsepower: 0.5000 to 10 HP
- Maximum Discharge Pressure: 18.45 to 291 psi
- Maximum Discharge Flow: 8 to 390 GPM
-
Supplier: Patton Electronics Co.
Description: The Patton Model 2711 T1-to-V.35 interface converter-CSU/DSU connects to a 4-wire T1 circuit and plugs directly into the V.35 interface of a router, switch or multiplexer. Connecting to an unstructured T1 circuit at 1.544 Mbps, the Patton 2711 also supports n x 56/64 framed connections at
- DTE Interface: V.35
- Form Factor: Module
- Framing: SF / ESF
- Line Code: AMI, B8ZS
-
Supplier: Patton Electronics Co.
Description: The Patton Model 2710 T1-to-V.35 interface converter-CSU/DSU connects to a 4-wire T1 circuit and plugs directly into the V.35 interface of a router, switch or multiplexer. Connecting to an unstructured T1 circuit at 1.544 Mbps, the Patton 2710 also supports n x 56/64 framed connections at
- DTE Interface: V.35, Other
- Form Factor: Module
- Framing: SF / ESF
- Line Code: AMI, B7ZS, B8ZS
-
Supplier: Sensata Technologies
Description: Usable up to SIL3 and Cat.4 / PLe according to IEC 61508 / EN ISO 13849 Suitable for safe motor feedback according to IEC 61800-5-2 Especially designed for heavy-duty applications (steel, paper, wood, mills, cranes…) Compact and robust design. Excellent resistance
- Maximum Mechanical Shaft Speed: 3000 rpm
- Operating Temperature: -4 to 185 F
- Rotor Inertia: 0.0170 oz-in-sec²
- Shock Rating: 500 g
-
Supplier: Utmel Electronic Limited
Description: IC, FLASH, 32MB, SOIC-8 - More Details
- Access Time: 6 ns
- Density: 256000 kbits
- IC Package Type: SOIC, Other
- Operating Current: 15 mA
Find Suppliers by Category Top
More Information Top
-
http://www.cisco.com/image/gif/paws/17610/DS3_10-100_RIOP.pdf
Internal DS3 CSU/DSU Physical Communications Settings .
-
http://www.cisco.com/en/US/docs/ios/12_2/interface/command/reference/irf_bk.pdf
Description loopback remote (interface) Loops packets through a CSU/DSU , over a DS3 link or a channelized T1 link, to the remote CSU/DSU and back. framing .
-
Cisco IOS Interface Command Reference, Release 12.2 - Interface Commands (loopback remote - service module t1 remote-loopback) [Cisco IOS Software Releases 12....
Loops packets through a CSU/DSU , over a DS3 link or a channelized T1 link, to the remote CSU/DSU and back.
-
Cisco IOS Interface and Hardware Component Command Reference - loopback T1 interface through nrzi-encoding [Support] - Cisco
Loops packets through a CSU/DSU , over a DS3 link or a channelized T1 link, to the remote CSU/DSU and back.
-
http://www.cisco.com/en/US/docs/routers/access/3800/hardware/quick/guide/38qsgchs.pdf
T3 网络、 CSU/DSU 或其它 T3/ DS3 设备 .
-
http://www.cisco.com/en/US/docs/net_mgmt/wan_access_performance_management_system/2.0/administration/guide/ASEs.pdf
DDS/ DS3 /E3 Errored Seconds2 (DDS CSU/DSU ) Number of seconds during which one or more of the following events occurred: Loss of Signal (LOS), CSU or DSU Loopback, Out of Service Indication, or fewer than 56 BPVs.
-
Cisco 3800 Series Integrated Services Routers Quick Start Guide - Cisco
T3 network, CSU/DSU , or other T3/ DS3 equipment .
-
Cisco 2800 Series Integrated Services Routers Quick Start Guide - Cisco
T3 network, CSU/DSU , or other T3/ DS3 equipment .
-
Voice over IP in the Local Exchange: A Case Study
Analog modems, content housing server, 56 kb CSU/DSU , Cisco 7513 serial port card, 4 port DS3 card, etc.
-
Technology interworking for SMDS: from the DXI/SNI to the ATM UNI
CSU/DSU pllaces the SIP L2-PDUs in DS1 or DS3 frames that are transmitted to the network supporting SMDS [l].