Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Supermicro Computer, Inc.
Description: Best Dual Opteron CPU Solution Cost Effective Dual Opteron Dual Workstation Key Features 1. Dual AMD® Opteron™ Support, (Dual Core Ready) 1000 MHz HyperTransport Link 2. ServerWorks HT1000 Chipset 3. Up to 16GB DDR400 SDRAM (or) Up to 32GB DDR333 SDRAM (or) Up to 32GB DDR266 SDRAM 4. Dual-port
-
Supplier: Win Source Electronics
Description: Manufacturer: Terasic Inc. Win Source Part Number: 1077905-MMM-3033-DSL Memory Type: DDR2 SDRAM Memory Size: 1GB Categories: Memory Cards, Modules Status: Active Dimension: 200-SODIMM Speed(Frequency): 800MT/s Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand
- Memory Category: DRAM
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Terasic Inc. Win Source Part Number: 788971-MMM-3007-DSL Speed: 800MT/s Package: 200-SODIMM Memory Type: DDR2 SDRAM Memory Size: 1GB Part Status: Obsolete(EOL) Categories: Memory Cards, Modules Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status:
- Memory Category: DRAM
- Features: Other
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Terasic Inc. Win Source Part Number: 1065074-MMM-3014-DSL Memory Type: DDR3 SDRAM Memory Size: 4GB Categories: Memory Cards, Modules Status: Obsolete(EOL) Dimension: 204-SODIMM Speed(Frequency): 1066MT/s Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and
- Memory Category: DRAM
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: 40V Independent Type 450mV@1A 1A SOD-123 Schottky Diodes ROHS
- RoHS Compliant: RoHS Compliant
- Features: Schottky Barrier Diodes
-
Supplier: Win Source Electronics
Description: Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056297-DSL4410 Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage
-
Supplier: Reid Supply
Description: the knob, slide it over and drop it into the notch.Gate latches are designed to accommodate a padlock (not included) security in corrosive environments. . DSL-150
- Features: Other
- Operation: Slide Bolts
-
-
Supplier: Process Technology
Description: Provides precise control for consistent plating and etch rates in most aqueous processes. FEATURES .3 inch (7.6mm), dual LED displays. Fluoropolymer (FEP) covered 10-foot 3m), 1000-ohm platinum RTD sensor included standard with the control. 1/16 DIN size with NEMA 1 (indoor), IP21, 3R and 12 rated
- Number of Inputs: 1 inputs
- Number of Control Outputs: 2 outputs
- Number of Zones (if applicable): 1 zones
- Control Signal: Analog Voltage, Current Loop, Switch / Relay Output
-
Supplier: ODG (Origin Data Global)
Description: SLIDE DIMMER FOR 300-WATT LED
-
Supplier: L-com, Inc.
Description: The HGLN-DSL Phone/DSL 3-stage Lightning Protector provides superior lightning and surge protection for Telephone and DSL lines. The unit is fully compatible with dedicated and shared DSL and phone lines. Shared phone lines carry the ring voltage for standard telephones.
- Device Type: Lightning Arrestor
-
Supplier: L-com, Inc.
Description: This high performance 3-stage lightning protector provides superior protection for Telephone and DSL lines. Shared phone lines carry the ring voltage for standard telephones. The unit protects against both differential and common mode transients. The first stage is comprised of a differential
- Device Type: Lightning Arrestor
-
-
Supplier: ODG (Origin Data Global)
Description: SOT-23 MOSFETs ROHS
-
Supplier: Intel Corporation
Description: The fastest connection to your PC Transforming device interconnectivity, Thunderbolt„¢ technology is a dual protocol I/O innovation that dramatically increases transfer performance with bi-directional 10 Gbps speed, and offers daisy chaining to multiple devices, providing flexibility and simplicity
- Features: Other
-
Supplier: Avery Weigh-Tronix
Description: No Description Provided
- Capacity: 0 to 10,000 lbs
- Type: Floor Scale
- Features: Washdown
-
Supplier: Intel Corporation
Description: The fastest connection to your PC Transforming device interconnectivity, Thunderbolt„¢ technology is a dual protocol I/O innovation that dramatically increases transfer performance with bi-directional 10 Gbps speed, and offers daisy chaining to multiple devices, providing flexibility and simplicity
- Features: Other
-
Supplier: Rochester Electronics
Description: Buffer/Inverter Based Peripheral Driver
- Device Type: Buffer
- Features: Other, RoHS Compliant
-
Supplier: DigiKey
Description: "Standard Pliers Snipe (Chain) Nose Serrated 5.75"" (146.1mm)"
- Type: Specialty / Other
-
Supplier: Sugatsune America, Inc.
Description: Recessed latch handle for wooden sliding doors 4 model types available The backset can be installed at any position between 30 mm and 51 mm from the door edge Applicable door thickness: 35-45 mm (1-3/8" ~ 1/34") Initial setting is for 38 mm door For residential interior sliding doors, including
- Features: Other
- Materials: Zinc
-
Supplier: Sugatsune America, Inc.
Description: Hook is spring loaded to retract and soft close
-
Supplier: PT
Description: All fittings available in other materials
- English Size: 1 to 4 inch
- Material: Aluminum, Brass/Bronze, Stainless Steel
- Features: Cam-Lock, English, Gas Fitting, Hydraulic Fitting, Non Valved, Sanitary / Food Grade Fitting, Threaded
- Fitting Type: Hose Fitting, Quick Coupler
-
Supplier: Intel Corporation
Description: The fastest connection to your PC Transforming device interconnectivity, Thunderbolt„¢ technology is a dual protocol I/O innovation that dramatically increases transfer performance with bi-directional 10 Gbps speed, and offers daisy chaining to multiple devices, providing flexibility and simplicity
- Features: Other
-
Supplier: Infineon Technologies AG
Description: Silicon TVS diodes Array Summary of Features ESD / transient protection of e.g. ADSL, VDSL,ISDN, WAN, LAN, I²C Bus, Microcontroller Inputs,Video and other high-speed data lines in telecom applications:IEC61000-4-2 (ESD): ± 15 kV (Air / Contact),IEC61000-4-4 (EFT): 4 kV / 80 A (5/50 ns),IEC61000-4-5
- IR: 0.000005 to 0.005 mA
- Diode Applications: Protector
- RoHS Compliant: RoHS Compliant
-
Supplier: ODG (Origin Data Global)
Description: 5A USB 3.1 1 260℃ Standing paste 24P Female -40℃~+85℃ Type-C SMD USB Connectors ROHS
-
Supplier: Lift-Tables.net
Description: ECOA was founded in 1960 in Hialeah, Florida. For over 40 years, ECOA has been providing the best in hydraulic scissor lift and loading dock equipment for the material handling industry. ECOA Industrial Products, Inc. is now located in Medley, Florida, just 5 miles north of the Miami International
- Capacity: 2,000 to 6,000 lbs
- Stroke: 60 to 144 inch
- Length: 132 inch
- Width: 72 inch
-
Supplier: LMI Components, Inc.
Description: PRINTED CIRCUIT BOARD HEADERS
- Voltage Rating: 300 volts
- Current Rating: 12 amps
- Number of Contacts: 3 #
- Features: Board Mount Connector
-
Supplier: Pulse Electronics Corporation
Description: Telecom DSL Choke Specifications RoHS peak reflow solder temperature rating 245°C RoHS peak wave solder temperature rating 260°C For use in XDSL interfaces Effective reduction of CM noise caused by AM broadcast or ham radio Isolation 1500V line to line
- Inductance Range: 9,000 microH
- Operating Temperature: 0 to 70 C
- Application: Common-Mode Choke
- Lead Style: No Leads (SMT)
-
Supplier: Patton Electronics Co.
Description: Multi-rate iDSL Select full-duplex symmetric data rates from 32 to 144 kbps. Multiple Fixed Interfaces Flexible interface options to choose from including V.35, X.21, Ethernet, and co-directional 64 Flexible Management Use with Patton s Central Office solutions and manage Transparent to DLCs Patton
- Form Factor: Desktop / Standalone
- Network Equipment: Modem
- Features: xDSL Modem
-
Supplier: Process Technology
Description: Provides precise control for consistent plating and etch rates in most aqueous processes. FEATURES .3 inch (7.6mm), dual LED displays. Fluoropolymer (FEP) covered 10-foot 3m), 1000-ohm platinum RTD sensor included standard with the control. NEMA 1, IP21, flame retardant and gasketed plastic
- Number of Inputs: 1 inputs
- Number of Control Outputs: 2 outputs
- Number of Zones (if applicable): 1 zones
- Control Signal: Analog Voltage, Current Loop, Switch / Relay Output
-
Supplier: GAO Tek, Inc.
Description: This xDSL tester is designed for testing various xDSL lines including ADSL, ADSL2, ADSL2+, READSL and VDSL2.
- Equipment Type: Network / LAN Analyzer
-
Supplier: Baumer Ltd.
Description: Speed switches are intended for monitoring speed limits. Independent from other regulating systems, speed switches take over safety-relevant speed monitoring tasks at machines and production facilities. Speed switches are available both as digital and electronic. A versatile product range rugged,
- Operating Range: 3 to 6,000 rpm
- Number of Relays: 1
- DC Voltage Rating: 12 volts
- Operating Temperature: -4 to 185 F
-
Supplier: Powell Electronics, Inc.
Description: .050 Tiger Eye Double Row Discrete Wire
-
Supplier: Econo Lift Limited
Description: Platform Sizes 24” wide x 36” long to 72” wide x 72” long Base sizes Standard 24”,36”,48” wide x 36”,48” long travel 48”, 72” vertical travel Lowered heights 12”, 18” Safety Velocity fuse is standard on each cylinder Heavy duty hydraulic cylinders - chrome plated rodwith polyurethane seals Power
- Capacity: 1,500 lbs
- Stroke: 72 inch
- Length: 48 inch
- Width: 24 inch
Find Suppliers by Category Top
Featured Products Top
-
Triad Magnetics manufactures custom RF transformers to match your specifications including designs for LAN, ISDN, xDSL, VOIP and other data applications. (read more)
Browse Datasheets for Triad Magnetics -
SICK HIPERFACE DSL and HEIDENHAIN HMC6 communication systems. Customized adaptations for additional feedback protocols can also be developed according to customer requirements (read more)
Browse Control and Instrumentation Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
management—reduce peripheral complexity, improve system reliability, and simplify integration into DSP, ARM SoC, FPGA, or network processor platforms. For engineers designing multiplexers, DACS, SDH/PDH terminals, leased line systems, or VoIP/DSL (read more)
Browse Uncategorized Products Datasheets for Win Source Electronics
Conduct Research Top
-
Smart Computing Article - Basic Troubleshooting- DSL Modems
Common DSL modem problems include no downloads, slow downloads, or downloads that blaze one second then crawl the next. Blinking lights on the modem, strange errors with cryptic codes, loose cables, and router problems can mess things up, too. (A router is a device that sits between your DSL modem
-
Smart Computing Article - Jump-Start Your Internet Connection With DSL
Jump-Start Your Internet Connection With DSL June 2002 Vol.6 Issue 6 Page(s) 100-105 in print issue Add To My Personal Library Jump-Start Your Internet Connection With DSL An In-Depth Look At Digital Subscriber Line Technology Because DSL (Digital Subscriber Line) uses standard copper telephone
-
Smart Computing Article - How To Share Your DSL Connection
How To Share Your DSL Connection August 2006 Vol.10 Issue 5 Page(s) 68-70 in print issue Add To My Personal Library How To Share Your DSL Connection Advice For A Fast & Easy Setup When you were a kid your parents told you to share and share alike. It was good advice, just as valid for a DSL
-
Single Motor Extension Cable Solution for HIPERFACE DSL (R) Encoder
This white paper demonstrates the 2090-series single motor extension cable shield design. A representative DSL feedback eye-diagram test result is provided to illustrate the signal quality when a 2090-series single motor extension cable is used with Kinetix 5000-series drive and VP Servo motor
-
Smart Computing Article - Jump-Start Your Internet Connection With DSL
Jump-Start Your Internet Connection With DSL November 1999 Vol.3 Issue 4 Add To My Personal Library Jump-Start Your Internet Connection With DSL An In-Depth Look At Digital Subscriber Line Technology Until recently, users had only one way to get online from their homes. You chose an Internet
-
Smart Computing Article - Make The Move To High-Speed Internet
Make The Move To High-Speed Internet December 2001 Vol.7 Issue 12 Page(s) 82-85 in print issue Add To My Personal Library Make The Move To High-Speed Internet Should You Upgrade To DSL Or Cable? Although upgrading to DSL or cable Internet access will improve your online life in innumerable ways
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Exio licenses CDMA technology for wireless systems Looking to get a leg up in the enterprise wireless infrastructure, Exio Communications Inc. has licensed Qualcomm Inc.'s CDMA technology. Voyan software detects DSL wiring interference Software developer Voyan Technology will apply its technology
-
Hybrid Cables Handle Servo Power and Feedback
Called Hiperface DSL (R) by SICK, this new communications interface allows power and signal to share a single cable.This hybrid cable can drastically reduce the installation and maintenance costs associated with servo systems.
More Information Top
-
Handbook of Flavors and Fragrances
Regulatory: SARA §311/312 listed; Canada DSL ; Australia AICS; Japan IEC; Korea KECI/ECL; Philippines PICCS; China SEPA/CICS .
-
Industrial Chemical Thesaurus
… emulsion stabilizer in cosmetics; in foodpkg. adhesives Regulatory: FDA 21CFR §175.105; Canada DSL Manuf./Distrib.: Alfa …
-
Handbook of Food Additives
… 2600, 177.2800, 178.3570, 178.3850; DOT nonregulated; SARA §311/313 nonreportable; Canada DSL , EU, Australia, Japan …
-
Handbook of Lubricants
… 2600, 177.2800, 178.3570, 178.3850, 179.45; DOT not regulated; Canada DSL ; Europe EINECS; Australian …
-
Handbook of Rheology Modifiers
… coatings, adhesives, binders Regulatory: DOT not regulated; OSHA hazardous; WHMIS D2A, D2B; Canada DSL Properties: Milky wh …
-
Handbook of Food Packaging Chemicals and Materials
Regulatory: FDA 21CFR §175.105, 176.170, 176.180; Canada DSL , EINECS, Australia, Korea listed .
-
Debye Screening Length
… even an entire chapter excluding a few pages on the Debye screening length ( DSL ) for nanostructured materials.
-
Handbook of Industrial Surfactants Volume 1 and 2
Regulatory: FDA 21CFR §175.105, 176.170, 176.180; Canada DSL , EINECS, Aus- tralia, Korea listed .
Indicates content that may require registration and/or purchase.