-
Supplier: Spectron Glass and Electronics Inc.
Description: The SP5000 and AU6000 Series of Dual Axis Electrolytic Tilt Sensors afford unparalleled price, performance, quality, and exceptional reliability. These hermetically sealed sensors are produced in an automated environment, resulting in a high level of
- Tilt Angle: -60 to 60 degrees
- Number of Axes: 2
- Operating Temperature: -40 to 176 F
- Output: Analog
-
Supplier: Fredericks Company - Televac
Description: The 0717-4323-99 TrueTILT™ low-profile electrolytic tilt sensor has a robust, all-metal construction providing durability while maintaining superior tolerances and sensor-to-sensor performance. It is an economical tilt sensor ideal for a versatile
- Tilt Angle: -50 to 50 degrees
- Number of Axes: 2
- Operating Temperature: -40 to 185 F
- Output: Analog
-
Supplier: Advanced Orientation Systems, Inc.
Description: DX-045 and DX-008 dual axis POLYMER based electrolytic tilt sensors provide economical and reliable two axis tilt solutions for applications where very good linearity, high resolution and superior symmetry are required. Rugged construction and wide
- Tilt Angle: -8 to 8 degrees
- Number of Axes: 2
- Operating Temperature: -40 to 176 F
- Output: Analog
-
-
Supplier: Fredericks Company - Televac
Description: 0717-2201-99 Glass Dual-Axis Wide-Range Electrolytic Tilt Sensor The 0717-2201-99 wide-range electrolytic tilt sensor utilizes high-quality glass and platinum to provide extremely high-accuracy tilt measurement in two axes over a wide
- Tilt Angle: -70 to 70 degrees
- Number of Axes: 2
- Operating Temperature: -40 to 185 F
- Type: Electrolytic
-
Supplier: Spectron Glass and Electronics Inc.
Description: The L Series of Electrolytic Tilt Sensors are the sensor of choice for high accuracy / wide angular range measurements. Each handcrafted glass sensor is manufactured to exacting specifications and quality standards. Boasting impressive linear measurement ranges up
- Tilt Angle: -60 to 60 degrees
- Number of Axes: 1
- Accuracy: 0.3 degrees
- Operating Temperature: -65.2 to 257 F
-
Supplier: Fredericks Company - Televac
Description: 0716-5201-99 Glass Single-Axis Wide-Range Electrolytic Tilt Sensor The 0716-5201-99 wide-range electrolytic tilt sensor utilizes high-quality glass and platinum to provide extremely high-accuracy tilt measurement in one axis over a wide
- Tilt Angle: -70 to 70 degrees
- Number of Axes: 1
- Operating Temperature: -40 to 185 F
- Output: Analog
-
Supplier: Spectron Glass and Electronics Inc.
Description: The SPECTROTILTtm II Dual Axis Tilt Monitor combines the popular SP5000 Series Dual Axis Tilt Sensor, with integral signal conditioning and a NEMA IV rated enclosure, to bring high precision tilt monitoring to the harshest of environments.
- Tilt Angle: -45 to 45 degrees
- Number of Axes: 2
- Accuracy: 0.15 degrees
- Operating Temperature: 32 to 176 F
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: ACA2200-CANopen is a digital output tilt sensor, high accuracy tilt sensor, This series tilt sensor accuracy is far superior than the tilt sensor relative to the electrolyte principle or the capacitance principle on the
- Tilt Angle: 1 to 90 degrees
- Number of Axes: 2
- Supply Voltage: 9 to 36 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Fredericks Company - Televac
Description: The 0729-1763-XX RS-232 programmable tilt switch utilizes Fredericks TrueTilt™ wide range, mid-range, or narrow range electrolytic tilt sensors and four output relays with user-settable trip points. Its robust plastic housing and epoxy potting provide excellent durability
- Tilt Angle: -45 to 45 degrees
- Number of Axes: 2
- Accuracy: 0.1 degrees
- Supply Voltage: 6.5 to 40 volts
-
Supplier: Advanced Orientation Systems, Inc.
Description: This special all Solid State Analog Vdc output tilt modules are built around a customized state of the art CMOS components. In a single (7001) and dual axis (7002) versions it provides an economical and reliable tilt sensing solution for applications requiring superior
- Tilt Angle: -90 to 90 degrees
- Number of Axes: 2
- Operating Temperature: -40 to 212 F
- Output: Analog
-
Supplier: Spectron Glass and Electronics Inc.
Description: The SPECTROTILTtm II family of Dual Axis Inclinometers combine the SP 5000 Series sensor with CMOS or custom designed hybrid signal conditioning circuitry. The result is a high performance / low cost dual axis inclinometer which can tackle the most demanding
- Tilt Angle: -20 to 20 degrees
- Number of Axes: 2
- Accuracy: 0.06 degrees
- Supply Voltage: -16 to 16 volts
-
Supplier: Sherborne Sensors
Description: The DQG Series is a small, cost-effective, dual axis inclinometer designed for horizontal mounting. A microprocessor controls the inclinometer enabling a linearised and temperature corrected angle output signal. The unit has a metal housing and can be operated from an unregulated
- Tilt Angle: -25 to 25 degrees
- Number of Axes: 2
- Supply Voltage: 8 to 30 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: ACA2400 is a analog balanced servo Inclinometer sensor/tilt sensor which manufactured by Rion company, the principle is composed of the non-contact displacement sensor, torque motor, error & amplifier circuit, the feedback circuit and cantilever mass five parts. This
- Tilt Angle: 1 to 90 degrees
- Number of Axes: 2
- Supply Voltage: 9 to 36 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Advanced Orientation Systems, Inc.
Description: inch. Packaged in a marine grade black anodized cylindrical aluminum housing the unit outputs continuous heading, field, dual axis tilt and temperature data over the standard RS-232 interface at depth up to 3500 meters. The AZIMUTH is generated from a 3 axis semiconductor
- Tilt Angle: 0 to 360 degrees
- Number of Axes: 3
- Accuracy: 1 degrees
- Operating Temperature: -40 to 176 F
-
Supplier: Advanced Orientation Systems, Inc.
Description: a marine grade black anodized cylindrical aluminum housing the unit outputs continuous heading, field, dual axis tilt and temperature data over the standard RS-232, RS-422 or RS-485* interfaces at depth up to 3500 meters. The AZIMUTH is generated from a 3 axis
- Tilt Angle: 0 to 360 degrees
- Operating Temperature: -40 to 185 F
- Output: Digital
- Type: Electrolytic
-
Supplier: Jewell Instruments, LLC
Description: precision 3-axis solid-state magnetometer. Two angular rate gyros independently stabilize pitch and roll. They augment a dual-axis, electrolytic tilt sensor that provides precise tilt measurements in static environments. Two sets of independent
-
Supplier: Jewell Instruments, LLC
Description: The ECV eCompass Series provides stable azimuth, pitch, and roll measurements in dynamic conditions. An enhanced version of our ECG Series, the ECV includes a full suite of precision, 3-axis, MEMS sensors and an optional dual-axis electrolytic tilt
-
Supplier: Jewell Instruments, LLC
Description: electrolytic sensor element, units deliver up to 1 μradian resolution with virtually zero long-term drift. Programmable firmware controls include sample averaging, auto-zero (tare), baud/output rate, temperature compensation and more. The D711 also includes on-board memory, with
- Tilt Angle: -70 to 70 degrees
- Number of Axes: 2
- Supply Voltage: 7 to 28 volts
- Operating Temperature: -40 to 185 F
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: Biaxial inclinometer for statistical structural monitoring, based on magneto-resistive technology with 0.01° resolution, housed in case with IP-68 protection rate and equipped with 7 poles female AMPHENOL 7 connectors with IP-68 protection rate. sensor is supplied complete with aluminum
- Tilt Angle: 10 degrees
- Number of Axes: 2
- Type: Electrolytic
- Form Factor: Module / Standalone
Find Suppliers by Category Top
Featured Products Top
-
Programmable Inclinometers: One Sensor, More Possibilities From mobile machinery, aerial work platforms and agricultural equipment to concrete pumps, cranes and solar tracking systems, inclinometers are used across a wide range of applications to provide reliable tilt (read more)
Browse Tilt Sensors Datasheets for POSITAL B.V. -
Tronics Microsystems' AXO315 is a tactical-grade 1-axis, ±14 g range, 24 bit digital SPI closed-loop MEMS accelerometer in an hermetic SMD package. AXO315 was designed and developed to provide high precision and reliability in the most challenging environments, withstanding severe (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
Tronics' AXO315 is a ±14 g range, 1-axis in-plane linear closed-loop accelerometer designed and developed to provide high precision and reliability in the most challenging environments, withstanding severe temperature and vibration conditions common in industrial, land, railway, naval (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
Accelerometers are commonly used for determining the tilt or inclination of industrial assets and systems. By measuring the projection of the gravity vector on the sensitive axis of the sensor, one can easily determine the inclination angle of the system. (read more)
Browse Accelerometers Datasheets for Tronics Microsystems
More Information Top
-
Manlifts, Scissor Lifts, and Aerial Work Platforms
This application can be readily satisfied by either of three superior Spectron products: • TAD II Threshold Angle Detector • SPECTROTILTtm II Dual Axis Inclinometer • SP Series Dual Axis Electrolytic Tilt Sensor .
-
Long-Term Remote Sensing System for Bridge Piers and Abutments
Dual - axis electrolytic tilt sensors were utilized in array configurations to measure tilt and displacements on the model bridge.
-
Evaluation of the prototype dual-axis wall attitude measurement sensor
A prototype dual - axis electrolytic tilt sensor package for angular position measurements was built and evaluated in a laboratory environment.
-
Revolution{TM}
They augment a dual - axis , electrolytic tilt sensor that provides precise tilt measurements in static environments.
-
Active Volcanoes of the Southwest Indian Ocean
The dual - axis tiltmeters record angular movement in two orthogonal vertical planes using precision electrolytic tilt sensors .
-
Electrolytic Tilt Sensors and Inclinometers: A Primer - Sensors Online Magazine, September 2004
For dual - axis operation, a duplicate signal conditioning circuit is required for the second axis. .... Electrolytic tilt sensors are AC-operated devices with both resistive and capacitive components.
-
Tilt Sensor from Analog Devices is 100 Times Smaller Than Available Solutions
âThis is a big departure from both electrolytic sensors and less integrated MEMS-based sensors. .... The ADIS16209 dual - axis programmable inclinometer, based on an Analog Devicesâ iMEMS® (integrated micro-electromechanical systems) core, is capable of measuring dual-axis tilt with less than 0.1 degrees error across a ±30-degree range when mounted horizontally.
-
Sensors in the motor vehicle
…signal 19 DMS 86 DMS take-up 81 DMS bridge 88 DMS torque sensor 89 DMS force sensors 86 DMS principle 86, 88 double -hall- sensor 44 double hole execution … effect magnetic ring rotatable to 60 axis of rotation 46 (Movable magnet .... Driving dynamics control 130 accelerator pedal module 139 accelerator pedal sensors 138 vehicle movements 133 vehicle inclination 145 vehicle-roundly layer 58 vehicle systems 10 fiber-optic … effect (inductance) 38 Ferroelektrika 78 ferromagnetic function layer 56 solid electrolyte 160 fatty region 164…
-
Introduction to Biomechatronics
Dual - axis sensors exhibit the same fluid characteristics as single-axis devices but have the added complexity of interaction between the axes. .... FIGURE 2-54 Electrolytic tilt sensor.
-
NAVAL POSTGRADUATE SCHOOL
Monterey, California
THESIS
The 3DM™ is designed to provide tilt sensing via orthogonal accelerometers and magnetic compass functions via orthogonal .... The 3DM™ is configured with two ± 2 g ADXL202E dual axis IC based accelerometers, manufactured by Analog Devices, Inc. .... The accelerometers contain polysilicon surface micromachined sensors and signal conditioning circuitry to implement an open loop acceleration .... The vertical gyro contains two electrolytic level sensors, which provide a “gravity” reference for pitch and roll…
Indicates content that may require registration and/or purchase.