-
Supplier: Newark, An Avnet Company
Description: Dual-Band Wireless N USB
-
Supplier: TRENDnet Inc.
Description: Upgrade your computer to revolutionary 867 Mbps Wireless AC Connect to a Wireless N network at up to 300 Mbps 5 Gbps USB 3.0 connection to computer Powered by the computer's USB port One-touch connection to router with Wi-Fi Protected Setup (WPS)
- Network Equipment: Analog-to-Wireless Converter
- Network Media: Wireless
-
Supplier: TRENDnet Inc.
Description: Upgrade your computer to 433 Mbps Wireless AC Connect to a Wireless N network at up to 150 Mbps Quick intuitive setup Powered by the computer's USB port One touch network connection with the WPS button Windows® and Mac® compatible
- Network Equipment: Analog-to-Wireless Converter
- Network Media: Wireless
-
-
Supplier: ZyXEL Communications, Inc.
Description: Blazing high-speed data rates up to 300Mbps in 2.4GHz and 5GHz bands The NWD-211AN brings the latest technology 802.11n draft 2.0 standards into a compact wireless USB adapter. The selectable dual band (2.4GHz or 5GHz) wireless signals is designed for users
-
Supplier: TRENDnet Inc.
Description: Easy setup AC1900: 1300 Mbps Wireless AC or 600 Mbps Wireless N bands* High power radio and high gain detachable antennas for increased coverage Supports Windows® and Mac® operating systems
- Network Equipment: Analog-to-Wireless Converter
- Network Media: Wireless
-
Supplier: Newark, An Avnet Company
Description: WIRELESS MINI ADAPTER, DUAL BAND, USB; Networking Interface:USB; Product Range:
-
Supplier: L-com, Inc.
Description: The EnGenius EUB600 is a Dual-Band Wireless-N USB2.0 Adapter that enables your desktop or laptop computer to take advantage of the high transfer speeds of Wireless-N so you can stream video or transfer large files faster than ever before. Take the EUB600 everywhere you go
- Coupling / Adapter: Coupling / Adapter
- Connector Type: USB Connector
-
Supplier: L-com, Inc.
Description: stream video and transfer files at wireless speeds of up to 1300 Mbps on the EPG5000’s 5 GHz band and up to 450 Mbps on its 2.4 GHz band. The EPG5000 allows for a secure network with several security features and settings including industry standard wireless encryption
- Connector Type: USB Connector
-
Supplier: ZyXEL Communications, Inc.
Description: Gear Up for a New Era of HD Media Network! The NBG5715 Simultaneous Dual-Band Wireless N Media Router provides the ultimate visual experience over the true dual networks at blazing-fast data transfer rates of up to 450 Mbps* and boosts the stability of multiple HD video
- Network Equipment: Router
-
Supplier: L-com, Inc.
Description: The EnGenius ESR600 is a Dual Band (300 + 300 Mbps) Wireless N600 Cloud Router with a 4-Port Gigabit Ethernet switch, Gigabit Ethernet WAN port and USB port. With the free EnShare™ app, families can use their Apple iPhones®, iPads® or Android™-based tablets or smartphones
- Connector Type: USB Connector
-
Supplier: Telit IoT Solutions, Inc.
Description: The CL865-DUAL is a dual band CDMA | 1xRTT wireless module supporting up/down link data rates up to 153.6kbps and Telit's smallest CDMA module. Its 24x24mm square QFN form factor is pin-to-pin compatible with GSM|GPRS and UMTS|HSPA modules in the xL865 family. The
- Operating Frequency: 800 to 1,900 MHz
- Data Rate: 5,760 to 7,200 kbps
- TJ: -40 to 85 C
- Sensitivity: -107 to -108.00000000000001 dBm
-
Supplier: TRENDnet Inc.
Description: Concurrent dual band 300 Mbps wireless n Pre-encrypted for your convenience Convenient USB share port Create an isolated guest network on each band All Gigabit wired ports Energy savings GREENnet technology IPv6 network ready
- Network Equipment: Router
- Network Media: Wireless
-
Supplier: Advantech
Description: Wi-Fi Dual Band Enterprise Ethernet Bridge/Router, USB Power Dual Band WiFi Bridge Wide operating temperature range: -20 to +85 °C Compact form factor Advanced Enterprise Class wireless security (WPA2/WPA3-Enterprise, WPA, WEP, EAP) USB port powered
- Network Equipment: Bridge, Router
- Network Media: Wireless
-
Supplier: Newark, An Avnet Company
Description: AC600 Dual-Band Mini USB Wifi Adapter; Networking Interface:USB; Product Range:
-
Supplier: Intelligraphics, Inc.
Description: IGX-UACAH1-9377a1-BT is an 802.11ac/abgn 2.4GHz+5GHz USB module based on Qualcomm QCA9377-7 chipset. It supports 1T1R with RX diversity (Support Wi-Fi) technology, which runs up to 433Mbps, provides higher throughput performance, reliability and range. The IGX-UACAH1-9377a1-BT supports
- Frequency Band: 2,472 MHz
- Data Rate: 0.433 Gbps
- Network Equipment: Modem
- Features: Radio Modem
-
Supplier: Intelligraphics, Inc.
Description: IGX-UACB1-9378a6-BT is an 802.11 ac/a/b/g/n dual band 2×2 wifi and Bluetooth combo USB stamp module designed for devices which require high throughput and lower-power consumption. It’s a highly integrated module that supports 2-stream 802.11ac/a/b/g/n MIMO technology with data
- Frequency Band: 5,850 MHz
- Data Rate: 0.867 Gbps
- Network Equipment: Modem
- Features: Radio Modem
-
Supplier: Newark, An Avnet Company
Description: [JetWave 4020 V1.0] Industrial Dual Band 802.11ac + 802.11n 2.4G Wireless AP, 2GT+USB M12, Embedded Ant.
-
Supplier: L-com, Inc.
Description: The EPG600 is a Dual Band N600 IoT Wireless Intelligent Phone Gateway with Gigabit ports, a USB port and phone ports with wireless speeds up to 300 Mbps on both the 2.4 GHz and 5 GHz frequency bands. As part of the EnGenius Fusion Solution Series of routers,
-
Supplier: Advantech
Description: Wi-Fi Dual Band Enterprise Ethernet Bridge/Router 10/100 Mbps to 802.11a/b/g/n/ac dual band (2.4GHz, 5GHz) Compact form factor Advanced Enterprise Class wireless security (WPA2/WPA3-Enterprise, WPA, WEP, EAP) 5 VDC external power input (powered from AC or
- Network Equipment: Bridge, Router
- Network Media: Wireless
-
Supplier: Telit IoT Solutions, Inc.
Description: The UE866 is the smallest module in Telit’s 3G portfolio. With its ultra compact 15 x 25 mm LGA footprint, it is designed for applications with severe space constraints. It is a dual band UMTS | HSPA communication product based on the market’s latest 3G core which allows integrators to
- Operating Frequency: 850 to 1,900 MHz
- Data Rate: 5,760 to 7,200 kbps
- Technology: 3G Standard, UMTS
- Interface: I2C, USB
-
Supplier: Intelligraphics, Inc.
Description: IGX-UACB1-9378a6-BT is an 802.11 ac/a/b/g/n dual band 2×2 wifi and Bluetooth combo USB stamp module designed for devices which require high throughput and lower-power consumption. It’s a highly integrated module that supports 2-stream 802.11ac/a/b/g/n MIMO technology with data
- Data Rate: 867,000 kbps
- Operating Temperature: -10 to 60 C
- Operating System: Linux
- Features: Other
-
Supplier: Telit IoT Solutions, Inc.
Description: The single-band 800 MHz CDMA/1xRTT CC864-SINGLE module is designed for APAC/Korean mid-volume industrial and commercial applications requiring a compact package and a board-to-board connector and RUI-M card technology support. It delivers full-duplex data speeds of up to 153.6Kpbs and analog
- Operating Frequency: 800 MHz
- Data Rate: 153.6 kbps
- Bias / Operating Current: 50 to 700 mA
- TJ: -30 to 80 C
-
Supplier: Visual Sound, Inc.
Description: Shure Incorporated Dual Channel Diversity Receiver with IEC Power Cable, IEC Power Extension Cable, Two 1/2 Wave Antennas, Two Antenna Extension Cables, Front Mount Antenna Kit, Ethernet Cable. The UR4S and UR4D receivers provide single and dual-channel options for Shure's premium
- Features: Wireless Microphone
-
Supplier: Intelligraphics, Inc.
Description: WiOpsy is an enterprise grade complete 802.11ac dual band WiFi Sniffer product, which consists of a USB WLAN adapter and high performance, reliable software stack including UI based on world's leading network traffic analyzer Wireshark. WiOpsy delivers a complete hardware and
- Equipment Type: Network / LAN Analyzer, Protocol Analyzer
- Features: Other
- Port Type: USB
-
Supplier: VOXMICRO
Description: AIRETOS® E94 Class - Series H: 802.11 abgn 2T/2R Dual Band Wi-Fi & BT Combo modules. Key Features Dual Band (DB) 2.4Ghz + 5 Ghz wireless connection up to 300Mbps Lowest (best-in-class) power consumption Extended temperature grade version Support for DirectConnect /
-
Supplier: VOXMICRO
Description: AIRETOS® E61 Class - Series Xkit: 802.11 ac/abgn Wi-Fi BLE 5.0 Combo Dual Band modules. Key Features Fully featured WAVE2 choice for the computing market Dual Band with Multi User MIMO support Bluetooth 5.0 Compliance with Class I mode, ANT+ and BLE Extended Grade Variant
-
Supplier: QUALCOMM, Incorporated
Description: GHz 5 GHz Peak Speed 10 Mbps MIMO Configuration 1x1 (1-stream) Wi-Fi Features Qualcomm® IoT Connectivity USB USB Version USB 2.0 Security Support Wi-Fi Security WAPI TKIP WEP WPA WPS WPA2 Memory RAM 8KB RAM Interface Supported Interfaces UART USB 2.0 SDIO I²S SPI I²C JTAG
- Data Rate: 10,000 kbps
- Interface: I2C, USB
- Package Type: QFN
- Features: SPI, UART
-
Supplier: QUALCOMM, Incorporated
Description: system to obtain full-featured internet connectivity and reliable information exchange. QCA4004 Specs Wi-Fi Wi-Fi Standards 802.11n 802.11a/b/g Wi-Fi Spectral Bands 2.4 GHz 5 GHz Peak Speed 10 Mbps MIMO Configuration 1x1 (1-stream) USB USB Version USB 2.0 Power Management
- Data Rate: 10,000 kbps
- Interface: I2C
- Package Type: QFN
- Features: SPI, UART
-
Supplier: Radicom Research, Inc.
Description: Designed to meet IEEE802.11 b/g/n™ WLAN standards USB 2.0 hot swappable interface Compatible with USB1.1 and USB2.0 host controllers Small size: 1.0” x 1.1” x 0.25”(H) Operates in 2.4GHz frequency bands Fast receiver Automatic Gain Control (AGC) 300Mbps receive rate and 150Mbps
- Form Factor: Board
- Network Equipment: Modem
- Features: Radio Modem
- Network Media: Wireless
-
Supplier: Visual Sound, Inc.
Description: Shure Incorporated Single Channel Diversity Receiver with IEC Power Cable, IEC Power Extension Cable, Two 1/2 Wave Antennas, Two Antenna Extension Cables, Front Mount Antenna Kit, Ethernet Cable. The UR4S and UR4D receivers provide single and dual-channel options for Shure's premium
- Features: Wireless Microphone
-
Description: 11AC DUAL-BAND 2X2 11AC USB FCBG
-
Supplier: Tripp Lite by Eaton
Description: Features Access All Your Serial and Network Devices from Anywhere in the World at Any TimeThis USB console server provides secure in-band (primary network) and out-of-band (alternate channel) remote access to serial- and network-connected routers, network switches, firewalls,
- Number of PCI Slots: 48
- Operating Temperature: 5 to 50 C
- Server Type: Network Server
- Operating System: Other
-
Supplier: RS Components, Ltd.
Description: WiFi Adapter USB Dual Band Nano
- Data Rate: 0.433 Gbps
- Network Media: Wireless
-
Supplier: Tripp Lite by Eaton
Description: Features Access All Your Serial and Network Devices from Anywhere in the World at Any TimeThis USB console server provides secure in-band (primary network) and out-of-band (alternate channel) remote access to serial- and network-connected routers, network switches, firewalls,
- Number of PCI Slots: 16
- Operating Temperature: 5 to 50 C
- Server Type: Network Server
- Operating System: Other
-
Supplier: Infineon Technologies AG
Description: Wi-Fi 4 (802.11n) dual-band Wi-Fi SoC with embedded application processor Infineon’s AIROC™ CYW43907 is a Wi-Fi 4 (802.11n) dual-band Wi-Fi SoC with embedded 320 MHz Arm® Cortex®-R4 application processor and 2 MB of on-chip memory. With a powerful processor, large on-chip
- TJ: -30 to 85 C
- Features: Other, RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
Premium VHF band 136 to 174MHz 4 port RF dual junction coaxial circulator boasts great power capacity, low VSWR and superior signal isolation, perfect for transceiver systems and wireless signal transmission projects. Model number:5o131206004136174SK Frequency Range:136~174MHz (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
features ultra-high isolation of 70dB, 150W high power handling capacity and excellent wide-temperature stability, making it a benchmark isolator for the 148-158MHz frequency band. Its dual-junction structure breaks through the performance limitations of traditional single-junction products while (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
Eteily Technologies develops a tiny 2.4 GHz / 5.8 GHz dual-band PCB internal antenna for embedded wireless devices. This antenna supports the Wi-Fi frequency ranges of 2400-2500 MHz and 5700-5800 MHz, ensuring dependable communication for routers, IoT devices, and wireless (read more)
Browse Chip Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
KRYTAR coaxial Dual-Directional Couplers are 4-port couplers that are the combination of two 3-port couplers having their main lines cascaded. This dual-directional design, two back-to-back couplers in the same package, lets you monitor forward and reflected power. It also assures good (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
The UIYCDI9678A400T430NF is a high-performance dual-junction isolator manufactured by UIY Inc., specifically designed for the 400 to 430 MHz frequency band. This product provides critical protection and enhancement functions for wireless communication systems through its excellent signal (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
15 cm RG316 coaxial cable, and twin SMA male connectors, enables signal splitting or combining in wireless systems without the need for cumbersome gear. Suitable for WiFi, cellular, IoT gateways, MIMO systems, and antenna diversity configurations. Key (read more)
Browse Cable Assemblies Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies proudly announces its high-performance 2.4 GHz / 5.8 GHz 10 dBi Rubber Duck Paddle Antenna, which is ideal for dual-band WiFi 6 routers, access points, and wireless communication systems. This antenna, with a sleek rubber-duck paddle shape and a moveable SMA male (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
for high-precision satellite navigation in space-constrained devices. This dual-band antenna supports both L1 (1575.42 MHz) and L2 (1227.60 MHz) bands, resulting in strong GNSS reception with enhanced accuracy and quicker satellite lock. (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
diodes and two DC blocking caps designed for use as a passive receiver protector in wireless systems up to 6 GHz. Targeted for cellular infrastructure base station, repeater, and wireless backhaul OEMs, it can also be used in broad market wireless systems including VSAT, S-band radar, military (read more)
Browse PIN Diodes Datasheets for Skyworks Solutions, Inc. -
handle the requirements of radar systems, satellite communications, and wireless networks, covering both the X-band and Ku-band. Key Design Features: Available in dual or triple junction (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc.