-
Supplier: OMRON Automation and Safety
Description: Conforms to EN60204-1, EN954-1, VDE 0113-1 UL and C-UL listed, TUV Rheinland approved Power requirements-the SR103AM will accept 24 VAC/DC or 115 VAC Inputs-the SR103AM will accept single or dual N/C inputs or dual inputs from a light curtain (see SR102AM for application wiring for a
-
Protective Relays and Monitoring Relays - Machine Safeguarding - Dual Channel Safety Relay -- SR231ASupplier: OMRON Automation and Safety
Description: Conforms to EN60204-1, EN954-1, EN292, and EN1088 UL and C-UL listed, CSA and BG approved Power requirements-the SR231A will accept 24 VDC Inputs-The SR231A is designed to monitor two magnetically encoded non-contact switches with 1 N/C and 1 N/O contacts Outputs-the SR231A has 2 N/O outputs to
-
Supplier: OMRON Automation and Safety
Description: Conforms to EN60204-1, EN954-1, EN418, and EN61496-1 (Type 4) UL listed, CSA and BG approved Power requirements-the SR120MP will accept 24 VAC/DC or 110 VAC Inputs-the SR120MP provides dual-channel input from a variety of safety devices. The safety devices may be E-stops,
-
-
Supplier: RS Components, Ltd.
Description: Phoenix Contact 2963941 Safety Relay
- Channels: Dual Channel
-
Supplier: DigiKey
Description: RM2G4 4 CHANNEL SAFETY RELAY MOD
- Operating Temperature: -40 to 158 F
- Mounting: DIN Rail
- Channels: Dual Channel
-
Supplier: Radwell International
Description: SAFETY RELAY, DUAL-CHANNEL, EMERGENCY STOP, 24V, AC/DC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Guardmaster Dual Input Safety Relay (DI), 2 Dual Channel Universal Inputs, 1 N.C. Solid State Auxiliary Output
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Guardmaster Dual Input SS Output Safety Relay (DIS), 2 Dual Channel Universal Inputs, 1 N.C. Solid State Auxiliary Output
-
Supplier: Euchner-U.S.A., Inc.
Description: available. Features Variety of safety relay modules available Single or dual channel inputs 35mm DIN rail mount Expansion output module Time delay module 1 to 30 seconds delay 2-hand control relay For anti-tie down CE UL Listed Benefits Available to 3 safety
- Maximum Current: 8 amps
- Maximum AC Switching Voltage: 230 volts
- Maximum DC Switching Voltage: 24 volts
- Operating Temperature: 5 to 140 F
-
Supplier: Newark, An Avnet Company
Description: RELAY, SAFETY, DUAL CHANNEL, SR103, 24VAC/DC, 2 INPUTS, 3 OUTPUTS, 1 N/C AUX
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Guardmaster Compatibility Input Safety Relay (CI), 1 Dual Channel Universal Input, 1 N.C. Auxiliary Output
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 440R Single Function Safety Relays, Dual Channel N/A,2 N.O., , 230V AC , Fixed,Monitored Manual Reset
-
Supplier: Newark, An Avnet Company
Description: SAFETY RELAY, SPDT, 5A, 250VAC, SCREW; Coil Voltage:-; Contact Configuration:SPDT; Product Range:HR6S Series; Relay Mounting:DIN Rail; Contact Current:5A; Relay Terminals:Screw; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:24VRoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SAFETY RELAY, DPDT, 12VDC, 8A, THT; Coil Voltage:12VDC; Contact Configuration:DPDT; Product Range:50 Series; Relay Mounting:Through Hole; Contact Current:8A; Relay Terminals:Solder; Contact Voltage AC Nom:250V; Contact Voltage DC RoHS Compliant: Yes
-
Supplier: ASAP Semiconductor LLC
Description: Safety Relays 6 AMP 5VDC DPDT 2 FORM C
- Channels: Dual Channel
- Mounting: PC Board
-
Supplier: Newark, An Avnet Company
Description: SAFETY RELAY, DPDT, 6A, 24VDC, TH; Coil Voltage:24VDC; Contact Configuration:DPDT; Product Range:REL-SR Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V; Contact Voltage DC RoHS Compliant: Yes
-
Supplier: ASAP Semiconductor LLC
Description: RELAY SAFETY DPDT 6A 5VDC
- Channels: Dual Channel
- Mounting: PC Board
-
Supplier: ASAP Semiconductor LLC
Description: RELAY SAFETY 6PDT 8A 24VDC
- Channels: Dual Channel
- Mounting: PC Board
-
Supplier: ASAP Semiconductor LLC
Description: SPECIAL RELAY-SAFETY RELAY, DPDT, MOMENTARY, 0.078A (COIL), 9VDC (COIL), 700mW (COIL), 6A (CONTACT), THROUGH HOLE-STRAIGHT MOUNT
- Channels: Dual Channel, Single Channel
- Mounting: PC Board
-
Supplier: Banner Engineering Corp.
Description: applications, such as photoelectric monitoring position or end-of-travel The safety inputs can monitor: +24V dc solid-state (PNP) outputs in single-channel or dual-channel hookup +24V dc source that is switched by hard/relay contacts in single-channel or
- Operating Temperature: 32 to 122 F
- Safety/Approvals Category: Category / Type 4
- Type: DC Power Supply
- Mounting: DIN Rail
-
Supplier: Allied Electronics, Inc.
Description: G9SA-321 Dual-Channel Safety Timers: Power Requirements: The G9SA-321 will accept 24 VAC/VDC or 100 to 230 VAC. Inputs: The G9SA-321 will accept single or dual NC inputs. Outputs: The G9SA-321 has 3 NO outputs with 2 of the outputs with a time delay of 0.5-30 sec.
-
Supplier: Chromalox
Description: Advanced dual channel temperature and process control, extensive profiling capability, high visibility alarms and data-logging functions are all packaged within a single 1/4 DIN product. The integrated control and monitoring functions of the 4082 translates into fewer system control
- Number of Inputs: 11 inputs
- Number of Control Outputs: 9 outputs
- Control Signal: Analog Voltage, Current Loop, Network / Fieldbus Output, Serial / Digital, Switch / Relay Output
- Type: Current Loop (Transmitter) Input, DC Voltage Input
-
Supplier: Allied Electronics, Inc.
Description: SR107/108/109AD Dual-Channel Safety Timers. Power Requirements: The SR107AD, SR108AD and SR109AD will accept 24 VAC/VDC Inputs: The SR107AD, SR108AD and SR109AD will accept single or dual NC inputs. Outputs: The SR107AD, SR108AD and SR109AD have a total of 4 NO outputs
-
Supplier: PR electronics
Description: channel. A tag number can be defined for each channel. Output line fault detection. In the 1-channel version the status relay can be used as a simple limit switch. Technical characteristics High galvanic isolation of 2.6 kVAC. High accuracy better than 0.1%. Continuous
- Maximum Open Circuit Voltage (VOC): 32 volts
- Maximum Short Circuit Current (ISC): 1,000 milliamps
- Operating Temperature: -4 to 140 F
- Features: ATEX, FM Approval, Other, UL Listed
-
Supplier: Biamp Systems, Ltd.
Description: process control data, audio, and power over a single Ethernet cable. The VO-4e also has dual inputs for accepting power from an auxiliary supply. The per-channel paging relay provides a contact closure when paging is active on an associated channel. CobraNet audio output
-
Supplier: RS Components, Ltd.
Description: applications. The GLM-SS has rugged internal sealing bellows and a stainless steel housing which enable it to undergo high-pressure hosing at high temperature. With a dual channel safety monitoring relay, it can be used as an E-stop and monitored to Category 4 to EN 954-1
- Pendant Type: Control Pendant
-
Supplier: Infineon Technologies AG
Description: The BTF6070-2ERV is especially designed for applications with higher safety requirements, such as braking systems (ABS, ESP) and therefore ISO26262 qualified (ASIL B, Safety manual is available). The power transistor is built by a N-channel vertical power MOSFET with charge
- tON: 70,000 ns
- tOFF: 70,000 ns
- Operating Ambient Temperature: -40 to 150 C
- Features: Other
-
Supplier: Infineon Technologies AG
Description: The BTT3018EJ is a 16 mΩ single channel Smart Low-Side Power Switch within a PG-TDSO-8 expoased package providing embedded protective functions. The power transistor is built by a N-channel vertical power MOSFET. The BTT3018EJ is monolithically integrated.The BTT3018EJ is automotive
- Supply Voltage (VS): 63 volts
- tON: 10,000 ns
- tOFF: 8,000 ns
- Operating Ambient Temperature: -40 to 150 C
-
Supplier: Infineon Technologies AG
Description: The power transistor is built by an N-channel vertical power MOSFET with charge pump. The device is integrated in Smart6 technology. It is specially designed to drive lamps up to 3 x P21W24V or 1 x 70W 24V, as well as LEDs in the harsh automotive environment. Summary of Features Two
- tON: 150,000 ns
- tOFF: 150,000 ns
- Operating Ambient Temperature: -40 to 150 C
- Features: Other
-
Supplier: Infineon Technologies AG
Description: The TLE75004-EPD is a SPI controlled 4 channel low side switch out of Infineon's new SPIDER+ family The SPIDER+ products offers improved and added functionality, such as Cranking capability, very low current consumption in sleep mode, an improved thermal performance, enhanced diagnosis
- Operating Ambient Temperature: -40 to 150 C
- Features: Other
- Standards and Certifications: RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
Altech Safety Relays are designed for machine and operator protection in a wide range of safety control applications. With force-guided contact design, multiple contact options, and support for common safety functions, they provide dependable performance for (read more)
Browse Safety Relays Datasheets for Altech Corp. -
CHSR2 Series 8A Forcibly Guided Relay Features: Outline dimension (28.8mm×12.4mm×25.4mm) 1 Form A&1 Form B or (read more)
Browse Safety Relays Datasheets for Churod Americas, Inc. -
AutomationDirect has added Klemsan phase monitoring relays that are compact, DIN rail-mounted devices that continuously monitor 3-phase electrical systems to protect motors and equipment from damaging power quality faults. Available in fixed and adjustable versions, these relays detect (read more)
Browse Safety Relays Datasheets for Automationdirect.com -
, and compliance for household use; size constraints on boards; and need for energy savings. The G2RL relays are designed to meet these challenges head-on—offering high switch currents, compact form, robust insulation, and compliance with safety standards. Key (read more)
Browse Electromechanical Relays Datasheets for Heilind Electronics, Inc. -
Finder solutions for the industrial sector are composed of a large number of specific products and accessories, among these, approved equipment for control panel like heaters and fans with filters. Finder’s components and accessories for control panels facilitate the work of panel builders while ensuring the highest safety levels, demonstrated by the great number of international certifications. (read more)
Browse Solid State Relays Datasheets for Finder S.p.A. con unico socio -
switchgear The active input expander modules SRB-E-PE are used for safe series connection of electromechanical switches and sensors to contact outputs or electronic OSSD outputs. The multifunctional safety relay module SRB-E-PE can be configured for up to nine different applications (read more)
Browse Safety Monitoring Systems Datasheets for Schmersal Inc. -
-voltage relay Reliable and versatile solution for test benches and other industrial applications Schaltbau today announced the launch of its Eddicy R300 high-voltage relay, a compact and robust solution designed for applications where performance, safety, and compliance are critical (read more)
Browse High Voltage Relays Datasheets for Schaltbau GmbH -
FCL Components provides a comprehensive lineup of relays engineered for today’s building automation systems. Designed for HVAC, lighting, access control, fire safety, and energy?management applications, our relays deliver the reliability, isolation, and efficiency required for modern (read more)
Browse Electromechanical Relays Datasheets for FCL Components America -
safety and durability. The G7L Power Relay is available with quick-connect, screw, and PCB terminals, as well as DIN track mounting options. It conforms to UL, CSA, TUV, and IEC950 standards, providing peace of mind in terms of quality and reliability. With a contact gap of 3 mm, it offers enhanced (read more)
Browse Electromechanical Relays Datasheets for Aratas America LLC -
Altech's fan monitoring relays help maintain cooling system performance through fault detection, temperature monitoring, and fan redundancy control. Their compact DIN rail design supports easy integration into control cabinets. (read more)
Browse Electromechanical Relays Datasheets for Altech Corp.
More Information Top
-
Safety Relays
The GlobalSpec SpecSearch database contains information about both single and dual channel safety relays .
-
Eaton’s Moeller Safety Relays Help Make Machines Safer
For use with presses, shears, punching machines and similar equipment with a high potential for injury, Eatonâs Moeller Business is offering the new ESR5-NZ dual channel safety relay , which can be used as the basis for two-hand monitoring systems that …
-
10.02.06 -- Feature Article: Centre For Health & Safety Innovation Opens In Canada
Omron Scientific Technologies Introduces Dual Channel Safety Monitoring Relay .
-
Machine Safety Design: Safety Relays Versus a Single Safety Controller (.pdf)
This writer assumes that a fair price for a safety relay with dual input channels and two normally open safety outputs is around $200.
-
Guardian Electric - 18-C-120A - Solenoids & Accessories - DC D-Frame Solenoid - Allied Electronics
Relay ; Safety Monitoring; Dual Channel ;45mm; 24VAC/VDC; 3NO, 1NC .
-
Aim Cambridge-Cinch Connectivity Solutions - 73-8892-3 - Computer/Data Cable Assemblies - Network (Cat 5/6) - Allied Electronics
Relay ; Safety Monitoring; Dual Channel ;45mm; 24VAC/VDC; 3NO, 1NC .
-
Panduit - G1.5X2LG6-A - Cable Management - Duct, Raceway, Tray - Allied Electronics
Relay ; Safety Monitoring; Dual Channel ;45mm; 24VAC/VDC; 3NO, 1NC .
-
Sti (Scientific Technologies, Inc.) - from Allied Electronics
Relay ; Safety Monitoring; Dual Channel ; 45mm; 24VAC/VDC; 3NO, 1NC .
-
Sti (Scientific Technologies, Inc.) - G7SA-5A1B DC24 - Sensors, Switches & Relays - Relays - Allied Electronics
Relay ; Safety Monitoring; Dual Channel ;45mm; 24VAC/VDC; 3NO, 1NC .
-
AVX - CK05BX470K - Passive Components - Capacitors - Allied Electronics
Relay ; Safety Monitoring; Dual Channel ;45mm; 24VAC/VDC; 3NO, 1NC .
Indicates content that may require registration and/or purchase.