-
Supplier: Lee Co. (The)
Description: The Piloting Dual-Coil Solenoid Valve utilizes an additional coil to provide electrical redundancy for added safety. In exchange, the package size and weight of the valve are slightly increased when compared to the single-coil design. This valve utilizes MultiSeal®
- Pressure Rating: 5,000 psi
- Features: Other
- Valve Type: Solenoid Valves
-
Supplier: Lee Co. (The)
Description: The 360° Ported Dual-Coil Solenoid Valve utilizes a unique MultiSeal® design that provides 360° porting flexibility in exchange for a reduction in flow capacity. It also incorporates an additional coil to provide electrical redundancy for added safety. As a result, the
- Pressure Rating: 3,000 psi
- Features: Other
- Valve Type: Solenoid Valves
-
Supplier: Lee Co. (The)
Description: The High Flow 3-Way Dual-Coil Solenoid Valve utilizes a two-stage poppet to allow over six times more flow when compared to the standard piloting solenoid valve. It also incorporates an additional coil to provide electrical redundancy for added safety. In exchange,
- Pressure Rating: 3,000 psi
- Features: Other
- Valve Type: Solenoid Valves
-
-
Supplier: Lee Co. (The)
Description: The High Flow 2-Way Dual-Coil Solenoid Valve utilizes a two-stage poppet to allow over nine times more flow when compared to our standard piloting solenoid valve. It also incorporates an additional coil to provide electrical redundancy for added safety. In
- Pressure Rating: 3,000 psi
- Features: Other
- Valve Type: Solenoid Valves
-
Supplier: Radwell International
Description: CONNECTOR, SOLENOID VALVE, LOAD SUPRESSED MOLDED, ISO, SUB MICRO, 6 - 24 VAC / VDC, 50 / 60 HZ, METAL OXIDE VARISTOR, PVC JACKET, 6 FT CORD, 2 DUAL GROUND CONTACTS. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Solenoid Valves
-
Supplier: GEEPLUS Inc.
Description: Latching solenoids are solenoids with permanent magnet; they are mainly manufactured as Open Frame Solenoids. Latching Solenoids exhibit magnetic attraction between plunger (moveable iron component) and pole piece (fixed iron component) with no electrical power applied.
- Power Rating (DC watts or AC VA): 3.3 DC watts or AC VA
- Maximum "On" Time: 15 seconds
- DC: 12VDC, 24VDC, 6VDC
- Features: Dual Coil, Return Spring Included
-
Supplier: GEEPLUS Inc.
Description: Latching solenoids are solenoids with permanent magnet; they are mainly manufactured as Open Frame Solenoids. Latching Solenoids exhibit magnetic attraction between plunger (moveable iron component) and pole piece (fixed iron component) with no electrical power applied.
- Power Rating (DC watts or AC VA): 13 DC watts or AC VA
- Maximum "On" Time: 1 seconds
- DC: 12VDC, 24VDC, 6VDC
- Features: Dual Coil, Return Spring Included
-
Supplier: Radwell International
Description: SOLENOID VALVE, V4000 SERIES, DUAL COILS, 115V AC COIL, . FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Solenoid Valves
-
Description: The DSVP42-S from Deltrol Controls is a pilot-operated, single inlet / dual outlet, 180º valve designed to control the flow of water from a water main. Electrical Specifications Coil Voltages: 24, 120, 240 VAC | 12, 24 VDC Coil Power: 8 Watts Coil Terminals: 0.25" QC
- Valve Size: 0.47 to 0.75 inch
- Pressure Rating: 5 to 145 psi
- Number of Ports/Ways: 3
- Media Temperature: 35.6 to 194 F
-
Supplier: TE Connectivity
Description: Body Features Body Material : Anodized Aluminum Pneumatic Body : Standard Body for Dual Coil Configuration Features Electrical Connection : Screw Terminal Electrical Characteristics Supply Voltage Range (VDC) : 24 Mechanical Attachment Pneumatic Connection : 1/4" NPT
- Power: 24 volts
- Valve Type: Solenoid Valves
-
Supplier: Tru-Flo Valves & Automation
Description: Features & Specifications Standard with a lockable manual override 4-way standard configuration with optional adapter for 3-way field conversion NAMUR mounting available in single or dual coils and open or closed centers Available in explosion proof configurations for hazardous
- Valve Type: Control Valves, Solenoid Valves
-
Supplier: Radwell International
Description: DUAL CHANNEL POWER AMPLIFIER, REPLACES MODEL # ECM4-L2-P1P-C-C-1, ADAPTABLE, SINGLE / DUAL SOLENOID, SUPPLY VOLTAGE = 12 TO 30 VDC, ANALOG INPUT VOLTAGE = 10 VOLT, ANALOG INPUT CURRENT = 4 TO 20 MA. FREE 2 YEAR RADWELL WARRANTY
-
Description: The PS75 from Deltrol Controls is a dual coil D-frame solenoid that provides high pull-in force and low heat rise in DC voltage applications. The integrated micro switch utilizes the high powered coil for pull-in and the low powered coil for hold. Electrical
- Maximum Stroke: 22.86 mm
- Power Rating (DC watts or AC VA): 150 DC watts or AC VA
- Starting Force: 17.5155693950178 N
- Holding Force: 55.6049822064057 N
-
Supplier: GEEPLUS Inc.
Description: Latching solenoids are solenoids with permanent magnet; they are mainly manufactured as Open Frame Solenoids. Latching Solenoids exhibit magnetic attraction between plunger (moveable iron component) and pole piece (fixed iron component) with no electrical power applied.
- Power Rating (DC watts or AC VA): 1.1 DC watts or AC VA
- Holding Force: 3.92 N
- DC: 12VDC, 24VDC, 6VDC
- Construction: Open Frame
-
Supplier: GEEPLUS Inc.
Description: Latching solenoids are solenoids with permanent magnet; they are mainly manufactured as Open Frame Solenoids. Latching Solenoids exhibit magnetic attraction between plunger (moveable iron component) and pole piece (fixed iron component) with no electrical power applied.
- Power Rating (DC watts or AC VA): 1.5 DC watts or AC VA
- Holding Force: 4.9 N
- DC: 12VDC, 24VDC, 6VDC
- Construction: Open Frame
-
Description: NSF certified • Dual outlet ports • Economical construction • Encapsulated coil • Multiple flow washer options
- Valve Size: 0.47 to 0.75 inch
- Pressure Rating: 0 to 145 psi
- Power: 12 to 240 volts
- Media: Cold Water, Hot Water, Potable Water, Water
-
Supplier: OMRON Automation and Safety
Description: UL and C-UL listed Conforms to EN60204-1, EN954-1, and ISOTR 12100 Power requirements- the SR208AD/209AD will accept 24 VAC/DC or 115 VAC Inputs-the SR208AD/209AD will accept single or dual N/C inputs or dual PNP inputs from a light curtain Outputs-the SR208AD has 2 N/O immediate
-
Supplier: Radwell International
Description: CONNECTOR MODULE, SOLENOID VALVE CONNECTOR, MINI, DIN, 24 VDC COILS, CONNECTOR ISO 6 FT WIRED 2+ DUAL GROUND, LIGHTED, 6-24 V AC/DC OPERATING VOLTAGE, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
- Voltage Rating: 24 volts
-
Supplier: Gems Sensors & Controls
Description: 2 Way or 3 Way Valves Low Power 7 /5 Watt Coils MOPD: 100PSI Dual Diode Protection Optional The BL series latching valve allows the user to pulse the valve and have it change state. The voltage does not need to be constantly applied in order to hold it in a state. These valves are
- Pressure Rating: 30 to 240 psi
- Number of Ports/Ways: 2 to 3
- Power: 6 to 24 volts
- Flow (Cv): 0.018 to 0.43
-
Supplier: Pressure Washers Direct
Description: Powerful Honda 270cc OHV Engine •Proven performance with low oil protection and recoil start Patented Electro Magnetic Firing System For The Burner •No need for a battery, generator, or blower motor •Maintenance friendly with stator coil and solenoid control Direct Drive Triplex
- Water Jet Pressure: 3,000 psi
- Power Source: Combustion Engine
- Features: Hot Water / Steam
Find Suppliers by Category Top
Featured Products Top
-
-Extrusion Rings. Weighing just 0.16 pounds, the CB Solenoid Valve is a normally closed design that is offered in both single coil and dual coil configurations and with the lead wires exiting either end of the valve. (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
normally open for 3,000, 4,000 and 5,000 psi systems Dual Coil Solenoid Valves: 2 position, 3-way normally closed and normally open for 3,000, 4,000 and 5,000 psi systems High Flow Solenoid Valves: 2 position, 2 and 3-way normally closed and normally (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
easily removed from the system for servicing. The S4 valves are pilot operated and require a minimum 0.21 bar (3 psi) pressure drop to fully open. The S4AD is a spring closing, pilot operated, dual-position solenoid valve which is crucial for evaporator control groups that use hot gas (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
Custom Actuator Solutions Solenoids and other actuators are, in part, designed to be generic in order to cover a wide range of applications. But that doesn't mean that a standard product will be the most efficient or effective solution. One of our key (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
Pick and Hold is a drive technique that optimizes the performance achieved from solenoids, by energizing the solenoid with high power for a short initial period to develop high force from an extended position, then excitation power is reduced to a lower level once the solenoid has been (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
, surpass their expectations. Typical modifications and design options Linear Solenoids: shaft configuration, coil winding, environmental conditions, noise reduction (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
regular basis as they find our next generation of actuation solutions the best way to achieve the results they are after, and in some case, surpass their expectations. Typical modifications and design options Solenoid Actuators: shaft configuration, coil winding, environmental conditions, noise reduction (read more)
Browse Rotary Solenoids Datasheets for GEEPLUS Inc. -
proportional solenoid or a voice coil motor, in applications which do not require such a high level of accuracy, the new design makes a cost effective semi proportional rotary solenoid solution. And, with a range of rotary solenoids varying from 19mm to 87mm in diameter and an angle of operation (read more)
Browse Rotary Solenoids Datasheets for GEEPLUS Inc. -
Stroke Solenoid–designed by Geeplus engineers to provide cost-effective long stroke, quiet, semi-proportional control–has been popular in applications such as these. Geeplus solenoids, voice coils and other electromechanical devices are used to control and (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
Geeplus now offers an even smaller bistable rotary solenoid (the BRS0710) and a Low Outgassing version of the BRS1020 for use in space! Click the links below to learn more. (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc.
More Information Top
-
MRI-based temperature and SAR mapping with a new dual-coil solenoid/birdcage heating/measurement system
Here, we describe the SAR/temperature mapping using the new dual coil solenoid /birdcage heating system with 3 T MR thermometry.
-
A distributed parameter approach for dual solenoid valve control with experimental validation
Sketch of the dual coil solenoid valve cylinders of the endcaps, Fig.1.
-
Journal of Spacecraft and Rockets > Low-gravity propellant gauging system for accurate predictions of spacecraft end-of-life
DUAL COIL SOLENOID VALVE .
-
Digital Manufacturing & Automation III
The testing machine used two dual coil solenoid valve on the latch of the plug, pull control.
-
Subsea Production Control: Beryl Field
met in part by the dual coil solenoid operated valves noted above.
-
CR4 - Thread: Octal Base Relay
I don't quite follow your concept of reversing the polarity of a 120VAC supply to a solenoid valve for open/close control but do understand the workings of a dual coil solenoid valve.
Indicates content that may require registration and/or purchase.