Products/Services for Dual Concentric Shaft Rotary Switches

  • Rotary Switches-Image
    Rotary Switches - (504 companies)
    ...output that varies according to the displacement or position of a slider or wiper. Guarded positions require a special action, such as pushing or pulling the shaft, in order to change switch position. Tease-proof mechanisms prevent a rotary switch from...
    Construction
    Actuator Specifications
    Base Material
  • Rotary Shafts-Image
    Rotary Shafts - (156 companies)
    Rotary shafts are elongated, rod-shaped devices that rotate about a longitudinal axis and transmit torque. They are similar in shape to linear shafts, but are designed to withstand torsional forces. Rotary shafts are elongated, rod-shaped devices...
  • Rotary Coded DIP Switches-Image
    Rotary Coded DIP Switches - (65 companies)
    Rotary coded dual in-line package (DIP) switches are activated by a rotating shaft and have several stop positions. They use the DIP form factor so that arrays of multiple switches can be incorporated into a single package. Rotary coded DIP switches...
  • Rotary Limit Switches-Image
    Rotary Limit Switches - (195 companies)
    How to Select Rotary Limit Switches. Rotary limit switches use physically-actuated levers to rotate a shaft and operate the contacts in a switch, making them change state. Most products feature a rugged design and are suitable for factory...
  • Potentiometers, Rheostats, and Trimmers-Image
    Potentiometers, Rheostats, and Trimmers - (443 companies)
    ...are or can be potentiometers, depending upon the device's use or construction. Construction and Operation. All rotary potentiometers have three terminals and an adjustable shaft, as shown in the image below. A simple gang potentiometer. Image credit...
  •  
    Flexible Shafts - (31 companies)
    Description. Flexible shafts provide rotary power transmission along curved or adjustable axes. They are used in a wide variety of remote control, valve actuation, and power transmission applications. Types of Flexible Shafts. There are two basic...
  •  
    Precision Shafting - (80 companies)
    Precision shafting provides the highest degree of overall accuracy, concentricity, straightness and surface perfection attainable in commercial practice. Description. Precision shafting provides the highest degree of accuracy, concentricity...
  •  
    Knobs (industrial) - (362 companies)
    ...of industrial knobs. Ball Knobs. Ball knobs are spherical in shape and are suitable for low torque directional (up-down or left-right) motion. They are commonly used on levers or shafts in applications such as process control or hydraulic system...
  •  
    Rotary Position Sensors - (216 companies)
    ...and pedal position. industrial control. valve control. HVAC damper control. Rotary position sensors are similar to rotary encoders, but differ in that rotary encoders are used to measure a number of completed turns of a shaft, whereas rotary...
  •  
    Linear Shafts - (94 companies)
    Linear shafts are elongated, rod-shaped devices that provide linear or rotary motion for power transmission applications. Linear shafts are elongated, rod-shaped devices that provide linear motion for power transmission applications. Mounting...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Advertisement
    Now Centralab offers a completely new, unusually small rotary switch line - available in a variety of multi-pole, multi-position, multi-section models and in combination with line switches and variable resistors. .... Combination Series 30 miniature switch unit with dual concentric shaft -permits independent operation of miniature swvitch inclu(ding off-on swvitch, and Mlodel 2 variable resistor.
  • Calendar
    A Full Range of ELECTRONIC ROTARY SWITCHES from low-level to power applications. .... Available with: Special Contacting (encoded, shorting/non-short- ing, etc.); Special Terminals (PC mounts, solder &quick-connect); Dual Concentric Shafts ; Key-operated; Spring-return; Field Ad- justable Stops; etc.
  • Calendar
    A Full Range of ELECTRONIC ROTARY SWITCHES from low-level to power applications. .... Available with: Special Contacting (encoded, shorting/non-short- ing, etc.): Special Terminals (PC mounts, solder &qutck-connect): Dual Concentric Shafts ; Key-operated; Spring-return; Field Ad- justable Stops; etc.
  • Forum
    A Full Range of t:i.I:CTRONIC ROTARY SWITCHES from low-level to power applications. .... Available with: Special Contacting (encoded, shorting/non-short- ing, etc.); Special Terminals (PC mounts, solder &quick-connect); Dual Concentric Shafts ; Key-operated; Spring-return; Field Ad- justable Stops; etc. e ELECTROSWiTCH .
  • IEEE tables of contents
    A Full Range of ELECTRONIC ROTARY SWITCHES from low-level to power applications. .... Available with: Special Contacting (encoded, shorting/non-short- ing, etc.); Special Terminals (PC mounts, solder &quick-connect); Dual Concentric Shafts ; Key-operated; Spring-return; Field Ad- justable Stops; etc.
  • Industrial Gases
    …of such jets fed with a copious supply of heavy molecules arranged in concentric fashion, the higher … mechanical vacuum pump is still, after a century or so, the oil-immersed rotary vane pump (Figure .... Two stages driven on the same shaft are normal, achieving spectacular compression ratios of 10 000 000 .... One of these is a dual -stage oil-immersed pump which has two switchable modes to optimise either its mass-flow throughput or the ultimate vacuum achieved.
  • Sensors and Controls
    Switches Rotary switches are available as a standard feature on many panel control models. .... bearing configurations not listed in our data sheets to accommodate unique applications with heavy shaft side load. .... Dual Wipers. .... be configured with one shaft to control multiple ganged potentiometers, or a dual concentric shaft for individual…
  • Electrical machines and drives
    …becomes the "cleaved" as splitting pole and windings surrounded by a short-circuited concentric coil by NR … and ΘS causes together with the spatial offset of alternating flows that a rotating rotary field arises. .... The gap pole arrangement is applied also in electromagnetically actuated switches (shooter). .... Image 2.6-4 polar diagram of the position the basic shaft amplitude in dependence of the .... These carry the pulsating force with double feeding frequency for a rattling of the switch with this…
  • Boeing 777 High Lift Control System
    All FSEU discrete drivers are disabled if the altemate arm switch is armed. .... the flaps and slats (to reduce spares P/Ns) and consist of an input shaft driving a gear .... Flap Lever Position Sensors The flap lever sensor is a package of four RVDTs ( Rotary Variable Differential Transformer) coupled to the flap lever linkage in the aisle stand by a dual load path input shaft. .... Each shaft of the dual concentric load path spline drives two RDVT sensors.