-
Supplier: Mitsubishi Electric Automation, Inc.
Description: determine both the speed and direction of rotation of a coasting motor and can swiftly and smoothly bring it under control when required - whichever way it's spinning. Enhanced Energy Savings: An improved version of Mitsubishi Electric's famous energy-optimization software boosts motor
- Rated Power: 746.145940820405 to 149,229.18816408102 watts
- Continuous Output Current: 4.6 to 475 amps
- Operating Temperature: -10 to 50 C
- Features: Alarm / Status Monitoring, Motor Speed Controller, Regenerative Braking
-
Supplier: Shenzhen INVT Electric Co., Ltd.
Description: powerful functions. High integration Integrated with the master frequency conversion, fan frequency conversion, power module, power frequency transformer and controller to drive and manage air compressor and twin-screw air compressor; High power density Small size which is 45%
- Rated Power: 21,999.99999999997 watts
- Product: Inverter Drive
-
Supplier: WorldWide Electric Corporation
Description: True phase loss protection - trips within 3 seconds Phase unbalanced prevents motor running inefficiently Ground fault trip when selected Selectable trip class: 5, 10, 20 or 30 Reset trip can be selected auto/manual reset Overload is self powered. No need for external power source.
- Continuous Current: 25 to 100 amps
- Control Voltage (Separate Control): 440 to 480 volts
- Features: AC Motor Starter
- Standard Rating: NEMA Rated
-
-
Supplier: WorldWide Electric Corporation
Description: Ambient compensated bimetal overload protection Rugged industrial design Half sizes for cost & space savings Dual voltage, dual frequency coils Large silver cadmium contacts Wide range of accessories Easy coil access Overload test feature Gravity dropout Applications Heavy Duty
- Continuous Current: 35 amps
- Control Voltage (Separate Control): 440 to 480 volts
- Features: AC Motor Starter
- Overload Protection: Bimetallic
-
Supplier: WorldWide Electric Corporation
Description: Ambient compensated bimetal overload protection Rugged industrial design Half sizes for cost & space savings Dual voltage, dual frequency coils Large silver cadmium contacts Wide range of accessories Easy coil access Overload test feature Gravity dropout Applications Heavy Duty
- Continuous Current: 60 amps
- Control Voltage (Separate Control): 440 to 480 volts
- Features: AC Motor Starter
- Overload Protection: Bimetallic
-
Supplier: Danfoss A/S
Description: The contactor programme CI 61-98 consists of one frame size with three NO main contacts. Coils are standard for dual frequency. A long electrical lifetime makes the CI 61-98 contactors suitable for operation of all kinds of electrical loads in modern industry. Combined with a thermal
- Motor Voltage: 220 to 690 volts
- Three Phase Power: 40.2066115470846 to 60.3099173206269 HP
- Number of Poles: 3
- Features: AC Motor Starter
-
Supplier: Kollmorgen Corporation
Description: Kollmorgen AKM™ servo motors give you unprecedented choice and flexibility, with more than 500,000 standard products and practically unlimited co-engineered modifications. Selecting the right-fit motor—optimized for your specific application requirements—has never been easier. Features
- Other Output Power: 0.107217630792226 to 26.134297505605 HP
- Continuous Current: 1.16 to 67 amps
- Continuous Torque: 1.62 to 1,593 In-lbs
- Rotor Inertia: 0.002407404 to 70.09794 oz-in-sec²
-
Supplier: WorldWide Electric Corporation
Description: 250-600 HP 3600, 1800 and 1200 RPM Single voltage, 460 volt Dual frequency rated 50/60 hz nameplate TEFC enclosure IP55 degree of protection 1.15 service factor, 40°C ambient Class F insulation Class B temperature rise Rigid base Premium efficiency Cast iron frame and conduit box Heavy
- Other Output Power: 600 HP
- Shaft Speed: 3,600 rpm
- AC Voltage & Frequency: 460 / 480V 60 Hz
-
Supplier: Danfoss A/S
Description: contacts Electronic control of switching coil voltage Wide voltage range Dual frequency coil at 50-60 Hz as standard Integrated interface relay for PLC application
- Motor Voltage: 220 to 1,000 volts
- Three Phase Power: 84.4338842488777 to 294.84848467862 HP
- Number of Poles: 4
- Features: AC Motor Starter
-
Supplier: Cole-Parmer
Description: • Built-in dual thermocouple inputs for additional flexibility • Clamp Meters Feature: • True RMS measurements for accurate AC Voltage and Current measurements • Dual type K thermocouple input with Differential Temperature function (T1, T2, T1-T2) • Built-in non-contact
- AC Current Range: 400 amps
- DC Voltage Range: 600 volts
- AC Voltage Range: 600 volts
- Features: Clamp Meter
-
Supplier: Shenzhen INVT Electric Co., Ltd.
Description: Based on DSP control system, Goodrive200A inverters apply V/f vector control and various protections to control asynchronous motors. The air duct, hardware and software have been greatly improved for better environment adaptability, operation and reliable quality certificated by TÜV SÜD. High
- Maximum Output Voltage: 10 volts
- Rated Power: 749.9999999999964 to 18,500.000000000025 watts
- Supply Voltage (AC): 240 to 440 volts
- Operating Temperature: -10 to 50 C
-
Supplier: Cole-Parmer
Description: • Built-in dual thermocouple inputs for additional flexibility • Clamp Meters Feature: • True RMS measurements for accurate AC Voltage and Current measurements • Dual type K thermocouple input with Differential Temperature function (T1, T2, T1-T2) • Built-in non-contact
- AC Current Range: 400 amps
- DC Voltage Range: 600 volts
- AC Voltage Range: 600 volts
- Features: Clamp Meter
-
Supplier: Allied Electronics, Inc.
Description: This capacitor series is designed specifically for the motor run applications where the capacitors are used in conjunction with permanent split capacitor type motors. they may be used on either 50 or 60-Hertz systems but should not be used at higher frequencies or in applications where
-
Supplier: Allied Electronics, Inc.
Description: This capacitor series is designed specifically for the motor run applications where the capacitors are used in conjunction with permanent split capacitor type motors. they may be used on either 50 or 60-Hertz systems but should not be used at higher frequencies or in applications where
-
Supplier: Allied Electronics, Inc.
Description: This capacitor series is designed specifically for the motor run applications where the capacitors are used in conjunction with permanent split capacitor type motors. they may be used on either 50 or 60-Hertz systems but should not be used at higher frequencies or in applications where
-
Supplier: Allied Electronics, Inc.
Description: This capacitor series is designed specifically for the motor run applications where the capacitors are used in conjunction with permanent split capacitor type motors. they may be used on either 50 or 60-Hertz systems but should not be used at higher frequencies or in applications where
-
Supplier: Nidec Control Techniques
Description: Unidrive M400 AC drive - Fast set-up and diagnosis with real-text display, plus integrated CODESYS based PLC 0.33hp - 150hp (0.25kW - 110kW) 100V / 200V / 400V / 575V / 690V M400 adds an optional enhanced LCD keypad, precise frequency following and onboard Programmable Logic Control
- Number of Axes / Motors: 1
- Rated Power: 3,730.729704102025 watts
- Continuous Output Current: 9.4 amps
- Supply Voltage (AC): 380 to 480 volts
-
Supplier: KSB AG
Description: showers, washing machines, garage gateways, basements, rooms subject to a flooding risk, etc. Overview of technical data Type of bearing Ball bearings Drive frequency 50 Hz Type of drive Electric motor Drive voltage Low voltage Impeller material (EN standard) PA Type of coupling None
- Horsepower: 5.293870520366139 HP
- Maximum Discharge Flow: 154.10033333333334 GPM
- Media Temperature: 104 F
- Water Temperature: 104 F
-
Supplier: KSB AG
Description: schools, public buildings, industrial plants, joint sewage disposal for rows of houses, etc. Overview of technical data Type of bearing Ball bearings Drive frequency 50 Hz Type of drive Electric motor Drive voltage Low voltage Impeller material (EN standard) PP; CHROM-NICKEL-STAHL Type
- Horsepower: 15.814600541853276 HP
- Maximum Discharge Flow: 616.4013333333334 GPM
- Media Temperature: 104 F
- Water Temperature: 104 F
-
Supplier: AMETEK Programmable Power
Description: test requirement with add-on test application routines for military and commercial avionics testing. Features and Capabilities: Dual Voltage ranges that support over-voltage testing on 480V-based systems Separate terminal blocks for single-phase and three-phase AC power supply outputs
- AC Output Voltage: 0 to 333 volts
- AC Output Current: 0 amps
- AC Output Power: 15,000 to 1,080,000 VA
- DC Output Current: 0 amps
-
Supplier: AMETEK Programmable Power
Description: Vehicle-to-Grid (V2G) systems, wind turbine systems, avionics power systems, and power compliance test solutions. This easy-to-configure high-power AC source covers a wide spectrum of single and three-phase AC or single-channel and multi-channel DC power requirements at an affordable
- AC Output Voltage: 0 to 333 volts
- AC Output Current: 0 amps
- AC Output Power: 15,000 to 1,080,000 VA
- DC Output Current: 0 amps
-
Polishing and Buffing Machines - 3-Way, Planetary, Dual Face Lapping And Polishing Machine -- LSP 30Supplier: Precision Surfacing Solutions
Description: Precision Dual Face Flat Lapping/Polishing Machine The Lapmaster Model LSP 30 is a 3-way, planetary, dual face lapping and polishing machine with a sophisticated control system. It can execute complex lapping and polishing routines while producing precise and repeatable results. The
- Power: 40 HP
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, 50 Hz / International Power, Three-Phase
- Type: Disc Finishing, Double Sided (Double Disc), Polisher / Polishing Lathe
- Power Source: Electric Motor / Vibrator
-
Supplier: KSB AG
Description: EN 476. Automated with LevelControl. Applications Renovation of premises, sewage disposal in various sectors,joint sewage disposal for several residential units, pumped drainage. Overview of technical data Type of bearing Ball bearings Cutter Yes Drive frequency 50 Hz Type of drive Electric
- Horsepower: 5.628925616591844 HP
- Maximum Discharge Flow: 96.86306666666665 GPM
- Media Temperature: 104 F
- Water Temperature: 104 F
-
Supplier: Precision Surfacing Solutions
Description: oscillation and reciprocating speeds and acceleration are precisely controlled through AC frequency converters for gentle machine cycle start and end steps. The DFO700 is built on a heavy duty fabricated frame. Wetted parts and hardware can be made of corrosion resistant materials as
- Power: 5.36088153961128 HP
- Applications / Materials Abraded: Cleaning / Surface Preparation
- Mounting: Floor Mounted / Stationary (Machine Tools)
- Type: Polisher / Polishing Lathe
-
Supplier: Precision Surfacing Solutions
Description: varied through AC frequency inverters. The machine is built on a box beam frame and the top plate is supported from a frame bridge for stability and durability. The ring gear drops down below the plate to make loading and unloading easier. Outward opening, clear plastic guards protect
- Power: 0.75 HP
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Materials Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Finishing
-
Supplier: Microchip Technology, Inc.
Description: operation and provide extended motor life. They can be used to control BLDC, PMSM, ACIM, SR and stepper motors. These DSCs enable the design of switched mode power supplies such as AC/DC, DC/DC, UPS and PFC, providing high-precision digital control of Buck, Boost, Fly-Back,
- Pin Count: 80
- Clock Speed: 100 MHz
- MIPS: 100
- Operating Temperature: -40 to 150 C
-
Supplier: Gefran
Description: intuitive installation and setup for users at any level. Functions: Self-tuning of speed-current-flux regulators and identification of motor data with motor idle or rotating Quick startup menu Instant overload up to 180% I2t thermal protection for motor, drive and braking
- Rated Power: 1,500 to 1,199,999.999999997 watts
- Supply Voltage (AC): 400 to 690 volts
- Frequency: 50 Hz, 60 Hz
- Motor / System: AC Vector / Feedback Drive
-
Supplier: PI (Physik Instrumente) L.P.
Description: Integrated Driver for up to 2 Axes, EtherCAT Master for Synchronizing up to 4 Axes ACS motion controller with integrated ACS driver module Upgradable to up to 4 axes with the G-910.RC01 driver module Directly compatible with positioners from PI For AC servo motors /
- Number of Axes / Motors: 2 to 4
- Maximum Output Voltage: 24 to 48 volts
- Rated Power: 120.00000000000001 to 280 watts
- Continuous Output Current: 5 amps
-
Supplier: Richardson RFPD
Description: automotive applications. Features Two completely isolated drivers in onepackage. Up to 5 kVRMS input-to-output isolation. Up to 1500 VDC peak driver-to-driver differential voltage HS/LS and dual driver versions Up to 8 MHz switching frequency 0.5 A peak output (Si8230/1/2/7) 4.0 A peak
- Peak Output Current: 0.5 amps
-
Supplier: Infineon Technologies AG
Description: 2x2 Dual-band Wi-Fi 5 (802.11ac) + Bluetooth® 5.4 combo Infineon’s AIROC™CYW54591/ 54590 single-chip combo device features 2x2 dual-band 2.4 GHz and 5 GHz Wi-Fi 5 (802.11ac) and Bluetooth® 5.4. In IEEE 802.11ac mode, the WLAN operation supports rates of MCS0-MCS9 (up to 256 QAM) in 20
- TJ: -40 to 85 C
- Technology: Bluetooth
- Features: Bluetooth® EDR Chip, Other, RoHS Compliant
-
Supplier: Tripp Lite by Eaton
Description: hardwire AC input is energized, commercial power passes through to connected equipment and the battery set is recharged via 3 stage, selectable 35/140 amp charging system. Includes optional dual-circuit hardwire AC input to enable full charger output from circuit 1 with a 120V
- DC Input Voltage: 12 volts
- DC Input Current: 282 amps
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
-
Supplier: LOT Vacuum America
Description: Both harsh duty CVD Process configurations and Transfer / Load Lock configurations are available. FEATURES: Herringbone Type Split-flow Hybrid-screw Rotor Direct Drive Frequency Converter AC Synchronous Motor (PMAC)
- Ultimate Operating Vacuum: 0.009 torr
- Pumping Speed: 211.68 CFM
- Operating Temperature: 50 to 104 F
- Features: AC Three Phase
-
Supplier: Cole-Parmer
Description: Airflow capabilities for the entire line range from 0.65 L/min up to 3.8 cfm (6.5 m3/hr), vacuum up to 29 in. Hg (31 mbar), and pressure up to 60 psig (4.2 bar). Electric motors are available in dual frequency, shaded pole, and permanent split capacitor (psc) versions, as well
- Maximum Discharge Pressure: 60 psi
- Horsepower: 0.25 HP
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: Cole-Parmer
Description: Airflow capabilities for the entire line range from 0.65 L/min up to 3.8 cfm (6.5 m3/hr), vacuum up to 29 in. Hg (31 mbar), and pressure up to 60 psig (4.2 bar). Electric motors are available in dual frequency, shaded pole, and permanent split capacitor (psc) versions, as well
- Maximum Discharge Pressure: 60 psi
- Horsepower: 0.25 HP
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: Infineon Technologies AG
Description: with CTI > 400 High Creepage and Clearance Distances RoHS compliant Benefits Flexibility Optimal electrical performance Highest reliability Applications General purpose motor drive - variating frequency and voltage Motor Control Photovoltaic Uninterruptible power supplies (UPS)
- VCE(on): 1.75 volts
- IC(max): 300 amps
- Features: IGBT, Other
- Transistor Grade / Operating Range: Industrial
Find Suppliers by Category Top
Featured Products Top
-
Variable Frequency Drives (VFDs) Motor Drive Systems UPS Equipment Solar Photovoltaic Inverters DC/AC Power Conversion Systems LCL Filter Circuits Industrial Power Electronics The WAM Series provides a (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Synchronous motors are inherently constant-speed motors and they operate in absolute synchronism with line frequency. Hansen offers both Hysteresis and Permanent Magnet synchronous motors (PM Synchronous Motors) to meet your exact needs. The hysteresis design, Hansen's famous Genuine (read more)
Browse AC Motors Datasheets for ElectroCraft -
Modern equipment manufacturers require reliable AC motor performance, flexible customization, and stable long-term operation to support diverse product designs and demanding operating environments. Standard motors often cannot satisfy application-specific requirements for (read more)
Browse AC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Introducing NEW 2kHz & 3kHz High Frequency SineWave Guardian Models AT MTE understand the relentless demands of the Oil & Gas industry—harsh conditions (read more)
Browse EMI Filters and RFI Filters Datasheets for MTE Corporation -
AutomationDirect's Practical Guide to Variable Frequency Drives (VFDs) is a practical resource for learning how to select and apply AC motor control solutions for industrial equipment. It covers (read more)
Browse AC Motor Drives Datasheets for Automationdirect.com -
Synchronous motors are inherently constant-speed motors and they operate in absolute synchronism with line frequency. Hansen offers both Hysteresis and Permanent Magnet synchronous motors (PM Synchronous Motors) to meet your exact needs. The hysteresis design, Hansen's famous Genuine (read more)
Browse AC Motors Datasheets for ElectroCraft -
MTE is Out There with You: High Frequency Motor Protection for Oil & Gas Running motors in some of the harshest conditions on the (read more)
Browse Harmonic Filters Datasheets for MTE Corporation -
Product Overview W3M series AC filter capacitors are high-reliability capacitors purpose-built for variable frequency motor drive applications. They excel in harsh environments, with THB-tested endurance of 1000 hours at 85°C and 85% humidity under rated voltage (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Yaskawa is the world's largest manufacturer of AC drives for industrial automation and OEM equipment. Our drives cover every automation application need in the industrial plant. These AC drives incorporate the latest technological advancements in AC motor speed control, made possible by (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
/IP, EtherCAT®, BACnet/IP®, or MECHATROLINK-4, all within a single AC drive. Reduce installation time with dual-port Ethernet connections, standard DIN rail mounting for up to 7.5 HP, and spring-tension I/O terminals. With support for all major industrial Ethernet protocols and topologies, the GA501 (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division
More Information Top
-
Gast Rocking Pistons Offer Outstanding Performance For Food & Beverage Dosing And Filling Applications
Options include dual-function compressor and vacuum pumps, dual - frequency , multi-voltage AC electric motors are available along with, 12 and 24 volts DC-rated models.
-
Gast Rocking Pistons Offer Outstanding Performance For Food & Beverage Dosing And Filling Applications
Options include dual-function compressor and vacuum pumps, dual - frequency , multi-voltage AC electric motors are available along with, 12 and 24 volts DC-rated models.
-
Advanced measurement of rotor vibration in electric drives
An AbrubtIncrease in the Motor Load Induces Heavy Shaft VibrationsWhich Are Near the Critical Frequency (160 Hz) of the Dual Mass System ( AC motor + DC generator .
-
Artificial loading of the induction motors using a matrix converter
The original idea uses two series connected AC generators to produce a dual frequency voltage system to feed the induction motor .
-
Optimal Pulsewidth Modulation of Nine-Switch Converter
in dual motor drives with different terminal frequencies (DF mode) [9], [10], and ac –ac converters like an online uninter- ruptable power supply (UPS) [11], [12] with a single common terminal frequency (CF mode).
-
Gast Vacuum pressure diaphragm pump single head 1 1 cfm 220 240VAC from Cole-Parmer
Electric motors are available in dual frequency , shaded pole, and permanent split capacitor (psc) versions, as well as AC multi-voltages for worldwide applications.
-
Gast Vacuum pressure diaphragm pump single head 1 0 cfm 115VAC from Cole-Parmer
Electric motors are available in dual frequency , shaded pole, and permanent split capacitor (psc) versions, as well as AC multi-voltages for worldwide applications.
-
Gast High Capacity Vacuum Pump Gauge Reg 1 0 cfm 24 Hg 60psi 220V from Cole-Parmer
Electric motors are available in dual frequency , shaded pole, and permanent split capacitor (psc) versions, as well as AC multi-voltages for worldwide applications.
-
A New Approach to the In-Situ Measurement of Rock Properties
Because the dual DC motor vibrator had pushed brush-type motors to the limit of vibration capability, it was necessary to turn to AC motor technology to meet the power and frequency .
-
Dual Robust Controller Design for High Power AC Servo Drive
This paper proposes a dual robust controller design for the velocity loop of a high performance AC servo motor speed servo using PDFF-MA and Hf feedback control … … requirements of robust stability, exterior load disturbances rejection, low- frequency stiffness and responsiveness.
Indicates content that may require registration and/or purchase.