-
Supplier: Newark, An Avnet Company
Description: EVALUATION BOARD, DUAL INTERFACE EEPROM; Silicon Manufacturer:STMicroelectronics; Silicon Core Number:M24LR16E; Kit Application Type:Interface; Application Sub Type:Dual Interface EEPROM; Core Architecture:-; Core Sub-Architecture:- RoHS Compliant:
-
Supplier: Microchip Technology, Inc.
Description: MCP48FEB12 is a dual channel, 10-bit, voltage output Digital-to-Analog Converter with EEPROM and an SPI Compatible Serial Interface. This device provides four different voltage reference options: device VDD, external VREF (buffered or unbuffered) and internal bandgap. It offers
- Features: EEPROM, Other
- Bus Type: SPI
-
Supplier: Microchip Technology, Inc.
Description: MCP48FEB22 is a dual channel, 12-bit, voltage output Digital-to-Analog Converter with EEPROM and an SPI Compatible Serial Interface. This device provides four different voltage reference options: device VDD, external VREF (buffered or unbuffered) and internal bandgap. It offers
- Features: EEPROM, Other
- Bus Type: SPI
-
-
Supplier: Microchip Technology, Inc.
Description: MCP48FEB02 is a dual channel, 8-bit, voltage output Digital-to-Analog Converter with EEPROM and an SPI Compatible Serial Interface. This device provides four different voltage reference options: device VDD, external VREF (buffered or unbuffered) and internal bandgap. It offers
- Features: EEPROM, Other
- Bus Type: SPI
-
Supplier: Microchip Technology, Inc.
Description: MCP47FEB12 is a dual channel, 10-bit, voltage output Digital-to-Analog Converter with EEPROM and an I2C Compatible Serial Interface. This device provides four different voltage reference options: device VDD, external VREF (buffered or unbuffered) and internal bandgap. It offers
- Features: EEPROM, Other
- Package Type: SSOP
-
Supplier: ROHM Semiconductor USA, LLC
Description: BR93G66-3 is serial EEPROM of serial 3-line Interface method. They are dual organization(by 16bit or 8bit) and it is selected by the input of ORG PIN.
- Density: 4 kbits
- Number of Words: 256 k
- Bits per Word: 16 bits
- Operating Current: 3 mA
-
Supplier: ROHM Semiconductor USA, LLC
Description: BR93G46-3 is serial EEPROM of serial 3-line Interface method. They are dual organization(by 16bit or 8bit) and it is selected by the input of ORG PIN.
- Density: 1 kbits
- Number of Words: 64 k
- Bits per Word: 16 bits
- Operating Current: 3 mA
-
Supplier: ROHM Semiconductor USA, LLC
Description: BR93G76-3 is serial EEPROM of serial 3-line Interface method. They are dual organization(by 16bit or 8bit) and it is selected by the input of ORG PIN.
- Density: 8 kbits
- Number of Words: 512 k
- Bits per Word: 16 bits
- Operating Current: 3 mA
-
Supplier: ROHM Semiconductor USA, LLC
Description: BR93G56-3 is serial EEPROM of serial 3-line Interface method. They are dual organization(by 16bit or 8bit) and it is selected by the input of ORG PIN.
- Density: 2 kbits
- Number of Words: 128 k
- Bits per Word: 16 bits
- Operating Current: 3 mA
-
Supplier: ROHM Semiconductor GmbH
Description: BR93G46-3 is serial EEPROM of serial 3-line Interface method. They are dual organization(by 16bit or 8bit) and it is selected by the input of ORG PIN.
- Density: 1 kbits
- Number of Words: 64 k
- Bits per Word: 16 bits
- Operating Current: 3 mA
-
Supplier: ROHM Semiconductor GmbH
Description: BR93G86-3 is serial EEPROM of serial 3-line Interface method. They are dual organization(by 16bit or 8bit) and it is selected by the input of ORG PIN.
- Density: 16 kbits
- Number of Words: 1 k
- Bits per Word: 16 bits
- Operating Current: 3 mA
-
Supplier: ROHM Semiconductor GmbH
Description: BR93G76-3 is serial EEPROM of serial 3-line Interface method. They are dual organization(by 16bit or 8bit) and it is selected by the input of ORG PIN.
- Density: 8 kbits
- Number of Words: 512 k
- Bits per Word: 16 bits
- Operating Current: 3 mA
-
Supplier: ROHM Semiconductor GmbH
Description: BR93G56-3 is serial EEPROM of serial 3-line Interface method. They are dual organization(by 16bit or 8bit) and it is selected by the input of ORG PIN.
- Density: 2 kbits
- Number of Words: 128 k
- Bits per Word: 16 bits
- Operating Current: 3 mA
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Two Wire Serial Interface Dual port EEPROM (2K+2K EEPROM), SOIC-8 / SOP8J (200 mil), 2000-REEL Product overview: LE24CBK23MC-AH from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules,
- Operating Temperature: -40 C
- Features: EEPROM, Other
- Package Type: SOIC
-
Supplier: Rochester Electronics
Description: N24RF64E - Dual Interface RFID 64 Kb EEPROM Tag ISO 15693 RF, I2C Bus, Energy Harvesting
- Features: EEPROM, Other
- Package Type: SOIC
-
Supplier: Integrated Device Technology
Description: provides status information, such as overload and over-temperature conditions. An integrated SPI interface supports access to configuration and status registers. The ZIOL2411 is fabricated in a powerful CMOS mixed-signal technology that allows supply voltages up to 40V. The EEPROM
- Device Type: Line / Bus Driver
- Features: Other
-
Supplier: Integrated Device Technology
Description: provides status information, such as overload and over-temperature conditions. An integrated SPI interface supports access to configuration and status registers. The ZIOL2401 is fabricated in a powerful CMOS mixed-signal technology that allows supply voltages up to 40V. The EEPROM
- Device Type: Line / Bus Driver
- Features: Other
-
Supplier: Allegro MicroSystems Inc.
Description: The A1335 offers versatile and precise angle measurement with multiple interface options (I²C, SPI, SENT), programmable linearization, and on-chip EEPROM for flexible configuration. Ideal for automotive applications. * Note: If you have issues logging into this feature you may need to
- Features: Magnetic Sensor
- Standards and Certifications: RoHS Compliant
-
Supplier: Laurel Electronics LLC
Description: communication boards to support various interfaces and protocols. These include serial interfaces with ASCII or Modbus RTU protocols, and Ethernet interfaces with web access, ASCII, or Modbus TCP/IP protocols, ensuring versatile connectivity for your commercial applications.
- Number of Digits: 6
- Voltage Range: 250 volts
- Width: 118.872 mm
- Height: 62.23 mm
-
Supplier: Renesas Electronics Corporation
Description: independent TTL digital input interfaces (up to 24-bit each), two LVDS Open LDI input interfaces, two separate high quality scaler and deinterlacer engines, as well as a versatile OSD and EEPROM interface. The outputs include dual channel LVDS Open LDI, or TTL
-
Supplier: Newark, An Avnet Company
Description: EVALUATION BOARD, M24LR16E NFC/RFID TAG; Silicon Manufacturer:STMicroelectronics; Silicon Core Number:M24LR16E-R; Kit Application Type:Interface; Application Sub Type:Dual Interface EEPROM; Product Range:- RoHS Compliant: Yes
-
Description: maximizes network performance with two 10GBASE-KR Ethernet ports and one 10/100/1000BASE-T Ethernet port. Up to eight PCI Express Gen3 lanes are routed to the backplane P1 connector, supporting a single x8 PCIe interface or two x4 PCIe interfaces. This interface also supports
- RAM: 32,000 MB
- Communication Networks: Ethernet
- Processor / CPU: Intel® Xeon®
- Features: Other
-
Supplier: Intel Corporation
Description: dual-port or multiple single-port GbE designs. The Intel 82580 provides fully integrated gigabit Ethernet media access control (MAC), physical-layer (PHY), serializer-deserializer (SERDES), and serial gigabit media independent interface (SGMII) interface capabilities.
- Number of Ports: 2
- Operating Temperature: -10 to 85 C
- Protocol / Network: Gigabit Ethernet
-
Supplier: Intel Corporation
Description: dual-port or multiple single-port GbE designs. The Intel 82580 provides fully integrated gigabit Ethernet media access control (MAC), physical-layer (PHY), serializer-deserializer (SERDES), and serial gigabit media independent interface (SGMII) interface capabilities.
- Number of Ports: 4
- Operating Temperature: -10 to 85 C
- Protocol / Network: Gigabit Ethernet
- Features: Other
-
Supplier: OnLogic Inc.
Description: INTEL CORE ULTRA PERFORMANCE AND DETERMINISTIC CONTROL The Helix 524-PLC combines Intel Core Ultra processing with a pre-validated software stack from CODESYS for real-time control. The system handles machine control and dual-channel safety functions purely through software using standard
- Operating Temperature: 122 F
- Operating Humidity: 95 %
- Power: 24V DC
- Input: DC Input
-
Supplier: OnLogic Inc.
Description: INTEL CORE ULTRA PERFORMANCE AND DETERMINISTIC CONTROL The Helix 521-PLC combines Intel Core Ultra processing with a pre-validated software stack from CODESYS for real-time control. Running a pre-tuned Windows operating system, the system handles machine control and dual-channel safety
- Operating Temperature: 122 F
- Operating Humidity: 95 %
- Power: 12V DC, 24V DC
- Input: DC Input
-
Supplier: Renesas Electronics Corporation
Description: independent TTL digital input interfaces (up to 24-bit each), two LVDS Open LDI input interfaces, two separate high quality scaler and de-interlacer engines, as well as a versatile OSD and an EEPROM/SPI interface. The outputs include dual channel LVDS Open LDI, or
-
Supplier: Infineon Technologies AG
Description: 1EDN7512B | Gate driver ICs IRF7343 | Dual MOSFET FF800R12KE7 | IGBT modules IMBF170R1K0M1 | Silicon Carbide MOSFET Discretes F3L600R10W4S7F_C22 | IGBT modules 1EDN7512B | Gate driver ICs IRF7343 | Dual MOSFET FF800R12KE7 | IGBT modules IMBF170R1K0M1 | Silicon Carbide MOSFET Discretes
- Density: 256 kbits
- Operating Temperature: -40 to 85 C
- Supply Voltage: 2.7 V
- Memory Category: FRAM
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4999C4-S0001 programmable dual channel linear Hall sensor with fast SPC interface for safety applications The Infineon TLE4999C4-S0001 is a dual channel linear Hall sensor with a bus-capable digital Short-PWM-Code (SPC) interface. The Infineon TLE4999C4
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: Training (HOT). USB connector for ASC/ JTAG/ SPD Interface 4-pin header for LIN Transceiver 16-pin header for JTAG interface (OCDS) 10-pin (2x5) header for CAN High Speed Transceiver (CAN0) 10-pin header for DAP/ SPD interface Low-Drop Voltage Regulator TLE 4274 Four status
- Category: Development Board
- Features: Other
-
Supplier: Infineon Technologies AG
Description: for safety requirements rated up to ASIL D PSI5 v2.1-compatible interface in synchronous mode with high speed P10P-400/4H protocol Bi-directional interface for programming via fast SICI interface 13bit output signals, protected by CRC and rolling counters Digital temperature and
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: control applications is guaranteed. The TMCM-111 can be controlled via an RS-232, RS-485, I²C or CAN interface. Communication traffic is kept very low since all time critical operations, e.g. ramp calculation are performed on board. The TMCL program can be stored in the on-board EEPROM
-
Supplier: Cirrus Logic, Inc.
Description: MAC Three-port USB 2.0 full speed host (OHCI) Three UARTs (16550 type) IrDA interface, slow, medium and fast mode LCD interface with dedicated SDRAM channel Touchscreen interface SPI (serial peripheral interface) port AC '97 interface I²S interface, up to
- Clock Frequency: 200 MHz
- Number of I/Os: 16 #
- Data Bus: 32 Bit
- Processor Core: ARM
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: board. A user TMCL™ program can be stored in the on board EEPROM for stand-alone operation. The firmware of the module can be updated via the serial interface. With the optional stallGuard™ feature it is possible to detect overload and stall of the motor. Specifications Electrical data
-
Supplier: Cirrus Logic, Inc.
Description: Integrated peripheral interfaces Five-input A/D converter with 12-bit resolution 1/10/100 Mbps ethernet MAC Two-port USB 2.0 full speed host (OHCI) Two UARTs (16550 type), including soft modem support IrDA interface, slow mode SPI port AC '97 interface I²S interface, up
- Clock Frequency: 166 MHz
- Number of I/Os: 16 #
- Data Bus: 32 Bit
- Processor Core: ARM
Find Suppliers by Category Top
Featured Products Top
-
reductions in installation and maintenance costs, and smart programming. IEEE 1451.4 Standard compliance The Transducer Electronic Data Sheet (TEDS) is a listing of IEEE 1451.4 Standard data with specifications for sensor compliance. The data includes interface description (read more)
Browse Torque Sensors Datasheets for Transducer Techniques, LLC -
interfaces, dual 12-bit ADCs, and an extensive timer subsystem in a compact 48-pin LQFP package. Designed for general-purpose embedded control, the STM32F103C8T6 provides significantly higher processing capability and peripheral integration than traditional 8 (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
STM32 companion chips
IMS Systems lab &
Technical Marketing
STM32 companion chips
Dual Interface EEPROM : 13.56MHz RF and I²C .
-
Lab-on-Phone: A Participatory Sensing system
From left to right we show the sensor (Interdigitated capacitance) immersed in a solution, a microcontroller and a dual interface EEPROM which is below the phone.
-
Mechatronics - Ideas for Industrial Application
It also controls transfer of data via I2C protocol to the dual - interface EEPROM memory and to the AT45DB ash memory, which states the buffer for large amount of data.
-
STMicroelectronics exhibits latest solutions at MEDTEC Japan 2013.
ST solutions showed at MEDTEC also include the dual - interface EEPROM development kit for personal healthcare devices, ASICs for medical devices, and real-time PCR solutions for molecular diagnosis.
-
STMicroelectronics to Showcase its Market Leading Solutions at Embedded Technology 2011
…exhibition booth include: the STM8 8-bit microcontroller that reduces operating power consumption to that of idle mode through a combination of innovative ultra-low-power technology and high-performance 8-bit architecture; and the dual - interface EEPROM that equip RF interface…
-
Building New Bridges
Finally, the ArchiTech PorFid development board for RFID/NFC and data-logging applications combines STMicroelectronicsâ CR95HF 13.56MHz contactless transceiver and M24LR16E dual - interface EEPROM .
-
EEPROM Memory
Two Wire Serial Interface Dual port EEPROM (2K+2K EEPROM) .
-
Developing a Trojan applets in a smart card
64KB Eeprom , dual interface , RSA .
-
Smart, simple solutions for the
12 most common design concerns
I2C Fm 3.6K bit EEPROM with dual Gen2 RFID interface .
-
Page 147. Semiconductor parts with 100 in root number
64 Kbit EEPROM with password protection & dual interface : 400kHz I?²C serial bus & ISO 18000-3 mode 1 RF protocol at 13.56MHz .
Indicates content that may require registration and/or purchase.